Products/Services for Hand Saw Sharpening Machines
-
Tool Grinders and Sharpeners - (44 companies)Tool grinders and sharpening machines are versatile resurfacing machines used for grinding, honing, finishing, sharpening, and refinishing of cutting tools. They are used to recondition and manufacture cutting and incising tools to full...MountingPower SourceMotor Voltage and Phase
-
Sharpening Stones - (124 companies)...and hone internal or external surfaces. Generally, they are stones or bonded abrasive products with a rectangular, block, or shaped stick configuration. There are many types of sharpening stones. Abrasive files are bonded abrasive blocks for hand filing... -
Saw Blades - (702 companies)Saw blades are cutting implements used in conjunction with saws and other cutters. Saw blades are cutting implements used in conjunction with saws and other cutting devices. There are many different types of products. Types of Saw Blades. Examples... -
Cutoff Wheels and Abrasive Saw Blades - (471 companies)Image Credit: CS UNITEC | Lapmaster International | Norton Abrasives. Cut-off wheels and abrasive saw blades are used to cut bars, stock, pipes and other materials that are made of metal, concrete, or masonry. These center-mounted devices consist... -
Hand Tools - (2166 companies)Hand tools are manually-operated tools that fit in the hand. They are used in many industries and applications to assemble, install, repair and maintain such items as machines, products, structures, components and equipment. Some examples of hand... -
Hand Drills - (179 companies)Drills are hand-held tools with rotating drill bits used to fabricate holes in multiple materials. They are widely used in construction, carpentry, metalworking, assembly, and maintenance. Most drills used today are powered, and use a chuck to grip...
-
Hand and Power Tool Repair Services - (26 companies)Hand and power tool repair services specialize in the repair and maintenance of hand-held air, electric, and manually-powered tools. Hand tool repair services fix manually-operated tools such as calipers, hammers, screwdrivers, and wrenches...
-
Grinders and Grinding Machines - (993 companies)Grinders and grinding machines use an abrasive that is bonded to a wheel, belt or disc to remove material and improve surface finish. Devices can be pneumatically driven or powered by a combustion engine or electric motor. Grinders and grinding...
-
Superabrasives and Diamond Tools - (386 companies)Superabrasives and diamond tools include grinding wheels, abrasive saw blades, wheel dressers, single-point tools, and other products that use diamond or cubic boron nitride (CBM) abrasive grains. Diamond is a superabrasive grain with the highest...
-
Vises - (273 companies)Vises are used for work holding and during inspection, assembly, forming, welding, and machining operations. They usually consist of a screw, level, or cam-type mechanism that closes and holds two or more jaws around a workpiece. Vises belong...
Product News
-
Vimfun Diamond Wire Saw
Big-Size Quartz Cutting Wire Saw Machine SH200-R Product Overview. The horizontal-type SH200-R Quartz Cutting Wire Saw Machine is a diamond wire saw with big advantages for huge-size material cutting, specially suitable for processing hard and brittle materials such as silicon, glass, sapphire, quartz, jade, and other materials. Through a high-speed diamond wire loop, the equipment achieves reliable functionality, high cutting efficiency, and high processing accuracy. Closed-Loop Diamond Wire Technology. The SH200-R uses an endless diamond... (read more)Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Vimfun Diamond Wire Saw
Graphite Wire Saw Built for Delicate Graphite Work safe and even. Using a high-quality graphite saw blade makes your work significantly easier. The blade moves softly and quietly, so you can cut for long hours without getting tired. You can also make simple shapes, small corners, or wide curves. The wire listens to your hand and follows every move with care. Best Graphite Wire Saw Machines. If you want great tools made for smooth cutting and long life, here are two of the best machines that make graphite cutting easy and fun. The SH 60-60 is made... (read more)Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
National Bolt & Nut Corporation
Left-Handed vs Right-Handed Fastener Threads to provide an extra layer of defense from leakage. Safety: Gas-supply valves use left-handed threads to differentiate them from the valves that control oxygen. Custom Bolts and Fasteners. Our bolts are used by a broad range of industries requiring assemblies and fastening applications. These threaded fasteners can connect machine parts, mount equipment, and more. As a removable fastener, they also facilitate the regular maintenance and inspections that keep equipment running longer. National... (read more)Browse Bolts Datasheets for National Bolt & Nut Corporation -
Schmersal Inc.
Two Hand Control Two-hand control consoles are designed to require machine operators to use both hands to initiate a machine control action. Simultaneous operation of the wisely separated control buttons is required to initiate the machine cycle and the control buttons must remain actuated to complete the machine cycle. Thus these control consoles insure that the operator's hands are kept away from the hazardous area of a machine during operation. Two-hand control consoles are used as protective devices... (read more)Browse Two Hand Safety Modules Datasheets for Schmersal Inc. -
Epilog Laser Corp.
Hands-On Innovation with Epilog Laser Hands-on innovation starts with Epilog Laser in engineering labs. Engineering labs and innovation spaces use Epilog Laser to support rapid prototyping and experimental work -- giving engineers, designers and interns hands-on exposure to tools used across industry. Follow us on: Facebook. YouTube. LinkedIn. Our blog. Epilog Laser. Since 1988, Epilog Laser has been designing and manufacturing flying-optics-based CO2 and fiber laser systems that can engrave and/or cut wood, acrylic, metal, plastic... (read more)Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp. -
Vimfun Diamond Wire Saw
Entry-Level Diamond Wire Saw Need a simple way to cut brittle materials without investing in a complex automated machine?. The SVN 60-40 Entry-Level Diamond Wire Saw is designed for laboratories, workshops, and small-scale production environments that require reliable cutting of ceramics, glass, quartz, graphite, and other hard brittle materials. Its manual feed design eliminates programming and complicated setup, allowing users to start cutting with minimal training. Key Features: Easy two-button operation. Cost-effective... (read more)Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Vimfun Diamond Wire Saw
CNC Diamond Wire Saw Manufacturing Manufacturers processing hard and brittle materials require precision cutting equipment that minimizes material loss, improves surface quality, and handles complex machining requirements. Traditional cutting methods may generate excessive waste, mechanical stress, or limitations when processing fragile materials. Vimfun SG20 CNC Diamond Wire Saw uses an endless diamond wire loop technology to achieve high-speed, low-loss, and precise cutting of glass, ceramics, gemstones, and advanced materials... (read more)Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Vimfun Diamond Wire Saw
Diamond Wire Saw for Brittle Materials The SH200-R diamond wire saw machine is designed for cutting brittle and hard materials, delivering high accuracy, smooth surface finish, and stable operation in large-scale industrial processing environments. Key Performance Specifications. Max Worktable Size: O1750 mm. Max Workpiece Size: O2000 x 600 mm. Worktable Load: 5000 kg. Y/Z Travel: 1070 x 600 mm. Max Wire Speed: 42 m/s. Positioning Accuracy: +-0.02 mm. Processing Accuracy: <=0.1 mm. Surface Roughness: Ra <= 60 mm. Total Power: 6 kW... (read more)Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Vimfun Diamond Wire Saw
Precision CNC Diamond Wire Saw The SG 15 Benchtop CNC Diamond Wire Saw is designed for laboratories, research institutes, and precision manufacturing environments requiring accurate cutting of hard and brittle materials. Combining CNC control with endless diamond wire technology, the system delivers high cutting accuracy, smooth surface quality, and efficient material utilization. The machine supports both slicing and contour shaping operations, allowing users to perform precision sectioning as well as complex profile... (read more)Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Vimfun Diamond Wire Saw
Diamond Wire Saw for Sample Preparation High-quality sample preparation is essential for obtaining accurate analytical results and ensuring reliable material characterization. When working with brittle materials such as crystals, ceramics, optical glass, sapphire, semiconductor materials, and advanced substrates, engineers require cutting equipment that minimizes material loss while maintaining excellent dimensional accuracy and surface quality. The SGD 52 Benchtop Diamond Wire Saw is designed specifically for laboratory sample... (read more)Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw
-
Ergonomics
The working means to generate the vibrations of 40 - 60 Hz carry like, e.g., hand grinders or chain saws after perennial exposure time for chronic perfusion disorders of fingers (occupational disease 2104: "Vibrationsbedingte perfusion disorders on hands." the white touching…
-
Construction of sicherheitsgerechter products
Are crucial here the on the free market offered motor-driven garden tools (e.g., chaff cutters), power tools (e.g., hand drills grinding machine , Kapp- and miter saws ) or office machines (e.g., shredders).
-
Construction of sicherheitsgerechter products
Are crucial here the on the free market offered motor-driven garden tools (e.g., chaff cutters), power tools (e.g., hand drills grinding machine , Kapp- and miter saws ) or office machines (e.g., shredders).
-
Frick / Knöll building construction lesson 1
Except by hand , stones are processed also with stone saws , planes, Schleif- and polishing machines .
-
Frick / Knöll Baukonstruktionslehre1
Except by hand , stones are processed also with stone saws , planes, Schleif- and polishing machines .
-
Cheaply developing and construction
Radial drilling machine, Bohr- and milling works groove milling machine of universal round grinding machine of circular saw of dining scissor of Kant machine of press of barrel machine of focal machine MIG- and E hand welders .
-
Fracture behaviour of nylon 6-poly(ether-esteramide) block copolymers under high superimposed hydrostatic pressure
Symmetrical double-edge notches were firstly cut with a slitting saw , and then carefully sharpened with a notched razor blade which was attached to a hand -operated shaping machine to give 48 .
-
Influence of molecular weight and branch content on the fracture behaviour of polyethylene
Symmetrical double-edge notches were cut first with a slitting saw , and then carefully sharpened with a notched razor blade which was attached to a hand - operated shaping machine to give a notch depth/half specimen width ratio, a/w, from 0.33-0…
-
Manual of the surface treatment concrete
By means of fine saw , the sample thickness is reduced first on rd. 1 mm and subsequently in several operations by means of surface grinding machine and of hand on 15 to 25 mm (see the image 17.14) so that the…
Indicates content that may require registration and/or purchase.