-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-MMK 1 is a portable handheld digital moisture meter used to measure the moisture content of wood, paper, textiles, concrete and other building materials. This multifunction moisture meter also measures ambient temperature and ambient relative
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 3.5 to 5 %
- Moisture Content Range: 1 to 75 %
- Moisture Content Accuracy: 1 to 4 ±%
-
Supplier: Kett US
Description: Kett offers a wide array of test devices for use in the pulp and paper industry. Test measurements can be categorized in two areas - composition and physical characteristics. This brochure will describe several Kett products, specific uses in the pulp and paper industry, and ways our
- Properties Analyzed: Consistency / % Solids
- Display & Special Features: Digital Readout
- Mounting / Loading Options: Handheld / Field
- Test Media: Pulp / Paper
-
Supplier: Rotronic Instrument Corp.
Description: building materials, animal feeds, bakery products, paper, medicines, horticulture, agriculture, etc.
- Relative Humidity Range: 0 to 100 %
- Operating Temperature: 14 to 140 F
- RH/aw Range: 0 to 100 %
- Form Factor: Meter / Indicator
-
-
Supplier: KPM Analytics
Description: Hand-held RF moisture tester for manufacturing of board, wood, plastic, and paper products.
- Moisture Content Accuracy: 1 ±%
- Operating Temperature: 32 to 120 F
- Features: Battery Powered, Other
- Display: Digital Readouts
-
Supplier: Process Sensing Technologies USA
Description: HygroPalm HP31 Ideal handheld instrument for humidity and temperature measurement in simple applications. The integrated Hygromer IN-1 sensor guarantees accurate measuring results. HygroPalm - HP32 - Versatile Handheld Instrument The HygroPalm HP32 can be combined without adjustment
- Form Factor: Meter / Indicator
-
Supplier: Process Sensing Technologies USA
Description: In many situations it can be very useful to measure water activity at goods-in, production or storage rooms, e.g. inspection of bulk materials to ensure they meet specifications. Features: Handheld instrument for measurement of water activity, relative humidity and temperature AW Quick
- Form Factor: Meter / Indicator
- Variables Measured: Water Activity
-
Supplier: Kett US
Description: Designed for use on the production floor, moisture content can be transmitted to process control loops for automated monitoring and production optimization. Integrated air purge and humidity and temperature compensation provide measurement stability in the harshest of environments. The bright
- Properties Analyzed: Consistency / % Solids
- Display & Special Features: Digital Readout
- Mounting / Loading Options: Handheld / Field
- Test Media: Pulp / Paper
-
Supplier: Rotronic Instrument Corp.
Description: Handheld Probe for Measuring Humidity in Paper Stacks or Rolls Sword probes of 280 mm or 420 mm
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 0.8 %
- Operating Temperature: -40 to 185 F
- RH/aw Range: 0 to 100 %
-
Supplier: Process Sensing Technologies USA
Description: HC2-HK25 / HC2-HK40 The handheld probe is especially suitable for mobile measurements of high temperatures. It measures humidity and temperature and calculates the dew/frost point. Applications Climatic and temperature chambers, dryers, air ducts HC2-C04 / HC2-C05 The miniature probe is used
Find Suppliers by Category Top
Featured Products Top
-
measured values are shown directly on the e-paper display of the air quality measuring device. A good / medium / bad rating of the carbon dioxide content in the ambient air is also displayed. During the measurement, the air quality meter can automatically record the measured values. The measured (read more)
Browse Particle Analyzers Datasheets for PCE Instruments / PCE Americas Inc. -
% of original, energy and pump seal water is wasted and the white water must be removed thermally from the paper with steam in the dryer section to thermally vaporize the moisture at a much higher use of BTU energy/pound of water removed than used by vacuum pumps. Vooner is a design and (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Vooner FloGard LLC -
, power clamp meters, flex clamp meters, voltage detectors, videoscopes, spot thermal cameras, IR cameras, and moisture meters to suit a variety of applications. Whether at the bench or in the field, the tools you need are available at NWS. NWS partners with the best vendors in the industry to (read more)
Browse Oscilloscopes Datasheets for NWS -
The SDHmini hand held hygrometer is designed for quick and reliable spot check measurements of trace moisture in gases and compressed air. Suitable for a wide range of industries including power generation, semi (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
weighing capacity of 400 g, a volume of 360 cm³ and a high measuring resolution of 0.001 g, the LAB Scales / Laboratory Scales enables precise and reliable moisture measurements. The balance works according to the principle of drying with simultaneous weighing: the weight loss is continuously recorded (read more)
Browse Scales and Balances Datasheets for PCE Instruments / PCE Americas Inc.
More Information Top
-
Engineering Geology for Society and Territory - Volume 8
In the spirit of an integrative, multi-method approach we use a range of techniques: (1) Mapping of weathering phenomena; (2) ERT (Electrical Resistivity Tomography); (3) Handheld Moisture Meter ; (4) Paper pulp poultices; (5) Laboratory investigation (IC—Ion Chromatography).
-
Infrared analyzers for process measurements
The handheld moisture meter is described in more detail in this paper .
-
Forensic Structural Engineering Handbook, Second Edition > TIMBER STRUCTURES
[2] ASTM D 4444-92 (Reapproved 2003), Standard Test Methods for Use and Calibration of HandHeld Moisture Meters , American Society for Testing and Materials, Philadelphia, PA. .... [3] National Design Specification for Wood Construction (NDS), American Forest & Paper Association, Washington, DC, ANSI-AF…
-
Calibration of moisture meters for southern hardwoods. (Solid Wood Products). - Forest Products Journal | HighBeam Research
ABSTRACT Current commercial dielectric hand-held timber moisture meters provide no means of identifying transverse moisture gradients. .... This paper presents the results of a study into the detection of transverse moisture gradients in timber…
-
Moisture meter correction factors for yellow poplar bark. - Forest Products Journal | HighBeam Research
ABSTRACT Current commercial dielectric hand-held timber moisture meters provide no means of identifying transverse moisture gradients. .... This paper presents the results of a study into the detection of transverse moisture gradients in timber…
-
Catalyzing entrepreneurship from the ground up : an experiment in small-town India
Moisture meter for bagasse: A handheld device that can measure moisture . .... of bagasse used as fuel for power cogeneration plant or as raw material for paper plant.
-
The interaction of soybean aphids and soybean cyst nematodes on selected resistant and susceptible soybean lines
…plot harvester was used to separate the soybeans and deposit them into small paper bags for weighing. .... Moisture samples were taken using a hand-held moisture meter (Model SW08120, Deere and Company, Moline, IL).
-
Roof Moisture Surveys: Current State Of The Technology
Link, L. and C. Miller, "Guide for Nuclear- Meter Roof Moisture Surveys", Waterways Experiment Station Instruction Report EL 80-1, December 1980, Vicksburg, Miss. .... Tobiasson, W., C. Korhonen and A. Van den Berg, " Hand-Held Infrared Systesm for Detecting Roof Moisture," Proceedings of the Symposium on Roofing Technology, September 1977, Gaithersburg, Md. .... Also available as CRREL Miscellaneous Paper 1390, .
Indicates content that may require registration and/or purchase.