Products/Services for Handheld Underground Boring Tools

  • Boring Tools-Image
    Boring Tools - (287 companies)
    Boring tools are selected based on individual types. Each type can be classified as either an automated industrial machine or handheld tool. Click here for a video on drilling and boring. Automated Boring Machines Automated boring machines...
  • Hand Drills-Image
    Hand Drills - (181 companies)
    Drills are hand-held tools with rotating drill bits used to fabricate holes in multiple materials. They are widely used in construction, carpentry, metalworking, assembly, and maintenance. Most drills used today are powered, and use a chuck to grip...
  •  
    Horizontal Directional Drilling Machines (HDD) - (18 companies)
    Horizontal directional drilling (HDD) machines are steerable, trenchless drilling rigs for the installation of pipes, conduits, and cables underground. Horizontal directional drilling (HDD) machines are steerable, trenchless drilling rigs...
  • Dimensional Indicators and Comparators-Image
    Dimensional Indicators and Comparators - (205 companies)
    ...inspection of hard to reach part features, but results in high cosine errors. A cosine error of 0.0006" may result over a travel range of 0.010". Test indicators are not considered absolute measuring instruments, but comparative tools for checking...
  • Boring Machines-Image
    Boring Machines - (195 companies)
    ...and endloaders. Boring machines adhere to International Standards Organization (ISO) standards. Related Information. CR4 Community --Micro Hole Boring. Engineering360 --Tunnel Boring Machines Information. Engineering360 --Boring Tools Information...
  •  
    Bore and ID Gages - (192 companies)
    ...that employ variable or fixed mechanical, electronic or pneumatic technologies. Specialized bore gaging tools have the capability to measure the degree of roundness (lobes), taper or internal steps, grooves or serrations.  Some devices are set...
  •  
    Underground Locating Equipment - (46 companies)
    Underground locating equipment locates buried utility lines and infrastructure. This includes marker systems, fault detectors, ground penetrating radar, metal detectors, RF equipment, acoustic detectors, and beacon (sonde) devices. Underground...
  •  
    Bore and Duct Spacers - (15 companies)
    Bore and duct spacers keep pipes, conduit, and cable racking supported and evenly spaced for underground encasement. Bore and duct spacers are used to keep pipes, conduit, and cable racking supported and evenly spaced for underground encasement...
  •  
    Handheld and Portable Computers - (362 companies)
    Handheld computers are portable devices including notebook and subnotebook computers, palmtops, and PDAs. Handheld and portable computers are small, lightweight computers that are designed to be operated while held by hand or from a desk or tabletop...
  •  
    Hones and Honing Tools - (138 companies)
    ...for hand-held use. Others have a central hole or bore for mandrel, arbor, spindle, or shaft mounting. Hones and honing tools that are mounted onto an integral mandrel, pin, arbor or shaft are also available. Features. Abrasive grain type and grit size...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Dictionary GeoTechnik / Dictionary Geotechnical Engineering
    … Gletscher)Schnauze screw f, [The Wiede for tying of Faschinen] ● loop, noose screw f [drilling tool ] ● worm auger [triplet tool] screw drilling machine f [for the underground production of sewer lines … … auger materially removal screw hand drilling n, hand screw …
  • WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
    … felt_hat_N|4 loop_knot_N|1 jam_N|19 lane_N|13 finger_hole_N|7 club-shaped_J|11 archer_N|6 ball_field_N|1 position_V|10 cross_section_N|16 boxing_equipment_N|1 padded_J|8 boxers_N|6 pleat_N|8 bedspring_N|1 closed_loop_N|2 structural_member_N|11 crank_V|12 boring _N|3 appliance_N|16 steady_V|2 square … … h_N|2 sawbuck_N|1 buckskin_N|1 power_ tool _N|9 buff_V|1 rate_of_flow_N|5 bufferin_N|1 … … hazard_N|7 golf_course_N|9 laser-guided_bomb_N|2 underground _N|8 gas_burner_N|5 belted_J|1 raincoat_N|3 … … potential_N|8 audio_system_N|5 stand-alone_J|1 television_set_N|4 thereafter_R|2 read-only_memory_N|3 compact_disk_N|2 access_V|10 cd-rom_N|2 cedar_N|10 cephalosporin_N|10 ultracef_N|1 parenteral_J|8 cefobid_N|1 claforan_N|1 fortaz_N|1 tazicef_N|1 rocephin_N|1 parenterally_R|1 zinacef_N|1 ceftin_N|1 meninges_N|20 cox-2_inhibitor_N|3 celebrex_N|1 activate_V|31 heavens_N|7 heaven_N|35 chemical_reaction_N|56 nun_N|13 storage_area_N|1 paperlike_J|3 impervious_J|12 hand-held _J|4 radiotelephone_N|2 short-range_J|1 …
  • WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
    inked and pressed on paper; |small_J metal_N block_N bear _V raise_V character_N end_N produce_V print_V character_N ink_V press_V paper_N 04504770_N| a printer that … … any source of illumination that emits ultraviolet radiation |source_of_illumination_N emit_V ultraviolet_radiation_N 04507155_N| a lightweight handheld collapsible canopy |lightweight_J handheld_J … … skin |undergarment_N cover_V body_N waist_N further_R far_R thigh_N usually_R worn_J skin_N 04508804_N| an underground tunnel or passage … … structural member as a post or stake; |vertical_J structural_member_N post_N stake_N 04515444_N| a tool used to thicken …
  • wn_g.pl (finlayson-gwc2014.zip)
    … both ways crossing a two-way street"'). g(104450982,'a small metal block bearing a raised character … suede cloth'). g(104453387,'any source of illumination that emits ultraviolet radiation'). g(104453548,'a lightweight handheld collapsible canopy'). g(104453719,'a small tent with a single … … thighs; usually worn next to the skin'). g(104455179,'an underground tunnel or passage enabling … … a post or stake; "the ball sailed between the uprights"'). g(104461626,'a tool used to thicken …
  • noun.artifact (finlayson-gwc2014.zip)
    … two-way street") } { [ type, verb.communication:type,+ ] block,@ (a small metal block bearing a raised character … … Ultrasuede, suede_cloth,@ noun.communication:trademark,;u (a synthetic suede cloth) } { ultraviolet_lamp, ultraviolet_source, source_of_illumination,@ (any source of illumination that emits ultraviolet radiation) } { umbrella, canopy,@ (a lightweight handheld collapsible canopy) } { umbrella_tent, tent … … subway1, tunnel,@ (an underground tunnel or passage enabling … … or stake; "the ball sailed between the uprights") } { [ upset, verb.contact:upset,+ ] swage, tool ,@ (a tool …