-
Supplier: NBK America LLC
Description: X-axis stage for rough and precision movement. Rough and precision adjustment can be made by using the coaxial handwheel. Dovetail groove method is adopted for the travel guide.A rattle correction function is provided.
- Stroke or X-Axis Travel: 0.5905515 inch
- Lead: 0.0984251968503937 inches per
- Drive Type: Handwheel/Crank, Lead Screw/ACME Screw
-
Supplier: NBK America LLC
Description: Rack-and-pinion method allows for quicker feeding. Even when the entire stage surface is moved by stroke, the stage surface does not run off the main body. The feeding handwheel travel area and main body area are the necessary installation area. Dovetail groove method is adopted for the
- Stroke or X-Axis Travel: 0.9842525 inch
- Lead: 0.7874015748031497 inches per
- Drive Type: Handwheel/Crank, Lead Screw/ACME Screw, Rack & Pinion
-
Supplier: Edmund Optics Inc.
Description: High Accuracy, Rigidity and Load Capacity Easily Configured into X-Y and X-Y-Z Arrangements 30mm, 40mm, 70mm and 125mm Versions Available Locking Screw on All Stages Class 100 (ISO 5) Clean Room Compatible Our newly developed TECHSPEC® Single Axis Crossed Roller Translation Stages feature an
- Stroke or X-Axis Travel: 0.5118113 inch
- Carriage Load: 44.1 lbs
- Carriage Length: 2.755907 inch
- Carriage Width: 2.755907 inch
-
-
Supplier: Velmex, Inc.
Description: The BiSlide Side Knob Assembly is the ideal solution for precision vertical test stands. Smooth precise rotary to linear motion is accomplished using a right angle timing belt drive connected to a fine pitch lead screw.
- Stroke or X-Axis Travel: 15 inch
- Z-Axis Travel: 15 inch
- Carriage Load: 100 lbs
- Lead: 0.03937007874015748 to 0.07874015748031496 inches per
-
Supplier: Edmund Optics Inc.
Description: High Accuracy, Rigidity and Load Capacity Easily Configured into X-Y and X-Y-Z Arrangements 30mm, 40mm, 70mm and 125mm Versions Available Locking Screw on All Stages Class 100 (ISO 5) Clean Room Compatible Our newly developed TECHSPEC® Single Axis Crossed Roller Translation Stages feature an
- Stroke or X-Axis Travel: 0.5 inch
- Carriage Load: 44.1 lbs
- Carriage Length: 2.75 inch
- Carriage Width: 2.75 inch
-
Supplier: Edmund Optics Inc.
Description: High Accuracy, Rigidity and Load Capacity Easily Configured into X-Y and X-Y-Z Arrangements 30mm, 40mm, 70mm and 125mm Versions Available Locking Screw on All Stages Class 100 (ISO 5) Clean Room Compatible Our newly developed TECHSPEC® Single Axis Crossed Roller Translation Stages feature an
- Stroke or X-Axis Travel: 0.5 inch
- Carriage Load: 44.1 lbs
- Carriage Length: 2.75 inch
- Carriage Width: 2.75 inch
-
Supplier: Edmund Optics Inc.
Description: High Accuracy, Rigidity and Load Capacity Easily Configured into X-Y and X-Y-Z Arrangements 30mm, 40mm, 70mm and 125mm Versions Available Locking Screw on All Stages Class 100 (ISO 5) Clean Room Compatible Our newly developed TECHSPEC® Single Axis Crossed Roller Translation Stages feature an
- Stroke or X-Axis Travel: 0.5118113 inch
- Carriage Load: 44.1 lbs
- Carriage Length: 2.755907 inch
- Carriage Width: 2.755907 inch
-
Supplier: Velmex, Inc.
Description: UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • More compact than ball screw-driven stages • Lighter weight-high strength aluminum alloys • Low friction adjustable Rulon® sliding
- Z-Axis Travel: 3.5 inch
- Carriage Load: 30 lbs
- Lead: 0.1 inches per
- Base Length: 6 inch
-
Supplier: Velmex, Inc.
Description: UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • More compact than ball screw-driven stages • Lighter weight-high strength aluminum alloys • Low friction adjustable Rulon® sliding
- Stroke or X-Axis Travel: 19.5 inch
- Carriage Load: 10 to 15 lbs
- Lead: 0.025 inches per
- Drive Type: Handwheel/Crank, Lead Screw/ACME Screw
-
Supplier: Velmex, Inc.
Description: UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • More compact than ball screw-driven stages • Lighter weight-high strength aluminum alloys • Low friction adjustable Rulon® sliding
- Stroke or X-Axis Travel: 3.5 inch
- Carriage Load: 10 to 30 lbs
- Lead: 0.025 inches per
- Drive Type: Handwheel/Crank, Lead Screw/ACME Screw
-
Supplier: TiMOTION Technology
Description: actuator has been certified for applications requiring IP66 dynamic compliance. General Features Spindle: ACME or Ball screw Voltage of motor: 12V DC, 24V DC, 36V DC, 110V AC, or 220V AC Maximum load: 4,500N in pull/push Maximum speed at full load: 48mm/s (Ball screw, DC motor, with 2,500N)
- Stroke or X-Axis Travel: 0.787402 to 39.3701 inch
- Rated Speed: 2.30314960629921 in/sec
- Rated Force: 1,011.6 lbs
- Motor Voltage: 12 to 220 volts
-
Supplier: Del-Tron Precision, Inc.
Description: Pneumatically actuated crossed roller slide assemblies controlled by a pair of Airpot air cylinders provide extremely low friction and stiction characteristics. A light touch or physical obstruction will stop the unit’s movement to prevent damage to delicate and expensive equipment and parts. Low
- Stroke or X-Axis Travel: 1 inch
- Base Length: 4.724 inch
- Base Width: 0.906 inch
- Base Height: 1.04 inch
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA10 series linear actuator is primarily used in the medical market. This actuator series handles high loads and is designed with a manual crank attachment. If necessary, medical staff will be able to easily operate the manual crank to adjust the patient bed. In addition, this linear
- Rated Speed: 0.562992125984252 in/sec
- Rated Force: 1,348.8 lbs
- Mounting Type: Clevis or Eye
- Actuation Type: Electrical
-
Supplier: Velan, Inc.
Description: enables better sealing and reduces torque. • Impactor handwheels. Globe and stop check valves require higher closing torques than gate valves with the same seat diameter and pressure class. The most economical mechanism for tight shutoff is the impactor handwheel. Two lugs cast under
- Valve Size: 2 to 24 inch
- Features: ASME, Bolt Flange
- Valve Type: Butterfly Valves, Globe Valves
- Media: Water
-
Supplier: Waterman Industries, Inc.
Description: boxes. Features The P-32ff Sluice Gate is ruggedly constructed of high strength, close-grained cast grey iron. Stainless steel non-rising stems with 29º acme threads are standard. Primarily supplied with 2" square operating nut. Can be furnished with handwheel (as shown) or with
- Valve Type: Gate / Knife Valves
-
Supplier: Red Valve Company, Inc.
Description: savings with cast iron flanges. The Series G has a double-lead ACME thread that reduces operating torque. A special ring-shaped, multilayer packing gland is combined with elastomer to ensure a tight seal. The gate comers are machined with chamfered edges so that the comers of the gate do not
- Valve Size: 2 to 24 inch
- Pressure Rating: 150 psi
- Primary Material: Cast Iron, Stainless Steel
- Actuation: Electric, Manual / Hand, Pneumatic
Find Suppliers by Category Top
More Information Top
-
Code of construction practice production technique
Image 4-2 measuring device for depth hole measurement 1 handwheel height adjustment; 2 head clamping piece; 3 guiding column; 4 lifting spindle; 5 carriages; 6 foot clamping piece; 7 receiving flange; 8 testing workpiece; 9 tactile head; 10 mounting plate; 11 …
-
Dubbel
Throttling cones are forged it and are spindle of a piece, the spindle is guided in the selbstdichtendem cover, the spindle nut rotatably mounted the streamlined housing form ( height of the handwheel constantly).
-
Dubbel
Throttling cones are forged it and are spindle of a piece, the spindle is guided in the selbstdichtendem cover, the spindle nut rotatably mounted the streamlined housing form ( height of the handwheel constantly).
-
Dubbel
Throttling cones are forged it and are spindle of a piece, the spindle is guided in the selbstdichtendem cover, the spindle nut rotatably mounted the streamlined housing form ( height of the handwheel constantly).
-
Rohrleitungs- and apparatus construction
The height of the connecting sleeves of the leaving lines is dependent on the DN of lines and the design of the pipe fittings when all spindles or the center of all hand wheels on same height to be arranged .
-
Wood skills
The stand drill has a through a handwheel in the height adjustable vertical drilling spindle that carries a drilling chuck for receiving of drills (5.83).
-
Wood skills
The stand drill has a through handwheel in the height adjustable vertical drilling spindle that carries a drilling chuck for receiving of drills (5.83).
-
ZASMHBA0005178
The holddown can be a simple set screw (to permit adjustment) in a bracket or can be a more elaborate unit, such as a handwheel assembly using an Acme thread.
Indicates content that may require registration and/or purchase.