-
Supplier: Sumitomo Machinery Corp. of America
Description: The Hansen P4 Single Stage gearbox is available in 9 different sizes, with up to 170,000 Nm torque output and with a power rating of up to 10,500kW. To complement the Hansen P4 Multistage gear units, Hansen has introduced a brand-new and innovative range of single stage gear
- Gear Ratio: 1.2 to 5.6 (X : 1)
- Output Torque: 40,000 to 1,504,000 In-lbs
- Maximum Input Power: 360 to 14,080 HP
- Mounting Style: Flange(s)
-
Supplier: Sumitomo Machinery Corp. of America
Description: The Hansen P4 vertical gearbox is available in 16 different sizes, with up to 819,000 Nm output torque. It is available with two and three stages and reduction ratios between 6.3:1 and 500:1. Housings are avialable with a parallel or right-angle shaft configuration, either with a solid or
- Gear Ratio: 6.3 to 500 (X : 1)
- Output Torque: 105,000 to 7,250,000 In-lbs
- Maximum Input Power: 166 to 5,500 HP
- Maximum Input Speed: 1,750 rpm
-
Supplier: Sumitomo Machinery Corp. of America
Description: The Hansen P4 gearbox is available in 19 different sizes, ranging from 6kNm to 1100 kNm output torque. It is available with two, three or four-gear stages and reduction ratios between 6.3:1 and 630:1. Housings are avialable with a parallel or right-angle shaft configuration, either with a
- Gear Ratio: 6.3 to 630 (X : 1)
- Output Torque: 10,000,000 In-lbs
- Maximum Input Power: 58 to 10,800 HP
- Maximum Input Speed: 1,750 rpm
-
-
Supplier: Sumitomo Machinery Corp. of America
Description: Hansen Industrial Transmissions' P4 UniMiner gear units are compact and optimized for mining and other applications involving bulk material handling. The UniMiner allows for a variety of different mounting arrangements to fit the needs of the many unique and often inconvenient configurations
- Gear Ratio: 8 to 71 (X : 1)
- Output Torque: 889,000 In-lbs
- Maximum Input Power: 2,330 HP
- Maximum Input Speed: 1,750 rpm
-
Supplier: ElectroCraft
Description: These gearmotors feature a Hansen size 19 step motor on a 2 inch spur gearbox. 4 gear ratios are available, 12:1, 48:1, 192:1 and 768:1. The gearbox can handle intermittent torque loads up to 500 in-oz and continuous torque up to 250 in-oz. Custom output shafts are also available.
- Other DC Voltage: 24 VDC
- Continuous Torque: 6.25 to 21.875 In-lbs
- Shaft Size: 0.21 inch
- Shaft Speed: 300 to 600 rpm
-
AC Motors - AC Synchronous Motor -- Hansen 600 Series (Shallow Pear Shaped Gearbox) Synchron C MountSupplier: ElectroCraft
Description: Synchron 600 Series, C mount, AC timing motors are the industry leader in applications requiring spring return capability. The Hansen Synchro motor distinguishes itself with low noise levels and a robust, precision gear train that can be stalled long term in output speeds of 1 RPM and faster
- Continuous Torque: 0.05 to 2.5 In-lbs
- Shaft Size: 0.47 inch
- Shaft Speed: 0.0166666666666667 to 10 rpm
- Diameter / Width: 1.97 inch
-
Supplier: ElectroCraft
Description: The Hansen series 121-9 gear motor matches our 2.1" diameter DC brush motor with a 2" diameter plastic planetary gearbox. The planet gears share the load attached to the output shaft giving the planetary arrangement a higher torque to volume ratio with low backlash compared to a spur gear
- Other DC Voltage: 24 VDC
- Continuous Current: 4.5 amps
- Continuous Torque: 66.375 In-lbs
- Gearbox Ratio: 130 : 1
-
Supplier: ElectroCraft
Description: Hansen offers our 1.6" diameter DC brush motor on a 2" diameter spur gearbox. This motor is offered in a wide range of operating voltages along with several optional features. Optional features offered include encoders, voltages, noise suppressors, custom shafting, custom leads and
- Other DC Voltage: 24 VDC
- Continuous Current: 2.6 amps
- Continuous Torque: 31.25 In-lbs
- Gearbox Ratio: 768 : 1
Find Suppliers by Category Top
Featured Products Top
-
Synchron®, is extremely quiet and smooth in operation and has very low cogging torque, ideal for back-driving. Because it is light in torque, it is always attached to a Hansen ultra precision gearbox. The permanent magnet motor design offers higher torque and is available with or without a gearbox (read more)
Browse AC Motors Datasheets for ElectroCraft -
Synchron®, is extremely quiet and smooth in operation and has very low cogging torque, ideal for back-driving. Because it is light in torque, it is always attached to a Hansen ultra precision gearbox. The permanent magnet motor design offers higher torque and is available with or without a gearbox. The (read more)
Browse AC Motors Datasheets for ElectroCraft
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/39947/183207171-MIT.pdf?sequence=2
Polymarin-Bolwell Composites (the Netherlands), NOI Rotortechnik (Germany), Tecsis (Brasil), EUROS (Germany), Umoe (Norway) Jahnel Kestermann Getriebewerke Bochum GmbH (Germany), Hansen Gearbox .
-
Gearbox modeling and simulation - DTU Orbit
Larsen, Torben J., Flemming Rasmussen, and Anders Melchior Hansen Gearbox modeling and simulation: Can transient loads occur internally in a planetary gearbox?
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/6780/1/BABAK_EFTEKHARNEJHAD_Thesis_2010.pdf
Figure 1 Hansen P4 gearbox ...........................................................................................................
-
Gear Designs in Parcel Handling Applications
▪ Hansen Industrial Gearboxes .
-
Technology Acquisition and Innovation in the Developing World: Wind Turbine Development in China and India
Manufacturing of gearboxes (with Hansen ) Austria .
-
European Commission - PRESS RELEASES - Press release - Mergers: Commission approves acquisition of Belgian wind turbine gearbox manufacturer Hansen by German a...
Mergers: Commission approves acquisition of Belgian wind turbine gearbox manufacturer Hansen by German automotive supplier ZF Friedrichshafen AG .
-
http://usitc.gov/publications/332/ITS-2.pdf
Looking at the same three companies, Suzlon purchased major drive train and gearbox manufacturer Hansen in 2006 and is expanding in-house production of components such as control panels and generators.
-
The Advanced Internal Combustion Engine Technologies Report
In October 2011, ZF won European Union's clearance to purchase Belgian gearbox maker Hansen Transmissions for USD725.5 million.
-
Application of similarity theory to load capacity of gearboxes
Comparison of multibody simulations and measurements of wind turbine gearboxes at Hansen ’s 13 MW test facility, Proc. of EWEC 2010 Conference, Warsaw, Poland (2010).
-
The North American Automotive Supplier Report
In October 2011, ZF Friedrichshafen AG received the EU clearance to purchase Belgian gearbox maker Hansen Transmissions for USD725.5m.
Indicates content that may require registration and/or purchase.