-
Supplier: Trinity Brand Industries
Description: Type 430 is a low carbon ferritic stainless steel which, in mildly corrosive environments or atmospheric exposures, has corrosion resistance approaching that of some nickel-bearing stainless steels. This alloy is oxidation resistant at elevated temperatures. Type 430 is ductile, does not work
- Thickness: 0.03 inches
- Type: Shim / Shim Kit
- Shape: Slotted
- Material: Stainless Steel
-
Supplier: Trinity Brand Industries
Description: beauty of appearance, prevention of product contamination, good strength and toughness at cryogenic temperatures. Austenitic stainless steels cannot be hardened by heat treatment.
- Thickness: 0.012 inches
- Type: Shim / Shim Kit
- Shape: Slotted
- Material: Stainless Steel
-
Supplier: Boker's, Inc.
Description: Boker's maintains over 29,000 stock tools for flat washers, spacers, and shims. You can choose from a wide variety of sizes, thicknesses and materials, including non-metallic. With outside diameters of 0.080" to 5.140" and a wide variety of inside diameters, you have millions of flat
- Inside Diameter: 0.724 inch
- Outside Diameter: 0.926 inch
- Thickness / Working Height: 0.015 to 0.03 inch
- Material: Aluminum, Brass, Copper, Copper Base Alloy / Bronze, Hardened Steel, Nickel Base Alloy, Spring Steel, Stainless Steel, Steel, Titanium
-
-
Supplier: Sandvik Coromant Co.
Description: applications Diameter range: 100–400 mm (3.937–12.402 inch) Tolerances Insert: ±13 μm (±520 μinch) Shim: ±10 μm (±400 μinch) Basic setting: ±5 μm (±200 μinch) A new T-Max 45, delivered from stock, has a maximum tolerance of 5+26=31 μm (0.200+1.040=1.240 μinch). In a cutter, in which
- Cutting Diameter: 3.937 to 12.402 inch
- Flute / Cutting Length: 0.252 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Hard / Hardened Metals, Stainless Steel, Steel, Titanium / Exotic Metals
- Cutter Type: Face Mill, Roughing / Hogging
Find Suppliers by Category Top
More Information Top
-
Arun Core Analysis: Special Procedures For Vuggy Carbonates
Three methods were tried to prevent jacket intrusion in vuggy plugs and full cores: 1) epoxy filling of surface vugs, 2) wrap with 0.010 in hardened stainless steel shim stock , and 3) wrap in 0.050 in stainless steel pipe.
-
http://dspace.mit.edu/bitstream/handle/1721.1/77735/25071304-MIT.pdf?sequence=2
hardened -steel shim stock between the backs of the inserts and the outside .
-
Mechanical contributions to the plane-strain deformation and recrystallization textures of aluminum-killed steel
A con- stant r was maintained by changing the die-face sep- aration after each pass by inserting pieces of hardened -steel shim stock between the backs of the inserts and the outside casing in which they were mounted.
-
DBC Industrial Supply Co., Inc. - .015 X 6 x 25 Blue Temp Spring Steel Bx/2
Blue Tempered Shim Stock is a high carbon 1095 hardened and tempered spring steel Rockwell Hardness: C48 - 51 Meets AMS 5122, SAE 1095, AISI 1095 Approx.
-
Corrosion of Steel Tendons Used in Prestressed Concrete Pressure Vessels
Flaws were cast in grout ranging in width from 0.01 to 3.2 mm (0.0004 to 0.126 in.) by using plastic shim stock which was re- moved after the grout hardened .
-
Development of Self-Expanding Idealflo (tm) Sandcontrol Technology
After thoroughly cleaning the hardened test surfaces, adhesive was applied and the test specimen clamped with pieces of shim stock between the extensions to experimentally control the various adhesive film thickness.
-
ZASMHBA0005109
The coiled strip was fed automatically from a stock reel by an air-operated slide feed into … The die, made of oil- hardening D3 tool steel, produced 230,000 shims before it needed sharpening.
-
ZASMHBA0001187
590 / Process and Quality Control Considerations Table 1 Carbon content of shim stock and workpiece surfaces as determined by spectrographic and combustion analyses Amount of carbon present, % Warkpieee surface (spectrographic analysis … of electromagnetic nondestructive tests have been used to evaluate the cases of case- hardened parts: One compares …
-
ZCP2000HT0989
… lot Certify that the sintered microstructure and combined carbon content meet the hardenability requirements for proper hardening . Have test specimens and shim stock run with each heat treat load to verify properties and carbon levels are consistent with the product specifications.
-
Corrosion of steel tendons used in prestressed concrete pressure vessels
ranging in width from 0.01 to 3.2 mm by using plastic shim stock which was removed after the grout hardened .
Indicates content that may require registration and/or purchase.