-
Supplier: Snap-on Industrial Brands
Description: APPLICABLE STANDARD 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL 440 LB CAPACITY 1-3/16 INCH EYE OUTER DIAMETER 3/4 INCH EYE INNER DIAMETER 1-3/16 EYE OUTER DIAMETER - FRACTIONAL 1.1875 EYE OUTER DIAMETER - DECIMAL .75 EYE INNER DIAMETER -
- Maximum Load Capacity: 0.22 tons
- Threaded Length: 1 inch
- Shank Length: 1 inch
- Eye Inside Diameter: 0.75 inch
-
Supplier: Murphy Industrial Products Inc.
Description: Forged carbon steel, quenched and tempered, self-colored.
- Maximum Load Capacity: 0.25 to 4.5 tons
- Threaded Length: 0.75 to 2.06 inch
- Shank Length: 1 to 2.5 inch
- Inch: 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Special Features: Standard: ANSI/ASME Size: from 1/4 to 4 inches (M8 - M48) Material: A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M; A193 B16/A194 4/7; A320 L7/A194 4/7; A320 L7M/A
- Length: 0.25 to 20 inch
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Material: Hardened Steel, Stainless Steel, Steel
-
-
Supplier: Proto® Industrial Tools
Description: DIAMETER 1.44 INCH EYE INNER DIAMETER 2.81 EYE OUTER DIAMETER - DECIMAL 1.44 EYE INNER DIAMETER - DECIMAL PROTO. BRAND TENSILE STRENGTH 5000 LB EYE INNER DIAMETER - DECIMAL - UOM IN EYE OUTER DIAMETER - DECIMAL - UOM IN LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER -
- Maximum Load Capacity: 2.5 tons
- Threaded Length: 2 inch
- Eye Inside Diameter: 1.44 inch
- Inch: 3/4"
-
Supplier: Certex UK
Description: Working Load Limits shown are for in-line pull. Recommended for straight line pull. Fatigue rated at 11/2 times the Working Load Limit at 20,000 cycles. Standard bolts threaded UNC.
- Maximum Load Capacity: 5.291094288 tons
- Weight: 1.5435 lbs
- Special Eyebolt Type: Forged, Shoulder Eyebolts
- Material: Hardened Steel
-
Supplier: Certex UK
Description: Working Load Limits shown are for in-line pull. Recommended for straight line pull. Fatigue rated at 11/2 times the Working Load Limit at 20,000 cycles. Standard bolts threaded UNC.
- Maximum Load Capacity: 0.771617917 tons
- Weight: 0.1323 lbs
- Special Eyebolt Type: Forged, Shoulder Eyebolts
- Material: Hardened Steel
-
Supplier: Certex UK
Description: Working Load Limits shown are for in-line pull. Recommended for straight line pull. Fatigue rated at 11/2 times the Working Load Limit at 20,000 cycles. Standard bolts threaded UNC.
- Maximum Load Capacity: 1.3007273458 tons
- Weight: 0.2646 lbs
- Special Eyebolt Type: Forged, Shoulder Eyebolts
- Material: Hardened Steel
-
Supplier: Certex UK
Description: Working Load Limits shown are for in-line pull. Recommended for straight line pull. Fatigue rated at 11/2 times the Working Load Limit at 20,000 cycles. Standard bolts threaded UNC.
- Maximum Load Capacity: 6.646937199300001 tons
- Weight: 2.4255 lbs
- Special Eyebolt Type: Forged, Shoulder Eyebolts
- Material: Hardened Steel
-
Supplier: Utility Parts Central, Inc.
Description: center systems with no disassembly required Higher breaking torque in reverse to ensure you can remove tighted bolts Cast motor enclosure that better protects the impact mechanism operation versus competing models with stamped steel enclosure Specifications: HWI Capacity :7/16" hex
- Type: Impact Wrench
Find Suppliers by Category Top
Featured Products Top
-
National Bolt & Nut are manufactured to meet exact specifications for strength, performance, and fit. Whether you’re working with steel beams, concrete forms, or mechanical assemblies, consistent fastening is critical. Our offerings include both standard parts and custom fasteners that can meet (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
on the way they are bent and their intended application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners. Hook bolts. The unthreaded end of this (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners. Hook bolts. The unthreaded end of this bolt forms a hook shape that may range from a (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners. Hook bolts. The unthreaded end of this bolt forms a hook shape that may range from a simple L (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
bolts can be further broken down into the following categories based on the way they are bent and their intended application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
fills, these bolts attach components and integral equipment to the solid structure of the building. BENT Bent bolts can be further broken down into the following categories based on the way they are bent and their intended application: Eye (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Product Overview NdFeB Eye Bolt Holding Magnets are engineered for effective and secure mounting solutions. Each unit consists of a high-strength NdFeB disk magnet paired with a durable steel eye bolt, providing a reliable means to hold and suspend various objects (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners. Hook bolts. The unthreaded end of this bolt forms a hook shape that may range from a simple L-shape to more complex (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
building. BENT Bent bolts can be further broken down into the following categories based on the way they are bent and their intended application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
and their intended application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners. Hook bolts. The unthreaded end of this bolt forms a hook shape (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation
More Information Top
-
EFFECT OF HIGH IRRADIANCE ON RECRUITMENT OF THE GIANT KELP MACROCYSTIS (PHAEOPHYTA) IN SHALLOW WATER
These w’ere allowed to harden around 5-cm stainless- steel eye - bolts .
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'carpus'),(21214,'carrack'),(21215,'carrageen'),(21216,'carrageenan'),(21217,'carrageenin'),(21218,'carragheen'),(21219,'carrefour'),(21220,'carrel'),(21221,'carrell'),(21222,'carrere'),(21223,'carriage'),(21224,'carriage bolt '),(21225,'carriage dog' … … fatality proportion'),(21426,'case- hardened '),(21427,'case-hardened steel '),(21428,'case-to … … 'cat suit'),(21652,'cat thyme'),(21653,'cat valium'),(21654,'cat\'s cradle'),(21655,'cat\'s eye '),(21656,'cat\'s …
-
mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
… carpodacus_mexicanus_N 0,0,0,0,0 carpodacus_purpureus_N 0,0,0,0,0 carriage_ bolt _N 0,0 … … cascara_buckthorn_N 0,0,0,0,0 cascara_sagrada_N 0,0,0,0,0 cascarilla_bark_N 0,0,0,0,0 case-fatality_proportion_N 0,0,0,0,0 case- hardened _ steel _N 0,0,0 … … 0,0,0 cat's_ eye _N 0,0,0 …
-
mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
… carpodacus_mexicanus_N 0,0,0,0,0 carpodacus_purpureus_N 0,0,0,0,0 carriage_ bolt _N 0,0 … … 0 cascading_menu_N 0,0,0,0,0 cascara_buckthorn_N 0,0,0,0,0 cascara_sagrada_N 0,0,0,0,0 cascarilla_bark_N 0,0,0,0,0 case- hardened _ steel _N 0,0,0 … … 0,0,0 cat's_ eye _N 0,0,0 …
-
ASTM Standard List - Structural and Constructional Steels Standards: Part Three
Structural and Constructional Steels: Part Three StandardNumber Lastversion Description Status A 489 2004 Carbon Steel Lifting Eyes /1/ A 490 2009 Structural Bolts , Alloy Steel , Heat Treated, 150 ksi Minimum Tensile Strength /3/ A 490M 2009 High-Strength Steel Bolts, Classes 10 … … Silicon Steel /3/ A 538/A 538M Pressure Vessel Plates, Alloy Steel, Precipitation Hardening (Maraging), 18 Percent …
Indicates content that may require registration and/or purchase.