-
Supplier: Weidmuller
Description: Weidmüller SoftFinish screwdriver for general uses, blade made from fully hardened, high-alloy chromium-vanadium-molybdenum steel, matt chrome finish.
- Features: Hardened Tip / Blade
- Drive Type: Hex
- Type: Standard Screwdriver
-
Supplier: Weidmuller
Description: VDE insulated screwdriver sets, for working on live parts up to 1000 V AC and 1500 V DC, DIN EN 60900. IEC 900. Each piece is "GS" safety tested. Blade made from fully hardened, high-alloy chromium-vanadium-molybdenum steel, gun-metal finish.
- Features: Electrically Insulated Shaft, Hardened Tip / Blade
- Drive Type: Six-Point
- Type: Standard Screwdriver
-
Supplier: Klein Tools, Inc.
Description: PHILLIPS, CABINET SCREWDRIVER SET TYPE 2 PIECE(S) HIGH DIELECTRIC PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR (1) #2 PROFILATED PHILLIPS, (1) 1/4 INCH CABINET SCREWDRIVER SET CONTENT BLADE MATERIAL INDUCTION HARDENED STEEL HANDLE TYPE DUAL INSULATED
- Drive Type: Cabinet
-
-
Screwdrivers (hand tool) - Tools, Heavy Duty Comfort Screwdriver, Slotted Stubby 25mmx 1 -- 70128106Supplier: Allied Electronics, Inc.
Description: C.K Screwdrivers are made by professionals for professionals. Perfect in design, perfect in quality. C.K's range of screwdrivers improve screw turning torque with less stress and fatigue for the user. Chrome Vanadium Steel Fully Hardened and Tempered Injected Molded
-
Supplier: Greenlee Textron, Inc.
Description: COMBINATION, FLAT-TIP, PHILLIPS, HEX TYPE 6 PIECE(S) GREEN, BLACK HANDLE COLOR 3/16 INCH AND 1/4 INCH FLAT-TIP SCREWDRIVER, #1 AND #2 PHILLIPS SCREWDRIVER AND 5/16 INCH AND 1/4 INCH HEX SCREWDRIVER SET CONTENT BLADE MATERIAL HARDENED STEEL BLADE FINISH CHROME
- Drive Type: Cabinet, Crosshead, Hex
-
Supplier: Klein Tools, Inc.
Description: HARDENED STEEL PROTECTION VOLTAGE RATING 1000 V APPLICABLE STANDARD IEC 60900 APPLICATION FOR WORK NEAR ENERGIZED SOURCES 633 MODEL
- Overall Length: 7.75 inch
- Shaft Length: 4 inch
- Drive Type: Crosshead
-
Supplier: Ebinger Manufacturing Corp.
Description: COMBINATION SCREWDRIVER SET TYPE 4 PIECE(S) HANDLE FINISH CUSHION GRIP NUT DRIVER MATERIAL HARDENED STEEL SHAFT SET CONTENTS (1) PHILLIPS SCREW DRIVER, (1) SLOTTED SCREW DRIVER, (1) NUT DRIVER, (1) HANDLE
- Drive Type: Crosshead, Slotted
-
Supplier: Greenlee Textron, Inc.
Description: STEEL MATERIAL #1 AND #2 SQUARE RECESS, 6 MM FLAT TIP, #2 PHILLIPS SIZE CHROME PLATED FINISH PRECISION MACHINED, HARDENED PROCESS PHILLIPS, SQUARE RECESS, FLAT-TIP SCREWDRIVER BIT TYPE
-
Supplier: Greenlee Textron, Inc.
Description: BLADE MATERIAL HARDENED STEEL
- Overall Length: 8 inch
- Drive Type: Crosshead, Hex, Robertson, Slotted
-
Supplier: Allied Electronics, Inc.
Description: onto the handles. Safer then double dipped tools which tend to wear down after use. Ergonomic Handle Design Hardened, High Alloy Steel Blades Dual Compound Handle Individually Tested and Insulated for Use Up to 1000 VAC
-
Supplier: All-Spec Industries
Description: Features Pliers are drop-forged from high frequency induction hardened special tool steel Plier heads have a mirror polished chrome and nickel plating for long lasting corrosion protection Cutting edges on the pliers are induction hardened to 60HRC Screwdriver blades are
-
Supplier: Allied Electronics, Inc.
Description: Oil and Acid Resistant Black Anti-Reflect and Anti-Peel Blade Finish Hardened Alloy Steel Blades — 52-60HRC Precision Machine Tips for Ultimate Screw Fit and No Cam-Out
-
Supplier: All-Spec Industries
Description: Features Dual material ergonomic handle has molded in soft grip panels Round blades made of Wiha exclusive CVM tool steel Super through hardened durability Precision machined exact fit tips Anti-corrosion nickel finish Handle lengths: Stubby: 2" Regular: 3-1/2" to 4-1/2"
-
Supplier: Vlier
Description: positioning Locking Detents Special Features Case hardened plunger Wear & corrosion resistance Compact size Allows some side loading Intermediate travel Screwdriver installation
- Stroke: 0.53149635 inch
- End Force (depressed): 3.5968 lbs
- Features: Other
- Ball / Plunger: Steel
-
Supplier: Vlier
Description: positioning Locking Detents Special Features Case hardened plunger Wear & corrosion resistance Compact size Allows some side loading Intermediate travel Screwdriver installation
- Stroke: 0.468 inch
- End Force (depressed): 6.25 lbs
- Thread Size: #10-32
- Features: Other
-
Supplier: Assembly Automation Industries
Description: Automatic screwdrivers for light assembly Will feed up to 60 screws/minute. Small footprint allows easy installation. Polymer coated bowl for long life, fastener protection & quite operation. Hardened ground tool steel are used in high wear areas of the bowl & in all escapements
- Operating Noise Level: 72 dB
- Drive Style: Electric, Pneumatic, Torque Controlled
- Features: Feeder System
-
Supplier: All-Spec Industries
Description: Features Pliers are drop-forged from high frequency induction hardened special tool steel Plier heads have a mirror polished chrome and nickel plating for long lasting corrosion protection Cutting edges on the pliers are induction hardened to 60HRC Screwdriver blades are
-
Supplier: Newport MKS
Description: The BD-2 Ball driver® Allen Wrench is 2 mm for M4 set screws. Ball driver® Allen Wrenches are made from high torque steel with a hardened ball tip for angled entry up to 25°. They are much faster to use than standard Allen wrenches and make tightening hard to reach screws simple. Ball
-
Supplier: Newport MKS
Description: The BD-5 Ball driver® Allen Wrench is 5 mm for M6 socket screws. Ball driver® Allen Wrenches are made from high torque steel with a hardened ball tip for angled entry up to 25°. They are much faster to use than standard Allen wrenches and make tightening hard to reach screws simple.
-
Supplier: Newport MKS
Description: The M-BDK-1 Ball driver® Allen Wrench Set includes six metric wrenches. Sizes include: 1.5, 2, 2.5, 3, 4, 5 mm. Ball driver® Allen Wrenches are made from high torque steel with a hardened ball tip for angled entry up to 25°. They are much faster to use than standard Allen wrenches and
-
Supplier: TelephoneStuff.com
Description: comfortable, ergonomically designed handle - Ideal for the hard to handle smaller connectors such as fiber optic connectors and open barrel contacts - Die sets are easily interchangeable with a screwdriver - Manufactured from heat treated, hardened tool steel for superior life
- Tool Type: Crimper
-
Supplier: TelephoneStuff.com
Description: rejected terminations due to improper connector positioning - Tension adjustment preset at factory for optimum performance - High-leverage force and ergonomically-designed handle provides comfortable use - Frame and dies are manufactured from heat-treated, hardened tool steel for
- Tool Type: Crimper
-
Supplier: Newport MKS
Description: They have a 3/16 in. hex key for 1/4-20 socket screws. Ball driver® Allen Wrenches are made from high torque steel with a hardened ball tip for angled entry up to 25°. They are much easier to use than standard Allen wrenches and make tightening hard to reach screws simple. Ball drivers
Find Suppliers by Category Top
Featured Products Top
-
inserts combine a tough-coated cemented carbide with specialized teeth and triangular shapes that penetrate different types of workpiece material including steel, hardened steel/titanium (up to 50-54 HRC) and aluminum. (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
inserts combine a tough-coated cemented carbide with specialized teeth and triangular shapes that penetrate different types of workpiece material including steel, hardened steel/titanium (up to 50-54 HRC) and aluminum. (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
wrench or screwdriver. Sealing screws and bolts are engineered with an O-ring that forms an air-tight seal, the function of which is to prevent fluid leakage from the interface of two metal parts. O-rings get selected for different qualities based on manufacturing conditions like fluid (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
X‐ray photoelectron spectroscopic examinations of beryllium metal surfaces exposed to chlorinated solvents
As a continuation of this study, two beryllium coupons were submerged in the liquid and scraped with the edge of a hardened steel screwdriver .
-
New SlimLine Insulated Screwdrivers By Weidmuller
Weidmuller’s premium screwdrivers , like the SlimLine family, offer fully hardened high-alloy steel blades in a black gunmetal finish.
Indicates content that may require registration and/or purchase.