-
Supplier: RS Components, Ltd.
Description: Cutting blades for heat sealer
- Features: Heat Seal, Sealing Machines
-
Supplier: DME Company
Description: An instant one-second seal for: • Polyethylene, Nylon, Polypropylene, Kel-F, Polyflex, Saran and all other heat-sealable materials! • Simply place film between the seal bars, press and release • Seals through wrinkles, gussets and multiple film layers with no warm-up needed... provides a
- Features: Heat Seal, Industrial / General Use, Other, Sealing Machines
- Type: Manual
-
Supplier: diaago
Description: The Vitl MicroTS Microplate Heat Sealer is a compact, fixed-temperature heat sealer for PCR plates and microplates. Ideal for use in low to medium-throughput laboratories where space is limited but speed and reliability are paramount. Features Lightweight Ergonomic design
-
-
Supplier: PAC Machinery Group
Description: Our PB Constant heat sealer is designed for sealing MIL spec barrier bags, coated paper, film and foil laminates, and other multi-layer materials. It comes with a constantly heated upper jaw that is adjustable to 550 °F. The head can be rotated from horizontal to vertical for ease of
- Features: Automotive, Consumer Packaging, Electronics / Semiconductor, Food / Beverage, Garment, Heat Seal, Household Product / Merchandise, Industrial / General Use, Music / Video / Software, Sealing Machines, Stationary
- Packaging: Bag / Pouch
- Type: Manual
-
Supplier: Accuris
Description: HEAT SEALER, IMPULSE
-
Supplier: PAC Machinery Group
Description: This constant heat sealer is a small, pedal operated electric sealer that is capable of sealing through many hard-to-seal bag materials including polyethylene, aircraft, anti-stat, bubble laminate and other thermoplastic materials up to 30-mil total thickness. It can be set for
- Rate: 25 Pieces / Min
- Features: Automotive, Consumer Packaging, Electronics / Semiconductor, Food / Beverage, Garment, Heat Seal, Household Product / Merchandise, Industrial / General Use, Music / Video / Software, Pharmaceutical, Portable, Sealing Machines, Stationary, Tobacco
- Packaging: Bag / Pouch
- Type: Manual, Semi-Automatic
-
Supplier: GEA Process Engineering Inc.
Description: GEA Avapac continuous heat sealers are designed to close a wide range of bags used in dairy and food ingredient plants. The bag is leveled as it enters the sealer which eliminates the need for cutting and resulting wastage. Auto-leveling (available on HS 1200 and HS 800) allows
-
Supplier: Johnson Bag Co., Inc.
Description: Replacement parts for handheld heat sealers
- Container Type: Pouch
- Application: Shipping
-
Supplier: Accuris
Description: Heat Sealer, Impulse
-
Supplier: Terra Universal, Inc.
Description: The ideal constant heat medical pouch sealer LCD touch screen and PLC provide digital control of seal temperature, seal time and seal pressure 100% Validatable and Calibratable Password protected control Seamless stainless steel case Visible and audible alarms for jaw obstruction, seal
- Packaging: Bag / Pouch
- Features: Consumer Packaging, Heat Seal, Industrial / General Use, Medical, Sealing Machines, Stainless Steel Construction
- Type: Manual
-
Supplier: Accuris
Description: Test for Heat Curing Sealer
-
Supplier: Accuris
Description: SEALER, HEAT FLOWING
-
Supplier: U.S. Plastic Corporation
Description: Seal Polyethylene bags or cellophane by moving the 2 1/4" diameter PTFE coated wheel along the material to be sealed. Makes seals in any configuration round, oval, or square. Temperature range from 150F 300 F. Seal width is 5 mm. Material thickness 6 mil. 115 volt, 70 watts. Comes with stand.
- Features: Sealing Machines
-
Supplier: Newark, An Avnet Company
Description: 80000955684 600210 16" HEAT SEALER IMPULSE
-
Supplier: PAC Machinery Group
Description: Heavy molded plastic, 300 watt, 110 volt, 60 hz., Forms an 1/2" seal, 6" wide, Lightweight, portable, hand operated, Adjustable thermostat for temperature control, Seals cellophane, polyethylene, or laminated polylined bags in light duty production application, Perfect for labs, home freezer,
- Packaging: Bag / Pouch
- Features: Consumer Packaging, Heat Seal, Industrial / General Use, Portable, Sealing Machines
- Type: Manual
-
Supplier: Terra Universal, Inc.
Description: Designed to meet cleanroom packaging requirements for sealing a variety of pre-made pouch materials LCD touch screen and PLCV provides digital control of seal temperature, seal time and seal pressure Seamless stainless steel case High force seal jaw Visible and audible alarms for: jaw obstruction,
- Packaging: Bag / Pouch
- Features: Consumer Packaging, Heat Seal, Industrial / General Use, Medical, Sealing Machines, Stainless Steel Construction, Vacuum Chamber Machines
- Type: Manual
-
Supplier: CiMa-Pak Corporation
Description: The Heavy Duty Multi-Purpose series of sealers have the power and control it takes to handle virtually any sealing, vacuum sealing or modified-atmosphere packaging application. Top and bottom heat or bottom heat only combined with high pressure seal bars make it easy to vacuum
- Features: Heat Seal, Sealing Machines
-
Supplier: All Packaging Machinery Corporation
Description: Drop sealer model DS--IMP-1/4-16 yields a 1/8" or 1/4" wide seal on bags up to 15.5" wide and products up to 22" long. Polyethylene bags up to 6.0 mil thick can be sealed. All other heat sealable bags can be used on this versatile impulse sealer. For trimming models see DS-SS-16
- Features: Agriculture, Automotive, Bulk / OEM Packaging, Chemical / Petrochemical, Closing Machines, Construction Material, Consumer Packaging, Cosmetics / Perfumery, Electronics / Semiconductor, Food / Beverage, Garment, Heat Seal, Household Product / Merchandise, Industrial / General Use, Medical, Military,
- Packaging: Bag / Pouch
- Type: Semi-Automatic
-
Supplier: DME Company
Description: For production line sealing at its best! ■ This sealer seals up to 28,000 bags in an 8 hour shift! ■ Seals up to 10 mil. film ■ Comes complete with stand, foot switch for foot operation ■ Impulse power 400, 600 or 800 watts ■ 12” (400 watt), 18” (600 watt) & 24”(800watt) sealing lengths ■
- Type: Automatic, Manual
- Features: Heat Seal, Industrial / General Use, Other, Sealing Machines
-
Supplier: Saint Clair Systems, Inc.
Description: the point-of-application. In addition to maintaining the high viscosity of sealers and adhesives, the TCU sealer system & adhesive system accommodates the parameters unique to these applications: frequent heat/cool switching; lower dispense volumes at higher dispense pressure;
- Task: Heating and Cooling
- Cooling Source: Water
-
Supplier: Fuji Impulse America Corp.
Description: Compact and very mobile, P series is ideal for individual packaging at stores, and for small packaging of parts and food materials. Applications and Features: Tabletop, hand-operated Also called: Poly sealer® Operating method: Hand-operated Packaging type: Seal only Daily use frequency as
- Packaging: Bag / Pouch
- Features: Consumer Packaging, Electronics / Semiconductor, Food / Beverage, Heat Seal, Industrial / General Use, Portable, Sealing Machines
- Type: Manual
-
Supplier: Saint Clair Systems, Inc.
Description: the point-of-application. In addition to maintaining the high viscosity of sealers and adhesives, the TCU sealer system & adhesive system accommodates the parameters unique to these applications: frequent heat/cool switching; lower dispense volumes at higher dispense pressure;
- Temperature: Cooling Control, Heating Control
- Media: Liquid
- Standards and Compliance: Other
-
Supplier: Fuji Impulse America Corp.
Description: thick, espacially with four sheets overlapping in the back. Clamping the bag requires powerful pressure and heat capable of melting the bag, which ordinary sealer cannot produce. FT-130 is configured to heat the bag not only from the bottom, but also from the top, called the
- Packaging: Bag / Pouch
- Features: Consumer Packaging, Electronics / Semiconductor, Food / Beverage, Heat Seal, Industrial / General Use, Other, Portable, Sealing Machines
- Type: Manual
-
Supplier: Johnson Bag Co., Inc.
Description: Keep both hands free for quicker and more accurate sealing Impulse
- Packaging: Bag / Pouch
- Features: Heat Seal, Sealing Machines
-
Supplier: Advanced Poly-Packaging, Inc.
Description: Throw away your hand sealer, and double your production or more! With our T-200 Tabletop Bagger-Sealer, you will increase production, simplify the bagging operation and decrease packaging costs. Package fasteners, electronic components, literature, manuals, various foods, jewelry,
- Rate: 15 Pieces / Min
- Packaging: Bag / Pouch
- Machine Type: Bagging Machines, Closing Machines, Counting Machines, Form Fill and Seal Machines
- Industry: Food / Beverage, Garment, Industrial / General Use
-
Supplier: Fuji Impulse America Corp.
Description: The impulse sealer MS-350 has been developed specifically for medical & pharmaceutical industries to meet the evolving and stringent needs from many leading device suppliers both in Japan and North America. Installed with the microcomputer controlled temperature adjustment ONPUL system, this
- Packaging: Bag / Pouch
- Features: Consumer Packaging, Heat Seal, Industrial / General Use, Pharmaceutical, Processor Interface, Sealing Machines
- Type: Manual, Semi-Automatic
-
Supplier: DME Company
Description: • Seals polypropylene materials • Convenient three - time settings • High efficiency, precise electronic control • Foot switch for foot operation • Select 18” (600 watt) or 24” (800 watt)
- Type: Automatic, Manual
- Features: Heat Seal, Industrial / General Use, Other, Sealing Machines
-
Supplier: Terra Universal, Inc.
Description: Impulse heat vacuum seals sensitive microelectronic devices—without external vacuum pump Cleanroom compatable design includes non-particle generating Venturi Vacuum System and isolated exhaust port. Available with gas back-flush capability for moisture-free packaging Ideal for ESD-safe
- Features: Aseptic / Sanitary, Consumer Packaging, Electronics / Semiconductor, Heat Seal, Industrial / General Use, Other, Sealing Machines, Vacuum Chamber Machines
- Packaging: Bag / Pouch
- Type: Manual
-
Supplier: nVenia LLC
Description: The ARPAC HANAGATA L-Series automatic L-bar Sealers offer you the latest in shrink wrapping technology, featuring a rugged design that provides fast user friendly operation at speeds up to 40 packages per minute. The L-Series shrink wrapper provides high quality shrink packaging for retail
- Rate: 40 Pieces / Min
- Type: Automatic
- Features: Bulk / OEM Packaging, Feeder Included, Heat Seal, Industrial / General Use, Other, Pharmaceutical, Portable, Processor Interface, Sealing Machines, Shrink Machines, Stainless Steel Construction, Wrapped, Wrapping Machines
-
Description: ArmorSeal®33 EPOXY PRIMER/SEALER is a low viscosity, 100% solids, high build, fast cure, epoxy primer designed for use under ArmorSeal®650 or where a high build primer is needed. This primer/sealer enhances adhesion by penetrating into the concrete substrate and helps reduce bubbling
- Wet / Applied Thickness: 0.008 inch
- Cure / Dry Temperature: 72 F
- Operating / Use Temperature: 55 to 180 F
- Features: Chemical / Oil Resistant, Coating, Heat Resistant / High Temperature, Other
-
Supplier: Thermal Press International, Inc.
Description: machines and thermal assembly systems used for; heat staking, swaging, sealing, insertion, film/filter sealing/welding, heat seal connectors, hot bar soldering, and many other precision assembly processes. Key Features Open Format Dual “C-Frame” Machine Design to accommodate larger
- Operation: Staking
- Technology: Thermal Press
-
Supplier: Johnson Bag Co., Inc.
Description: Designed for shrink film packaging, but can also be used for poly bag sealing. It works just like a hand sealer. Sealer usually comes with round wire for cut and seal
- Packaging: Bag / Pouch
- Features: Heat Seal, Sealing Machines
-
Description: DeepMaterial COB encapsulating adhesives are formulated with heat-curing epoxy
- Viscosity: 62,500 cP
- Features: Encapsulating / Potting, Specialty / Other
- Chemical System: Epoxy (EP)
-
Supplier: All Packaging Machinery Corporation
Description: The model ATS-IMP-1/8 is an impulse Table Sealer is designed for a wide range of applications including: Medical, Food, Candy, Paper Goods, Textiles, Poultry, Bakery, Toys, Crafts, Garden, Pet Supplies, Decorative, Automotive, Electronics, Jewelry, Mailroom, Parts Kits and many more!
- Features: Agriculture, Automotive, Bulk / OEM Packaging, Chemical / Petrochemical, Closing Machines, Construction Material, Consumer Packaging, Cosmetics / Perfumery, Electronics / Semiconductor, Food / Beverage, Garment, Heat Seal, Household Product / Merchandise, Industrial / General Use, Medical, Military,
- Packaging: Bag / Pouch
- Type: Semi-Automatic
-
Supplier: SAE International
Description: A lightweight body sealer that cures at low temperatures was developed. In order to make the sealer lightweight, it is necessary to add light raw materials. In this development, the technique in which the weight reduction effect adds the resin balloon which is high and is easy to
Find Suppliers by Category Top
Featured Products Top
-
using the included foot switch. Seals bags made from PE, PP, co-extrusions, nylon,Tyvek and other heat sealable bags. >> See how our Drop Sealers can be combined (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Tabletop, Dual Heat Medical Pouch Sealer with verification ports. Capable of sealing Tyvek at 40 feet per minute. Temperature, Speed and Pressure can be confirmed allowing repeated quality heat seals time after time. Two heating zone, two cooling zones. Framed Floor models also available. (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Medical Pouch Sealer for products sealed best when laid flat on a conveyor. Dual Heat Horizontal conveyorized model. Two heat zones, two cooling zones. Verification ports to confirm speed, temperature and air pressure. Seals Tyvek at up to 40 feet per minute. 110 Volt Electric is required. Clean Compressed air is requited. Vertical models available. (read more)
Browse Medical Equipment and Supplies Datasheets for All Packaging Machinery Corporation -
Industry to date. Currently APM manufactures a full line of bag loading, heat sealing and band sealing machines. Band Sealer models include validatable models for use in sealing Medical Pouches. USDA approved baggers and sealers are also available. APM also (read more)
Browse Closing Machines Datasheets for All Packaging Machinery Corporation -
The ideal choice for products packaged in bags that can be sealed in an upright position. Non-trim models are perfect for stand-up pouches! Model VCBSDM-3/8 6x5 is a USDA-approved Rotary Band Sealer with lower support conveyor. Crank handle adjustment for quick sealing height changeover. Trim (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
validatable rotary band sealer. Unit is designed with 10" long heating zone, and 10" long cooling zone for greater flexibility in product sealing of difficult materials with temperatures up to 450 degrees +/-2 degrees Fahrenheit. Temperature, speed control and cooling bar pressure can be (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
manufactures a full line of bag loading, heat sealing and band sealing machines. Band Sealer models include validatable models for use in sealing Medical Pouches. USDA approved baggers and sealers are also available. APM also manufactures vertical form/fill/seal machines using centerfolded (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
, flexibility and simplicity of operation. These factors have contributed to the sales in excess of 50,000 machines throughout the Packaging Industry to date. Currently APM manufactures a full line of bag loading, heat sealing and band sealing machines. Band Sealer models include (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
manufactures a full line of bag loading, heat sealing and band sealing machines. Band Sealer models include validatable models for use in sealing Medical Pouches. USDA approved baggers and sealers are also available. APM also manufactures vertical form/fill/seal machines using (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
designed for durability, flexibility and simplicity of operation. These factors have contributed to the sales in excess of 50,000 machines throughout the Packaging Industry to date. Currently APM manufactures a full line of bag loading, heat sealing and band sealing machines (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation
More Information Top
-
Illegal Route Estimation of the Seized Illicit Drug, Methamphetamine, by the Comparison of Striation Marks on Plastic Packaging Films
Other alternative methods include analyzing the heat sealer pattern, layer thickness surface characteristics, and/or components of polymer sheet layers using infrared spectroscopy.
-
http://dspace.mit.edu/bitstream/handle/1721.1/32928/62775571-MIT.pdf?sequence=2
10 Figure 2.5 Parts Identification for ULINE® Impulse Heat Sealer ....................................
-
Thermal bonding of polypropylene films and fibers
Fiber bonding studies were carried out using two different heat sealers ; Dynisco HTH2 and American International Inc., Constant heat sealer.
-
http://dspace.mit.edu/bitstream/handle/1721.1/59896/676693943-MIT.pdf?sequence=2
The machine used parts from commercial heat sealers to seal the polyethylene and gauze pocket .
-
Self-degradable Slag/Class F Fly Ash-Blend Cements
Thus, the major reason why geopolymer-based cementitiuos sealers did not degrade after heated sealers came in contact with water was their lack of free sodium hydroxide.
-
http://www.nasa.gov/centers/kennedy/pdf/366160main_appendix17-63009.pdf
HEAT SEALER .
-
Bacterial Artificial Chromosomes
25 × 89 mm; Beckman) and heating sealer .
-
http://dspace.mit.edu/bitstream/handle/1721.1/76772/sp-722-spring-2005/contents/projects/final_sodis.pdf
Easy to maintain or easily replaceable • Duration Exposed to Sunlight • 1 year • Locally accessible parts • OK to have 1-time import of a very simple machine (e.g. heat sealer , shears) that has small maintenance cost • OK …
-
Polybag Sealers - Bags and Bag Accessories - Grainger Industrial Supply
• Heat Sealer (4 .
Indicates content that may require registration and/or purchase.