-
Supplier: Zhejiang Dahua Technology Co., Ltd.
Description: The Dahua IPC-HFW8241X-3D is a 2MP dual-lens stereo vision AI network camera designed for advanced surveillance and monitoring. It features two 1/2.8” 2-megapixel progressive scan STARVISTM CMOS sensors, offering high-quality imaging even in low-light conditions, with a minimum
- Applications: Security & Biometrics
-
Supplier: Haida International Equipment Co., Ltd.
Description: yielding point and elastic modulus; this universal test equipment system is featured in curve process, multi-sensor support, image interface, flexible data process and powerful system function. Features: 1. High-Tech, Low Noise 2. Humanized Industrial Design, Easy To Place And Transport 3.
- Force / Load Capacity: 441 lbs
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface, Digital Readout / Interface
- Mechanical Test: Impact Toughness, Universal
-
Supplier: Larson Electronics LLC
Description: direction that it is pointed, through fog, smoke and precipitation. Heated objects are displayed as white hot on the LCD screen. The picture above demonstrates the thermal imaging camera system in use focusing on a fluorescent warehouse light. The light is on and displays the white hot
-
-
Supplier: ValueTronics International, Inc.
Description: sample interval (fast mode) *: 0.3 seconds *See technical manual for sample interval details by sensor type and number of inputs. Sensor types: PRTs, RTDs, Thermistors, and Thermocouples Thermocouple types: C, E, J, K, L, M, N, T, U, B, R, S Computer Interface: RS-232 Operating
-
Supplier: FX PCB Co., Ltd.
Description: etc.) Home appliances like coffee makers Sensor; LED lights; Security monitor; Digital and analog power supplies; Microwave What Benefits Do Single-sided Flexible PCBs Offer? The main advantages of flexible circuits over conventional cabling and rigid boards as a connecting
- Thickness: 0.015748031496062992 inches
- Type: Film / Flexible Substrate
Find Suppliers by Category Top
Featured Products Top
-
WHAT ARE SECURITY SCREWS? Security screws are similar in design to conventional screws. However, there is one main difference: security screws come in many different shapes and sizes and tend (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
WHAT ARE SECURITY SCREWS? Security screws are similar in design to conventional screws. However, there is one main difference: security screws come in many different shapes and sizes and tend (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
WHAT ARE SECURITY SCREWS? Security screws are similar in design to conventional screws. However, there is one main difference: security screws come in many different shapes and sizes and tend (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
, machine building, construction, push-button controllers, sensors, measuring equipment and gateways. PC (UL 94 HB) ROBUST-BOX offers a high resistance to heat for use in adverse environments. Its ABS (UL 94 HB) counterpart is approved as a terminal mounting case. Both case shells (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
heat and thus reducing the intensity of the transmitted light. Spectral neutrality: ideally, the ND filter attenuates all visible wavelengths to the same degree, avoiding the introduction of color deviation (actual products may show slight color shifts at high densities). (read more)
Browse Optical Filters Datasheets for Changchun Yutai Optics Co., Ltd. -
Altech offers practical accessories for managing visibility, temperature, and airflow inside control panels and enclosures. The lineup includes LED panel lights, mechanical thermostats, and quick-mount panel filters. LED panel lights with (read more)
Browse Thermostats Datasheets for Altech Corp. -
Imaging Some of our tiny solenoids can be found in optic and imaging devices–for instance, optical beam shutters that effectively block beams of light as needed. Using the same principle, Geeplus solenoids are also found in applications controlling laser movement. (read more)
Browse Rotary Solenoids Datasheets for GEEPLUS Inc. -
Imaging Some of our tiny solenoids can be found in optic and imaging devices–for instance, optical beam shutters that effectively block beams of light as needed. Using the same principle, Geeplus solenoids are also found in applications controlling laser movement. (read more)
Browse Rotary Solenoids Datasheets for GEEPLUS Inc. -
, sensor, switch, display, light, or any other simple device? Proven Performance & Reliability? Can reach up to 3A power? Gold plating options available to protect (read more)
Browse Electrical Connectors Datasheets for TE Connectivity -
Allegro MicroSystems: Revolutionizing Clean Energy Generation, Distribution and Storage with New XtremeSense™ TMR Current Sensors New TMR current sensors deliver stable and lossless current measurements with superior electrical noise immunity in compact designs (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc.
More Information Top
-
CR4 - Thread: Multiple Switches to Energize a Fan Motor
At my shack it controls heat , video, lights , reads tripped security sensors , wets down intruders and turns on high voltage at low current that is extremely uncomfortable at window frames and doors.
-
Application of the B formal method to the proof of a type verification algorithm
Physical security is ensured by sensors ( heat , voltage, light ) that can disable the card when an attack is detected.
-
http://www.nxp.com/documents/brochure/75015767.pdf
} Home Security Remote control of audio equipment from central unit, light and heating control devices in homes or offices, security sensors and surveillance devices .
-
Using time-triggered communications over IEEE 802.15.4
Several applications such as industrial control and monitoring, home automation (e.g., heating , security and lighting ), and health monitoring (e.g., sensors and diagnostics) have relaxed throughput requirements and cannot handle heavy protocol stacks that impact power consumption (leading to an impractical …
-
ICanGarden.com - Gardening Resource Site
The way the device works is through a sensor in the same way security lights detect people, movement and heat .
-
Wireless Sensor Networks: Technology Protocols and Applications
Smoke, CO, and H2O detectors Refrigeration cage or appliance Equipment management services and preventive maintenance Security services (including peel-n’-stick security sensors ) Lighting control Assembly line and workflow and inventory Materials processing systems ( heat , gas flow, cooling, chemical) Gateway or field …
-
The Emerging Domain of Cooperating Objects
Today’s commercial buildings are managed by large sets of sensors and actuators which control such functions as lighting , heating , air quality and security .
-
TRIZ for Engineers: Enabling Inventive Problem Solving Complete Document
… Add a bad smell to natural gas to alert users to leaks Finger-print/retina/etc scan instead of a key Voice activated telephone dialling Movement sensors replace light switches Fire alarms: triggered by smoke/ heat Retinal recognition for security Voice recognition software instead …
-
Inside the Smart Home
Back in 1989, Forester sounded this cautionary note: “a combination of home computers, consumer electrical goods, videotext services, and home security systems, even in a ‘smart house’, wired with heating and lighting sensors . . . hardly adds up to a revolu- tion in ways …
-
Key issues regarding Domotic applications
Heating Air conditioning Lighting Plugs Active security (cameras; smoke,water, fire and intruder sensors .. .
Indicates content that may require registration and/or purchase.