-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MOTOR RELAY CURRENT RATING MODULE, PLUG-IN HEATER ELEMENT, 80OHM RATING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DBK USA, Inc.
Description: Features: Safety due to automatic temperature control No fire hazard in case of failure Self-regulating function of power in correlation to the air volume and ambient temperature Wide voltage ranges 230 V - 400 V No additional temperature regulators required Low outlet temperatures due
- Maximum Operating Temperature: 464 F
- Heating Capacity: 0.85 to 2.5 kW
- AC Voltage Required: 230 to 400 volts
- Maximum Air Flow: 73.54125 to 152.9658 SCFM
-
Supplier: CHINO Works America Inc.
Description: JW Series is compact lightweight three-phase control thyristor regulators enabling high-density instrumentation. The methods of control are divided into two ways, the phase control and zero-cross control. In the phase control systems, a type with the voltage, current and power feedback
- Maximum Current: 1,000 amps
- Operating Temperature: 14 to 131 F
- Features: 200-299 VAC, 300-399 VAC, 400-499 VAC, Soft Start
- Command Signal: Analog Current (e.g. 4-20 mA), Analog Voltage (e.g. 0-5V)
-
-
Supplier: DigiKey
Description: Thermoelectric Cooler/Heater PMIC 28-SSOP
- Operating Temperature: -40 to 85 C
- Features: Other
- Package Type: SSOP
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: HEATER CONTROLLER DIP-8 Product overview: PT8A3201PE from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets,
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SBS 1.1-compliant fuel gauge and protector with external battery heater control and LCD display 44-TSSOP -40 to 85 Product overview: BQ34Z653DBTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact
- Regulated Output Voltage (Volt): 25 volts
- Operating Temperature: -40 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: HEATER CONTROLLER SO-8 / Heating Controller PMIC 8-SOIC Product overview: PT8A3302BWE from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and
- Operating Temperature: -20 to 85 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: HEATER CONTROLLER SO-16 / PMIC Product overview: PT8A9010WE from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets,
- Features: Other
-
Supplier: Brainboxes Limited
Description: PC to give complete backwards compatibility essential for legacy applications. Typical applications are control and switching of AC and DC motors, Fans, relay drivers, pumps, Voltage Regulators and Battery Chargers, LEDs and Bulbs, Air Conditioning, Heaters and Solenoids.. , 8
- Analog Input Channels: 0 #
- Operating Temperature: 14 to 140 F
- Features: DC Voltage Input
- Network Options: Ethernet
-
Supplier: Brainboxes Limited
Description: applications are control and switching of AC and DC motors, Fans, relay drivers, pumps, Voltage Regulators and Battery Chargers, LEDs and Bulbs, Air Conditioning, Heaters and Solenoids.. , 4 Analogue Outputs - individually selectable as Current or Voltage Precision 0-10V
- Analog Input Channels: 0 #
- Operating Temperature: -40 to 176 F
- Outputs: Current Output, Voltage Output
- Features: DC Voltage Input
-
Supplier: Brainboxes Limited
Description: Port on the PC to give complete backwards compatibility essential for legacy applications. Typical applications are control and switching of AC and DC motors, Fans, relay drivers, pumps, Voltage Regulators and Battery Chargers, LEDs and Bulbs, Air Conditioning, Heaters and
- Analog Input Channels: 0 #
- Operating Temperature: 14 to 140 F
- Features: DC Voltage Input
- Form Factor: DIN Rail, Panel / Chassis Mount
-
Supplier: Brainboxes Limited
Description: The device installs as a COM Port on the PC to give complete backwards compatibility essential for legacy applications. Typical applications are control and switching of AC and DC motors, Fans, relay drivers, pumps, Voltage Regulators and Battery Chargers, LEDs and Bulbs, Air
- Analog Input Channels: 0 #
- Operating Temperature: -40 to 176 F
- Features: DC Voltage Input
- Network Options: Ethernet
-
Supplier: QuinStar Technology, Inc.
Description: to voltage tuning can be offered as an option. Gunn oscillators can be provided with broader tuning ranges, higher power levels, temperature controlled heaters, integral isolators and voltage regulators. These varactor-tunable Gunn oscillators exhibit low AM and FM noise,
- Oscillation Frequency: 18,000 to 110,000 MHz
- Output Power: 10 to 24 dBm
- Operating Temperature: 0 to 50 C
- Package / Form Factor: Waveguide Assembly
-
Supplier: QuinStar Technology, Inc.
Description: provided with broader tuning ranges, higher power levels, micrometer tuners, temperature controlled heaters, integral isolators, voltage regulators, modulators and injection-locking capability. If higher power is required, QuinStar can provide an amplified version of the
- Oscillation Frequency: 18,000 to 150,000 MHz
- Output Power: 0 to 25 dBm
- Operating Temperature: 0 to 50 C
- Package / Form Factor: Waveguide Assembly
-
Supplier: Infineon Technologies AG
Description: DC motors, incandescent bulbs and LEDs, ensuring seamless integration and optimized power delivery. Summary of Features Range 5.5 V – 20 V (ext. 40 V) 6 half-bridges 6 internal PWM Configurable slew rate 25 kHz PWM capable 6 high-side switches Voltage regulator for off-board sensor
- Supply Voltage (DC): 5.5 to 20 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
-
Supplier: Infineon Technologies AG
Description: thermal management system On-board charging (OBC) for electric vehicles The AIKW75N60CT replaces the well known IKW75N60TA Designers who used this product also designed with AIKW50N65RF5 | CoolSiC™ hybrid discrete TLE42744D V50 | OPTIREG™ linear voltage regulators (LDO) IAUC28N08S5L230
- VCE(on): 600 volts
- Switching Speed: 0 to 30 kHz
- tr: 36 ns
- tf: 35 ns
-
Supplier: Infineon Technologies AG
Description: different load types used in engine management systems. The IC is a compact and cost optimized solution to meet modern emission standards and regulations of engine management systems. Summary of Features Power supplies Voltage pre-regulator with external FET 5 V sensor supply (tracking
-
Supplier: ValueTronics International, Inc.
Description: for remote sensing of the voltage at the load Parameter Specifications Remote Programming: Rear panel barrier block terminals are provided for remote programming of the output voltage. The ratio of the programming resistance to the output voltage is 1000 ohms per volt. The
- DC Output Power: 1 watts
- Type: DC Power Supply
-
Supplier: Infineon Technologies AG
Description: switch TLE4251D | OPTIREG™ linear voltage regulators (LDO) BTS3050EJ | HITFET™ + 12V | automotive low-side switch BTS3028SDL | Classic HITFET™ 24V |automotive smart low-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLE9471ES | OPTIREG™ Lite SBC
- tON: 700,000 ns
- tOFF: 700,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: Caterpillar Oil & Gas
Description: Flywheel and Flywheel Housing SAE No. 00 SAE standard rotation Gaseous Fuel System Low pressure regulator Electronically actuated fuel control valve Gaseous fuel heater Electronically controlled gas shut-off valve Gas induction nozzles CSA certified gas electronic components
- Wattage: 1,600 watts
- Volt-Ampere: 2,000,000 VA
- Frequency: 50 Hz
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: structure Fuel System Gas pressure regulator — requires 10.3-34.5 kPa (1.5-5 psi) gas Natural gas carburetor Air-fuel ratio control Generator Rated for continuous duty — 10% oversize Class H insulation Permanent magnet Random wound 240 VAC space heater Coastal insulation protection
- Wattage: 400 watts
- Volt-Ampere: 500,000 VA
- Frequency: 60 Hz
- Applications: Industrial
-
Supplier: AMETEK Programmable Power
Description: addition, optional sensor simulators (including thermistor, pressure transducer, and heater loads outputs) allow closed loop input to the Spacecraft Power Regulator for true battery emulation. As with the SAS systems, each Battery Simulator System is a fully integrated, turn-key system
- Form Factor: Test Module / Sub-system
-
Supplier: Caterpillar Oil & Gas
Description: continuous duty — 25% oversize Class H insulation Permanent magnet Random wound 240 VAC space heater Coastal insulation protection IP23 protection Cat Digital Voltage Regulator Control System Electronic governing ADEM A4 Electronic diagnostics and fault logging Momentary
- Wattage: 110 to 135 watts
- Volt-Ampere: 138,000 to 170,000 VA
- Frequency: 50 Hz, 60 Hz
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: Flange and exhaust expanders Mufflers FUEL SYSTEM Fuel Cooler Primary fuel filter Fuel filters Duplex fuel filters Fuel level switch GENERATOR ATTACHMENTS Air filter — generator Bearing temperature detectors Cable access box Manual voltage control INSTRUMENTATION PL1000T Communication Module
- Volt-Ampere: 1,475,000 to 2,281,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
Example: For a 30kVA load, choose a 40kVA regulator to ensure stability under peak demand. 2. Identify Load Type Resistive Loads (e.g., heaters): Less demanding, but still require proper voltage regulation. (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd
More Information Top
-
International Space Station
ISS EVA Systems Checklist
- Glove Heater Voltage Regulator .
-
A terahertz scanning near-field optical microscope with an attenuated total internal reflection module
Heater voltage regulator .
-
Thermomechanical test instrument for polymers
Diagram of heater voltage regulator .
-
Design and performance test of miniature capillary pumped loop for electronics cooling
The heater part consists of heater and voltage regulator .
-
A Novel Passive Millimeter Imager for Broad-Area Search - Final Report on Project PL09-NPMI-PD07 (PNNL-55180)
Specs: Center frequency: 87 GHz Mechanical tuning range: +/- 100 MHz Waveguide: WR-10 Output power: 50 mW or 17dBm (min) Frequency stability (MHz/deg C): +/- 4 (or better) Integrated isolator Integrated heater Integrated voltage regulator .
-
SAW Oscillators In UHF Transit Satellite Links
in a 2-ir? hybrid package, contains a heater , voltage regulator , .
-
Status of the Microwave Power Transmission Components for the Solar Power Satellite
in a 2-ir? hybrid package, contains a heater , voltage regulator , .
-
SOLAR-T: terahertz photometers to observe solar flare emission on stratospheric balloon flights
EOPC resonant fork choppers13 , voltage regulators , heaters , temperature sensors.
-
Experimental study on capturing CO2 greenhouse gas by mixture of ammonia and soil
The temperature control system is made up of the thermometer, the insulation heater and the voltage regulator .
-
A study of intensity of tribochemical contact interaction between a polishing compound and sapphire in machining
…ndouble stroke/min = 50; sapphire workpiece contact pressure pa = 0.02 and 0.034 MPa; the polishing compound temperatures in the machining zone were increased successively (20, 30, 40, 50°Ñ), regulated by an electric heater via a voltage regulator , and monitored by a…
Indicates content that may require registration and/or purchase.