-
Supplier: Vue-More Mfg. Corp.
Description: Vue-More Manufacturing is the leading designer and manufacturer of motorized turntables in the United States. We have the most extensive product line available.
- Power: Motor
-
Supplier: Advance Lifts, Inc.
Description: Use ring-bearing turntables for positioning jobs where very heavy loads must be rotated quickly, positioned accurately, and where high edge loading is expected. There are two basic types of heavy duty ring bearing turntables: non-powered and powered. Two types of
- Load Capacity: 5,000 lbs
- Maximum Dimension / Diameter: 5 ft
- Speed: 10 rpm
- Power: Motor
-
Supplier: Advance Lifts, Inc.
Description: Turntables are used for positioning jobs where heavy duty loads must be rotated on a regular basis. There are two basic types of standard duty turntables, non-powered and powered. Turntables are available in low profile and high profile configurations.
- Load Capacity: 6,000 lbs
- Maximum Dimension / Diameter: 5 ft
- Speed: 3.5 rpm
- Power: Motor
-
-
Supplier: Advance Lifts, Inc.
Description: Use ring-bearing turntables for positioning jobs where very heavy loads must be rotated quickly, positioned accurately, and where high edge loading is expected. There are two basic types of heavy duty ring bearing turntables: non-powered and powered. Two types of
- Load Capacity: 10,000 lbs
- Maximum Dimension / Diameter: 7 ft
- Speed: 5 rpm
- Power: Motor
-
Supplier: Advance Lifts, Inc.
Description: Use ring-bearing turntables for positioning jobs where very heavy loads must be rotated quickly, positioned accurately, and where high edge loading is expected. There are two basic types of heavy duty ring bearing turntables: non-powered and powered. Two types of
- Load Capacity: 5,000 lbs
- Maximum Dimension / Diameter: 4 ft
- Speed: 10 rpm
- Power: Motor
-
Supplier: Autoquip Corporation
Description: Series 35 Powered Turntable – Durable & Programmable Turntables for Work Positioning, Systems Interface, and Productivity Improvement S35 Powered Turntables provide workers the ability to easily rotate heavy loads. Common applications include pallet build-up and teardown,
- Load Capacity: 6,000 lbs
- Maximum Dimension / Diameter: 3.5 ft
- Power: Motor
-
Supplier: Vue-More Mfg. Corp.
Description: Integrate the mechanical functionality into your own design. Available with a light option. Capacities up to 150 Pounds.
- Load Capacity: 50 lbs
- Speed: 2 rpm
- Power: Motor
-
Supplier: Vue-More Mfg. Corp.
Description: Vue-More Manufacturing is the leading designer and manufacturer of motorized turntables in the United States. We have the most extensive product line available.
- Power: Motor
-
Supplier: Vue-More Mfg. Corp.
Description: Vue-More Manufacturing is the leading designer and manufacturer of motorized turntables in the United States. We have the most extensive product line available.
- Power: Motor
-
Supplier: Autoquip Corporation
Description: High Capacity Powered Turntable – Rugged, Repeatable, and Programmable Turntables Able to Withstand High Edge Loading High capacity ring bearing turntables safely rotate a wide variety of heavy loads from zero to 360 degrees, in one or both directions, at constant or
- Load Capacity: 50,000 lbs
- Maximum Dimension / Diameter: 12 ft
- Power: Motor
Find Suppliers by Category Top
Featured Products Top
-
Industrial Heavy Duty Ring Bearing Turntables (HDTM & HDTP) WHEN DURABILITY MATTERS (read more)
Browse Turntables Datasheets for Advance Lifts, Inc. -
Warranty Turntables are used for positioning jobs where heavy duty loads must be rotated on a regular basis. There are two basic types of standard duty turntables, non-powered and powered. Turntables are available in low profile and high profile configurations. Built to last, these (read more)
Browse Turntables Datasheets for Advance Lifts, Inc. -
benefits of the turntable bearings Bore diameter starting from 50 mm Simple installation Available in various, individual versions Available with internal or external gear and without gear Corrosion-resistant types available on short notice Generally short delivery times (read more)
Browse Datasheets for Isotech, Inc. -
Parameter Typical Performance Range Axis Configuration Azimuth + Elevation / Azimuth + Lift / Elevation + Lift / Azimuth + Polarization Load Capacity Light to heavy-duty (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Yale Y80 Brochure Yale Y80 Wire Rope Hoist Electric Wire Rope Hoists The heavy-duty Y80 hoist is available as a single- or double-reeved unit and features a powerful drive motor (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
Heavy Duty Container Dumpers (HDDP) 10 Year/250,000 Cycle Warranty Applications that regularly exceed six (6) cycles per hour and/or more than one (1) shift per day require heavy duty dumpers (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
Product Overview Electric three-way control valves, also known as heavy-duty three-way control valves, are designed for either mixing or diverting services. They are very commonly used in water, steam, or gas conditions. This series includes the 2-inch motorized (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
(6) cycles per hour or less) where space is at a premium. The front mounted cylinders and small compact power units provide maximum space savings. The “heavy duty” units are a more robust design with the cylinders straddling the bins at angles that provide better mechanical advantage (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
Series 200 Semi Automatic Stretch Wrappers This series of semi-automatic stretch wrappers is designed to be used in medium to heavy duty applications using less expensive (read more)
Browse Stretch Wrappers Datasheets for Advance Lifts, Inc. -
hydraulic dumpers are a very good choice for medium duty applications (six (6) cycles per hour or less) where space is at a premium. The front mounted cylinders and small compact power units provide maximum space savings. The “heavy duty” container dumper machines (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc.
More Information Top
-
NEWS
The tank is supported by a heavy duty welded steel box section frame. Inside the tank is a motorised turntable .
-
Receiving Basin for Offsite Fuels and the Resin Regeneration Facility Safety Analysis Report, Executive Summary
… and to prevent a load from rolling off a fixed rail when the turntable rail is not … It is not possible to use the heavy - duty monorail trolleys on the lightweight monorail tracks over these basins. … 000-pound-capacity bridge is operated over the repackaging basin to the east of the motorized bridge.
-
The Gunite Tanks Remediation Project at Oak Ridge National Laboratory; Successful Integration & Deployment of Technologies Results in Remediated Underground St...
The base link of the HMA was a heavy vertical mast that rotated on a turntable above the tank riser. … the mast in the deployment position, and extended to a horizontal working position with motorized swivel joints. Modified Light Duty Utility Arm (MLDUA .
-
Land Systems South Africa Casspir Mk III armoured personnel carrier
… of 32 production vehicles were delivered to the South African Army for use by motorised infantry units. … versions of the Ratel (6 × 6) vehicle for these roles, for example turntable -mounted 81 mm … It also has a ZF transfer box and heavy duty Mercedes-Benz axles.
-
Sell TP1800FZ Auto pre-stretch wrapping machine with roller
Turntable Conveyor - Heavy Duty Conveyor Guards LBS Machinery. is a motorized drum (pulley) and conveyor parts manufacturer, integrating research, development, production, sales and …
-
Lighting&Sound America Volume 11 Issue 4 April 2014
The Deck Chief is useful for repeatable motion in many installations such as trade show booth turnta- bles , a theatre traveler curtain, a projection screen, school facilities, or corporate theatre events with a sin- gle motorized effect, the company says. The road case features thick, heavy - duty plywood construction and a tough laminated PVC exterior, the company says.
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… connect_V|19 conduit_N|1 connector_N|1 amplifier_N|3 napoleon_N|2 console_N|1 weight_N|26 consignment_N|1 contemporary_J|10 container_ship_N|1 exceed_V|8 pound_N|25 controller_N|1 turntable _N|1 properly_R|11 command_N|10 … … alibi_N|4 transparent_J|3 self-justification_N|1 unacceptable_J|7 better_R|15 exposition_N|1 mad_J|11 peaceful_J|8 compute_V|2 decimal_J|1 contextual_definition_N|1 legal_ duty _N|2 x_N|5 uphold_V|2 … … prevailing_wind_N|1 southwest_J|1 hormone_N|2 receptor_N|3 biologically_R|1 entity_N|3 rejuvenation_N|1 shear_N|3 quadrilateral_N|1 parallelogram_N|1 flurry_N|2 solar_J|2 solar_energy_N|2 heavy _metal_N|2 guitar_player_N|2 vacuum_tube_N|1 … … bankroll_V|1 fundraise_V|1 scholarship_N|6 bring_home_the_bacon_V|1 alien_V|1 change_hands_V|1 trustee_N|1 slough_V|1 trash_N|2 junk_N|2 channel_V|1 weed_out_V|2 work_off_V|1 motorize _V|2 scooter_N|1 patrol_N|1 …
-
The life cycle costs optimize
- Service contract quite Independent on escalation strategy, duty for transmission of field data, duty , to the disclosure … … classification is proposed therefore (cf. the image 6.3) in "light" and " heavy " processing on … … machine type" (e.g., horizontal machining center, vertical lathe..) function group, (e.g., Linearachse-X, turntable , spindle … component (" LCC component ") (e.g., linear direction, ball rolling spindle, drive motor ) Derartige structure finds …
-
The Automotive Body
… with a retractable hard top (comprising a number of retractable segments) operated by motorized kinematics; in this … … tractor, featuring a frame, a cabin, a power train, driving wheels and a turntable hitch or fifth … The chassis configuration is nominally ladder shaped, with two main longitudinal rails (usually constant cross section for small trucks and variable section for heavy duty semitrailers) and a number of cross members (Fig. 4.108).
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'motorise'),(86510,'motorised'),(86511,'motorist'),(86512,'motorization'),(86513,'motorize'),(86514,'motorized'),(86515,' motorized wheelchair'),(86516,'motorless' … … sembilan'),(88778,'negev'),(88779,'negev desert'),(88780,'neggram'),(88781,'neglect'),(88782,'neglect of duty '),(88783,'neglected' … … 'top side'),(133258,'top-down'),(133259,'top-flight'),(133260,'top-grade'),(133261,'top- heavy '),(133262,'top … … rate'),(135712,'turnpike'),(135713,'turnround'),(135714,'turnspit'),(135715,'turnstile'),(135716,'turnstone'),(135717,' turntable '),(135718,'turnup' …
Indicates content that may require registration and/or purchase.