-
Supplier: Mile-X Equipment, Inc.
Description: AFF Heavy-Duty Wheel Dolly This AFF Wheel Dolly ships by truck and extra shipping charges will apply to ship to a non-commercial address. The Model 3577 is used to facilitate the efficient removal, installation and transport of single, or dual truck wheel
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 5096A Clever Lever Wheel Dolly Gives technicians the leverage they need to easily remove or install truck tire-and-wheel assemblies. Heavy-duty construction capable of toting 300 pounds. Onboard rollers that make stud-hole alignment a snap. Spring-loaded kickstand for
-
Supplier: Mile-X Equipment, Inc.
Description: OTC Easy Lever Wheel Dolly Our Easy Lever wheel dolly gives technicians the leverage they need to easily remove or install truck tire-and-wheel assemblies. Features: Heavy-duty construction capable of toting 300 pounds Features improved "bent arm" design to improve
-
-
Supplier: Mile-X Equipment, Inc.
Description: installation of large tires Heavy duty tubular steel construction Bent handle design improves leverage and reduces user strain 14" rollers turn and pivot for accurate and efficient alignment of mounted truck tires with hub studs 26" wide carriage handles tire diameters 36" to 48"
-
Supplier: Optimal Handling Solutions
Description: Lever action dolly is excellent for moving file cabinets, appliances, drums, crates and cartons. Heavy-duty steel dolly is designed to be counterbalanced so you do not need to lift the entire weight of the load. Simply tilt the load and slide the dolly under. Complete product is vinyl
-
Supplier: U.S. Plastic Corporation
Description: Doubles your productivity in waste collection, provides efficent dual collection of recyclables and general waste. Allows for a combination of different size Brute containers to suit your needs. Heavy duty 8" wheels and swivel casters afford easy mobility for maneuvering through
-
Supplier: RWM Casters Company
Description: Military equipment Mobile homes Tractor pulled trailers Extreme duty platform trucks Air cargo & ground support equipment Heavy duty processing equipment and countless other heavy duty applications
- Load Capacity: 670 to 10,000 lbs
- Wheel Tread Width: 2.5 to 5 inch
- Wheel Diameter: 6 to 12 inch
- Height: 8.5 to 15.5 inch
-
Supplier: RWM Casters Company
Description: either 3”, 4”, 5” or 6” wide depending upon wheel size and type. Wheels have either a 3/4”, 1”, 1-1/4” or 1-1/2” roller bearing or 3/4”, 1”, 1-1/4” tapered wheel bearings. Roller bearing wheels rotate on a hardened and ground spanner, tapered wheel bearings rotate
- Load Capacity: 1,400 to 40,000 lbs
- Wheel Tread Width: 4 to 6 inch
- Wheel Diameter: 8 to 20 inch
- Height: 11 to 23 inch
-
Supplier: U.S. Plastic Corporation
Description: Easy mobility and maneuverability of heavy loads. Up to 350 lb. continuous static load rating. All plastic construction resists rust, chipping and denting. Heavy-duty wheels with swivel capabilities provide for ease of mobility. User-friendly solution for moving
-
Supplier: Darcor Casters, Inc.
Description: Wheel casters for heavy duty carts and dollies and tool and die carts. Nooise and chatter reducing design.
- Load Capacity: 1,350 to 2,200 lbs
- Wheel Tread Width: 2.25 to 2.5 inch
- Wheel Diameter: 5 to 10 inch
- Features: Brake, Other
-
Supplier: Albion Casters and Wheels
Description: Albion's empire wheels are engineered for general, medium heavy and heavy duty applications for loads from 275 to 1,000 lbs. Applications range from dollies and floor trucks to display and supply carts to moveable racks, conveyors and caster-mounted production jigs
- Load Capacity: 400 to 900 lbs
- Wheel Diameter: 4 to 8 inch
- Wheel Tread Width: 2 inch
- Hub Length: 2.1875 inch
-
Supplier: Albion Casters and Wheels
Description: Albion's empire wheels are engineered for general, medium heavy and heavy duty applications for loads from 275 to 1,000 lbs. Applications range from dollies and floor trucks to display and supply carts to moveable racks, conveyors and caster-mounted production jigs
- Load Capacity: 700 to 900 lbs
- Wheel Diameter: 4 to 8 inch
- Wheel Tread Width: 2 inch
- Hub Length: 2.1875 inch
-
Supplier: Albion Casters and Wheels
Description: Albion's empire wheels are engineered for general, medium heavy and heavy duty applications for loads from 275 to 1,000 lbs. Applications range from dollies and floor trucks to display and supply carts to moveable racks, conveyors and caster-mounted production jigs
- Load Capacity: 350 to 450 lbs
- Wheel Diameter: 4 to 8 inch
- Wheel Tread Width: 2 inch
- Hub Length: 2.1875 inch
-
Supplier: Cole-Parmer
Description: • Standard hand truck has continuous handle for full leverage • Front nose plate is 8†D x 14†W • Body has three curved ribs with vertical center metal strap • Continuous handle is 47†high With a capacity of 800 lbs, this heavy-duty hand truck is perfect for any job. Frame is over
- Capacity: 800 lbs
- Cart / Truck Type: Shelf / Tray / Stock Cart
-
Supplier: RWM Casters Company
Description: the heavy duty construction. The 68 series is totally maintenance free and requires no lubrication. It offers up to 2500 pound capacity. The type II zinc dye chromate finish is standard for extended corrosion resistance. Our 68 Series Casters are proudly Made in the USA. Download free
- Load Capacity: 400 to 2,500 lbs
- Wheel Tread Width: 2 to 3 inch
- Wheel Diameter: 4 to 12 inch
- Height: 6.375 to 14.1875 inch
-
Supplier: Albion Casters and Wheels
Description: Albion's empire wheels are engineered for general, medium heavy and heavy duty applications for loads from 275 to 1,000 lbs. Applications range from dollies and floor trucks to display and supply carts to moveable racks, conveyors and caster-mounted production jigs
- Load Capacity: 700 to 900 lbs
- Wheel Diameter: 4 to 8 inch
- Wheel Tread Width: 2 inch
- Hub Length: 2.1875 inch
-
Supplier: U.S. Plastic Corporation
Description: Brute recycling container without lid. Easy-to-maneuver. Can serve as central collection containers or shipping containers, reducing the amount of handling. Heavy-duty wheels roll easily, even over steps or curbing. Transport recyclable waste with ease and efficiency. 22" x
-
Supplier: Garage Equipment Supply
Description: These auto carts are built with durable steel, which handles 1,000 pounds of weight per auto cart. Not only do they come with heavy-duty wheel casters, but the deep wheel base provides more stability. Heavy-duty ball bearing 3-1/2" wheel casters
-
Supplier: PowerMate - L P International Inc.
Description: PowerMate M-2B - the heavy duty commercial stair climber The PowerMate M-2B PowerMate is a powered, heavy duty stair climber with a capacity to move loads up to 1,500 lbs. The M-2B has eight inches of extra height to accommodate taller loads like built-in appliances,
- Features: Brake, Hand / Appliance Truck, Motorized, Other, Rough Terrain, Steel
- Actuation: Electric Motor
- Mechanism: Screw Lift
- Tires: Solid / Cushion
-
Supplier: RWM Casters Company
Description: trailers Extreme duty platform trucks Air cargo & ground support equipment Heavy duty processing equipment and countless other heavy duty applications
- Load Capacity: 1,680 to 10,000 lbs
- Wheel Tread Width: 3 to 6 inch
- Wheel Diameter: 6 to 16 inch
- Height: 8.5 to 18.5 inch
-
Supplier: SAE International
Description: to all axle and all wheel combinations for single unit powered vehicles exceeding 7257 kg (16 000 US lb) gross vehicle weight rating (GVWR), and multi-unit vehicle combinations, up to three (3) towed units, which use an SAE J560 connector for power and/or communication, or equivalent
-
Supplier: U.S. Plastic Corporation
Description: resists rust, chipping and denting. Heavy-duty wheels with swivel capabilities provide for ease of mobility. User-friendly solution for moving heavy loads. This twist on and off dolly will attach to the 20, 32, 44 and 55 gallon Brute containers. Dimensions: 18-1/4"
-
Supplier: SAE International
Description: replacement or spare parts) are recommended (but optional) to address all tire/rim combinations installed after initial vehicle sale or in-use dates. This document is applicable to all axle and all wheel combinations for the following vehicle types - single unit powered vehicles exceeding
-
Supplier: SAE International
Description: axle and all wheel combinations for the following vehicle types, but does not preclude its use on other vehicle types\u2014single unit powered vehicles exceeding 7257 kg (16000 U.S. pounds) gross vehicle weight rating (GVWR) and multi-unit vehicle combinations, up to three towed units, which
-
Supplier: SAE International
Description: compromises might be required, and the suitability of design and performance solutions that may be outside of those recommended here. This document is applicable to all axle and all wheel combinations for the following vehicle types, but does not preclude it's use on other vehicle types -
-
Supplier: JohnDow Industries, Inc.
Description: 25-Gallon Steel Tank. UL Listed Heavy duty UL approved cast iron pump with carbon vanes Pump utilizes two-way operation for either siphoning or dispensing Pump dispenses 1 gallon for every 12 revolutions Heavy-duty 10" steel wheels Fill level gauge Two-way filter
-
Supplier: JohnDow Industries, Inc.
Description: 25-Gallon Steel Tank. UL Listed Heavy duty UL approved cast iron pump with carbon vanes Pump utilizes two-way operation for either siphoning or dispensing Pump dispenses 1 gallon for every 12 revolutions Heavy-duty 10" steel wheels Fill level gauge Two-way filter
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Heavy duty weight capacity (Set of four (4) casters under dolly plate). Features ball bearing swivel and hard composition wheels. Two of the four casters are locking type. Includes all rack mounting hardware. TAA compliant for GSA Schedule purchases. RoHS Compliant.
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : ROLAIR Quality, Heavy-Duty, Cast-Iron Cylinder, Single Stage, Ball Bearings, Filter/Silencer, Stainless Steel Reed Valves, and Splash Lubrication To Ensure Longer Pump Life MOTOR DESCRIPTION : 2 HP, 3400 RPM, S1-Rated for Continuous Duty, Overload Protection
- Flow Capacity: 4.1 to 5.4 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
- Features: Integral Filter
-
Supplier: PJ Company
Description: CAPACITY: 700 - 5500 LBS. XKL Series caster has been constructed from drop forged steel to function under extra heavy duty applications. This caster series has been designed to accommodate shock or impact. Heavy Duty Trucks and Carts Machinery Dollies/rigging
-
Supplier: PowerMate - L P International Inc.
Description: Loads Heavy Duty Reinforced Straps 10 ft. Length Quick Release Safety Locking Cam Super Efficient Drive Screw .65 Kilowatt High Efficiency DC Motor Retractable 2-Wheel Dolly Leverage Bar Sealed Battery 12V 32 AH. Maintenance Free and Rechargeable Puncture Proof Wheels 8"
- Features: Brake, Hand / Appliance Truck, Motorized, Other, Steel
- Actuation: Electric Motor
- Mechanism: Screw Lift
- Tires: Solid / Cushion
-
Supplier: Electric Generators Direct
Description: combination of both, without switching voltage settings Heavy-Duty 1-1/4" 13-Gauge Tubular Steel Cradle •Built to take any abuse the job site my dish out 4-Wheel Dolly Kit & Standard Lifting Eye •Makes this generator easy to transport Square D Circuit Breakers •Industry's
- Frequency: 60 Hz
- Fuel Type: Gasoline
- Portability: Portable
- Applications: Power
Find Suppliers by Category Top
Featured Products Top
-
. Each model includes two black rubber wheels. The feet and inch version has the first digit black-on-white for inches and white-on-black for feet displaying up to 9999ft11. The yard and meter versions have the first digit yellow-on-black and white-on-black for the other digits, displaying up to 9999 (read more)
Browse Mechanical Counters Datasheets for Fargo Controls, Inc. -
Product Data Sheet K Series This series of heavy-duty reversing actuators were developed in 1995 and went into (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Product Data Sheet K Series The Indelac K-Series heavy-duty reversing actuators were developed (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
equipment includes 115Vac-1ph continuous duty motor with thermal over load protection, heavy duty hardened steel spur gearing, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual over ride with hand wheel, visual (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
300 lb × in (model SX) torque range used in hazardous locations. These heavy-duty reversing actuators can be used in place of model SD and SDX when the area requires enclosure rating of Class I Groups C & D or Class II Groups E, F & G div. I and II. They can also be used when optional (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
. Standard equipment includes 115Vac-1ph continuous duty motor with thermal overload protection, heavy duty hardened steel spur gearing, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual override with hand wheel, visual (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
deburring, blending, polishing, finishing, and light-to-heavy-duty cleaning of metal, glass, wood, and other materials. As such, they are employed widely across many manufacturing industries, including aerospace, automotive, electronics, medical products, and others. Read entire article. (read more)
Browse Grinding Wheels Datasheets for Norton Abrasives -
motor with a heavy-duty, single-stage planetary gearbox mounted inside the hub of an aluminum wheel with polyurethane tread. Designed for mobile platform traction systems with optional encoder feedback to support positioning capability and electromagnetic brake to hold position when power is (read more)
Browse DC Motors Datasheets for ElectroCraft -
ElectroCraft, Inc., the global fractional horsepower motor and motion solutions provider, has expanded its MobilePower™ product family with the MPW Wheel Drive. The MPW Wheel Drive features a high torque-density brushless DC motor with a heavy duty integrated planetary gearbox (read more)
Browse Brushless Motors Datasheets for ElectroCraft -
Premium Reversible Drum Vac System comes complete with a two-way pump assembly, shutoff valve, 10' (3m) static resistant hose, 20' (6m) compressed air hose, heavy duty tools, spill recovery kit, toolholder (most systems), drum dolly and 30, 55 or 110 gallon drum with lock ring and lid. https://exair.co/57-premdv (read more)
Browse Vacuum Cleaners Datasheets for EXAIR
More Information Top
-
Finally finished.
I've been kicking around the idea of modifying some old heavy duty dolly wheels into dies for a ring roll bender.
-
Finally finished. - Page 3
I've been kicking around the idea of modifying some old heavy duty dolly wheels into dies for a ring roll bender.
-
DAYTON Wet/Dry Vacuum,3 HP,10 gal.,120V - Shop Vacuum Cleaners - 6AKY9|6AKY9 - Grainger Industrial Supply
… 1-1/2" Lock-On(R) Hose, (2) Metal Locking Extension Wands, 14" Poly Master Nozzle with 14" squeegee, 14" Floor Brush, 14" Carpet Tool Inserts, Crevice Tool, Dusting Brush, Utility Nozzle, Tank Drain, Heavy Duty 3- Wheel Dolly with Non-marking Casters …
-
Geary Fireplaces - Masonry Construction
The lintel stone was then maneuvered to the door opening and set on a heavy duty dolly with inflatable wheels , built especially for the task.
-
$4500-$5000 Outdoor Equipment - Grainger Industrial Supply
Speed 101mm/sec, Includes Heavy Duty Roll Cage, Heavy Duty Throttle Cable, Removable Dolly Wheels , Operarting instructions .
-
A Novel Passive Millimeter Imager for Broad-Area Search - Final Report on Project PL09-NPMI-PD07 (PNNL-55180)
The initial design used a heavy - duty commercial tripod mounted on a wheeled dolly , suitable for use in and near the laboratory.
-
Australia readies tank carriers
The HTT produced by MAN Military Vehicles Australia is based on an H76 TGA 41.530 8x8 cab-over, all- wheel drive prime mover coupled to a heavy - duty dolly and swing-wing low loader trailer from Brisbane-based Drake Trailers.
-
RWM Casters Company
Castors and wheels The assortment of castors produced varies from dolly castors for general duties to custom-built heavy -duty castors.
Indicates content that may require registration and/or purchase.