-
Supplier: Renold Canada
Description: Renold Gears manufacture high quality, high specification, loose helical and spur gears using leading edge gear technology. Our dedicated gear manufacturing machine shop provides us with the facilities necessary to manufacture either batch or single components for
- Face Width: 160 mm
- Gear Center: Center Bore
- Gear Type: Helical Gear
- Design: Metric
-
Supplier: DieQua Corporation
Description: The H Series are inline helical gear motors & speed reducers available in 14 sizes that provide unmatched performance, durability, and design flexibility. These units offer higher torque capacities of up to 14,000 Nm (10,325 ft-lbs.). The cat4CAD software on this inline
- Gearing: Helical
-
Supplier: DieQua Corporation
Description: The S Series Helical Worm Gearmotor and Speed Reducer provides unmatched performance, durability, and design flexibility. This unit offers torque capacities up to 1,300 Nm (960 ft lbs). The cat4CAD software on this Helical Speed Reducer enables simple interactive product
- Gearing: Helical, Worm
-
-
Supplier: DieQua Corporation
Description: The K Series Helical Bevel Gearmotors and Speed Reducers provide unmatched performance, durability, and design flexibility. These Helical Bevel Gearmotors and Speed Reducers also offer torque capacities up to 20,000 Nm (14,750 ft-lbs) The cat4CAD software enables simple
- Gearing: Bevel / Miter, Helical
-
Supplier: CEF Industries LLC
Description: the inside bearing races to rotate freely. Utilizing optimized gear software allows us to determine the correct contact gear patterns and saves time and money in designing a new gearbox. Specialized manufacturing knowledge is needed to grind, shape, hob or shave gears
- Gearing: Helical, Planetary, Spur, Worm
- Reducer Output: Hollow Shaft, Solid Shaft
- Features: Other
- Shaft Alignment: Parallel Offset, Right Angle
-
Supplier: Aerotech, Inc.
Description: Design Features Complete motion capabilities include: point-to-point; linear, circular, helical and spherical interpolation; velocity profiling; electronic gearing; on-the-fly trajectory modification; high speed I/O; camming 1 to 32 axes of scalable, synchronized motion Utilizes the
- Number of Axes / Motors: 32
- Servo Feedback: Absolute Encoder, Incremental Encoder, Resolver
- Features: Auxiliary I/O, Other
- Setup: Computer Interface
-
Supplier: Marposs Corp
Description: cylindrical gears spur gears helical gears shafts gears internal ring gears VARIETY OF SOLUTIONS The leading edge technology in design and engineering methods is applicable to manual gauges and fully automated systems using dedicated or retoolable
-
Supplier: DieQua Corporation
Description: The A and F Series Helical Parallel Shaft Gear Motors and Speed Reducers provide unmatched performance, durability, and design flexibility. These units offer torque capacities up to 2,800 Nm (2065 ft-lbs.) for Series A, and up to 14,000 Nm (10,325 ft-lbs.) for Series F. This
-
Supplier: Aerotech, Inc.
Description: Design Features Complete motion capabilities include: point-to-point; linear, circular, helical, and spherical interpolation; velocity profiling; electronic gearing; on-the-fly trajectory modification; high speed I/O; camming 1 to 32 axes of scalable, synchronized motion Utilizes the
- Number of Axes / Motors: 32
- D/A Resolution: 16 bits
- Servo Feedback: Absolute Encoder, Incremental Encoder
- Features: Auxiliary I/O, Other
Find Suppliers by Category Top
Featured Products Top
-
Cycloidal gear reducers Helical speed reducers (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
gears are designed to meet the exacting demands of robotic arms, automated guided vehicles (AGVs), and other automation systems. Key benefits include: Low backlash: Ensuring precise positioning and repeatability. High durability: Reducing maintenance downtime in high (read more)
Browse Helical Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
. That’s why we believe in the Marzocchi FTP Series Fluid Transfer Pump, an innovative, high-performance solution designed to increase efficiency, reduce noise, and lower operational costs. Engineered with Marzocchi’s patented helical gear (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
We manufacture helical gears from module 0.5 to 16, with particular expertise in small modules and low tooth counts. Made from alloy steel or stainless steel, each gear (read more)
Browse Helical Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
helical gear design for smooth transmission Caged planetary carrier integrated with output shaft Full needle roller (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
Please click here to access the FREE Gear Calculation Software and FREE Gear Drafting Software programs created by Kohara Gear (read more)
Browse Gears Datasheets for KHK USA, Inc. -
90 degrees apart, but can be designed to work at other angles as well. The pitch surface of bevel gears is a cone (read more)
Browse Bevel and Miter Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
axis helical gear reducer We have complete CNC machining centers, gear grinding machines, heat treatment equipment, gear testing instruments, and accept customized production. We have modular design, diversified installation, smooth operation, low loss, and low noise, (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
Looking for a gear assembly that is tailored to your specific needs and requirements? Leno custom-made gear assemblies with bearings are designed to deliver exceptional performance and durability in various applications. Features: Seamless Integration (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
The GearSync Series from DieQua launches a new standard in modular motion control. Engineered to deliver maximum power in minimal space, these gearboxes provide a high torque density that allows for lighter (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation
More Information Top
-
Manufacturing Science and Technology III
Here, an attempt to be made with a Real Coded Genetic Algorithm (RCGA) and LINGO software tool for the optimum design of helical gears .
-
CR4 - Thread: Plastic Gear Design using MITCALC..
Im trying to design a set of Plastic spur/ helical gear using the software MITCalc, but however the software doesn't have the mat'l data for Nylon 66 or other plastic mat'l.
-
Winter National Design Engineering Show and Conference, Anaheim, CA, December 11-13, 1985, Conference Talks
Papers are presented on an interactive computer package for the design of spur and helical gears ; helical spring and analysis software for m icrocomputers; the principles, justification and cost-benefits of CAD/CAM selection; technology transfer management; and materials processing in space.
-
Advanced Designs and Researches for Manufacturing
The results of Static strength analysis provides important data to calculate fatigue life of helical gear shaft by fatigue analysis software , and Provides a theoretical basis for reliability design of helical gear shaft.
-
Fracture Reason Analysis for Helical Gear Shaft of Converter Tilting Mechanism Senior Reducer
The results of Static strength analysis provides important data to calculate fatigue life of helical gear shaft by fatigue analysis software , and Provides a theoretical basis for reliability design of helical gear shaft.
-
Kinematic Geometry of Gearing 2nd Edition
The developed software facilitates the geometric design and rating of various gear types including spur, helical , spiral bevel, straight bevel, spur and spiral non-circular gears, spur and spiral hypoid gears, non-orthogonal worm gears, along with nontraditional gear types.
-
Gearbox Design by means of Genetic Algorithm and CAD/CAE Methodologies
The aim of this activity is to explain how the state of the art of the gear design may be implemented through an optimization software for the geometrical parameters selection of helical gears of a manual transmission, starting from torque and speed …
-
Gearbox Design by means of Genetic Algorithm and CAD/CAE Methodologies
The aim of this activity is to explain how the state of the art of the gear design may be implemented through an optimization software for the geometrical parameters selection of helical gears of a manual transmission, starting from torque and speed …
-
NEW LITERATURE
A new 162-page helical gear text/ software program makes it easy to size, select and compare helical gears for initial design or replacement appli- cations.
-
ESDU 88033 - The design of spur and helical involute gears. A procedure compatible with BS 436:1986 - method for calculation of contact and root bending stress...
To implement fully the calculations, BS 436:Part 3:1986 is available as a computer program, ESDU software package 1010, also known as DU436, entitled “ Design of spur and helical gears to BS 436”.
Indicates content that may require registration and/or purchase.