-
Supplier: Custom Fabricating & Supplies
Description: Our High Temp Self Threading Plugs were designed for superior sealing and holding power. These plugs will seal lead threads extremely well avoiding gauging issues. The plugs have a high-temperature resistance and won't break off during removal. They can be used on heli-coil sizes.
- Features: Other, Threaded
- Shape / Application: Screw Plug
- Material: Vinyl
-
Supplier: Te-Co, Inc.
Description: diameters are concentric within .0002 T.I.R. English: Thread Class: 3A Left-hand thread, helicoil, or other non-standard gages quoted upon request Metric: Thread Class: 6G ISO metric fine pitch thread, left-hand thread, helicoil, or other non-standard
- Measurement Scale / Units: English
- Features: Other, Other Gage
-
Supplier: Te-Co, Inc.
Description: diameters are concentric within .0002 T.I.R. English: Thread Class: 3A Left-hand thread, helicoil, or other non-standard gages quoted upon request Metric: Thread Class: 6G ISO metric fine pitch thread, left-hand thread, helicoil, or other non-standard
- Measurement Scale / Units: English
- Features: Other, Other Gage
-
-
Supplier: Te-Co, Inc.
Description: diameters are concentric within .0002 T.I.R. English: Thread Class: 3A Left-hand thread, helicoil, or other non-standard gages quoted upon request Metric: Thread Class: 6G ISO metric fine pitch thread, left-hand thread, helicoil, or other non-standard
- Measurement Scale / Units: Metric
- Features: Other, Other Gage
-
Supplier: Te-Co, Inc.
Description: diameters are concentric within .0002 T.I.R. English: Thread Class: 3A Left-hand thread, helicoil, or other non-standard gages quoted upon request Metric: Thread Class: 6G ISO metric fine pitch thread, left-hand thread, helicoil, or other non-standard
- Measurement Scale / Units: Metric
- Features: Other, Other Gage
-
Supplier: Mountz, Inc.
Description: The NF-Series angle and auto-reverse models are designed for installing heli-coil screw thread inserts, as well as light tapping and gauging applications. The assembly power tools feature brushless motor technology and are engineered for precision torque control. These installation tools
- Torque Range: 0.21666666666666665 to 1.0833333333333333 Ft-lbs
- Rated Free Speed: 800 to 1,700 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: Mountz, Inc.
Description: The NF-Series angle and auto reverse models is designed for installing heli-coil screw thread inserts, as well as light tapping and gauging applications. The assembly power tools feature the brushless motor technology and is engineered for precision torque control. These installation tools
- Torque Range: 0.4333333333333333 to 1.5833333333333333 Ft-lbs
- Rated Free Speed: 600 to 1,200 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: Mountz, Inc.
Description: The NF-Series angle and auto reverse models is designed for installing heli-coil screw thread inserts, as well as light tapping and gauging applications. The assembly power tools feature the brushless motor technology and is engineered for precision torque control. These installation tools
- Torque Range: 0.5083333333333333 to 3.25 Ft-lbs
- Rated Free Speed: 300 to 600 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: Mountz, Inc.
Description: The BFT models are often used for installing heli-coil screw thread inserts, as well as light tapping and gauging applications. The tools feature the Swiss Maxon brushless motor technology and engineered for high production environments. These brushless screwdrivers ensure product quality,
- Torque Range: 0.075 to 0.4333333333333333 Ft-lbs
- Rated Free Speed: 700 to 1,600 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
Find Suppliers by Category Top
Conduct Research Top
-
Molded Inserts in Aluminum Castings
Similar to the plastic injection industry, we are able to cast inserts of all shape, sizes, and materials into our Permanent Mold Aluminum Castings. This technology is most commonly used to cast threaded brass inserts in place of drilled/tapped holes, the main advantage being that brass thread
More Information Top
-
Axle hub question
While the Helicoil kit in lug bolt threads size will probably cost about as much as the $50 machine shop bid, you will have a number of inserts left over for future stripped threads.
-
CR4 - Thread: Galling on Stainless Steel Joints
Some 10 years ago the semiconductor equipment industry talked the Helicoil people into producing helicoil thread inserts in small machine screw sizes up to around 3/8-16 to help with the nagging problem of seized fasteners and the associated particle contamination issues …
-
High-speed tapping for N/C machining centers
The thread sizes were #6-32 helicoil and # 10-32 (Figure 3).
-
Aluminum job
I didn't have the right size tap, but I figured out that the tap that came with my 1/4-20 helicoil kit is the same size for the metric threads I needed.
-
Effect of geometric parameters on the liquid film thickness and air core formation in a swirl injector
A helicoil is a thread insert used for creating stronger internal threads in soft metals and also for repairing damaged or stripped internal threads by restoring the original size .
-
CR4 - Thread: Question About Castings
Tap the holes to the pitch of the helicoil and insert it. The original bolt size will thread right in.
-
CR4 - Thread: Heli-Coil Hand Installation Tools
… rod - no point is necessary you know) - even for larger ones say M39 sizes (The max we … In the end you want the helicoil to grip the thread on OD more than the ID.
-
CR4 - Thread: Fitting Repair
That process would require re-cutting the existing fitting to a smaller size , and fitting a coiled strip of SS wire into the new thread . … of this business, I have never seen the internal thread repair process that Helicoil uses applied to …
-
cast aluminum, atv cylinder jug crack
Work fine about 95% of the time otherwise I have to insert a helicoil which is something … When I have only part of the hole I lay a carbon rod that is a size smaller than the threads in the hole and weld around.
-
http://dspace.mit.edu/bitstream/handle/1721.1/9056/46240688-MIT.pdf?sequence=2
… screws into two holes that are drilled, tapped and reinforced with 10-32 helicoil in the engine … The other two are threaded holes. Two o-rings, size 006, provide the seal, one between the disc and the engine head, and …
Indicates content that may require registration and/or purchase.