Products/Services for Helicopter Dolly
-
Aircraft - (103 companies)Aircraft are machines that achieve flight through various methods of thrust and lift. They include a wide range of vehicles such as airplanes, helicopters, gliders, airships, and balloons. Aircraft are machines that achieve flight through various...
-
Platforms and Walkways - (384 companies)Platforms and walkways are equipment access structures that enable regular maintenance and inspection activites at elevated workspaces. Systems incorporate structural supports, walking surface decking or planks, framing, hardware, and accessories such as handrails, access gates, stairs, ladders, and kick plates. -
Roller Dollies - (182 companies)Roller dollies are high capacity, low profile dollies used for moving, shifting, and positioning extremely heavy loads. Roller dollies are used as machinery dollies, load skates, slides, low profile wheels, casters, guides, linear bearings... -
Towbars - (15 companies)Towbars are devices used between a tow vehicle and a vehicle or aircraft being towed. They are fabricated to withstand the pushback forces of the item being towed.
-
Lifts - (1632 companies)Lifts are used to raise and lower material, personnel, vehicles, and workpieces for loading and working positioning. -
Lifting Jacks - (390 companies)Lifting jacks are used for leveling or positioning heavy equipment, or for supporting structures. They use screw or cylinder-based actuators and are powered by hydraulic, mechanical, electric, or manual methods.
-
Video Cameras - (1654 companies)Video cameras record live-action scenes that are available for viewing via a stored or transmitted video feed. This allows the user to create a permanent and detailed chronicle of events. Video cameras record dozens of pictures (or frames) a second that when viewed in succession, clearly distinguish the translation of an object or person over time.
-
Wind Tunnel Testing Services - (30 companies)Wind tunnel testing services provide test facilities and technical staff for aerodynamic testing. Tests may be performed on prototype aircraft, helicopters, trains, cars, or buildings; or for research and development (R &D) purposes. Wind tunnel...
-
Ground Power Units (GPU) - (30 companies)...of ground-based aircraft support equipment which feed AC and DC electric power to a plane or helicopter. When the aircraft is not in flight or taxiing, these external power systems are preferred over using the aircraft's on-board auxiliary power unit...
-
Material Handling Carts and Trucks - (1274 companies)Industrial carts and industrial trucks are used to transport equipment or materials within the premises of a facility. They are frequently manually propelled, but motorized version are manufactured. An assortment of carts and trucks are available for a multitude of cargo operations.
Product News
-
BigRep
3D Printing for Helicopter MRO When Leonardo sought a rapid, cost-efficient replacement for legacy rotor-blade restraint cradles on Royal Navy AW101 maritime helicopters, it turned to SFM Technology 's AeroAdditive team. Working on an accelerated schedule, SFM printed each cradle as two monolithic halves on a BigRep PRO industrial FFF 3D printer system, whose enclosed nearly 1 m ^3 build volume easily accommodated the full-scale part (900 x 230 x 160 mm). Printed in BigRep HI-TEMP CF material, a carbon-fiber-reinforced... (read more)Browse 3D Printers and Additive Manufacturing Machines Datasheets for BigRep -
Tronics Microsystems
eVTOL/helicopters: MEMS inertial sensors for AHRS Meet the ideal candidates for integration into AHRS for eVTOL and helicopters! Tronics designs and manufactures low-SWaP, digital high performance MEMS accelerometers and gyros that feature high stability and repeatability with excellent rejection of shock and vibrations, making them perfectly suited for integration into AHRS for eVTOL and helicopters. Get in touch to learn more! (read more) -
Tempco Electric Heater Corporation
Custom Drum Heaters Tempco offers a variety heaters that can be used to speed the flow of solid and semi-solid materials within a drum including Blanket Drum Heaters, Drum Immersion Heaters, Heated Drum Dolly, Metal Jacketed Drum Heaters and Silicone Rubber Drum Heaters. Common Applications. Adhesives Heating. Chemical Component Heating. Diesel Fuel Heating in cold weather. Grease Heating in cold weather. Metal Drum Heating. Plastic Drum Heating. Portable Drum Heating. Process Materials Heating (read more)Browse Drum Heaters Datasheets for Tempco Electric Heater Corporation -
Advance Lifts, Inc.
Our most popular size Disappearing Dock lift MODEL T3-50608 RECESSED DOCK LIFT. 2 Year Parts & Labor/10 Year Structural Warranty. These are by far the most popular size Disappearing Dock lifts sold. They are sized to handle pallet jacks, four-wheel carts or dolly trucks. They are also used for dock to ground access. T2, T3 & 2000 Series Recessed Dock Lifts. These are by far the most popular size Disappearing Dock lifts sold. They are sized to handle pallet jacks, four-wheel carts and dolly trucks. They are also used for dock to ground... (read more)Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
MarShield
MarShield Delivers High-Spec Nuclear Shielding . MarShield incorporated proper lead shielding thicknesses and applied seam overlap construction throughout all designs. Among the solutions delivered was a shielded mobile waste container dolly, built with steel casters and a push bar for high-mobility use cases. Another solution was a double-door lead lined cabinet with 2 inches of lead shielding. This design included a middle seam, which was reinforced using a shielded strip overlap with the same thickness to ensure no radiation shine would occur... (read more)Browse Radiation Shielding Datasheets for MarShield -
EXAIR
High Power Premium Reversible Drum Vacuums or impellers to clog or wear out. It is covered by a five year warranty. The Premium Reversible Drum Vac System comes complete with a two-way pump assembly, shutoff valve, 10' (3m) static resistant hose, 20' (6m) compressed air hose, heavy duty tools, spill recovery kit, toolholder (most systems), drum dolly and 30, 55 or 110 gallon drum with lock ring and lid. https://exair.co/57-premdv... (read more)Browse Vacuum Cleaners Datasheets for EXAIR -
EXAIR
EXAIR's CE Compliant Chip Vac™ Industrial Vacuum moves chips and scrap materials. It is extremely quiet at 77 dBA and there are no motors or impellers to clog or wear out. Chip Vac Systems include a drum lid with a locking ring that fits an open top drum, flexible vacuum hose, filter bag, and tools. Deluxe Systems are available in 5, 30, 55 and 110 gallon sizes and add a drum dolly and tool holder for larger sizes. Premium Systems include a 30, 55 or 110 gallon drum and an upgrade to static resistant hose and heavy duty aluminum tools. https... (read more)Browse Vacuum Cleaners Datasheets for EXAIR -
Beacon Adhesives, Inc.
Epoxies and Sealants for Aerospace and Aviation Beacon Products have proudly been used in Aerospace & Aviation for over 70 years. Noted industrial usage includes aircraft and aerospace epoxies and sealants for space missions, military and defense production, helicopter manufacturing and repair, drone manufacturing and repair, navigation systems, control panels, commercial air crafts, firewall assembly, shaker control assembly, shims, and more. Our adhesives are also approved for aerospace electronics, and aerospace interior assembly. Learn... (read more) -
DigiKey
QPL Composite Plated Bandlock Backshells . Qualified to AS85049 standards. Mates with MIL-DTL-38999 Series III connectors. Applications. Ideal for applications where work is done frequently. Commercial and military aerospace. Aircraft power and signal. Avionics and Instrumentation. IFEC and seating. Communications. Rotorcraft/helicopters. Naval/shipboard. Space. UAV... (read more)Browse Cable Clamps Datasheets for DigiKey -
Tronics Microsystems
MEMS gyros for navigation in dynamic applications Discover our GYPRO4300, a high-performance, closed-loop digital MEMS gyroscope with +- 300 /s input range that offers a cost-effective alternative to Fiber-Optic Gyroscopes (FOG) at a fraction of their size, weight, and power consumption. GYPRO (R)4300 is a high stability MEMS gyro tailored to GNSS-assisted inertial navigation and positioning of ground vehicles and trains, MRU (Motion Control Unit) for ship motion control and positioning, as well as AHRS for small aircrafts, helicopters... (read more)Browse Gyroscopes Datasheets for Tronics Microsystems
-
Tug-a-Lug Inc
D series helicopter handling dollies The D-1, D-2 and D-3 models offer similar features including hydraulic drive and pneumatic tyres.
-
Integrated motion planning and model learning for mobile robots with application to marine vehicles
A helicopter named dolly -behavioural cloning for autonomous helicopter.
-
Unmanned Aircraft Systems
Buskey, G., Roberts, J., Wyeth, G.: A helicopter named Dolly – behavioural cloning for au- tonomous helicopter control.
-
Small Helicopter Control Design Based on Model Reduction and Decoupling
Buskey, G., Roberts, J., Wyeth, G.: A helicopter named Dolly – behavioural cloning for au- tonomous helicopter control.
-
Decoupling control of a twin rotor mimo system using robust deadbeat control technique
BUSKEY G., ROBERT J., WYETH G.: ‘A helicopter named dolly – .
-
Unmanned helicopters applied to humanitarian demining
A helicopter named dolly - behavioural cloning for autonomous helicopter control.
-
Machine Learning With AIBO Robots in the Four-Legged League of RoboCup
[17] G. Buskey, J. Roberts, and G. Wyeth, “A helicopter named Dolly — Behavioural cloning for autonomous helicopter control,” presented at the Australas.
-
Shocking room management by the heavy and Schwerstverletzten
Also, the intensive transport cars become in rescue charges in all federal states comprehensively and helicopters are accused.
-
Langstrecken-intensive transport of German armed forces
Differently is a surface aircraft as by the secondary transport with intensive transport car or helicopter on bound enough large airports.
-
Image atlas emergency and rescue medicine
Ikterus 130 immobilization corset 22 infarction 134 infection vehicle 8 infrared ear thermometers 35, 177 infusion hematoma 44 inhalation trauma 167 incontinence 152 incubator dose 10 air ambulance helicopters Intramuscular to 10 intensive transport cars 10 Interkostalraum 74 intoxication 88, 115, 120…
Indicates content that may require registration and/or purchase.