-
Supplier: Qualitrol Company, LLC
Description: Two stage regulator used to feed a supply of Helium gas into the gas chromatogram at working pressures.
-
Description: complying with ISO 7396-1; low-pressure regulators with integral flow-metering devices intended to be connected to terminal units of medical gas pipeline systems complying with ISO 7396-1; low-pressure regulators intended to be connected to terminal units attached
-
Supplier: CSA Group
Description: complying with ISO 7396-1; low-pressure regulators with integral flow-metering devices intended to be connected to terminal units of medical gas pipeline systems complying with ISO 7396-1; low-pressure regulators intended to be connected to terminal units attached
-
-
Description: gas delivered. The types of pressure regulators covered by ISO 10524-1:2006 are as follows: pressure regulators intended to be connected to cylinders by the operator; pressure regulators with integral flow-metering devices intended to be connected to
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Laboratory 2) Gas Chromatography 3) Gas Laser 4)Tested instrumentation 5)Semiconductor Manufacturing 6)Healthcare Main Features Name: Semi Automatic Oxygen Nitrogen Helium Argon Gas Changeover Manifold Manual Gas Changeover Manifold Panel For Gas Cylinders
- Maximum Pressure: 3,000 psi
- Application: Gas
-
Supplier: CSA Group
Description: types of pressure regulators covered by this part of ISO 10524 are as follows: a) pressure regulators intended to be connected to cylinders by the operator b) pressure regulators with integral flow-metering devices intended to be connected to cylinders by
-
Supplier: Brooks Instrument
Description: The 8600 Series mechanical pressure regulators offer exceptional pressure output precision by virtue of their high-resolution control of the supply pressure. They are direct-acting, non-relieving units that provide bubble-tight shut-off on helium at 7 bar. Features
- Valve Size: 0.125 inch
- Pressure Rating: 250 psi
- Media Temperature: 250 F
- Port Size: 0.125 inch
-
Supplier: CSA Group
Description: ISO 10524-3:2005 applies to pressure regulators integrated with cylinder valves intended for the administration of medical gases in the treatment, management, diagnostic evaluation and care of patients for use with the following medical gases: oxygen; nitrous oxide; air for breathing;
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Oxygen Nitrogen Argon Helium Hydrogen Co2 It is suitable for high pressure gas cylinders and pressure relief gas supply on both sides, through the automatic changeover to realize continuous gas supply, with the function of purging. The maximum input
- Maximum Pressure: 3,002.262574693978 psi
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Description: ISO 10524-3:2005 applies to pressure regulators integrated with cylinder valves intended for the administration of medical gases in the treatment, management, diagnostic evaluation and care of patients for use with the following medical gases: oxygen; nitrous oxide; air for breathing;
-
Supplier: Linde North America, Inc.
Description: All of the regulators offered by Linde's Environmental Division are engineered and manufactured to provide you with the optimum equipment for your specific application, so deciding which regulator to order for criteria pollutant analysis is simple. First, you consider the following: -
- Controlled Pressure Range: 1 to 125 psi
- Regulator Size: 0.0625 to 0.25 inch
- Valve Size: 0.0625 to 0.25 inch
- Number of Ports/Ways: 2
-
Supplier: CSA Group
Description: medical gas pipeline systems complying with ISO 7396-1 b) low-pressure regulators with integral flow-metering devices intended to be connected to terminal units of medical gas pipeline systems complying with ISO 7396-1 c) low-pressure regulators intended to
-
Supplier: Cole-Parmer
Description: applications requiring precise, stable delivery pressure control. A diaphragm packless outlet valve with a 1/4" compression tube fitting allows flow control and maintains system purity.
|Single-stage regulators feature a convoluted stainless steel diaphragm seal that provides
-
Supplier: Cole-Parmer
Description: applications requiring precise, stable delivery pressure control. A diaphragm packless outlet valve with a 1/4" compression tube fitting allows flow control and maintains system purity.
|Single-stage regulators feature a convoluted stainless steel diaphragm seal that provides
-
Supplier: Cole-Parmer
Description: applications requiring precise, stable delivery pressure control. A diaphragm packless outlet valve with a 1/4" compression tube fitting allows flow control and maintains system purity.
|Single-stage regulators feature a convoluted stainless steel diaphragm seal that provides
-
Supplier: Cole-Parmer
Description: applications requiring precise, stable delivery pressure control. A diaphragm packless outlet valve with a 1/4" compression tube fitting allows flow control and maintains system purity.
|Single-stage regulators feature a convoluted stainless steel diaphragm seal that provides
-
Description: ISO 21969:2009 applies to high-pressure flexible connections intended to be connected to cylinders or cylinder bundles with nominal filling pressures up to 25 000 kPa at 15 °C for use with the following medical gases: oxygen; nitrous oxide; air for breathing; helium; carbon
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: JR1000 Series Single Stage Regulator Low to intermediate flow Features ■ Body material: SS 316L, SS 316L VAR. ■ Metal to metal diaphragm sealing. ■ Internal electrolytic polishing, with a smoothness of up to Ra 5 μin. ■ The internal volume is small. ■ The import pressure can reach
- Pressure Rating: 3,500 psi
- Features: Gas, Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: workshop test, it is suitable for Laboratory, gas anysis etc high purity gas. Technical parameters Maximum Inlet Pressure 500,3000psig Outlet Pressure Ranges 0~25, 0~50, 0~50,0~250,0~500psig Safety test pressure 1.5 times maximum inlet pressure Operating
- Temperature Range: -40 to 165.2 F
- Size: 1/8"
- Application: Gas
- Type: NPT
-
Supplier: ESAB Welding and Cutting Products
Description: Features Mounted with the well-known L-32 type flowmeter Accurate flow control of argon, helium, C-25, and nitrogen Delivery pressure to flowmeter factory-preset to 50 psig
- Regulator Size: 0.625 inch
- Valve Size: 0.625 inch
- Pressure Rating: 50 psi
- Port Size: 0.625 inch
-
Supplier: Linde North America, Inc.
Description: The F7140 Series two stage, high purity regulators are designed for non-corrosive analytical and process applications requiring precise, stable delivery pressure control. The two stage design yields a delivery pressure change of less than 0.04/100 psi inlet change. The
- Controlled Pressure Range: 0 to 250 psi
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
-
Supplier: Linde North America, Inc.
Description: The F7220 Series two stage, high purity regulators are designed for corrosive analytical and process applications requiring precise, stable, delivery pressure control. The two stage design yields a delivery pressure change of less than 0.04/100 psi inlet change. Convoluted
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
- Port Size: 0.25 inch
-
Supplier: ESAB Welding and Cutting Products
Description: R-5007 for argon, helium, C-25 mixture, and nitrogen Features Accurate flow control of argon, helium, C-25, and nitrogen Delivery pressure to flowmeter factory-preset to 50 psig
- Gas Volumetric Flow Rate: 0.166666666666667 to 3.66666666666667 SCFM
- Operating Pressure: 50 psi
- Process Media Type: Gas
Find Suppliers by Category Top
Featured Products Top
-
lifespan. The NGP Series Natural Gas Pressure Regulator is engineered to provide accurate regulation, structural durability, and operational reliability in demanding (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
E-Labs knows how critical Helium Leak Detection is for industries and any field where high vacuum or gas-tight systems are essential. We have multiple Varian, Mass Spectrometer helium leak detectors for finding leaks as small as 1x10-10 cc/sec. We are capable of leak testing to pressures (read more)
Browse Inspection Services Datasheets for E-Labs, Inc. -
E-Labs knows how critical Helium Leak Detection is for industries and any field where high vacuum or gas-tight systems are essential. We have multiple Varian, Mass Spectrometer helium leak detectors for finding leaks as small as 1x10-10 cc/sec. We are capable of leak testing to pressures (read more)
Browse Flow and Pressure (Fluid Dynamics) Testing Services Datasheets for E-Labs, Inc. -
A pressure regulator is a valve that controls the pressure of a fluid to a desired value, using negative feedback from the controlled pressure. Regulators are used for gases and liquids, and can be an integral device with a pressure setting, a restrictor and a sensor all in the one body, or (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Reliable, Self-Operated Regulation for Natural Gas Systems The NGP Series Natural Gas Pressure Regulator is designed for (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
0-1500, 2500, and 3000 PSIG delivery pressures available One piece encapsulated valve design with PCTFE seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators Made in the USA *Models with the following CGA inlet connections are self-venting – 580, 677 (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
Industrial process systems require reliable pressure control solutions to maintain stable operation, improve efficiency, and reduce energy consumption. Thinktank ZZY series self-operated pressure regulators use the energy of the controlled medium itself to automatically regulate pressure (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Poduct Features • Cylinder pressure regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases • 6 ports flexible (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The PRD pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for consistent inlet pressures, the regulator will control outlet pressures as low as (0 -30) psig. The (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc.
More Information Top
-
Biolistic DNA Delivery
Set the helium gas pressure regulator to 50 psi (see Note 8).
-
Journal of Spacecraft and Rockets > Long-Life Bipropellant System Demonstration, Viking Orbiter Propulsion System
A small leak was detected in the helium - gas pressure regulator .
-
Study on bovine bone surface after atmospheric plasma treatment
Then, gas supply systems were assembled from helium gas , pressure regulator , pressure gauge, valve, outlet connection, mass flow controller, and gas tubes.
-
Small scale helium liquefaction systems
The pressure regulator controls helium gas flow and maintain constant vapour pressure in the dewar during the operation.
-
Simulating Spacecraft Systems
Pressure Regulator Pressurization Gas Helium .
-
Mars Polar Lander
This is a pressure-regulated system with serially-redundant pressure regulators utilising helium gas as pressurant.
Indicates content that may require registration and/or purchase.