-
Supplier: GENERON
Description: GENERON's helium recovery membrane systems are ideal for the recovery of helium from natural gas deposits. Helium has the lowest boiling point making it ideal for use in cryogenics, particularly in the cooling of superconducting magnets, like MRI and NMR.
-
Supplier: Kaeser Compressors, Inc.
Description: resonance and tomography Research and development for cryogenic engineering and coldbox applications Helium recovery One of the most well known applications featuring Kaeser products is the Large Hadron Collider (LHC) located at the European Organization for Nuclear
- Compressor Technology: Rotary Screw
- Discharge / Operating Pressure: 72 to 217 psi
- Flow Capacity: 10 to 3002 SCFM
- Gases: Air / Plant Air, Helium, Nitrogen (N2)
-
Supplier: Howden
Description: the Diaphragm in detail using our animation. Standard Features Water cooled heads. HIDS Head Integrated Detection System on each compression head Compression head and diaphragm materials selected among steel, irons and alloys grades
- Applications: Fuel Gas / Power Generation, Oil Refining / Chemical Processing, Oil / Vapor Recovery
- Compressor Technology: Diaphragm
- Discharge / Operating Pressure: Up to 43511 psi
- Gases: Corrosive / Sour Gas, Helium, Hydrocarbon Gas, Natural Gas / Methane, Nitrogen (N2)
-
-
Supplier: SynSysCo
Description: vacuum pumps. Applications Sputtering Systems, Vacuum Deposition, Ion Plating Accelerator and Synchrotron Radiation Helium Leak Detection Systems, Gas Recovery Equipment Vacuum Furnace Systems Laboratory Applications Electron Beam
- Applications: General Purpose / Industrial, Analytical / Scientific, Packaging, Semiconductor Manufacturing, Other
- Configuration: Individual Vacuum Pump
- Lubrication: Dry / Oil-less
- Motor Power: 1.74 HP
-
Supplier: Agilent Technologies - Vacuum Products
Description: Highly reliable thanks to the highly efficient oil circulation system Environmentally friendly with its built-in demister system integrated with a floating valve for oil recovery
- Applications: General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary
- Configuration: Individual Vacuum Pump
- Lubrication: Oil-flooded
- Motor Power: 4.02 HP
-
Supplier: Agilent Technologies - Vacuum Products
Description: Highly reliable thanks to the highly efficient oil circulation system Environmentally friendly with its built-in demister system integrated with a floating valve for oil recovery
- Applications: General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary
- Configuration: Individual Vacuum Pump
- Lubrication: Oil-flooded
- Motor Power: 10.05 HP
-
Supplier: Busch Vacuum Solutions
Description: tightness between the pumped medium and the ambient air, thus avoiding contamination or leakage of the process gases. This hermetic design makes Fossa scroll vacuum pumps ideally suited for gas recovery or noble gas pumping systems. They are the perfect solution for helium leak
- Applications: General Purpose / Industrial, Analytical / Scientific, Chemical / Corrosive Gas, Manufacturing Processing
- Configuration: Individual Vacuum Pump
- Lubrication: Dry / Oil-less
- Motor Power: 1.01 HP
-
Supplier: Leybold USA Inc.
Description: leak tightness assures no gas contamination or loss in gas recovery applications Excellent Helium pumping performance C versions are ready to withstand harsh conditions. SCROLLVAC C plus variant has been designed for more aggressive applications, where potential
-
Supplier: Leybold USA Inc.
Description: leak tightness assures no gas contamination or loss in gas recovery applications Excellent Helium pumping performance C versions are ready to withstand harsh conditions. SCROLLVAC C plus variant has been designed for more aggressive applications, where potential
-
Supplier: Leybold USA Inc.
Description: leak tightness assures no gas contamination or loss in gas recovery applications Excellent Helium pumping performance C versions are ready to withstand harsh conditions. SCROLLVAC C plus variant has been designed for more aggressive applications, where potential
-
Supplier: Leybold USA Inc.
Description: leak tightness assures no gas contamination or loss in gas recovery applications Excellent Helium pumping performance C versions are ready to withstand harsh conditions. SCROLLVAC C plus variant has been designed for more aggressive applications, where potential
-
Supplier: Waukesha Bearings
Description: magnetic bearings supplied by others Spares service and extended warranty option Comprehensive training program available Typical Applications High-temperature gas-cooled reactor (helium use) Natural gas pipeline compressors Energy recovery flywheel Loop layer machine Sour gas with
- Form Factor: Stand-Alone
- Standards and Compliance: Other
- User Interface: Knobs / Switches / Meter, Computer Programmable
Find Suppliers by Category Top
More Information Top
-
Program user's manual: cryogen system for the analysis for the Mirror Fusion Test Facility
the helium recovery system .
-
Helium recovery at the National High Magnetic Field Laboratory
With this level of demand for liquid helium, it is necessary to employ a helium recovery system in order to remain within our operating budget.
-
Progress on the conceptual design of a mirror hybrid fusion--fission reactor
Helium recovery system .
-
Cryogenic systems for the Mirror Fusion Test Facility
o Two helium refrigerators. o Two nitrogen subcoolers. o A nitrogen reliquefier. o A helium recovery system . o An extensive helium distribution system with a rather unique forced-flow cooling system, o A nitrogen distribution system.
-
EXPERIMENTAL GAS COOLED REACTOR. FINAL HAZARDS SUMMARY REPORT. VOLUME I. DESCRIPTION AND HAZARDS EVALUATION (Book 1 and Book 2)
The leak-off from the double packed valves is piped to the low pressure helium re- covery system .
-
Modern Cold Spray
However, the cost of helium can be prohibitive, making it economically unviable for many applications unless recycled using a dedicated (and expensive) helium recovery system .
-
Influence of Helium and Nitrogen Gases on the Properties of Cold Gas Dynamic Sprayed Pure Titanium Coatings
Furthermore, for samples sprayed with N2, the ambient atmosphere was air, while with He the atmosphere was mainly He as a consequence of using a gas-tight spray room with a helium recovery system (HRS) as presented in detail by Legoux et…
-
Helium Recovery: Design Considerations for Cold Spray Systems
In most cases, acceptable process economics require a helium recovery system to achieve greater than 95% overall recovery.
-
REVISIONS TO EXPERIMENTAL GAS COOLED REACTOR FINAL HAZARDS SUMMARY REPORT, OCTOBER 10, 1962. VOLUME I. DESCRIPTION AND HAZARDS EVALUATION
The leak-off from the double packed valves is piped to the low pressure helium re- covery system .
-
TIBER: Tokamak Ignition/Burn Experimental Research. Final design report
Helium recovery system including a compressor purifier, gas bag, .