Products/Services for Hemispherical Tank Heads
-
Tank Heads - (23 companies)...or titanium. Cladded end caps are also available. Other materials of construction include A36, 44W, or SA516 Grade 70 steel. Choices for head shape include: hemispherical ellipsoidal torispherical flat diffuser conical Types Hemispherical tank...
-
Storage Tanks and Process Tanks - (1652 companies)Storage tanks and process tanks are bulk containers of varying size and configuration. Storage tanks and process tanks are general purpose industrial containers that can have many configurations depending upon dimensions, orientation, placement... -
Tank Cleaning Machines - (28 companies)Tank cleaning machines wash out the internal surfaces of a storage, marine or process tanks using rotary spray heads, jet heads, static spray balls, or clean-in-place systems Tank cleaning machines wash out the internal surfaces of a storage, marine...
-
Machining Heads and Multiple Spindle Heads - (107 companies)Machining heads and multiple spindle heads are specialized tool holders that mount on machine tool spindles. Multi-spindle heads carry multiple tools at the same time for performing simultaneous machining operations. Machining heads and multiple... -
Fire Sprinkler Heads - (80 companies)Fire sprinkler heads deliver a high-pressure flow of water or dry chemicals to a fire. They are usually are heat-activated and part of a larger fire prevention and safety system. Fire sprinkler heads deliver a high-pressure flow of water or dry... -
Tank Monitoring Systems - (24 companies)Tank monitoring systems provide remote tracking of tank fill levels to maximize efficiency and reduce downtime. Tank monitoring systems allow remote tracking of tank fill levels to maximize efficiency and minimize downtime. Monitoring of tanks...
-
Spray Tanks and Cups - (49 companies)Spray tanks and cups are vessels that hold paints or coatings for use with spray guns, applicators, and atomizers. Some devices are pressurized. There are several basic types of products. Gravity-fed spray tanks and cups are top-mounted vessels...
-
Generator Heads and Alternators - (57 companies)Generator heads and alternators convert mechanical energy into electrical power through electromagnetic induction. Generator heads and alternators convert mechanical energy into electrical energy. Generators and alternators differ by operation...
-
Connection Heads - (52 companies)Connection heads, also referred to as thermoheads or thermocouple heads, provide a means for connecting temperature sensors and extension wires. Connection heads are used to connect temperature sensors and extension wires. They not only protect...
-
Laser Optics, Heads, and Beam Delivery Components - (103 companies)Laser optics, heads and beam delivery components are used in laser cutting machines, laser welding and marking systems. Laser optics, heads, and beam delivery components are used in laser cutting machines, laser welding, and marking systems. Types...
Product News
-
Protomatic, Inc.
Where The Machining Industry Is Headed seen was for a motorbike frame. The resulting design looks very biological, similar to human hip bones forming the outside of the bike 's fuel tank. Wireless Future. Many devices are designed to be "wireless, " like Bluetooth. This will be for product replacement sales or product design improvement data. New Set of Manufacturing-Based Businesses. Some businesses that have been software based or businesses that have made very high-end products will be adding products in the end-user market... (read more) -
Gaumer Process
Heat tank contents indirectly-Electric Tank Heater INDIRECT ELECTRIC TANK HEATER. Indirect Electric Tank Heaters are designed to heat tank contents indirectly without the need to drain the tank for heater replacement. These heaters use open coil heater elements supported by high temperature ceramics. The elements slide inside of a pipe that is welded to the mating flange. The elements are flexible, eliminating the need for special clearances during removal. Availble sizes include 4" - 36" Flanges with lengths up to 40'. Materials are selected... (read more)Browse Coil Heaters Datasheets for Gaumer Process -
Gaumer Process
INDIRECT ELECTRIC TANK HEATER Indirect Electric Tank Heaters are designed to heat tank contents indirectly without the need to drain the tank for heater replacement. These heaters use open coil heater elements supported by high temperature ceramics. The elements slide inside of a pipe that is welded to the mating flange. The elements are flexible, eliminating the need for special clearances during removal. Availble sizes include 4" - 36" Flanges with lengths up to 40'. Materials are selected for each application and include... (read more)Browse Explosion Proof Heaters Datasheets for Gaumer Process -
Mid-Mountain Materials, Inc.
The Principles of Storage Tank Insulation Storage Tank Insulation Tips for Maintaining Temperature and Reducing Energy Loss. A storage tank 's performance and efficiency are closely linked to its insulation. Whether the tank is designed to retain warmth in a heated process or to keep chilled materials at low temperatures, insulation directly determines how efficiently it maintains those conditions. Without it, storage tanks lose or gain heat, leading to unstable temperatures and unnecessary energy consumption. The Principles of Storage... (read more)Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
Shanghai Thinktank Process Management Co., Ltd
Tank Breather Valve Manufacturing Storage tanks require reliable pressure management solutions to prevent overpressure damage, reduce product losses, and maintain safe operating conditions. Without effective venting systems, tank breathing during operation can lead to excessive evaporation losses, emissions, and equipment risks. Thinktank TT7130/8130 series single breather valves are designed for atmospheric or pipeline discharge pressure relief, providing controlled ventilation to protect storage tanks and reduce vapor... (read more)Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Golden Collar Technology Co., Ltd .
ptfe lined tank PTFE lined tank is a high-performance corrosion-resistant solution designed for storing and processing highly aggressive chemicals in demanding industrial environments. Manufactured with a premium PTFE lining, the tank offers exceptional resistance to strong acids, alkalis, solvents, and corrosive media, helping improve equipment durability, safety, and operational efficiency. Compared with traditional metal tanks, a PTFE lined tank provides outstanding chemical resistance and significantly... (read more)Browse Petri Dishes Datasheets for Golden Collar Technology Co., Ltd . -
Running Industry Co., Ltd
Fuel tank cover Product we made: Automobile structure parts, fuel tank cover, sway arm, steering hub, shaft knob, trunk bracket, truck door handle, UTV ATV refitting parts?motocycle parts & repair tools, truck parts. Process: Precision CNC Machining, welding, metal stamping/ bending, pipe benidng, cnc milling, polishing, anodizing, painting, powder coating, laser engrave, assembling with lock, Loctite, fastener, plastic & rubber,. Material: carbon steel, alloy steel, stainless steel, aluminium alloy, (read more) -
Fairlane Products, Inc.
Hex Head Swivots Their modular and economical replaceable wear surfaces extend the life of expensive jigs, fixtures, jaws, and clamping mechanisms. These self-aligning components designed to hold and position irregular and contoured surfaces. Hex head for mounting. They allow for faster speeds and feeds within the manufacturing process. The replaceable ball or pad swivels to allow for self-alignment on uneven surfaces. Contact types include flat, flat cone, replaceable pad. Steel, Delrin, urethane, serrated... (read more)Browse Gripper Products Datasheets for Fairlane Products, Inc. -
Suntech Applied Materials (Hefei) Co.,Ltd
Ceramic Femoral Head At CERICARE MEDICAL we take pride in a fully self-owned and controlled manufacturing process for our ceramic femoral heads - ensuring unmatched quality, safety, and reliability for every product. We deliver. Starting with powder production. Advanced isostatic pressing. Precision CNC machining. Atmospheric sintering and HIP for strength and reliability. Ultrasonic precision polishing for flawless surfaces. Automatic cleaning & cleanroom packaging to meet the highest medical standards. Every step... (read more)Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
BUMAX®
Hexagon head bolt and screw You can order hexagon head bolts and screws directly from this page. Simply, select the product you are interested in and click 'Add to shopping cart ' below the product preview image and 'Request quote '. We 'll then get back to you with a quote. You will need to create a free account if you haven 't done so already. (read more)Browse Bolts Datasheets for BUMAX®
-
Modal Study of a Submerged Buoyant Tank in Waves
The two most important were the substitution of flat plates for the hemispherical tank heads of the proposed pro- totype, and the substitution of a mooring line joint with two degrees of freedom rather than a universal joint, as none could be …
-
ZEPST352
Low yield strengths and work-hardening rates, coupled with good ductility, are characteristics which allow these alloys to be drawn into hemispherical tank heads with little difficulty.
-
Liquid-metal pumps for large-scale breeder-reactor plant (prototype pump)
The most critical parts will probably be the SP/SC flange forging, the castings, the main tank flange, and the main tank hemispherical head .
-
Journal of Propulsion and Power > Simulation and Prediction of Magnetic Propellant Reorientation in Reduced Gravity
Table 1 Bom correlations for flat and hemispherical head tanks based on hyperbolic curve fit .
-
CR4 - Thread: pelletized product storage tank content calculation
The combination of the three formulas provides the volume of: a horizontal tank with dished heads- Fig. 1a; a horizontal tank with hemispherical heads - Fig. 1b; a horizontal tank with flat heads-Fig.
-
Simulation of Jet-Induced Geysers in Reduced Gravity
The four tanks types included a spherical tank, a cylindrical tank with hemispherical heads , and two small-scale Centaur liquid hydrogen tanks.
-
Trade-off strategies in engineering design
Flat and hemispherical head air tank designs.
-
Data summary of the national fire protection association's BLEVE tests
The tanks used in the trials were commercial cylindrical pro- pane tanks with hemispherical heads .
Indicates content that may require registration and/or purchase.