Products/Services for Hemoglobin Electrophoresis

  • Gel Electrophoresis Equipment-Image
    Gel Electrophoresis Equipment - (67 companies)
    Gel electrophoresis equipment, instruments and supplies are used to separate macromolecules, either nucleic acids or proteins, on the basis of size, electric charge, and other physical properties. Gel electrophoresis equipment, instruments...
  • Capillary Electrophoresis Equipment-Image
    Capillary Electrophoresis Equipment - (43 companies)
    Capillary electrophoresis (CE) is a family of related separation techniques that use narrow-bore fused-silica capillaries to separate a complex array of large and small molecules. High voltages are used to separate molecules based on differences...
  • Photometers-Image
    Photometers - (122 companies)
    Photometers produce electrical signals, which correspond to radiant flux energy, for a series of discrete wavelength intervals. They are used to measure wavelengths of light spectra and optical or atomic emissions.
  • Power Supplies-Image
    Power Supplies - (3083 companies)
    Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
  • Spikes-Image
    Spikes - (16 companies)
    Spikes are long, thick, sharp-pointed fasteners made of metal or plastic. They are similar to heavy nails and used in railroad ties and other heavy-duty construction applications.
  •  
    Anodes - (153 companies)
    Anodes are consumables used in a variety of electrochemical processes such as corrosion protection (sacrificial anodes) and electroplating (plating anodes).
  •  
    Bioanalytical Services - (248 companies)
    ...screening and provide expertise with mammalian cell-based assays, biomarkers, radiochemistry, immunoassays, and electrophoresis. Bioanalytical services use bioassays to measure the effects of a substance on a living organism. A bioassay can be used...
  •  
    Sprayers and Spray Coating Equipment - (402 companies)
    Sprayers and spray coating equipment refers to any component used in a variety of industrial spraying processes, including application tools, handling equipment, and supplemental machines. They are used in the process of atomizing coatings, paints, lubricants, solvents, deicing liquids, chemicals, and powders so they can be spray-applied to a surface.
  •  
    Paper and Paperboard Materials - (563 companies)
    Paper and paperboard materials are available in rolls or sheets and are used for writing, printing, packaging, and many other applications. Categories include commercial paper, industrial paper, and paperboard.
  •  
    Lab-on-a-Chip (LOC) Devices - (16 companies)
    ...mitochondrial DNA sequences. LOCs for glycoprotein sizing, flow cytometric analysis, and the development of cellular assays are also available. Often, LOC devices are used in place of gel electrophoresis for DNA fragment analysis and RNA sample quality control...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire