-
Supplier: CS UNITEC
Description: themselves automatically when the machine turns. (Note: Shaft supplied with keyway and finned shaft adapter.) The finned shaft design ensures absolutely no vibrations during operation and 100% concentricity. The main savings compared to other linear grinders comes from the cost of abrasives.
- Rotary Speed: 950 to 3,700 rpm
- Power: 1.80929751961881 HP
- Current: 12.27 amps
- Features: Bonded Abrasives, Disc Finishing, Multiple Heads / Spindles, Other, Polisher / Polishing Lathe, Variable / Multi-speed
-
Supplier: CS UNITEC
Description: Save time sanding and polishing. 4" wide face is ideal for finishing stainless steel, metals, wood and synthetics. The powerful LP 1503 AIR grinding and polishing machine produces a uniform finish fast and easy without leaving visible transitions and shadows. It is compact, lightweight and heavy
- Rotary Speed: 2,500 rpm
- Power: 1 HP
- Power Source: Air / Pneumatic
- Features: Bonded Abrasives, Disc Finishing, Multiple Heads / Spindles, Polisher / Polishing Lathe
-
Supplier: CS UNITEC
Description: Stationary multipurpose grinder for all workshop grinding, blending and finishing jobs. This versatile bench grinder uses all PTX abrasive wheels and discs with 5/8" - 11 UNC threads or 7/8" arbor. Two shaft mountings. Uses grinding discs with 5/8"-11 UNC or 7/8" mounting and abrasive
- Rotary Speed: 2,800 rpm
- Power: 1.00516528867711 HP
- Mounting: Bench
- Features: Bonded Abrasives, Disc Finishing, Multiple Heads / Spindles, Other, Polisher / Polishing Lathe
-
-
Supplier: Walter Surface Technologies
Description: If its high performance and added safety you’re after, the Ironman™ PS comes with a paddle switch and a mechanical brake to stop grinding wheels from turning within 2 seconds of relieving the trigger, and cutting wheels within 1.5 seconds. It delivers 1,750 watts of power and comes with a Walter
- Rotary Speed: 9,600 rpm
- Power: 2.34538567357994 HP
- Current: 14.5 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz
-
Supplier: DCM Tech Inc.
Description: automation. DCM advanced technology has been added so you can improve your process time, reduce part damage, and easily train your team. The IG 482 SD comes standard with all of the features of other DCM style grinders such as a variable speed grinding spindle motor and electromagnetic chuck,
- Rotary Speed: 5 to 70 rpm
- Power: 50 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Industry Applications: Additive Manufacturing
-
Supplier: LeBlond Ltd.
Description: WHEELHEAD: The wheelhead is designed so that it can be tilted easily to ± 15 degrees. It can be swiveled 360 degrees on the horizontal plane. Both of these features make it easy to set rake and relief angles. GRINDING WHEEL SPINDLE ASSEMBLY: The spindle assembly is designed so that the spindle
- Rotary Speed: 2,600 to 6,200 rpm
- Power: 1.5 HP
- Applications / Materials Abraded: Cutters / Blades, Metals / Metalworking, Tool and Die (e.g., Punches)
- Features: Dressing System
-
Supplier: Weldon Solutions
Description: The Answer to Small Punch Grinding The Weldon P175 CNC Punch Grinder has been specifically designed for non-round grinding of small parts such as pharmaceutical, sheet metal and forming punches. This extremely stiff, compact machine is manufactured with a 7" swing capacity and 7" distance
- Rotary Speed: 8,800 rpm
- Surface / Linear Speed: 26.666666666666718 ft/min
- Power: 5 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, Three-Phase
-
Supplier: Walter Surface Technologies
Description: With its ergonomic rat-tail design, the Ironman™ delivers 1,750 watts with 6” wheel capacity. It comes with a Walter Stabilizer™ to reduce vibration and extend the life and removal rate of your abrasives by up to 30%. Ideal for prolonged applications, when combined with Walter abrasives, Ironman™
- Rotary Speed: 9,600 rpm
- Power: 2.34538567357994 HP
- Current: 14.5 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz
-
Supplier: DCM Tech Inc.
Description: DCM Tech's IG 140 SD rotary surface grinding machine fills some big shoes but with a small footprint. It has a 32" x 26" footprint and a 56" x 26" operating envelope. This rotary surface grinding equipment uses minimal shop space. Operating parameters are fully programmable for processing alloy,
- Power: 5 HP
- Current: 30 amps
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
- Applications / Materials Abraded: Aerospace, Automotive, Bearing, Biotech / Medical Devices, Brakes / Clutches, Castings, Ceramics / Glass, Cleaning / Surface Preparation, Cutters / Blades, MRO / Resurfacing, Metals / Metalworking, Ophthalmic / Optical, Semiconductors / Electronics, Wet Grinding / Finishing
-
Supplier: LeBlond Ltd.
Description: PRECISION GRINDING SPINDLE: The precision cartridge spindle is greased and free of maintenance. Built with four (4) preloaded class 9 super precision angular contact ball bearings suitable for heavy grinding. The spindle is directly coupled to a V3 motor. This ensures spindle run out accuracy of
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz
- Power Source: Electric Motor / Vibrator
- Mounting: Floor / Stationary (Machine Tool)
- Type: Grinder - Grinding Wheel, Precision Grinder
-
Supplier: DCM Tech Inc.
Description: DCM Tech's Flywheel Grinder is built with rugged quality. Explore DCM Tech's entire line of Rotary Grinders and Automotive Machine Products for your rebuilding needs. The DCM Tech SG7000 Flywheel Grinder is the automotive contingent of the DCM Tech rotary table surface
- Rotary Speed: 0 to 3,600 rpm
- Power: 5 to 10 HP
- Current: 30 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
-
Supplier: Weldon Solutions
Description: Versatile OD Grinding The Midas Series includes eight CNC cylindrical grinders that are designed to meet the rigorous demands and exacting requirements of high production grinding. The grinders incorporate the extremely stiff shear damping base design used in Weldon's GOLD models. Each
- Rotary Speed: 8,500 rpm
- Surface / Linear Speed: 50.00000000000009 ft/min
- Power: 5 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, Three-Phase
-
Supplier: DCM Tech Inc.
Description: an internal memory for repeatable process automation. This machine is the first DCM style rotary surface grinder to feature a precision servo drive cross slide motor which allows this machine to grind tight tolerances along both the Z and X axis. Perform precise step grinds in materials such
- Rotary Speed: 200 to 1,800 rpm
- Power: 30 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, Three-Phase
- Automation: Automatic / Indexing, PLC
-
Supplier: Glebar Company Inc.
Description: Specifically designed to profile grind the outside diameter of rubber rolls. The component is held by it's shaft as the slide positions it into the shaped grinding wheel. A robot SCARA arm is used to pick the part out of a tray, position it in the grinding fixture, then remove it after grinding and
- Rotary Speed: 2,400 rpm
- Power: 15 HP
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
- Automation: Automatic / Indexing, CNC, None / Manual, Windows® / PC Control
-
Supplier: EXAKT Technologies, Inc.
Description: Surface grinder maintains plane parallel grinding. Features EXAKT has perfected a surface grinder that maintains plane parallel grinding with a user determined shutoff capability. Sample thicknesses in the range of 20 µm can be achieved easily. Accurate to within ± 1.5 microns, the
- Rotary Speed: 10 to 200 rpm
- Automation: Automatic / Indexing
- Mounting: Bench
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Plastics / Composites, Semiconductors / Electronics
-
Supplier: Glebar Company Inc.
Description: Incorporating a new NEMA 4 rated touch screen control with built in networking capability and removable flash card memory for simple in the field software updates. Built in interface for diameter gauging equipment such as laser gage micrometers give this machine the capability of automatic size
- Rotary Speed: 2,375 rpm
- Power: 15 HP
- Automation: Automatic / Indexing, None / Manual, Windows® / PC Control
- Applications / Materials Abraded: Biotech / Medical Devices, Metals / Metalworking, Wet Grinding / Finishing
-
Supplier: Glebar Company Inc.
Description: For forming cylindrical or spherical components to a higher degree of accuracy than the PG-9BHD Plunge Grinder. Typically used in applications where positioning control is important for instance, ceramic ball shapes, ceramic rod diameter reduction.
- Rotary Speed: 2,375 rpm
- Power: 7.5 HP
- Automation: Automatic / Indexing, None / Manual, Windows® / PC Control
- Type: Centerless, Grinder - Grinding Wheel, Precision Grinder, Profile / Form
-
Supplier: Glebar Company Inc.
Description: The latest contribution to the micromachining industry. Used for straightening pre-fired carbide rod. This machine can plunge the flash off 20" long molded ceramic rod in one shot. Robot and side feeding equipment is also available for feeding the machine.
- Rotary Speed: 2,375 rpm
- Power: 15 HP
- Automation: Automatic / Indexing, None / Manual, Windows® / PC Control
- Type: Centerless, Grinder - Grinding Wheel, Precision Grinder, Profile / Form, Superabrasive Grinder
Find Suppliers by Category Top
More Information Top
-
metal grinder - offers from metal grinder manufacturers, suppliers, exporters & wholesalers
Sell herbal medicine grinder ,non-metal pulvering equipment .
-
Preparation of poly(lactic acid) and modified starch composites
The PLA particles were grinded by a high-speed herbal medicine grinder machine (FW135, Tianjin Test Instrument Co. Ltd., China) into powder (the particle size was 60 mesh).
-
Nonlinear sensorless cooling control for a peltier actuated aluminum plate thermal system
… was purchased from sigma company; DPPH was purchased from alfa company; others were analytical grade or biochemical pharmaceuticals; Colorimeter was Datacolor 1 10TM; Protein purification system was purchased from US GE company; FW1 77 Chinese herbal medicine grinder was purchased from Taisite …
-
The mechanism of honeysuckle quality degeneration in hot air drying
… 99,9%) was purchased from sigma company; DPPH was purchased from alfa company; others were analytical grade or biochemical pharmaceuticals; Colorimeter was Datacolor 110TM; Protein purification system was purchased from US GE company; FW177 Chinese herbal medicine grinder was purchased from Taisite …
-
Advances in Chemistry Research II
On completion of process, the samples were ground to a fine powder with a special grinder for herbal medicines .
-
Unilamellar liposomes covalently coupled on silica gel for liquid chromatography
Crude herbal medicine was crushed with a grinder , and the powder with less than 30 mesh was immersed in methanol (5 mL g–1 pow- der).
-
Advances in Chemical Engineering II
Chinese herbal medicines were dried, crushed by grinder and sieved alternate through 70 mesh sieve.
-
Herb Crusher Herbal Pulverizer Herbal Grinder from Zhengzhou Oriole ULV Fogger Sprayer Co.,Ltd, China
Because of its advanced technics and steady capability, HT Series Herb Crusher herbal pulverizer Herbal grinder is widely applicable to the Chinese -western medicine plant, hospital, health care medicine factory, creature and chemical factory, cosmetics factory, medicine material processing plant and Chinese …
-
Evaluation of the transfer rate of ochratoxin a to decoctions of herbal medicines
All herbal medicine samples were finely ground and well- mixed by a commercial grinder and analyzed using HPLC (HPLC system; Waters, Milford, MA, USA) for the presence of OTA.
-
Protective effects of Althaea officinalis L. extract in 6-hydroxydopamine-induced hemi-Parkinsonism model: behavioral, biochemical and histochemical evidence
The plant was shed dried at Razi Herbal Medicines Research Center (Lorestan Univer- sity of Medical Sciences, Khorram Abad, Iran) for a week and pulverized mechanically using a grinder .
Indicates content that may require registration and/or purchase.