Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: SOLENOID VALVES HERION
-
Supplier: Radwell International
Description: HERION Valves 9933140
-
Supplier: Radwell International
Description: HERION , 8010200-9000-024-00, 8010200900002400, SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Valve Type: Solenoid Valves
-
-
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SPARE PARTS KIT, FOR HERION SOFT SEAL VALVES:, 1/4 IN PORT SIZE, 4 WAY(5/2) SOLENOID. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Solenoid Valves
-
Supplier: CO2Meter.com
Description: and hardware included), plug it into a standard wall jack, plug in your CO2 generator or regulator and it is ready to maximize your plant growing yields. See our CO2 Tank Regulator with Solenoid Valve here. View our CO2Meter RAD-0501E for Greenhouses with European Output.
- Accuracy: 5 ±% FS
-
Supplier: CO2Meter.com
Description: Power Monitor Unit SV-1029: Solenoid Shut-Off Safety Valve Certificate of Calibration - Available on request in comments at purchase. For factory recalibration order part no. CAL-0001 here.
- Visual Indicators: Audio / Visual Alarm Combination, Strobe Light
-
Supplier: CO2Meter.com
Description: Add-On Options Central Display Unit for Gas Safety Alarms (RAD-CDU-HS1) RAD-0022-ZR: Display Add On RAD-PMU: Power Monitor Unit SV-1029 - Solenoid Shut-Off Safety Valve CM-HS2: Dual Horn Strobe Add On Kit. Plug flashing strobes into both the sensor and remote display to give a more
- Visual Indicators: Audio / Visual Alarm Combination
-
Supplier: Oil-Rite Corp.
Description: please consult factory). The solenoid has a 1/8” female NPT air inlet; this is the only air connection required to operate the entire lubrication system. This Precision Lubrication System is easy to install. Simply secure the mounting plate, connect compressed air, supply power to the
- Capacity: 0.5 gallons
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease
-
Supplier: Oil-Rite Corp.
Description: please consult factory). The solenoid has a 1/8” female NPT air inlet; this is the only air connection required to operate the entire lubrication system. This Precision Lubrication System is easy to install. Simply secure the mounting plate, connect compressed air, supply power to the
- Capacity: 0.5 gallons
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease
-
Supplier: Oil-Rite Corp.
Description: please consult factory). The solenoid has a 1/8” female NPT air inlet; this is the only air connection required to operate the entire lubrication system. This Precision Lubrication System is easy to install. Simply secure the mounting plate, connect compressed air, supply power to the
- Capacity: 0.5 gallons
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease
-
Supplier: Oil-Rite Corp.
Description: please consult factory). The solenoid has a 1/8” female NPT air inlet; this is the only air connection required to operate the entire lubrication system. This Precision Lubrication System is easy to install. Simply secure the mounting plate, connect compressed air, supply power to the
- Capacity: 0.5 gallons
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease
-
Supplier: Bijur Delimon International
Description: depressurized tank is sucked in by the metering pump. Through a 2/2 way solenoid valve for the compressed air, the pneumatic metering pump is started automatically. A defined quantity of lubricant is delivered into the compressed air, then carried via the flow divider to the spray
- Capacity: 1.056688 to 4.755096 gallons
- Operating Pressure: 58.01508 to 145.0377 psi
- Maximum Operating Temperature: -22 to 158 F
- Features: Adjustable Volume, Other
-
Supplier: Zaber Technologies, Inc.
Description: The X-SCA4 process controller makes it much easier and less expensive to integrate Zaber linear stages, rotary stages, and gantry systems with a wide range of components. Choose from thousands of third party components including valves, solenoids, heating elements, pumps, optical
- Number of Inputs: 2 inputs
- Number of Control Outputs: 4 outputs
- Type: DC Voltage Input
- Control: Linear Control
-
Supplier: CO2Meter.com
Description: alarm CM-1026-6: 24 VDC Strobe Tower Add-On Kit - same features as CM-1026-5 for 24 VDC hard-wired systems Certificate of Calibration - Available on request in comments at purchase. For factory recalibration order part no. CAL-0001 here SV-1029 - Solenoid Shut-Off Safety Valve
Find Suppliers by Category Top
Featured Products Top
-
the flow is shut off. The Geeplus range of pinch valves suit a wide variety of applications calling for control of water, air and other non-aggressive fluids across a wide range of industries. A development of Geeplus’ widely used general purpose solenoid valves (read more)
Browse Pinch Valves Datasheets for GEEPLUS Inc. -
Clippard NPV Series Miniature Pinch Valves are solenoid-operated devices designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in (read more)
Browse Pinch Valves Datasheets for Clippard -
) / t + P1 Where P = Increase in pressure P1 = Inlet Pressure V = Flow velocity in ft/sec t = Time in sec.(Valve closing time) L = Upstream Pipe Length in feet Here’s an example of pressure (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc.
Conduct Research Top
-
Means of Protecting Irrigation Controls and Solenoids
and solenoid valves that are located in the field and remote from the controller. Shown here is a simplified diagram and typical means of protecting the field controls and solenoids to minimize the exposure of the controller to lightning currents and extend the life of solenoid valves. Though lightning strikes
-
Good Beer is Not a Coincidence
The pilot brewery of Weihenstephan 's research centre for brewery and food quality has been modernised. Automated flowmeters, process control valves, solenoid valves, pneumatic actuators and "smart " valve islands make manual adjustments unnecessary. This not only saves time, but also enables
More Information Top
-
Rapid injection of particles and gas into non-fluidized granular material, and some volcanological implications
A burst of pressurized air is released very rapidly (a few milliseconds) at the base of the crucible by opening a high-speed Herion solenoid valve , behind which a fixed volume of compressed air is stored.
-
Scientific.Net: Materials Science
Abstract:Using industrial machines, magnetic sub-level transmitter, AI Artificial Intelligence regulator, Germany HERION solenoid valve for the...
-
Cold Testing of a Russian Pulsating Mixer Pump at the Oak Ridge National Laboratory, Oak Ridge, Tennessee
The associated hardware required to support the operation of the Bimba included a CYLCON 5030 signal tracking controller system for controlling cylinder motion in response to a voltage or current stimulus and two three-way Herion ™ solenoid valves .
-
Spectrochemical properties of some explosives in the vapor state
… the microwave frequency synthesizer, consisting of a microwave generator unit, digital frequency synthe sizer (DFS) unit, and quartz crystal oscillator; the measuring channel, consisting of a measuring cell, pressure and temperature gauges, two Herion 95000 solenoid vacuum valves (Germany) with a working …
-
Free‐air CO 2 enrichment (FACE) using pure CO 2 injection: system description
The amount of CO2 released into each of the rings was regulated with a proportional solenoid valve (DN6, Herion - Werke KG, Germany), which was able to control a gas flow rate in proportion to the DC (0–5 V) signal input.
-
Evaluation of three transportable multigas anesthetic monitors: The Bruel & Kjaer Anesthetic Gas Monitor 1304, the Datex Capnomac Ultima, and the Nellcor N-2500
To more closely simulate the clinical situation, we used a larger solenoid valve (type 25003, Herion , Stutt- gart, Germany), allowing a larger, constant gas flow of 3 L/rain (in both the inspiratory and expiratory phases) and connected an endotracheal tube size 5 …
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
HERION 26-306-00E 2630600E SOLENOID VALVE 24V= 5W .
-
CR4 - Thread: China Pneumatics Industry History and Development
During that time, many technical problems were solved, and new product or component parts were developed, including aluminium air cylinder tube, 5/3 puppet type direction control valve, solenoid pilot valve , etc. In 1982, Shanghai Pneumatic Units Factory introduced 4 product categories from Herion Company in the then West …
-
Plant Services Products
Omega Engineering's SVH-110 high pressure solenoid valves control the flow Norgren Herion Press Safety Valves combine redundancy into one valve body .
-
Plant Services Products
Omega Engineering's SVH-110 high pressure solenoid valves control the flow Norgren Herion Press Safety Valves combine redundancy into one valve body .
Indicates content that may require registration and/or purchase.