-
Supplier: Accuris
Description: SWITCH ASSEMBLIES, SENSITIVE, PUSH BUTTON, LOW LEVEL TO 4 AMPERES, HERMETIC SEAL, MOMENTARY ACTION
-
Supplier: TE Connectivity
Description: Switch Contact Current Rating (AMP) : .1 Switch Contact Plating Material : Gold over Nickel Dimensions Actuator Length : 4.06 MM [.16 INCH ] Button Width : 4.06 MM [.16 INCH ] Electrical Characteristics Push Button Switch Voltage Rating (VDC) : 50 Housing Features Low Profile
- Maximum Current: 0.1 amps
- Maximum DC Voltage: 50 volts
- Switch Function: Momentary Contact
- Configuration: Normally Open (NO)
-
Supplier: RAWELT S.A. de C.V.
Description: Designed to accommodate and isolate electrical and electronical controls, instruments or components in indoor or outdoor applications. Dustproof, splash and water jet proof. Ideal for mounting small controls or instrumentation deivces such as push button switches, indicator lights.
- Material: Aluminum
- Mounting Type: Desktop, Wall Mount
- NEMA Rating: NEMA / IP Enclosures, Type 4X
- Features: Other
-
-
Supplier: OMRON Automation and Safety
Description: commissioning and operation. 10A (DPDT) and 5A (4PDT) contact types, gold-clad contacts (MY4) Mechanical and LED indication Push-to-test button - momentary and lockable Labelling facility Hermetically sealed (MYH) and latching (MY2K) and PCB types available
-
Supplier: Allied Electronics, Inc.
Description: 10 Amp Multicontact AC and DC Relays, R02 Series, 3⁄16 in. Silver Cadmium Oxide Contact Material Hermetically sealed, metal enclosure types Push- to-test button types Indicator lamp types 8-Pin and 11-Pin octal plug-in types Clear plastic dust cover Features Clear Plastic
-
Supplier: Allied Electronics, Inc.
Description: 10 Amp Multicontact AC and DC Relays, R02 Series, 3⁄16 in. Silver Cadmium Oxide Contact Material Hermetically sealed, metal enclosure types Push- to-test button types Indicator lamp types 8-Pin and 11-Pin octal plug-in types Clear plastic dust cover Features Clear Plastic
-
Supplier: Allied Electronics, Inc.
Description: 10 Amp Multicontact AC and DC Relays, R02 Series, 3⁄16 in. Silver Cadmium Oxide Contact Material Hermetically sealed, metal enclosure types Push- to-test button types Indicator lamp types 8-Pin and 11-Pin octal plug-in types Clear plastic dust cover Features Clear Plastic
-
Supplier: Allied Electronics, Inc.
Description: 10 Amp Multicontact AC and DC Relays, R02 Series, 3⁄16 in. Silver Cadmium Oxide Contact Material Hermetically sealed, metal enclosure types Push- to-test button types Indicator lamp types 8-Pin and 11-Pin octal plug-in types Clear plastic dust cover Features Clear Plastic
-
Supplier: Quantum Devices, Inc.
Description: control projects. As simple as a push of a button, EZ-Comm is the newest and simplest way to commutate your BLDC motors. Design Features: Programmable commutation Single-ended outputs Bearingless modular design Low profile assembled height of 0.43"Resolutions up to 5000 lines per
- Resolution (lines per revolution): 0 to 5,000 (lines/revolution)
- Operating Temperature: -22 to 239 F
- Vibration Rating: 20 g
- Shock Rating: 100 g
Find Suppliers by Category Top
Featured Products Top
-
security and environmental protection. Its compressive action pulls the door tightly closed without rubbing on the pawl or frame, reducing wear while ensuring a consistent sealed fit. A push-button release pops the handle up for convenient operation, and models are available with optional key or (read more)
Browse Latches Datasheets for Southco -
satisfaction and cost-efficiency, ZAGO stands at the top. PUSH BUTTON BOOTS ZAGO’s switch boots feature elegant, flexible, and highly effective switch protection. ZAGO’s switch boots are crafted (read more)
Browse Switch Sealing Boots Datasheets for ZAGO Manufacturing Company, Inc. -
Douglas Electrical Components manufactures Push-Through Receptacle (PTR) hermetic assemblies tailored for environments such as glovebox applications, where electrical connections require frequent updates or upgrades. These assemblies enable changes without (read more)
Browse Automotive Electrical Connectors Datasheets for Douglas Electrical Components -
The easier it is to perform preventive maintenance, the more likely it will happen. Taking samples of system fluids couldn’t be simpler or more reliable, without system shutdown, using the WearChek oil sample valve. Only WearChek offers easy push-button (read more)
Browse Industrial Valves Datasheets for HydraCheck Inc. -
The easier it is to perform preventive maintenance, the more likely it is to be done. Now, leak-free sampling of system fluids couldn’t be simpler or more reliable - without system shutdown. Only WearChek® offers easy opening push button control - just push and release for (read more)
Browse Industrial Valves Datasheets for HydraCheck Inc. -
PFW (plug) and RFW (receptacle) series sealed connectors are designed to provide reliable hermetic and moisture-tight electrical connections while offering extensive mechanical and electrical customization. Douglas Electrical Components begins with the connector type best suited for the (read more)
Browse Wire to Wire Connectors Datasheets for Douglas Electrical Components -
Pressure and Temperature (Can also be a single variable output) Simplicity: Ae and the 4-20 mA full scale value are set from the LCD panel's push buttons Zero: Differential Pressure can be zeroed from the LCD/push button interface (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
customized with optional accessories including handles, keyboard trays and a special panel for push buttons, selector switches and other input devices. ASEM 6300PA On-Machine industrial PCs offer over 60 factory-configured combinations including an optional button area with 22 mm pilot devices and (read more)
Browse Human Machine Interfaces Datasheets for Allen-Bradley / Rockwell Automation -
.11". The recessed top section can be used for mounting push-button switches, membrane keypads, a joy-stick or tracker ball controls. ROLEC can supply these enclosures fully customized with extra holes for push-buttons, displays, connectors and cable glands. Also, the cases can be silk (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
, machine building, construction, push-button controllers, sensors, measuring equipment and gateways. PC (UL 94 HB) ROBUST-BOX offers a high resistance to heat for use in adverse environments. Its ABS (UL 94 HB) counterpart is approved as a terminal mounting case. Both case shells (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc.
More Information Top
-
ISA 12.01.01 - Definitions and Information Pertaining to Electrical Equipment in Hazardous (Classified) Locations
In North America, hermetically sealed components such as relays, push button contacts, and limit, level, and pressure switches are commonly used.
-
ISA 12.01.01 - Definitions and Information Pertaining to Electrical Equipment in Hazardous (Classified) Locations
In North America, hermetically sealed components such as relays, push button contacts, and limit, level, and pressure switches are commonly used.
-
ISA 12.01.01 - Definitions and Information Pertaining to Electrical Apparatus in Hazardous (Classified) Locations
America, hermetically sealed components such as relays, push button contacts, and limit, level, and pressure switches are commonly used.
-
ISA S12.1 - Definitions and Information Pertaining to Electrical Instruments in Hazardous (Classified) Locations
The sealing technique has been applied in Europe to a variety of process control equipment, In North America, hermetically sealed components such as relays, push button contacts, and limit, level, and pressure switches are commonly used.
-
CR4 - Thread: Sealoff Fittings in Division 2 Areas
America, hermetically sealed components such as relays, push button contacts, and limit, level, and .
-
A new type of ionization radiation monitor
In this way a discharging push - button can be avoided, the whole collecting system can be hermetically sealed and the penetration of humidity avoided.
-
Cold-weather effects on Class I hazardous electrical installations
Devices such as push - button stations, that in Division 1 areas would require explosion-proof en- closures, can use factory- sealed , hermetically sealed contact blocks, or Ex-d, devices, and can be installed in weatherproof enclosures that do not rely on field…
-
Novel technologies and configurations of superconducting magnets for MRI
The ‘ideal’ goal for an MRI manufacturer would be a fully sealed, push - button operated, self-contained cryostat, which would use only a fraction of today’s liquid helium reservoir and remain hermetically sealed under all operational regimes and pressures, with no cryoservice…
-
Audel Guide to the 2011 National Electrical Code: All New Edition
of push buttons , relays, and alarm bells or horns, shall have enclosures approved for Class I locations, unless general … are provided, and current interrupting contacts are (a) immersed in oil; (b) enclosed in a chamber hermetically sealed against the entrance of…
-
Development of a Miniature, Sealed, Magnetic Circuit Breaker
At first, the push button appeared to be the best choice. .... The concept of hermetic sealing from a review of various hermetically sealed devices was a continuous enclosure utilizing flexible seals at points of motion.
Indicates content that may require registration and/or purchase.