-
Supplier: Circle Gear & Machine Co., Inc.
Description: With an extensive capacity to manufacture herringbone (or double helical) gears in quantities from large to small, Circle Gear & Machine Co. is well-prepared to meet your production needs, whatever the application may be. Working in ratios up to 1.5 diametrical pitch and modules
- Face Width: 18 inch
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Design: English
- Gear Type: Herringbone Gear
-
Supplier: Bosch Rexroth Corporation
Description: Gear pumps are extremely simple and reliable, engineered by Bosch Rexroth to deliver the reliable hydraulics performance today’s manufacturers and OEMs demand. Depending on the number of teeth, the “idler” gear might be driven directly by the “drive” gear. The teeth on
- Maximum Discharge Pressure: 217.55655 to 4,061.0556 psi
- Features: Gear Pumps, Hydraulic Pumps
-
Supplier: Witte Pumps & Technology GmbH
Description: POLY - Discharge Gear Pump POLY high-pressure gear pump for the discharge of medium to high viscosity media from the reactor. The extra large inlet opening guarantees an even flow of product to the gearwheels even under vacuum or extremely low NPSH conditions. Offered
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 3,225 psi
- Media Temperature: 662 F
- Features: Gear Pumps, Positive Displacement Pumps
-
-
Supplier: Witte Pumps & Technology GmbH
Description: BOOSTER - Gear pump for polymer processing The reliable transfer and booster gear pump for polymer processing BOOSTER gear pumps are used in the polymerisation process, to boost the pressure of medium to high viscosity media. They transport pre-polymers and
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 3,225 psi
- Media Temperature: 660 F
- Features: Booster Pumps, Gear Pumps, Positive Displacement Pumps, Stainless Steel
-
Supplier: Witte Pumps & Technology GmbH
Description: EXTRU - The reliable extrusion gear pump The EXTRU is mainly used in conjunction with extruders or kneaders. It reduces the natural pulsation and irregular conveyance, particularly in single-screw extruders, added to which, the build up of pressure in the gear pump is
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 3,625 psi
- Media Temperature: 752 F
- Features: Gear Pumps, Positive Displacement Pumps, Stainless Steel
Find Suppliers by Category Top
More Information Top
-
Gear pump containing elements with cycloidal profile
Prospectus of the French company "ETS G. Brire" concerning the BBF-type Broquet helical herringbone gear pumps (a engrenages helicoidaux a chevrons), 20.
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > DISPLACEMENT PUMPS
Rotary pump performance curves for a herringbone gear pump at 600 r/min with a 400-SSU (90-mm 2/s) liquid.
-
Pictorial Handbook of Technical Devices
Same as "a", but balanced type. e- Herringbone gear pump .
-
Maintenance Engineering Handbook, Eighth Edition > PUMPS: CENTRIFUGAL AND POSITIVE DISPLACEMENT
The herringbone - gear pump is also a modification of the simple-gear pump.
-
Advances in Elastomers II
Gear pumps with herringbone gearing in combination with compact extruders for precision technical profile production.
-
Steam Plant Operation, Ninth Edition > Pumps
Figure 8.6 shows an illustration of a positive displacement pump with double helical herringbone gears .
Indicates content that may require registration and/or purchase.