-
Supplier: Reid Supply
Description: Hex Head Spindle Assemblies provide an alternative choice to the spindle provided with the toggle clamp. These assemblies have a stainless steel, steel, or nylon bolt that acts as the spindle cap and is supplied with two jam nuts. . Flat Hex Head Stainless
-
Supplier: Carr Lane Manufacturing Co.
Description: Arm, Flanged Base, T Handle MODELS AVAILABLE (STAINLESS): CL-150-VTC-S Open Arm, Flanged Base ACCESSORIES (STEEL): Supplied with #10-32 flat-cushion spindle CL-316112-FC and (2) CL-3166-TW flanged washers. ACCESSORIES (STAINLESS): Supplied with stainless hex-head spindle CL-316100-SA-S
- Clamping Force: 100 lbs
- Features: Adjustable, Bolted / Flange Mount, Fixed, Horizontal, Straight Base, Vertical
- Clamping Mechanism: Lever
- Actuation: Manual, Pneumatic
-
Supplier: Ebinger Manufacturing Corp.
Description: PHILLIPS/SLOTTED TYPE ZINC PLATED FINISH 3 INCH 3 LENGTH - DECIMAL 3 LENGTH - FRACTIONAL 24 TPI 3/16 INCH NOMINAL SIZE .1875 NOMINAL SIZE - DECIMAL 3/16 NOMINAL SIZE - FRACTIONAL ROUND HEAD STYLE 1/2 INCH DRILL SIZE NUT TYPE SPRING WING PACKAGING QUANTITY 50 LENGTH - DECIMAL - UOM IN NOMINAL
- Length: 3 inch
- Features: Other
- Bolt Type: Toggle Bolt
-
-
Supplier: L.H. Dottie Company
Description: SLOTTED/PHILLIPS (COMBO) TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 20 TPI 1/4 INCH NOMINAL SIZE MUSHROOM HEAD STYLE 5/8 INCH DRILL SIZE INCLUDES SPRING WING PC 4050 MODEL
- Length: 3 inch
- Material: Steel
- Bolt Type: Toggle Bolt
-
Supplier: Peco Fasteners, Inc.
Description: SLOTTED TYPE ZINC PLATED FINISH 3 INCH 3 LENGTH - DECIMAL 3 LENGTH - FRACTIONAL 3/8 INCH NOMINAL SIZE .375 NOMINAL SIZE - DECIMAL 3/8 NOMINAL SIZE - FRACTIONAL ROUND HEAD STYLE PACKAGING QUANTITY 25 LENGTH - DECIMAL - UOM IN NOMINAL SIZE - DECIMAL - UOM IN
- Length: 3 inch
- Bolt Type: Toggle Bolt
-
Supplier: Minerallac Company
Description: SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 18 TPI 5/16 INCH NOMINAL SIZE ROUND HEAD STYLE 7/8 INCH DRILL SIZE INCLUDES WINGS APPLICATION HOLLOW BLOCK AND GYPSUM PACKAGING QUANTITY 50 PER BOX
- Length: 3 inch
- Material: Steel
- Bolt Type: Toggle Bolt
Find Suppliers by Category Top
Featured Products Top
-
Hex Head Seal Bolts ZAGO’s hex sealing bolts are designed to withstand extreme pressure, and to form a complete seal along the threading of your bolt. Where liquids, gas, and contamination are present (read more)
Browse Bolts Datasheets for ZAGO Manufacturing Company, Inc. -
Custom Force Sensing Bolts and Studs Along with our Standard Hex Head Bolts, 12-Point Bolts and Force Sensing Studs, Strainsert designs and manufactures custom force sensing bolts and (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
Screws up to 4" in diameter and 48" long, as well as Heavy Hex Nuts up to 4" in diameter. National Bolt & Nut currently supplies the following fasteners to customers in the Mining industry (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
The cast malleable iron 40 Series wrenches are available from 24” to 43” long with square, hex, or round/keyed openings from 3/4” to 4-1/2”. They have reversing controls in the head and (read more)
Browse Wrenches Datasheets for Lowell Corporation -
SureTork® wrench is a click-type torque handle with a quick release socket head that accepts Lowell's standard or extended reach "Bolt-Thru" sockets. The wrench is 20" long, weighs 5 lbs with the head and one socket, and is 100% made in USA. Torque settings range from 30 to 150 lb-ft. and the torque (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
often used with wood and masonry. Flange bolts: Flange bolts are a specialized type of hex head bolt that has (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
often used with wood and masonry. Flange bolts: Flange bolts are a specialized type of hex head bolt that has (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
rugged cast iron Fluorescent orange sockets make the wrenches harder to lose Handle and sockets coated with durable electrostatic epoxy paint for easy cleaning Reversing control in head Stamped, riveted handle Ergonomic non-slip grip Bolt (read more)
Browse Wrenches Datasheets for Lowell Corporation -
: 12 Point Bolts Heavy Hex Nuts - 2H/A194 (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
square, hex, or round/keyed openings up to 4-1/2". They have reversing controls in the head and enclosed, replaceable gears. The tools' bolt-thru design makes it easy to tighten nuts on any threaded length. The 50 Series socket wrenches take a wide range of hex and square (read more)
Browse Wrenches Datasheets for Lowell Corporation
More Information Top
-
$25-$30 Machine Tool Accessories - Machining - Grainger Industrial Supply
• Toggle Clamp, Squeeze Action, Capacity 1 In., Throat Depth (In.) 1.13, Distance Between Jaws (Closed) 1 In., Overall Length (In.) 5.13, Spindle Hex Head Bolt , Thread Size 1/4, Holding Capacity (Lb.) 200, Locking Mechanism Screw, Copper Facing Spindle .
-
Grainger.com
• Toggle Clamp, Squeeze Action, Number of Pieces -, Capacity 1.78 In., Throat Depth (In.) 1.25, Distance Between Jaws (Closed) 1.78, Overall Length (In.) 8.28, Spindle Hex Head Bolt , Thread Size M12, Holding Capacity (Lb.) 800, Locking Mechanism Screw…
-
NASA Aircraft Management Information System
SCREW,CAP, HEX HEAD 1CV885 EA $1,686.00 09 BG P 002062003 0 0 L/P CAMERA 1A2991 EA $75 … 000000000 0 0 L/P SWITCH 1H5193 EA $0.00 09 BH N 005081086 0 0 L/P BOLTS 1HS1 EA $64.78 … ERRC Location Level Reorder SOS Description I&SG N 001090134 0 0 L/P SWITCH, TOGGLE 1TL1-2 EA…
-
India Structure, India Structure Manufacturers (Page 9)
Neck Bolt, Foundation Bolt, Structural Bolt, Stud Bolts, T- Head Bolts , Belting Bolts, Toggle Bolts, Track Shoe Bolts, Centre Bolt with Nuts, Wheel Bolts, Threaded Studs, Blind Rivets, Rivets. .... [ Related Keywords : Hex Bolts, Steel Bolts, U Bolts, Eye Bolts ] .
-
Safety analysis report for packaging (onsite) sample pig transport system
The Sample Pig Shipping Container is sealed with a Neoprene O-ring and the lid is bolted with eight hex - head SS bolts . .... Four toggle clamps on the outside of the N-55 overpack connect the upper aud lower .
-
CR4 - Thread: Expansion Bolts?
Re: Expansion Bolts ? .... I have used these in hollow cored clay brick to hang gates using 65mm 14g hex head tec screws. .... They also have the benefit of working like a toggle when the cavity is large.
-
$40-$45 Fasteners - Grainger Industrial Supply
Self Drilling Screw and Head Type Hex Washer; Varies by Type, Thread Size, Material, Finish, Head Color, Length, Drive Type, Head Dia. and Head Height. .... • Steel Toggle Bolt Steel Toggle Bolt .
-
$20-$25 Fasteners - Grainger Industrial Supply
Self Drilling Screw and Head Type Hex Washer; Varies by Type, Thread Size, Material, Finish, Head Color, Length, Drive Type, Head Dia. and Head Height. .... • Steel Toggle Bolt Steel Toggle Bolt .
-
Equipment design guidelines for remote hot cell operations.
…must be given to the space requirements associated with the motion and size of the toggle clamps. .... The length of the mounting hole for shoulder eye bolts and swivel eye bolts should be 1 .... Modified hex head bolts are sometimes used in place of socket head capscrews.
Indicates content that may require registration and/or purchase.