Products/Services for Hex Spline Bolts
-
Bolts - (1301 companies)...head. Both ends are threaded, but with one end containing a wood screw. Hexagon bolt/Tap bolt Images credits: Portland Bolt; Fastwell Ind. Co. Hex bolts have six-sided heads. Tap bolts are threaded the entire length of the shank. Lag bolt Image...Bolt TypeInchMetric -
Shoulder Screws - (100 companies)Shoulder screws, also called stripper bolts, are a type of machine screw with integral threads that are only present on half or less of the screw shank. A shoulder screw has a partially smooth shaft that will allow the bolted material some rotation... -
Nuts - (1361 companies)...and furniture. Image credit: P-Wholesale. Cage nuts are square nuts inside a folded metal cage that can be compressed and released for incremental adjustment. Image credit: Bangxin. Coupling nuts are long hex nuts used to join two threaded bolts... -
Driver Bits - (75 companies)...readily available. Square and hex drives are most common for bolts; most other bolt styles are incompatible with driver bits. Specialty styles are employed sparingly but offer unique attributes that make them suitable for limited applications. Some...
-
Screws - (1401 companies)...a screw's purpose: to assemble or position two workpieces in relation to each other. While used synonymously, screws and bolts are not mechanical clones. A screw is a type of hardware fastener that attributes its mechanical capabilities to the helical... -
Wrenches - (482 companies)Wrenches, also known as spanners, are hand-held tools designed to provide a mechanical advantage in applying torque for turning bolts, nuts, and other wrench-friendly objects. Wrench is a standard term, whereas spanner refers to a specialized wrench...
-
Captive Screws - (80 companies)Fasteners designed for ease of installation - often knurled for finger use - and retained within their functional environment when not engaged. Captive screw (or bolt) retention prevents loss or damage within the captive screw's parent assembly...
-
Drive Sockets and Adapters - (110 companies)...points. Six point sockets provide better grip than 12 point sockets and therefore have less slippage and rounding off of the fastener points. Six point sockets are used for hex shaped bolt heads and nuts and can be used on a thicker, stronger socket...
-
Bolt Tensioners - (43 companies)Bolt tensioners are used in place of standard hex nuts or bolts for easier and more precise tightening of large-diameter bolt and stud assemblies. They are sometimes called multi-jackbolt tensioners (MJTs). Bolt tensioners are mechanical fasteners...
-
Ball Splines - (37 companies)Ball splines provide nearly friction-free linear motion while simultaneously transmitting torsional loads. The path of the bearing balls is straight, not helical, which allows for a very efficient coupling device suitable for a variety...
Product News
-
ZAGO Manufacturing Company, Inc.
Hex Flange Seal Bolts Hex Flange Seal Bolts. If your equipment is exposed to high pressure, contamination, or vibration, then protect it with ZAGO 's hex flange sealing nuts. Our hex flange sealing nuts are unique because they are designed with an ingrained rubber element. The power of our sealing technology is unleashed when the nuts are torqued, causing the rubber element within them to form a vacuum-tight seal along the threading of the bolt. Follow us on: Facebook. YouTube. LinkedIn. twitter. Watch... (read more)Browse Nuts Datasheets for ZAGO Manufacturing Company, Inc. -
ZAGO Manufacturing Company, Inc.
ZAGO Hex Bolts Seal Against Pressure & Leaks Hex Head Seal Bolts. ZAGO 's hex sealing bolts are designed to withstand extreme pressure, and to form a complete seal along the threading of your bolt. Where liquids, gas, and contamination are present, it is crucial to use ZAGO 's hex sealing bolts rather than ordinary nuts bolts to ensure optimal performance from your equipment. Watch > > >Established Company with the Heart of Start Up. ZAGO Sealing Products Comparison Chart. Download Our E-Books Now. ZAGO. Based in Newark, NJ, ZAGO's... (read more)Browse Bolts Datasheets for ZAGO Manufacturing Company, Inc. -
Caplugs
Hex Caps Series MS Caps, used for MS style fittings, are easy to install and remove. Engineered with aerospace quality, these caps are available in all common hydraulic nut sizes. No tools are required to install Series MS Caps, which come in a high visibility yellow. (read more)Browse Caps, Grips, and Closures Datasheets for Caplugs -
ZAGO Manufacturing Company, Inc.
Vacuum-Tight Sealing with Hex Flange Nuts Hex Flange Seal Bolts. If your equipment is exposed to high pressure, contamination, or vibration, then protect it with ZAGO 's hex flange sealing nuts. Our hex flange sealing nuts are unique because they are designed with an ingrained rubber element. The power of our sealing technology is unleashed when the nuts are torqued, causing the rubber element within them to form a vacuum-tight seal along the threading of the bolt. Watch > > >Established Company with the Heart of Start Up. ZAGO Sealing... (read more)Browse Nuts Datasheets for ZAGO Manufacturing Company, Inc. -
National Bolt & Nut Corporation
Bolts & Fasteners for the Transportation Industry accredited provides material and heat lot traceability for every custom fastener NBN manufactures. National Bolt & Nut currently supplies the following fasteners to customers in the Transportation industry: 12 Point Bolts. Heavy Hex Nuts - 2H/A194. Hex Flange Bolts. F436 Flat Washers. Heavy Hex Cap Screws (including 10.9/Gr. 8). Grade 8 Lock Washers. Flange Nuts. Nylon Insert Lock Nuts. Follow us on: YouTube. LinkedIn. twitter. CUSTOM BOLTS AND FASTENERS. Our bolts are used by a broad range... (read more)Browse Nuts Datasheets for National Bolt & Nut Corporation -
Fairlane Products, Inc.
Hex Head Swivots Their modular and economical replaceable wear surfaces extend the life of expensive jigs, fixtures, jaws, and clamping mechanisms. These self-aligning components designed to hold and position irregular and contoured surfaces. Hex head for mounting. They allow for faster speeds and feeds within the manufacturing process. The replaceable ball or pad swivels to allow for self-alignment on uneven surfaces. Contact types include flat, flat cone, replaceable pad. Steel, Delrin, urethane, serrated... (read more)Browse Gripper Products Datasheets for Fairlane Products, Inc. -
NB Corporation of America
NB Ball Spline and Rotary Ball Splines Ball Splines and Rotary Ball Splines produced by NB - Nippon Bearing. Learn More (read more)Browse Ball Splines Datasheets for NB Corporation of America -
National Bolt & Nut Corporation
CUSTOM BOLTS & FASTENERS FOR ALTERNATIVE ENERGY We provide custom fasteners that conform to ASTM, ASME, and SAE standards. Our in-house Quality Control department is A2LA accredited is an integral part of the way we provide service you expect and includes the following: 500,000 lb. capacity tensile tester. Hardness and core testing. Complete dimensional inspection including over 230-setting plug gauges. National Bolt & Nut currently supplies the following fasteners to customers in the Alternative Energy industry: Heavy Hex Nuts. Heavy Hex... (read more)Browse Bolts Datasheets for National Bolt & Nut Corporation -
Strainsert
Custom Force Sensing Bolts & Studs Custom Force Sensing Bolts and Studs. Along with our Standard Hex Head Bolts, 12-Point Bolts and Force Sensing Studs, Strainsert designs and manufactures custom force sensing bolts and studs tailored for unique applications, installations, and special requirements. These may include customer provided load cells, modifications to common or standard load cells, or new load cell designs. The internally gaged custom force sensing bolts and studs (invented by Strainsert, U.S. Patent #2,873,341... (read more)Browse Force and Load Sensors Datasheets for Strainsert -
NB Corporation of America
5 Advantages of Ball Splines NB ball splines are comprised of a shaft and nut assembly. Ball spline shafts feature raceway grooves. Nut assemblies consist of an outer cylinder, retainer, side rings and ball elements. This type of configuration offers many advantages, including: Reliably smooth motion with specially designed spline nut and shaft. High load capacity and long travel life are realized by large ball contact areas and machined grooves that maintain a close radius between shaft and nut components. Precise high... (read more)Browse Ball Splines Datasheets for NB Corporation of America
-
Metal Building Systems: Design and Specifications, Third Edition > TYPICAL SPECIFICATION FOR METAL BUILDING SYSTEMS
Tension-Control, High-Strength Bolt-Nut-Washer Assemblies: ASTM F1852, heavy- hex -head steel structural bolts with spline .
Indicates content that may require registration and/or purchase.