Products/Services for HF Shunt Antenna Aircraft

  •  
    Aircraft - (103 companies)
    Aircraft are machines that achieve flight through various methods of thrust and lift. They include vehicles such as airplanes, helicopters, gliders, airships, and balloons. These vehicles benefit from the comparably-low amounts of friction and drag...
  • Antennas-Image
    Antennas - (1286 companies)
    ...trains, boats and ships, aircraft, spacecraft-- relies on an antenna for either communications or entertainment. Militaries require more robust antenna designs which operate within a specified range of the electromagnetic wave spectrum. Cell phones...
  • Shunt Resistors-Image
    Shunt Resistors - (125 companies)
    Shunts resistors are connected in parallel with an instrument or component to divert electrical current. They provide an alternate path for current in case of failure. Shunt resistors are connected in parallel with an instrument or component...
  •  
    Antenna Mounts - (27 companies)
    Antenna mounts are used to hold and support antennas of all sizes and shapes. The antenna collects the electromagnetic signal and sends it to the receiver. There are many types of antennas and mounts including for radio, television, global...
  •  
    Antenna Design Software - (13 companies)
    Antenna design software is used for the design and electromagnetic analysis of all types of antenna systems, including planar and microstrip antennas, hollow waveguide and horn antennas, and helical antennas. Antenna design software is used...
  •  
    Chip Antennas - (115 companies)
    Chip antennas are semiconductor ICs used to collect or radiate electromagnetic waves. Chip antennas are a particular type of antenna valued for their small footprint. They are most commonly integrated in circuit boards to radiate high frequency...
  •  
    Horn Antennas - (73 companies)
    Horn antennas are used for the transmission and reception of microwave signals. They are usually fed by waveguides. Horn antennas, colloquially referred to as gain horn antennas, are used for the transmission and reception of microwave signals...
  •  
    Cores and Tubes - (41 companies)
    Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display.
  •  
    Radomes - (26 companies)
    ...materials having no interference with radio waves sent and received by antennas. An assortment of shapes exists to match the specific applications. They appear as aircraft nose cones or as covering on the fuselage to protect the antennas and provide...
  •  
    Aerospace Bearings - (89 companies)
    Aerospace bearings are designed to meet the rigorous demands of aircraft control and aerospace applications. Aerospace bearings are designed to meet the rigorous demands of aircraft control and aerospace applications. They are usually manufactured...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire