-
Supplier: RS Components, Ltd.
Description: Wood Auger Bit, 12x450mm
- Cutting Diameter: 0.4724412 inch
- Drill Type: Wood Bit
-
Supplier: RS Components, Ltd.
Description: Tri Flute Spade Bit Wood Drill Set 6 Pcs
- Cutting Diameter: 1.2598432 inch
- Product: Drill Set
- Units: Metric
- Features: Other
-
Supplier: Makita USA, Inc.
Description: Features 4/6 variable pitch teeth cut faster, last longer Extra hard high speed steel teeth Flexible shatter, resistant steel body for long life Drills through steel and wood Deep cutting capasity through 2x4 material
- Cutting Diameter: 3.5 inch
- Units: English / Fractional
- Drill Type: Hole Saw, Wood Bit
- Features: Individual Hole Saw
-
-
Supplier: Makita USA, Inc.
Description: Features "Spurs" cut cleaner, more accurate holes through hardwood The chisel edge design is more positively angled and digs into the wood Strong, durable bit lasts under heavy demand Available extra-long 16" length for added reach 75% Faster than conventional method by easily attaching to
- Cutting Diameter: 1.375 inch
- Units: English / Fractional
- Product: Individual Drill
- Drill Type: Wood Bit
-
Supplier: Makita USA, Inc.
Description: Features Black oxide finish adds "lubricity" for smooth drilling and better chip clearance Precision ground for accurate, round holes Heavy duty thick web construction for added strength Self-centering 135º split point prevents "walking" and drills faster
- Cutting Diameter: 0.453125 inch
- Units: English / Fractional
- Product: Individual Drill
- Drill Type: Wood Bit
-
Supplier: Peco Fasteners, Inc.
Description: SOLID TYPE 1 INCH MAX. BORE DIAMETER 1 MAX. BORE DIAMETER - DECIMAL 1 MAX. BORE DIAMETER - FRACTIONAL PACKAGE QUANTITY 1 USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
- Product: Individual Drill
- Drill Type: Wood Bit
-
Supplier: Makita USA, Inc.
Description: Features Technologically advanced split point design - this drill penetrates on contact Aggressive chisel and rake angles combined with improved flute clearances provide better chip removal for faster drilling Premium high speed steel for a long life 135º split point drills faster
- Cutting Diameter: 0.171875 inch
- Units: English / Fractional
- Product: Individual Drill
- Drill Type: Wood Bit
-
Supplier: Greenlee Textron, Inc.
Description: SOLID TYPE 6-1/4 INCH OVERALL LENGTH 1/2 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE FORGED, HEAT TREATED PROCESS CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD USED ON POWER DRILL
- Shank: Hex Shank
- Product: Individual Drill
- Drill Type: Spade Drill, Wood Bit
-
Supplier: Ideal Industries, Inc.
Description: HEAVY DUTY, SHIP TYPE 7 1/2 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 3/4 INCH DRILL SIZE 3/4 DRILL SIZE - FRACTIONAL NAILBITER[T] BRAND CONSTRUCTION DUAL-HELIX
- Cutting Diameter: 0.75 inch
- Product: Individual Drill
- Drill Type: Wood Bit
-
Supplier: Minerallac Company
Description: SOLID TYPE HIGH CARBON STEEL MATERIAL POLISHED FINISH 6 INCH OVERALL LENGTH 7/8 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED, FORGED, PRECISION PROCESS SPEEDBOR 2000[TM], IRWIN 2000[TM] BRAND NUMBER OF POINTS 3 APPLICATION HARD WOOD, SOFT WOOD, PLYWOOD, DRY WALL COLOR
- Units: English / Fractional
- Shank: Hex Shank
- Material: High Speed Steel
- Product: Individual Drill
-
Supplier: Milwaukee Electric Tool Corporation
Description: SOLID, FLAT TYPE CARBON STEEL MATERIAL 16 INCH OVERALL LENGTH 3/8 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1-1/4 INCH SHANK SIZE HEAT TREATED PROCESS CUT MATERIAL WOOD, PLASTIC, PLYWOOD AND FORMICA PACKAGING QUANTITY 1 PER PACK
- Shank: Hex Shank
- Material: High Speed Steel
- Product: Individual Drill
- Drill Type: Spade Drill, Wood Bit
-
Supplier: TelephoneStuff.com
Description: Precision sharpened tip for fast and smooth boring. Features: - Drills curved holes even in tight corners, eliminating sharp inside angles and hang wires - Hex shank eliminates slippage - Spur point centering - Resharpenable - 650-1000 RPM in soft wood - 600-850 RPM in hard wood
- Product: Individual Drill
- Drill Type: Wood Bit
Find Suppliers by Category Top
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/ABDBCAB6-336A-40E7-AC3...
…biotas biotin bipeds birdie births bisect bishop bisque bissau bistro bitchy biters biting bitten bitter blabby blacks … drapes drawer drawls dreads dreams dreamy dreamt dreary dredge drench dressy driest drifts drills drinks drippy driver … hernias heroism heroics heroins heroine herring herself hexagon hexanes hexapod heydays hibachi hiccups hickory hidalgo hideous hidings … womanize wondered wondrous woodiest woodbine woodcock woodcuts woodland woodpile woodshed woodsmen woodsman woodwind woodwork woollier woollies wooziest…
-
Dictionary Geotechnical Engineering/Wörterbuch GeoTechnik
…Bohrrohre f, (O¨ lfeld)Futterrohre, (Bohr)Rohrge- sta¨nge n, Futterrohrgesta¨nge, Verrohrungsgesta¨nge, (O¨ lfeld-) Verrohrung f casing > casing (tube) casing ● Sicherung f der Bohrlochwand casing, (drill) casing pipe, drill casing ● Bohrrohr n casing and lining with woodwork , woodwork casing and lining … ● Abklopfen n chipping [The process of handsetting diamond frag- ments in a bit ] ● Besetzen n .... Corioliswirkung f Coriolis force > Ferrel’s law cork elm pile, rock elm pile, hickory elm pile, Cana- dian .
-
Materials, Mechanical Engineering and Manufacture
And the ith bit wi of the watermark is 3 , 2 and1. .... CHAPTER 13: Product Design Technology Study on the Miniature Picking Device for Hickory Nuts. .... Forestry Machinery & Woodworking Equipment. .... Since 1955 Mr. Egil Øyjord, the professor of Agricultural University of Norway, began to develop plot drill .
-
Advanced Mechanical Design
…surface is the smoothest when the load is 100N, and there are a bit furrows and slight … accidents occurred in China and some other countries, especially in production platforms and drilling units in petroleum .... Test of Physical Mechanical Properties of Gingko, Hickory Nut and Their Stalks. .... Forestry Machinery & Woodworking Equipment.
-
My Struggles with the Block Universe
…will ultimately prevail (no matter how bad a prior one’s earlier education may have drilled into them). .... It is violent—every bit as violent, discontinuous, and irreversible as a usual application of Bayes’ rule. .... Of blending into the woodwork and still being called upon and not forgotten. .... Have it sent to me at 75 Hickory Road, Ithaca, NY 14850-9606.
-
Encyclopedia of Entomology
Then she drills a hole through the mummy, and deposits her egg externally on the surface of … can rarely be built more cheaply than it can be purchased,only basic woodworking skills and tools .... The clutch-drive mechanism was simple, heavy-duty, and a bit dangerous. .... Lophocampa caryae Harris, hickory tussock moth .
-
RSMeans Illustrated Construction Dictionary, Student Edition
…by hand without the use of a mallet. paring gouge A long, thin woodworking gouge, the cutting .... One of the largest native hickories , its wood is used in furniture and flooring. peck 1. .... at which the water level drops in a hole full of water. percussion drill A pneumatic or … stops or seals the discharge line of a channel or pipe. plug center bit A plug-shaped…
-
The Scioto Hopewell and Their Neighbors
…parapher- nalia possibly include small obsidian bifaces, metallic earspools, metallic breastplates, mica mirrors, and drilled bear canines. .... Smaller burial sites in southwestern Ohio broaden the range of clan totems a bit . .... At Brown’s Bottom, black walnuts were preferred over hickory nuts and acorns 3 to 1, whereas in .... 2002 Dating the Stubbs “ Woodworks ”.
-
Olin's Construction: Principles, Materials, and Methods, 9th Edition
Castings may later be drilled , milled, or otherwise ma- chined to produce necessary openings and close fits .... The Architectural Woodwork Insti- tute (AWI) claims that of all the common building materials, wood has the .... Hickory . .... At a sawmill, a log unloader can remove an entire load from a truck in one bite .
Indicates content that may require registration and/or purchase.