-
Supplier: AA Thread Seal Tape, Inc.
Description: Application: This specification applies to expanded, 0.9 density x 0.004” Yellow PTFE Thread Seal Tape supplied on finished spools. General Appearance: The tape appears pale yellow in color. It shall be free of visible voids, cracks, folds, contamination, and have
- Width: 0.5 to 1 inches
-
Supplier: Jinshiling (Heyuan) Technology Co., Ltd.
Description: Ensure secure, leak-proof sealing for gas pipe fittings with our Yellow PTFE Tape, designed specifically for high-pressure gas line applications. Made from premium polytetrafluoroethylene (PTFE), this high-density thread seal tape offers superior
- Carrier / Backing: Fluoropolymer, Plastic / Polymer
-
Supplier: Anti-Seize Technology
Description: Our most-popular thread seal tape, Poly-Temp® HD is made from 100% pure PTFE resins. Its medium density allows it to be used as a general-purpose thread seal tape in most applications. May be used on all types of pipes and most services. More economical than most paste
- Width: 0.5 inches
- Materials of Construction: Fluoropolymer
- Features: Other
-
-
Supplier: Anti-Seize Technology
Description: Our most-popular thread seal tape, Poly-Temp® HD is made from 100% pure PTFE resins. Its medium density allows it to be used as a general-purpose thread seal tape in most applications. May be used on all types of pipes and most services. More economical than most paste
- Width: 0.75 inches
- Materials of Construction: Fluoropolymer
- Features: Other
-
Supplier: Anti-Seize Technology
Description: Our most-popular thread seal tape, Poly-Temp® HD is made from 100% pure PTFE resins. Its medium density allows it to be used as a general-purpose thread seal tape in most applications. May be used on all types of pipes and most services. More economical than most paste
- Width: 0.5 inches
- Materials of Construction: Fluoropolymer
- Features: Other
-
Supplier: Anti-Seize Technology
Description: Our most-popular thread seal tape, Poly-Temp® HD is made from 100% pure PTFE resins. Its medium density allows it to be used as a general-purpose thread seal tape in most applications. May be used on all types of pipes and most services. More economical than most paste
- Width: 0.25 inches
- Materials of Construction: Fluoropolymer
- Features: Other
-
Supplier: AA Thread Seal Tape, Inc.
Description: Chemical Properties: Minimum of 99% PTFE Thickness: 0.0035”, +/- 0.0001” Elongation: Minimum of 50% (most of the time far exceeds this) Width: Nominal width +0.02, -0.02 Length: Nominal length +20”, 0” Density: 0.35 Pressure Rating: up to 10,000-PSI Incompatibility: Avoid using on
- Width: 0.25 to 1 inches
-
Supplier: AA Thread Seal Tape, Inc.
Description: Application: This specification applies to expanded, 0.9 density x 0.004” Yellow PTFE Thread Seal Tape supplied on finished spools. High Density Yellow Gas Line Thread Seal Tape is recommended for use on most threaded connections of pressurized gas systems
- Width: 0.5 to 0.75 inches
-
Supplier: DeWAL
Description: DW253MS is a low density, premium grade extruded heat stabilized expanded PTFE product. It has the inherent benefits of PTFE: exceptional chemical resistance, crush resistance, reduced shrinkage, dimensionally stable, extreme temperature range from -400 to +500°F, low
- Width: 0.125 to 6 inches
- Thickness: 0.003 to 0.01 inches
- Features: Dielectric / Insulating, Specialty / Other
-
Supplier: PIC Wire & Cable
Description: S86208 is a 50 Ohm coaxial cable and the industry’s workhorse, with decades of proven performance in the aerospace and defense markets. The S86208 features a low-loss PTFE expanded tape dielectric between the center conductor and shield, which improves shielding and strength compared
- North American (AWG): 21 AWG
- Impedance: 50 ohms
- Operating Temperature: -55 to 200 C
- Cable Shielding: Braid
-
Supplier: PIC Wire & Cable
Description: S88207 is a 50 Ohm coaxial cable and the industry’s workhorse, with decades of proven performance in the aerospace and defense markets. The S88207 coax cable features low-loss PTFE expanded tape dielectric between the center conductor and the shield and inner braid of silver-plated
- North American (AWG): 20 AWG
- Impedance: 50 ohms
- Operating Temperature: -55 to 200 C
- Cable Shielding: Braid
-
Supplier: Harbour Industries, Inc.
Description: solid extruded FEP, solid/foam composite, and low density PTFE tapes - all configured for superior electrical performance. ELECTRICAL CHARACTERISTICS 100 Ohm and 150 Ohm impedances are standard. Frequencies typically range from 10 MHz to 1000 MHz, but some cables are for
- Number of Conductors: 2 to 10 #
- Operating Temperature: -55 to 200 C
- North American (AWG): 26 to 22 AWG
- Cable Shielding: Braid, Foil Braid
Find Suppliers by Category Top
Featured Products Top
-
Proprietary filled PTFE tape liner High load capacity Good chemical resistance Machinable bearing surface High rotational speed capacity Very good friction and wear properties Excellent contamination resistance (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
BRIM CHV™ eliminates the need for bulky, thick insulation, as used with Silicone Rubber high voltage cables and provides high temperature resistance not available with Polyethylene or Rubber insulated high voltage cables, plus the added benefit of retarding and deterring corona discharges (read more)
Browse Electrical Power Wires Datasheets for BRIM Electronics, Inc. -
Electronic Lacing Cords & Tapes per MlL-T- 43435 & MIL-T-713 (MIL-DTL-713) Flat braid treated lacing cords and tapes available in Nylon, Dacron, PTFE Fiberglass and Nomex. Operating Temperature Ranges: -67°F to +500°F. Available in multi finishes (read more)
Browse Cordage, Rope, and Webbing Datasheets for BRIM Electronics, Inc. -
BRIM Electronics, INC. is pleased to announce the expansion of our flat braided lacing cords and tapes to include NOMAX*. NOMAX* has high temperature resistance (-67°F TO +500°F), greater fray resistance and is lighter in weight than fiberglass. NOMAX* PROVIDES HIGH TEMPERATURE (-67°F TO (read more)
Browse Protective Sleeving Datasheets for BRIM Electronics, Inc. -
-friendly surface mount packages. They are available in tape-and-reel for pick-and-place, high-volume manufacturing. Full reels and cut tape versions are also available. All Xinger components are constructed from ceramic filled PTFE composites, which possess excellent electrical and mechanical (read more)
Browse RF Couplers Datasheets for Richardson RFPD -
B Lower Loss (Attenuation) Smaller Size & Bend Radius Improved Dielectric Expanded PTFE or tape wrapped PTFE Higher Velocity of Propagation while maintaining a strong structure Increased flexibility (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
assembly via its outer surfaces. Flexco's air articulated PTFE dielectrics allow the transfer of heat from the center conductor to the outer conductor to occur more rapidly than solid or tape-wrapped dielectrics, which act as an insulator and will actually restrict heat transfer. Coupled with (read more)
Browse Cable Assemblies Datasheets for Flexco Microwave, Inc. -
manufacturing process. It is critical enough where the quality of the finished part is dependent on choosing the right tool design. When conditions dictate the need for soft tooling, polyurethane foam (also known as high-density urethane or HDU) is commonly used because of the low cost of materials and (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
temperature and frequencies. Enhanced adhesion to CCL, maintaining signal integrity while reducing transmission loss more effectively than PTFE. Minimizes loss and delay for high-frequency applications due to the skin effect Low thermal (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
sealing tape - offers from sealing tape manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Japan PTFE seal tape, high density PTFE tape , japan Teflon Tape ] .
-
ptfe thread seal tape - offers from ptfe thread seal tape manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Japan PTFE seal tape, high density PTFE tape , japan Teflon Tape ] .
-
ptfe teflon tape - offers from ptfe teflon tape manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Japan PTFE seal tape, high density PTFE tape , japan Teflon Tape ] .
-
Evaluation of Maillard Reaction Variables and Their Effect on Heterocyclic Amine Formation in Chemical Model Systems
To ensure no moisture loss during heating, vials were sealed with a high den- sity , ThreadmasterR polytetrafluoroethylene ( PTFE ) thread seal tape (Mil-T-27730A; Merco Hackensack, Inc., Hillburn, N.Y., U.S.A.) and capped with PTFE lined, 20 to 400 thread …
-
High performance films: Review of new materials and trends
All the improvements are attributed to lower viscos- ity (however, not low enough to enable direct extru- sion) and a higher density (“denser polymer struc- ture”). Film and tapes made from the modified PTFE grades by molding, sintering, and skiving billets have, in comparison to products from regular PT’FE, better particle “adhesion”while sintered.
-
Infrared absorption cells for use with hydrogen fluoride gas
As shown in figure 4, the ends of the copper tube project slightlybeyond the face of the flange, and windows of high density polyethylene, or polypropylene, are held against this … … means of brass rings, with a thin PTFE gasket to complete the … … poly- propylene windows is that the cell can be heated (using a flexibleheating tape ) to drive off …
-
Applications of electron-beam generated plasmas to materials processing
… visual inspection and the Association of Industrial Metallizers, Coaters and Laminators (AIMCAL) “Scotch Tape Test” [9] to … … Model 100-00) measurements were used to compare the surfaces of nonmetallized treated and untreated PTFE samples. For the experiments to modify the surface chemical reactivity of inert polymers, samples of high - density polyethylene (HDPE) were exposed to e-beam generated plasmas containing sulfur hexafluoride (SF ).
-
The measured electron response nonproportionality of CaF2, BGO, LSO, and GSO
For the CCT, high density , high Z scintillators complicate data acquisition due to the increased probability that a Compton scattered photon will be absorbed prior to escape and subsequent detection in the HPGe detector. The electron response for BGO was measured using a 1 cm diameter x 2 cm height right cylindrical crystal wrapped with several layers of PTFE Teflon tape .
-
A four-layer attenuation compensated PET detector based on APD arrays without discrete crystal elements
Being a high - density crystal (7.1 g cm−3 , attenuation length 1.2 cm at 511 keV) meant that we could achieve a good stopping power with relatively few layers. Each of the four LYSO crystals was wrapped in three layers of PTFE tape on five sides and fixed to the APD arrays using optical grease through a square-mounting hole in the centre of the main PCB, see figure 3.
-
Integrated Environmental Modeling: Pollutant Transport, Fate, and Risk in the Environment
This mixture of MQ resin and silicone gum is ap- plied to a tape backing such as polytetrafluoroethylene ( PTFE ) or poly(ethylene terephthalate) (PET) and cured in the presence of a peroxide catalyst to provide an adhesive tape . MQ resins are commercially attractive for use in defoaming applications as well as for stabilizing frothed urethane for high density carpet backing.
Indicates content that may require registration and/or purchase.