-
Supplier: Aggreko
Description: 350,000 BTU Indirect Heater Clean, safe and reliable portable vented heaters - wherever you need it - indoors or out. Features 409 stainless steel heat exchanger Easy switchover from propane to natural gas International ETL approval High efficiency burner & heat exchanger
- Maximum Air Flow: 2,500 SCFM
- Heater Type: Air Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Aggreko
Description: 500,000 BTU indirect heaters Clean, Safe, Economical, High Capacity Heating anywhere you want it. Features Stainless steel heat exchanger Easy switch-over from propane to natural gas International ETL approval Quiet operation Easy mobility Benefits Clean burning flame retention
- Maximum Air Flow: 2,500 SCFM
- Heater Type: Air Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Mi-T-M Corporation
Description: Tank Mount Propane Radiant Heaters Frame: Heavy-duty construction · Cast aluminum manifold · Rust-proof chrome emitter guard · Rear burner safety guard · High efficiency heat reflector · Swivel burner head Heat Output: Variable heat control valve · Clean, quiet, instant
- Watts: 4.6896 to 9.3792 kW
- Heating Capacity: 4.6896 to 9.3792 kW
- Fuel / Energy Source: Natural Gas / Propane
- Heater Type: Radiant Flat Panel Heater
-
-
Supplier: Industrial Combustion, LLC
Description: fuel options at capacities from 1,300,000 to 16,800,000 Btu/hour. The low NOx V series offers natural gas, propane gas, pressure atomized #2 oil, and combination gas/oil fuel options at capacities from 1,300,000 to 14,700,000 Btu/hour. Through the use of advanced technology, the
- Maximum Capacity: 1,299.9999999999998 to 14,699.999999999998 BTU/hr
- Convection: Forced Draft
- Firing: Indirect
- Combustion Fuel: Light Oil, Natural Gas, Propane
-
Supplier: Mi-T-M Corporation
Description: The 18,000 BTU Portable Propane Cabinet Utility Heater is ideal for the hobbyist and outdoor enthusiast who need portable supplemental heat in the ventilated workshop, garage, or hunting cabin during those chilly winter months. This product easily heats areas up to 600 square feet, and
- Heating Capacity: 5.2758 kW
- Fuel / Energy Source: Natural Gas / Propane
- Features: Space Heater
-
Supplier: Cleaver-Brooks
Description: The standard MTH series includes full modulation with parallel positioning and offers natural gas and propane gas from 2.5 to 16.0 MM BTU per hour. The MTH has a rugged fecralloy alloy fiber material combustion element with metal fiber construction over a stainless steel frame for
- Maximum Capacity: 2,500,000 to 16,000,000 BTU/hr
- Firing: Direct
- Convection: Forced Draft
- Combustion Fuel: Light Oil, Natural Gas, Propane
-
Supplier: Aitken Products, Inc.
Description: Gas Infrared Heaters- All aluminum and stainless steel construction, with cast aluminum burner manifold. For efficient zone control in "hard to heat" areas. No moving parts, no ducts, no vents, no blowers. 20,000 to 200,000 BTU capacities. Natural and LP gas configurations. The entire
- Heating Capacity: 8.793 to 17.586 kW
- Watts: 8.793 to 17.586 kW
- Heater Type: Air Heater, Radiant Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Aitken Products, Inc.
Description: Gas Infrared Heaters- All aluminum and stainless steel construction, with cast aluminum burner manifold. For efficient zone control in "hard to heat" areas. No moving parts, no ducts, no vents, no blowers. 20,000 to 200,000 BTU capacities. Natural and LP gas configurations. The entire
- Heating Capacity: 26.379 to 29.31 kW
- Watts: 26.379 to 29.31 kW
- Heater Type: Air Heater, Radiant Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Aitken Products, Inc.
Description: Gas Infrared Heaters- All aluminum and stainless steel construction, with cast aluminum burner manifold. For efficient zone control in "hard to heat" areas. No moving parts, no ducts, no vents, no blowers. 20,000 to 200,000 BTU capacities. Natural and LP gas configurations. The entire
- Heating Capacity: 58.62 kW
- Watts: 58.62 kW
- Heater Type: Air Heater, Radiant Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Aitken Products, Inc.
Description: Gas Infrared Heaters- All aluminum and stainless steel construction, with cast aluminum burner manifold. For efficient zone control in "hard to heat" areas. No moving parts, no ducts, no vents, no blowers. 20,000 to 200,000 BTU capacities. Natural and LP gas configurations. The entire
- Heating Capacity: 35.172 to 43.965 kW
- Watts: 35.172 to 43.965 kW
- Heater Type: Air Heater, Radiant Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: CSA Group
Description: referred to as heaters or appliances, constructed entirely of new, unused parts and materials with inputs up to and including 400,000 Btu per hour (117 228 W) per burner: a) for use with natural gas; b) for use with manufactured gas; c) for use with mixed gas; d) for use with
-
Supplier: Heat Exchange & Transfer, Inc.
Description: The GFO series heat transfer systems are high capacity, natural gas fired thermal fluid heaters with maximum operating temperatures up to 750°F and heating capacity from 500,000 to 20MM BTU/HR. GFW series systems are gas fired water heaters with maximum operating temperatures up to
- Operating Temperature: 250 F
- Heater Capacity: 1,582 kW
- Other Features: ASME Vessels, Emergency Alarms, Insulated Pipes, Skid Mounted
- Task: Heating Only
-
Supplier: Wacker Neuson SE
Description: used to cure concrete, thaw frozen ground and prevent frost. The Pureheat offers flexible fuel choice with burners available in diesel, natural gas or propane. The Pureheat has no open flame for added safety in the work space and is dependable with no flame blowout in high wind
- Heating Capacity: 252.066 kW
- AC Voltage Required: 120 volts
- Heater Type: Air Heater, Forced Air Heater, Space Heater
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
-
Supplier: Heat Exchange & Transfer, Inc.
Description: The GFO series heat transfer systems are high capacity, natural gas fired thermal fluid heaters with maximum operating temperatures up to 750°F and heating capacity from 500,000 to 20MM BTU/HR. GFW series systems are gas fired water heaters with maximum operating temperatures up to
- Operating Temperature: 250 to 750 F
- Heater Capacity: 5,861 kW
- Other Features: ASME Vessels, Emergency Alarms, Insulated Pipes, Skid Mounted
- Transfer Media: Glycol, Hot Oil
-
Supplier: Crown Boiler Co.
Description: The Bimini (BWC) Series boiler is a cast aluminum, high-efficiency, condensing, gas-fired, direct-vent, hot water boiler. There are multiple venting configurations and material options to suit owner and installer preferences. The BWC Commercial is available in firing rates of 300,000 to
- Efficiency: 93.1 to 96.1 %
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Type: Hot Water
- Features: Other
-
Supplier: Hartzell Air Movement
Description: 4/12 enclosure IRI control package is standard (also meets FM requirements) NEMA 12 remote station Maxitrol® 14 modulating temperature control is standard Temperature-sensing elements mounted in airstream High- and low-temperature limit control mounted within burner housing Standard
- Heater Type: Air Heater
- Features: Electric
- Sleeve (Sheath) Material: Steel
-
Supplier: Hartzell Air Movement
Description: natural gas or propane 7,100 to 23,500 CFM at ¼” external static pressure Heating capacities of 950,000 to 2,900,000 BTU/hr available Controls are mounted and wired Direct-drive fan arrangement; motor in airstream Motors are totally enclosed Extended lubrication lines to motors are
- Heater Type: Air Heater
- Features: Electric
- Sleeve (Sheath) Material: Steel
-
Supplier: Thermal Fluid Systems, Inc.
Description: Thermal Fluid Systems, Inc. is proud to offer the custom design and supply of high efficiency thermal fluid (sometimes called hot oil or Dowtherm) heaters and systems. The heaters and systems can be: Gas Fired Oil Fired Waste Fuel Fired We build our thermal fluid heaters utilizing a
- Maximum Operating (Sheath) Temperature: 750 F
- kWatts: 0.00014655 to 14,655 kW
- Maximum Operating Temperature: 750 F
- Heating Capacity: 0.00014655 to 14,655 kW
-
Supplier: CSA Group
Description: furnaces, packaged heaters, and unit heaters with input rates up to and including 10,000,000 Btu/h (2 931 kW) and utility heaters with inputs up to and including 400,000 Btu/hr (117.2 kW) constructed entirely of new, unused parts and materials: a) for use with natural gas with inlet
-
Supplier: Detroit Radiant Products Company
Description: No Description Provided
- Maximum Capacity: 10,999.999999999998 to 13,999.999999999998 BTU/hr
- Firing: Direct
- Convection: Natural Draft
- Combustion Fuel: Natural Gas, Propane
-
Supplier: INTEGRA Biosciences AG
Description: No Description Provided
- Burner Type: Atmospheric Venturi
- Combustion Fuel: Butane, Natural Gas, Propane
- Firing: Direct
- Convection: Natural Draft
-
Supplier: Cleaver-Brooks
Description: standard, low-NOx and NT vertical and horizontal configurations are capable of burning natural gas, propane gas, air atomized No. 2 oil, as well as combination gas/No. 2 oil. Steam atomization is optional for both the horizontal and vertical configurations of the ultra-low-NOx NT
- Maximum Capacity: 37,800,000 to 92,399,999.99999999 BTU/hr
- Firing: Direct
- Convection: Forced Draft
- Combustion Fuel: Light Oil, Natural Gas, Propane
-
Supplier: INTEGRA Biosciences AG
Description: No Description Provided
- Burner Type: Atmospheric Venturi
- Combustion Fuel: Butane, Natural Gas, Propane
- Firing: Direct
- Convection: Natural Draft
Find Suppliers by Category Top
Featured Products Top
-
adjust or replace. Extended lube lines to motors are included. Additional Series 78V features: Designed for natural gas or propane 7,100 to 23,500 CFM at ¼” external static pressure Heating capacities of 950,000 to 2,900,000 BTU/hr available (read more)
Browse Datasheets for Hartzell Air Movement
More Information Top
-
Gentlemen im having a Helluva Time...aluminum
High - BTU air- propane powered weed burners can be had for fairly cheap (<$50), and operate off commonly available BBQ-size propane tanks.
-
Gentlemen im having a Helluva Time...aluminum
High - BTU air- propane powered weed burners can be had for fairly cheap (<$50), and operate off commonly available BBQ-size propane tanks.
-
Shopping In Heaters - Big Bruin
TT360DG - Dyna-Glo 360 Tank Top Propane Heater Tt360dg - 40k Btu RADIANT TANK TOP HEATERS Dyna-Glo 360 Tank Top Propane Heater TT360DG - 40K BTU Dyna-Glo 360 LP … … are made with a high -output 360 burner and stainless steel heat …
-
Shopping In Heaters - Big Bruin
TT360DG - Dyna-Glo 360 Tank Top Propane Heater Tt360dg - 40k Btu RADIANT TANK TOP HEATERS Dyna-Glo 360 Tank Top Propane Heater TT360DG - 40K BTU Dyna-Glo 360 LP … … are made with a high -output 360 burner and stainless steel heat …
-
Molten iron oxysulfide as a superior sulfur sorbent. Final report, [September 1989--1993]
In order to conduct tests using a conical test burner rig capable of burning propane plus acetylene in a range of 1 to 3 million Btu , testing was moved to the High Bridge power plant of the Northern States Power Company, wt_ch …
-
Decomposition of PCB In Soils/Sediments Using the Base-Catalyzed Decomposition Process (BCDP)
The furnace has 14 Hauck high -velocity burners (ignited with propane gas fire to bum #2 diesel fuel) and can output thermal heat up to 7 million Btu /hr.
-
Shopping - Best Prices On The Napoleon Bayfield Cast Iron Direct Vent Gas Stove - GDS25PM - Big Bruin
… which creates a warm glow even when the stove is not operating.PHAZERAMIC burner technology featuring a randomly … … Up to 24,500 BTU 's in natural gas or propane and a 50 % … … electronic ignition Heat transferring, high heat ceramic glassInstalls safely …
-
Facility Piping Systems Handbook: For Industrial, Commercial, and Healthcare Facilities, Third Edition > FUEL GAS SYSTEMS
It is required when propane will be used as a direct substitute for natural gas because the much higher British thermal unit content of 100 percent propane will not allow the use of the same burner orifices and gas train as natural … Experience has shown that a mixed gas content of 1450 Btu /cf with a specific gravity of …
Indicates content that may require registration and/or purchase.