Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Maxim Watermakers
Description: The Sterling Series Seawater Reverse Osmosis System Commercial Series MAXIM offers a line of Commercial Marine Reverse Osmosis systems, available in fresh water production capacities ranging from 1,000 gallons per day to 6,000 gallons per day. Custom units
- Maximum Liquid Flow: 0.694444444444445 to 4.166666666666667 GPM
- Features: Other
- Product Form: System
- Filtration Product: Water
-
Supplier: Bell & Gossett, a xylem brand
Description: Reverse osmosis systems designed to provide high quality water for Residential, Commercial and Industrial applications at low cost. Reverse osmosis systems are designed to provide high purity water under the rigorous demands of continuous
- Maximum Liquid Flow: 0.10416666666666682 to 1,388.88888888889 GPM
- Application / Industry: Municipal Water Supply
- Filtration Product: Water
-
Supplier: Watts
Description: The RO-300GPD reverse osmosis system is a commercial grade high pressure unit for the reduction of total dissolved solids from the water and is designed to supply reverse osmosis quality water with a production rate of 300 gallons per day. The unit is
- Product Form: System
-
-
Supplier: Watts
Description: The RO-200GPD reverse osmosis system is a commercial grade high pressure unit for the reduction of total dissolved solids from the water and is designed to supply reverse osmosis quality water with a production rate of 200 gallons per day. The unit is
- Product Form: System
-
Supplier: Aqua Solutions, Inc.
Description: system includes a built-in, high-capacity activated carbon pre-filter and a 130-Liter pressurized tank to store the RO purified water. An AQUA SOLUTIONS RO system can effectively remove up to >95% of the contaminants in tap water, thereby reducing the operating cost of a
- Maximum Liquid Flow: 0.792 GPM
- Maximum Pressure: 100 psi
- Product Form: System
- Filtration Product: Water
-
Supplier: APV, An SPX Brand
Description: Reverse Osmosis filtration is based on a very dense membrane that rejects virtually all substances except water. This is possible due to a very high system pressure. RO is used for concentration of liquids to higher solids levels, depending on application. The purpose of
- Application / Industry: Food and Beverage
- Product Form: System
-
Supplier: Watts
Description: Four stage residential reverse osmosis system with 50 GPD capacity. Systems come with quarter-turn cartridges for easy replacement, including sediment, carbon block, thin film membrane, GAC post filter and metal storage tank. Faucet not included. Systems are
- Product Form: System
- Filtration Product: Water
-
Supplier: Aqua Solutions, Inc.
Description: Model: RODI-T2-H - High Capacity Reverse Osmosis plus Type II DI System This compact, combination Reverse Osmosis plus Type II DI System is for operation on virtually any quality tap water that contains less than 1,000 PPM of total dissolved
- Maximum Pressure: 10 psi
- Filter Medium Material: Ion Exchange Resin
- Features: Other
- Product Form: System
-
Supplier: Aqua Solutions, Inc.
Description: cabinet design measuring just 20" wide x 20" high x 12" deep: Model RODI-C-12AL. This system is available with or without an additional built-in ultraviolet (UV) sterilizer to further control the growth of microorganisms within the system. All AQUA SOLUTIONS' Analytical Grade
- Maximum Liquid Flow: 0.528 GPM
- Maximum Pressure: 100 psi
- Filter Medium Material: Ion Exchange Resin
- Features: Other
-
Supplier: Kontek Ecology Systems Inc.
Description: utilize this technology as a pre-cursor for water recycle through reverse osmosis. MEMKON MF Membrane Features: Membranes are of a moulded design, unlike others which are rolled from flat sheet into a tube which then has a lengthwise seam, and thus a weak spot. Membranes are moulded
-
Supplier: Clark Solutions
Description: potable water. Typical Applications: * Post mix dispensers * Cooling and booster systems * Reverse osmosis * Fuel injection systems * Ultra filtration
- Maximum Discharge Flow: 4.916666666666667 GPM
- Discharge Size: 0.5 inch
- Pump Type: Booster Pumps, Positive Displacement Pumps, Rotary Vane Pumps, Water Supply Pumps
- Pump Housing Material: Brass / Bronze, Stainless Steel
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential, Commercial High Pressure Multi-Stage Booster Pumps 5GB, 7GB, 10GB, 18GB, 25GB, 33GB Applications: Residential, commercial or agricultural pressure wash Reverse osmosis Evaporative cooling systems/misters Booster Service Spray systems Water Circulation
- Pump Type: Booster Pumps, Centrifugal Pumps
- Features: Water Pumps
-
Description: complex composition of the fluid, can provide high-performance regulation and control. Concentrated water metering control valve in reverse osmosis RO membrane device, high-pressure reverse osmosis DTRO membrane device, high-pressure reverse
- Valve Size: 4 inch
- Valve Type: Control Valves, Directional Valves, Metering Valves, Servo Valves
-
Supplier: Eaton
Description: are characterized by high endotoxin retention rates and due to their great retention capacity for colloidal components, these filter sheets are particularly suitable as prefilters for subsequent membrane filtration. Fine Filtration BECO PR 12 Eaton's BECO depth filter sheets for
- Application / Industry: Biopharmaceutical
- Filter Medium Material: Cellulose
- Range: Micro Filtration
-
Supplier: Eaton
Description: by high endotoxin retention rates. Due to their great retention capacity for colloidal components, these filter sheets are particularly suitable as prefilters for subsequent membrane filtration. Fine Filtration BECODISC B08P BECODISC stacked disc cartridges for achieving a high
- Application / Industry: Biopharmaceutical
- Filter Medium Material: Cellulose
- Range: Micro Filtration
-
Supplier: Alfa Laval Inc.
Description: treatment CIP (Cleaning-in-Place) heating Reverse osmosis water To complement the BaseLine range, Alfa Laval offers the premium FrontLine plate heat exchanger range. Easy to modify Modular design makes these standard plate heat exchangers easy to adapt to new or changing process
-
Supplier: Alfa Laval Inc.
Description: treatment CIP (Cleaning-in-Place) heating Reverse osmosis water To complement the BaseLine range, Alfa Laval offers the premium FrontLine plate heat exchanger range. Easy to modify Modular design makes these standard plate heat exchangers easy to adapt to new or changing process
- Maximum Working Pressure: 145.0377 psi
- Temperature Range: 302 F
- Application / Industry: Domestic Water Use, Food and Beverage Processing
- Connection Options: Flange, Tubular / Tube Fitting
Find Suppliers by Category Top
Featured Products Top
-
Summary One of the largest Sea Water Reverse Osmosis (SWRO) desalination plants in the MEATI region approached a Panametrics Channel Partner to verify its existing magnetic flowmeters. Due to periodic calibration requirements of the magnetic flow measurement technology, the (read more)
Browse Ultrasonic Flow Meters Datasheets for Panametrics -
, reverse radial, and lateral)?due to its 4-way equal load design. 3.High speed Most units in this series (US8 to USW20) accommodate twice as many types of leads for each ball screw shaft diameter. This reduces processing time and enables the (read more)
Browse Linear Actuators Datasheets for THK America, Inc. -
specifying gearheads for high-dynamic servo applications leaves motion control systems vulnerable to an often-overlooked mechanical obstacle: torsional windup. Torsional windup refers to the elastic twisting of internal gearhead components under rapid acceleration and (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
• “Intrinsically Safe” wiring as a low cost alternative to some explosion proof applications • Customer control interfaces with sophisticated programmable controllers • Super large – Super high capacity – Super unusual custom platform and lift configurations (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
Recently, UIY has launched a new 800W high power circulator, the new 175-210MHz high power RF circulator is designed with ferrite magnetic circuit optimization and fully sealed coaxial structure to achieve reverse isolation enhancement and peak power carrying capacity, which has become a (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Reverse signal reflection is a major hidden risk that destabilizes systems and damages transmitter modules in private networks, wireless base stations and RF transmission systems. As an essential passive component for link protection, a high-performance circulator largely decides the (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
O’Keefe Controls Co. manufactures a robust line of small and miniature Disk-Type Check Valves, ideal for high cycle fluid-checking applications, incuding those requiring a high flow capacity. Capitalizing on these attributes, they are commonly used in (read more)
Browse Check Valves Datasheets for O'Keefe Controls Co. -
were developed to satisfy the most stringent connection requirements for High Power distribution of electronic devices and electric drive vehicles - essentially any system with electrical motors, batteries and inverters where high torque may be required for short or longer period. This new (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
most stringent connection requirements for High Power distribution of electronic devices and electric drive vehicles - essentially any system with electrical motors, batteries and inverters where high torque may be required for short or longer period. This new LEMO M series High Power (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
were developed to satisfy the most stringent connection requirements for High Power distribution of electronic devices and electric drive vehicles - essentially any system with electrical motors, batteries and inverters where high torque may be required for short or longer period. This new (read more)
Browse Datasheets for LEMO USA, Inc.
Conduct Research Top
-
Putting WFI to Work in Juncos
products, including Epogen, Neupogen and Enbrel. Expanding facilities require expanding water capabilities. The most recent $400 million, 500,000-square-foot expansion included the design and implementation of a new Water-for-Injection (WFI) system, with USP-grade water processed by a high-capacity
More Information Top
-
3M Exhibits State-Of-The-Art Scale Control Water Filters At Hotelympia 2012
Diversified technology company 3M will exhibit its Reverse Osmosis (RO) filtration system and high capacity anti-scale filter on Stand S1113 at Hotelympia 2012, the UK's largest exhibition for foodservice and hospitality, taking place 26 February to 1 March at ExCeL, London.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/8942/sanitaryconsider00honk.pdf?sequence=1
U.S. Army : The Army has a variety of useful assets available for large scale operations, specifically heavy construction equipment for earthmoving operations, power generation and portable, high capacity reverse - osmosis plants and expedient pumping/piping systems .
-
Quantifying rate enhancements for acid catalysis in CO 2 ‐enriched high‐temperature water
Deionized water was obtained from tap water using an in- house water purification system composed of ion exchange, reverse osmosis , high - capacity ion exchange, UV steriliza- tion, and submicron filtration units.
-
Vascular Solutions Launches Reprocessing Service For ClosureFAST® Vein Catheters
The process employs a high capacity reverse osmosis (RO) deionized (DI) water system for cleaning, and the company uses only environmentally safe detergents.
-
Effects of aluminum on the biochemical composition of Atlantic salmon
Briefly, test water was produced by passing well water sequentially through a high capacity water softening system ; a Millipore Milli-RO 1000 reverse osmosis system (Millipore Corporation, Bedford, MA); and anionic, cat- ionic and mixed-bed ion exchange resins.
-
Transport Study of Nanoparticles for Oilfield Application
Deionized water was filtered by reverse osmosis followed by a four stage ion exchange water purification system (a Barnstead high capacity cation/anion column, two Barnstead ultra pure ion exchange columns, and a Barnstead organic removal column).
-
2.13.06 -- Researchers Assemble Second Non-Human Primate Genome
The large capacity filters and membrane produce high -quality reverse osmosis purified water at a rate faster than any other laboratory system available...
-
Accelerating sample preparation through enzyme‐assisted microfiltration of Salmonella in chicken extract
The deionized water consisted of city tap water processed first through a reverse osmosis system , then through a Barnstead E-pure system (comprised of four filters: micropure, high capacity DI, organic-free, and ultrapure deionized water to a final rat- ing of…
-
WaterPro® RO Station Features Fast Delivery And Timed Dispensing
The large capacity filters and membrane produce high -quality reverse osmosis (RO) purified water at a rate faster than any other laboratory system available.
-
WaterPro® RO Station Features Fast Delivery And Timed Dispensing
The large capacity filters and membrane produce high -quality reverse osmosis (RO) purified water at a rate faster than any other laboratory system available.
Indicates content that may require registration and/or purchase.