Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Plansee SE
Description: Balancing weights made from our tungsten heavy metal composites Densimet® and Inermet® compensate for oscillations, weight transfers, imbalances and vibrations, create or shift centers of gravity and more generally ensure the optimum balance. Massive weight in a
- Weight Type / Shape: Balancing / Dynamic Balancing Weight, Counterweight / Counterbalance Weight
-
Supplier: ASTM International
Description: This specification establishes the requirements for four classes of machinable, high-density tungsten base metal produced by consolidating metal powder mixtures, the composition of which is mainly tungsten. This material specification may be used for bare parts or for
-
Supplier: Linseis Inc.
Description: micro balance can be set up at environmental condition. Therefore the balance is protected from high temperatures, pressure and aggressive media. Metal version The metal version can be used for a wide application area. Measurements from ultra high vacuum up to 150 bar and
- Temperature Range: -196 to 2,400 C
- Remote Interface: Application Software Included, Computer Interface
- Features: Can be Coupled with Fourier-Transform Infrared Spectrometer, Can be Coupled with Mass Spectrometer, Programmable Heating Rate, Temperature Control
- Calorimeter Type: Differential Scanning Calorimeter (DSC)
-
-
Supplier: Cole-Parmer
Description: measurements. Whether it’s determining the difference between initial and residual weights or calculating the density of solids and liquids, Explorer eliminates the need for time consuming manual calculations and data logging. The high resolution display and innovative user
- Capacity: 4.851 lbs
- Type: Bench / Counter Scale
- Display: Digital Display
- Interface: Serial
-
Supplier: Cole-Parmer
Description: measurements. Whether it’s determining the difference between initial and residual weights or calculating the density of solids and liquids, Explorer eliminates the need for time consuming manual calculations and data logging. The high resolution display and innovative user
- Capacity: 0.9261 lbs
- Type: Bench / Counter Scale
- Display: Digital Display
- Interface: Serial
-
Supplier: Cole-Parmer
Description: measurements. Whether it’s determining the difference between initial and residual weights or calculating the density of solids and liquids, Explorer eliminates the need for time consuming manual calculations and data logging. The high resolution display and innovative user
- Capacity: 0.4851 lbs
- Type: Bench / Counter Scale
- Display: Digital Display
- Interface: Serial
-
Supplier: Cole-Parmer
Description: measurements. Whether it’s determining the difference between initial and residual weights or calculating the density of solids and liquids, Explorer eliminates the need for time consuming manual calculations and data logging. The high resolution display and innovative user
- Capacity: 13.671 lbs
- Type: Bench / Counter Scale
- Display: Digital Display
- Interface: Serial
-
Supplier: Arnold Magnetic Technologies
Description: SMALLER, FASTER & HOTTER DESIGN CHALLENGES In order to achieve performance goals, designers of high performance electric machines must balance several challenges including: Thermal Management Increased Power Density Higher Speeds (100K+ RPM) Reduced System Weight Cost / Value
- Industrial Magnets: Magnetic Assembly
- Material: NdFeB (Neodymium Iron Boron), SmCo (Samarium Cobalt)
-
Supplier: LS Industries
Description: Features: All steel cabinet construction Steel frame and tub Tub capacity 20 cu. ft Replaceable urethane tub liner and ends High density urethane liner with expanded metal backing 2" diameter shaft with fixed counter balance weight
- Part Capacity - Volume: 20 cubic feet
- Industry Applications: Automotive, Cleaning / Surface Preparation
- Features: Cabinet / Enclosure
- Power Source: Electric Motor / Vibrator
Find Suppliers by Category Top
Featured Products Top
-
How absorptive neutral density filters work? Absorption mechanism: through the properties of the material itself (e.g., light-absorbing substances in glass, polymers, or metal coatings) absorbs part of the incident light, converting the light energy into (read more)
Browse Optical Filters Datasheets for Changchun Yutai Optics Co., Ltd. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Metal foils improve rechargeable batteries
Batteries Expanded metal mesh used in place of the solid foils provides greater surface area per unit weight of metal in the battery. This results in better adhesion of the electrode layers and higher ion transport rate, thus greater energy density capability. Dexmet has developed machines (read more)
Browse Electrodes and Electrode Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Metals for gaskets & exhaust manifolds
High Temperature Gasket Substrate Dexmet expanded metals meet the demands of high temperature gaskets for exhaust manifolds. The variability of the expansion process allows designers to dial in a specific strength to the material (read more)
Browse Screens Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Mars Metal Company’s Specialty Casting Division has the capability to produce high precision castings to nuclear quality specifications, ensuring the maximum density possible from a lead casting. Whether (read more)
Browse Metal Castings and Cast Stock Datasheets for MarsMetal -
, simplifying bearing requirements High Torque Density: Compact geometry delivers maximum torque in minimal space Smooth (read more)
Browse Bevel and Miter Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Benefits of Rigid Foam Board for Metal Buildings Rigid panels supply high R-value insulation, reducing energy loss even under extreme temperatures. Their resistance to water infiltration ensures long-term insulation and moisture resistance, preventing deterioration in humid or wet (read more)
Browse Building Insulation Materials Datasheets for General Plastics Manufacturing Co. -
. Lightweight & Strong: Niobium combines strength with a relatively low density, making it highly desirable in weight-sensitive applications. (read more)
Browse Production Machining Datasheets for Top Seiko Co., Ltd. -
. Micro drives are used to power the fuel pump to ensure the correct pressure in the fuel system. The properties required include high performance density together with low weight and superior reliability. Research, military and increasingly industry, media and (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
requirements become more demanding, manufacturers need marking solutions capable of producing permanent, high-density codes without compromising readability. NEXGEN LASER MARKER is designed to support industrial (read more)
Browse Marking and Engraving Equipment Datasheets for World Star Tech -
the thermal conductivity of metals with the low thermal expansion of ceramics, AlSiC delivers a rare balance of mechanical and thermal performance that traditional aluminum or steel simply can’t achieve (read more)
Browse Specialty Ceramics Datasheets for Fountyl Technologies Pte. Ltd.
Conduct Research Top
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
arisen, including density. gradient-based centrifugation or filtration,2 fluorescent. and magnetic activated cell sorting, cell surface. markers,3 and laser tweezers.4 Although each. of these techniques is unique in its inherent advantages. and disadvantages, all are forced to compromise. between high
More Information Top
-
ZASMHBA0001582
… of consumer, industrial, and government applications that include: · Damping weights for computer disk drive heads · Balancing weights for ailerons in commercial … … cancer therapy devices · High performance lead-free shot … … compared to other high density metals , the unique combination of …
-
High-Temperature Measurements of Materials
For using the combination of molten metal and ceramics sinker, heavy weight should be attached to immerse the sinker by taking account of high density metal . In the case of using electric balance , as a force, F acting on the balance is a …
-
Handbook of Power Systems Engineering with Power Electronics Applications 2nd Edition Complete Document
direct rotor coil cooling by hydrogen gas coolant flowing through the hollow pipe coil advanced silicon–steel plate with high flux density and heat-withstanding capability high -temperature-withstanding rotor winding insulation. … 50/60 turns per second (the peripheral rotating velocity is close to the velocity of sound, Mach 1). Furthermore. the rotor requires a very large dynamic metal strength and balancing accuracy in order to … … bending caused by its weight , centrifugal forces, vibrations, eccentricity …
-
Handbook of Power System Engineering
For B (linking flux density): direct rotor coil cooling by hydrogen gas coolant flowing through the hollow pipe coil advanced silicon–steel plate with high flux density and heat-withstanding capability high -temperature-withstanding rotor winding insulation. … 50/60 turns per second (the peripheral rotating velocity is close to the velocity of sound, Mach 1). Furthermore. the rotor requires a very large dynamic metal strength and balancing accuracy in order to … … as bending caused its weight , centrifugal forces, vibrations, eccentricity …
-
What Are Refractory Metals?
In some instances the weights are made in the form of screws which are adjusted to achieve balancing . One of the most significant uses of tungsten heavy metals is in radiation shielding which utilizes the high density of these alloys to attenuate gamma- and x-rays.
-
BUILDING MATERIAL FROM WASTE
The major waste constituents were LDPE (low density polyethylene), HDPE ( high density polyethylene) and PS (polystyrene) which together comprised about 80% of the total waste. Small fractions of PET (polyethylene terephthalate) and PVC (polyvinyl chloride) were also present at a weight percentage of 10-15%, while the remaining balance contained other minor waste constituents such as paper, wood, cardboard, food scraps, cloth fragments and small metal chips.
-
Traceability of mass in air to mass in vacuum: results on the correlation between the change in mass and the surface chemical state
In addition to regular stainless weight steel, we used copper artefacts with a protective noble- metal coating such as gold and rhodium. Materials for the use in watt balance experiments have to fulfil high requirements [45, 46] with respect to the stability of mass and the material properties such as hardness, density and magnetic susceptibility.
-
http://usitc.gov/publications/701_731/pub3859.pdf
On balance , the analysis of the record under the Commission’s six-factor test supports continuing to find … Although pure and alloy magnesium share essential physical characteristics as a lightweight, low density metal with a high strength-to- weight ratio, this commonality of physical characteristics is limited in that the alloying additives give the alloy product certain additional properties that …
-
Aerosol‐Assisted Heteroassembly of Oxide Nanocrystals and Carbon Nanotubes into 3D Mesoporous Composites for High‐Rate Electrochemical Energy Storage
As we known, oxide electrode materials possess high capacity; however, they are difficult to provide their electrodes high energy density mainly due to the slow ion diffusion and poor … … the transport resistances, enabled excellent energy density with a balanced power performance. Such performance of this asymmetric superca- pacitor exceeded that of PbO2 prototypes and other metal oxide based hybrid systems (the mass of the electrode mate- rials was estimated to be 40% of the total device weight ).[46] It also outperformed the state …
-
Ferrous metals
… Resistant Magnetic Alloy A corrosion resistant 2 Szklarska-Smialowska and J Mankowski Corros Scr 1978 18 (1 1) magnetic alloy with high magnetic permeability consists essentially … … Cr 8-12%. a metal selected from the group … … mixtures thereof and the balance 79-1887 An Investigation of Turbine Erosion by Combustor Generated essentially Fe The Co content when present ranges between 2 and 5 wt [d Carbon in a Light Weight Marine Gas Turbine (Pamphlet) An … … least 1000 and the flux density under a the erosion …
Indicates content that may require registration and/or purchase.