-
Supplier: General Plastics Manufacturing Co.
Description: With a superior, fine-cell structure the high-density polyurethane FR-4500 allows for easy finishing with almost any coating system. This foam can also be bonded with a wide variety of adhesive systems. Available in densities up to 50 lbs per cubic foot, thus allowing users to
-
Supplier: General Plastics Manufacturing Co.
Description: With a superior, fine-cell structure the high-density polyurethane FR-4500 allows for easy finishing with almost any coating system. This foam can also be bonded with a wide variety of adhesive systems. Available in densities up to 50 lbs per cubic foot, thus allowing users to
- Bulk Density: 40 lbs/ft³
- Tensile Strength: 2,692 to 2,782 psi
- Thermal Conductivity: 0.7440000000000001 BTU-in/hr-ft²-F
- Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)
-
Supplier: General Plastics Manufacturing Co.
Description: LAST-A-FOAM® FR-4600 microcell polyurethane foam supports the most intricate detail while eliminating extra prep work. With an even-smoother surface finish than our LAST-A-FOAM® FR-4500 material, it is superb for precision tooling applications, or as modeling foam.
- Bulk Density: 18 lbs/ft³
- Applications: Architectural / Construction, Tooling / Modeling
- Type: Closed Cellular, Rigid
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
-
-
Supplier: General Plastics Manufacturing Co.
Description: for decks and bulkheads, we recommend 10-15 lb densities of the FR-7100 foam. Prototypes and Models LAST-A-FOAM® FR-7100 is an economical polyurethane foam made in 4-40 lb densities. This foam is suitable for hand-carved models, CNC-machined topographical maps,
- Bulk Density: 12 lbs/ft³
- Tensile Strength: 384 to 453 psi
- Thermal Conductivity: 0.28900000000000003 BTU-in/hr-ft²-F
- Features: Board / Block
-
Supplier: Clark Foam Products Corp.
Description: Quality Polyurethane Foam Products As one of the most versatile foam materials ever created, polyurethane foam is used in hundreds of products to provide comfort, support, protection and safety. Polyurethane Foam can be adapted to meet the Fire Retardant requirements of
- Bulk Density: 1 lbs/ft³
- Applications: Acoustics / Sound Proofing, Consumer / Furniture, Cushioning / Springs, Filtration, Packaging / Casing, Sealing / Gasketing, Static / ESD Control
- Features & Approvals: Flame Retardant, Thermal Insulation, Waterproof
- Type: Open Cellular
-
Supplier: Pexco
Description: series adhesively bonded nutplates. The rugged case comes with a high-density custom foam insert for easy inventory and protection. Note: Abrasive Pads sold separately – Product Available Individually or as part of the ABNIR Kit.
- Application: Shearing / Cutting
-
Supplier: Mile-X Equipment, Inc.
Description: Tiger Tool 20387 Pitman Arm Puller Kit This kit is a must have for any mechanic or shop servicing steering boxes. The Tiger 20387 Pitman Arm Service Kit combines the 10385 Pitman Arm Puller - Sheppard, 10386 - Pitman Arm Spreader, and a convenient custom high density foam-filled
-
Supplier: All-Spec Industries
Description: contains fold out pallets displaying all tools at once. Comfort and safety are enhanced by the high density foam back protector and full harness with waist belt and shoulder pads. Dimensions: 18" x 16" x 6". Color: Black.
- Height: 18 inch
- Length: 16 inch
- Width / Diameter: 6 inch
- Features: Carrying Case, Flexible Packaging, Tool Case
-
Supplier: Miller Fall Protection / Honeywell
Description: a tool belt. Features: High-strength, abrasion-resistant webbing Contoured edge improves comfort Durable, high-density, water-repellent foam
- Type: Body Harnesses
-
Supplier: All-Spec Industries
Description: Features Made of high density polyethylene structural foam Tools are not needed to convert from box top to flat top configuration Deep molded-in compartments keep your handheld computer, scanner, coffee mug, or other items within reach Glides on durable, nonmarking, 5" ball
- Capacity: 400 lbs
- Length: 5.375 to 10.75 inch
- Width: 4.125 to 33 inch
- Material: Plastic
-
Supplier: Andantex USA, Inc.
Description: refillable oil Polyurethane (P.U.) Foam Applicators New gear tooth or chain sprocket applicators insure correct film thickness Low density PU foam absorbs lubricant up to 90% of its volume allowing high viscosity lubricants to be applied and absorbed and avoiding
- Maximum Operating Temperature: -13 to 158 F
- Application: Chain
- Operation: Electric
- Media: Grease, Oil
-
Supplier: U.S. Plastic Corporation
Description: Easily endures passes by both do-it-yourself gardening tools and commercial landscaping equipment. Boxes are made of structural foam High Density Polyethylene with UV inhibitors to provide a lifetime of consistent performance in a variety of weather conditions. Specification
- Container Type: Box / Crate
-
Supplier: Orbis
Description: distribution of load, handling methods, number and type of access doors and temperatures beyond the range of 0 to 120 degrees Fahrenheit.) 40" x 48" x 29" footprint Structural-foam molded in high-density polyethylene Container capacity: 2,000 lbs Access Doors: 0, 1, 2, 3 or 4
- Volume Capacity: 157.838972 gallons
- Height: 29.9 inch
- Length: 47.3 inch
- Width / Diameter: 39.6 inch
-
Supplier: SAE International
Description: background mesh, including all the small details of the geometry, and then agglomerating the cells, reducing the number of elements, in order to reach the desired cell density. The implemented quasi-3D solver, relies on a high accuracy numerical method specifically developed for
-
Supplier: Hot Disk AB
Description: measurement, with minimum sample preparation. Utilizing the unique Hot Disk sensors, the TPS 1500 system serves as a robust tool for testing the thermal properties of solids, powders, pastes and foams. If larger samples are available, also highly conducting samples, such as metals,
- Temperature Range: -252.99999999999997 to 1,000 C
- Accuracy: 5 (%)
- User Interface: Digital Front Panel
- Display: Digital Readout
-
Supplier: Haida International Equipment Co., Ltd.
Description: preservation material used glass fiber cotton of high-intensity PU foam and high density, which can avoid unnecessary energy loss. 3. Large glass window design, viewing angle in all directions, hollow electric plating film and anti-condensation design, built-in lights to
- Temperature Range: -70 to 150 C
- Temperature Control Accuracy: 0.5 ± °C
- Humidity Range: 20 to 98 % RH
- Width: 2.5 ± %RH
-
Supplier: Haida International Equipment Co., Ltd.
Description: preservation material used glass fiber cotton of high-intensity PU foam and high density, which can avoid unnecessary energy loss. 3. Large glass window design, viewing angle in all directions, hollow electric plating film and anti-condensation design, built-in lights to
- Temperature Range: -29 to 60 C
- Humidity Range: 15 to 85 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Supplier: Hot Disk AB
Description: trustworthy tool for tests of solids, liquids, powders, pastes and foams. The trademark high accuracy and precision also makes the instrument suitable for QC testing. The selection of software modules allows the TPS 2500 S to be used in many specialized applications, from basic testing
- Temperature Range: -252.99999999999997 to 1,000 C
- Accuracy: 5 (%)
- User Interface: Digital Front Panel
- Display: Digital Readout
-
Supplier: C & C Lift Truck, Inc.
Description: box-top to secure cartons during transport. Made of high-density polyethylene structural foam - panels are dent-resistant, and rust-proof. Innovative I-beam design allows for easy loading and unloading of oversized boxes on the lower shelf. Rounded corners and edges prevent
- Height: 5 inch
- Length: 10.875 inch
- Width / Diameter: 16.5 inch
- Container Type: Bin
-
Supplier: Caterpillar Oil & Gas
Description: with proven core engine designs assure reliability, quiet operation, and many hours of productive life. High Performance Simple and efficient turbocharger with balance valve provides optimal air management and improved fuel efficiency. Fuel Efficiency Fuel consumption optimized to match
- Horse Power: 300 to 400 HP
- Displacement: 9.299651363505594 liters
- Length: 44 inch
- Width: 40.4 inch
-
Supplier: Caterpillar Oil & Gas
Description: engine designs assure reliability, quiet operation, and many hours of productive life. High Performance Simple and efficient turbocharger with balance valve provides optimal air management and improved fuel efficiency. Fuel Efficiency Fuel consumption optimized to match operating cycles of a
- Horse Power: 385 to 520 HP
- Displacement: 12.500042396620383 liters
- Length: 50.1 inch
- Width: 39.2 inch
Find Suppliers by Category Top
Featured Products Top
-
count on General Plastics for superior-quality LAST-A-FOAM® machinable foam, polyurethane molds, and pattern-to-tool capabilities. Our wide range of high-density foam formulations satisfies diverse manufacturing needs – from low-temperature layup to high-temperature autoclave (read more)
Browse Tool and Die Makers Datasheets for General Plastics Manufacturing Co. -
manufacturing process. It is critical enough where the quality of the finished part is dependent on choosing the right tool design. When conditions dictate the need for soft tooling, polyurethane foam (also known as high-density urethane or HDU) is commonly used because of the low cost of materials and (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
larger production volumes. The cost of the tool is surprisingly low for cast molding. Depending on the volume, the casting tool can be made out of aluminum, filled epoxy, silicon, or even high-density foam. In comparison, metallic tools (read more)
Browse Plastic Molding Services Datasheets for General Plastics Manufacturing Co. -
Plastics offers large-scale capacity for converting our LAST-A-FOAM® polyurethane foam, high-density foam materials, and other nonmetallic substrates into production parts for OEMs and Tier 1 (read more)
Browse CNC Machining Services Datasheets for General Plastics Manufacturing Co. -
, LAST-A-FOAM® FR-4300 heat-formable foam is well-suited to composite panel cores and other structures with compound-curved surfaces or other details made with low heat-forming methods. Even though this high-density (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
MEDICAL FOAM MANUFACTURER HIGH-DENSITY FOAM PRODUCTS FOR MEDICAL AND LIFE SCIENCE APPLICATIONS General Plastics’ rigid polyurethane foam makes a meaningful difference in the medical and life science (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
Composite Core and Tooling Board Series, which bonds readily and securely to fiberglass laminating resin systems. Its excellent bonding ability also enables manufacturers to create oversize foam blocks, needed to (read more)
Browse Foam Cores Datasheets for General Plastics Manufacturing Co. -
structures can hold their payloads snugly or simply keep them separated from each other within their environment. From high-density, rigid foam for extremely heavy or metallic structures to low-density flexible foams used for munitions and electronics, General Plastics can custom-formulate your dunnage (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
-TO-PRINT COMPOSITE PARTS For over 75 years, we have focused on meeting the exacting requirements of engineers and design teams in diverse industries. Our premier LAST-A-FOAM® closed- and open-cell polyurethane foam products provide a high strength-to-weight ratio and extraordinary (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
craftsmanship. All LAST-A-FOAM® polyurethane foam is formulated so it remains dimensionally stable and will not warp or bow. Due to its closed cell structure, our foams have high resistance to water absorption, and will not swell or crack when exposed to moisture. It has (read more)
Browse Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
Dielectric Materials for Use in Radomes
Mfg. Co. presents an overview of dielectric materials, as well as a comparison of polyurethane foam with other commonly used dielectrics. In addition, dielectric properties of three series of rigid polyurethane foam at low, medium and high densities are examined in frequencies ranging from 1 - 10 GHz