Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ControlAir LLC
Description: The Type 700 is designed for applications that require high flow capacity and accurate process control. A poppet valve which is balanced by utilizing a rolling diaphragm insures a constant output pressure even during wide supply pressure variations. Stability of regulated
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 250 psi
- Media Temperature: -40 to 160 F
- Port Size: 0.25 to 0.5 inch
-
Description: TESCOM™ 44-1300 Series is a high pressure, high flow pressure reducing regulator that offers a self-venting and balanced valve design. The 44-1300 Series provides Cv=0.8 and 2.0 and available dome and air load options. Ideal for use in commercial
- Valve Size: 0.25 to 0.375 inch
- Flow (Cv): 2
- Pressure Rating: 6,000 psi
- Media Temperature: -15 to 220 F
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers a reduced cost, single or dual-valve design, Electronic Precision Pressure Regulator with I/P transducer control circuitry. Designed specifically for high volume flow rates, this regulator precisely controls both positive and negative
- Pressure Rating: -14.7 to 98 psi
- Number of Ports/Ways: 2
- Media Temperature: 0 to 150 F
- Number of Positions: 2
-
-
Description: TESCOM™ DG Series single-stage regulator provides a compact size with high flow capability from 5-2000 SCFM [141-56633 SLPM]. The large diaphragm and balanced main valve design provide low droop (larger usable flow range) than competitive designs. Available in spring or
- Valve Size: 1 to 1.5 inch
- Flow (Cv): 10
- Pressure Rating: 300 psi
- Media Temperature: -10 to 165 F
-
Supplier: ControlAir LLC
Description: The Type 1227 Pressure Regulator is a pressure reducing, direct-operated regulator suitable for use with compressed air, natural gas, sour gas and an assortment of other inert gases. The Type 1227 is available with output ranges that span from 5 psi up to 150 psi
- Valve Size: 1 to 2 inch
- Flow (Cv): 0.23 to 5.29
- Pressure Rating: 2,000 psi
- Port Size: 1 to 2 inch
-
Supplier: Transcat, Inc.
Description: Nullmatic pressure regulation system provides reliable maintenance-free operation High flow capacity With pressure-tight top housing, containing 1/4" NPT connection for supplementary air loading
- Pressure Rating: 1 to 50 psi
-
Description: TESCOM™ 26-2500 Series has a Cv=5.0 for high flow backpressure applications. Large Gylon® diaphragm provides excellent sensitivity and minimal crack to reseat pressure differential. Ideal for use in pump discharge pressure control applications.
- Valve Size: 0.5 to 1 inch
- Flow (Cv): 5
- Pressure Rating: 200 psi
- Media Temperature: -20 to 165 F
-
Description: TESCOM™ CP3200 Series self-contained pilot-operated high flow, high pressure dome-loaded regulator is designed for gas flows to 1200 SCFM. Ideal for use in laser assist and resonator gases, and tank purging.
- Valve Size: 0.5 inch
- Flow (Cv): 1
- Pressure Rating: 3,000 psi
- Media Temperature: 0 to 250 F
-
Supplier: Transcat, Inc.
Description: Nullmatic pressure regulation system provides reliable maintenance-free operation Exhaust-Flow Rate (at 25-psig setting): 1.7 scfm Connections: 1/2" NPT Air Loading: Provision for supplementary air loading (100 psig max) in addition to spring loading - 1/4" NPT PSI Range:
- Pressure Rating: 1.5 to 100 psi
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA PRG700 Series regulators are designed for applications that require high flow capacity and accurate process control. A poppet valve balanced by a rolling diaphragm insures a constant output pressure even during wide supply pressure variations. Stability
- Valve Size: 0.25 to 0.375 inch
- Number of Ports/Ways: 2
- Pressure Rating: 250 psi
- Media Temperature: -40 to 159.8 F
-
Supplier: Transcat, Inc.
Description: Product Highlights Multi-stage, low-droop precision regulators maintain constant output over wide changes in flow and supply pressure Epoxy powder coat paint delivers improved corrosion resistance Wide selection of regulated pressures [1" to 450 psi] affords application
- Pressure Rating: 1 to 30 psi
-
Supplier: Equilibar, LLC.
Description: patented Equilibar precision back pressure regulator (BPR) technology. These models are capable of greater than 1000:1 flow rate turn-down ratios in most applications. The HF High Flow Series BPR functions like the LF Low Flow Series, except with higher
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 5,000 psi
- Controlled Pressure Range: 0 to 5,000 psi
- Number of Ports/Ways: 2
-
Supplier: ControlAir LLC
Description: aspirator tube helps maintain downstream pressure by compensating for pressure droop during flow conditions. The balanced supply valve and rolling diaphragm design make this regulator almost impervious to fluctuating supply pressures. Soft supply and exhaust valves
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 250 psi
- Media Temperature: -20 to 160 F
- Port Size: 0.25 to 0.75 inch
-
Supplier: Proportion-Air, Inc.
Description: 1000 psi high pressure control valve. Electronically control pressure ranges from full vacuum up to 1000 psi. Variety of analog and digital command signals. High accuracy of +/- 0.25% F.S. typical. Analog monitor output is available for data acquisition. Can be assembled
- Valve Size: 0.125 inch
- Number of Ports/Ways: 2
- Media Temperature: 32 to 158 F
- Port Size: 0.125 inch
-
Supplier: ControlAir LLC
Description: The Type-800 is a compact air regulator that supplies precise air pressure control for applications where space is limited. This high quality unit, available in five pressure ranges up to 100 psig (7 BAR), offers the same dependable performance as
- Valve Size: 0.0625 inch
- Pressure Rating: 250 psi
- Media Temperature: -40 to 160 F
- Port Size: 0.0625 inch
-
Supplier: Transcat, Inc.
Description: Nullmatic pressure regulation system provides reliable maintenance-free operation Exhaust-Flow Rate (at 25-psig setting): 1.7 scfm Connections: 1/2" NPT PSI Range: 1.5-100 High flow capacity With 1/8" NPT connection to collect exhaust when used with gases other than
-
Supplier: ESAB Welding and Cutting Products
Description: Oxweld High Capacity Industrial Gas Regulators can be used in multiple units installed in parallel. Features Pilot operation controls delivery pressure within 3% of maximum rated pressure if operated at more than 10% capacity High flow capacity up to 200,000
- Valve Size: 0.75 to 2 inch
- Pressure Rating: 40 to 350 psi
- Port Size: 0.75 to 2 inch
- Regulator Size: 0.75 to 2 inch
-
Supplier: Equilibar, LLC.
Description: Polyimide, SS316 Chemical Compatibility: Can be configured to meet your aggressive chemistry Highest available sensitivity and accuracy The ZF Series Back Pressure Regulator ( BPR) extends Equilibar’s low flow performance down to effective zero flow while maintaining a
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 3,000 psi
- Controlled Pressure Range: 0 to 3,000 psi
- Number of Ports/Ways: 2
-
Supplier: Equilibar, LLC.
Description: Controls Back Pressure Between: 0.02 (.5” WC) to 1000 psig For pressure control at low flow rates Temperatures to 327ºC (620ºF ) Standard Cv from 1E-11 to 0.07 Standard 316L Stainless Steel Body; Hastelloy C and PTFE also available NPT, VCR/VCO type and Valco (low dead volume)
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 1,000 psi
- Controlled Pressure Range: 0 to 1,000 psi
- Number of Ports/Ways: 2
-
Supplier: Equilibar, LLC.
Description: Controls Back Pressures Between: 0.02 (.5” WC) to 5000 psig High precision and accuracy Temperatures to 327ºC (620ºF ) Standard Cv from 1E-11 to 0.07 Standard 316L Stainless Steel Body; Hastelloy C also available NPT, VCR/VCO type and Valco (low dead volume) ends available Wide Variety
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 5,000 psi
- Controlled Pressure Range: 0 to 5,000 psi
- Number of Ports/Ways: 2
-
Supplier: CIRCOR Energy
Description: control and more. Ruggedly constructed with the ability to operate in severe environments, our pressure regulators are available in air set, high flow, high pressure and self operating models.
- Valve Size: 0.25 to 2 inch
- Port Size: 0.25 to 2 inch
- Controlled Pressure Range: 0 to 500 psi
- Regulator Size: 0.25 to 2 inch
-
Supplier: Proportion-Air, Inc.
Description: Closed loop air pressure control valve. Pressure ranges from full vacuum up to 300 psig. Variety of analog and digital command signals. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. repeatability. Analog monitor output is standard, select 0-10Vdc or 4-20mA.
- Valve Size: 0.125 inch
- Media Temperature: 32 to 158 F
- Port Size: 0.125 inch
- Controlled Pressure Range: 0 to 500 psi
-
Supplier: Kelly Pneumatics, Inc.
Description: The Precision Pressure Regulator, is a single-turn, high accuracy pressure regulator for air and gases. The regulator incorporates two internal proportional valves, offering significant improvements over other mechanical pressure
- Pressure Rating: 160 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
- Media: Air
-
Supplier: Rotork plc
Description: Rotork Fairchild Model 100 is a high flow precision pressure regulator designed for applications that require high performance, large volume flow and accurate process control. Like many of the Fairchild precision regulators, the compensating action of
- Pressure Rating: 150 psi
- Media: Air, Water
- Features: Regulator (general)
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features Feedback control enables further high accuracy air pressure control. Excellent pressure characteristics, flow characteristics and stability can be realized by feedback control. It is not affected by electric noise, and simultaneous control up to 32 units
- Valve Size: 0.25 inch
- Pressure Rating: 130.533155421477 psi
- Port Size: 0.25 inch
- Controlled Pressure Range: 2.90073678714394 to 118.930208272902 psi
-
Supplier: Festo Corporation
Description: Width dimension 124 mm High flow rate with minimal pressure drop Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation With secondary venting Lockable rotary knob MS12-LR-...-PO: pneumatically actuated (pressure
- Valve Size: 0.4724412 inch
- Pressure Rating: 11.603016 to 304.57917 psi
- Media Temperature: 140 to 14 F
- Port Size: 0.4724412 inch
-
Supplier: Rotork plc
Description: Rotork Fairchild Model 1600 Vacuum Regulator is designed for systems that require high flow and system pressure control above and below atmospheric pressure. Stability of regulated vacuum or pressure is maintained under varying flow conditions through
- Pressure Rating: 150 psi
- Media: Air, Water
- Features: Regulator (general)
-
Supplier: Rotork plc
Description: Rotork Fairchild Model 1000 is a no bleed precision pressure regulator designed for use in systems requiring both precision control and high forward flow and exhaust capacity. The sensitive valve system of this high quality unit makes it virtually immune to supply
- Pressure Rating: 150 psi
- Media: Air, Gas, Water
- Actuation: Pilot Operated
- Features: Regulator (general)
-
Supplier: Rotork plc
Description: Rotork Fairchild Model 4000A is a no bleed high flow precision pressure regulator designed for applications that require high performance, very low consumption and accurate process control.
- Pressure Rating: 250 psi
- Media: Air, Water
- Features: Regulator (general)
-
Supplier: Brooks Instrument
Description: The 8600 Series mechanical pressure regulators offer exceptional pressure output precision by virtue of their high-resolution control of the supply pressure. They are direct-acting, non-relieving units that provide bubble-tight shut-off on helium at 7 bar. Features
- Valve Size: 0.125 inch
- Pressure Rating: 250 psi
- Media Temperature: 250 F
- Port Size: 0.125 inch
-
Supplier: Clippard
Description: reputable regulator line. The new DR-2 Series provides greater accuracy and repeatability while maintaining the same flow and performance characteristics as the MAR regulators in a durable, sleek package. Features: • Exceptional repeatability—± 0.15 psi • Provides a high
- Pressure Rating: 300 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 2
- Media: Air, Gas, Water
-
Description: • High repeatability • Accurate precision regulation • High relief capacity on R220 model • High flow capacity on R230 model • Suitable for instrumentation applications where high precision regulation is required
- Valve Size: 0.25 inch
- Pressure Rating: 145.0377 psi
- Media Temperature: 150.8 F
- Port Size: 0.25 inch
-
Supplier: Proportion-Air, Inc.
Description: High pressure control up to 300 psig Piston Style Operation allows rapid response High relief flow Port size from 1/4 to 1-1/4 inch NPT
- Valve Size: 0.25 to 1.25 inch
- Media Temperature: 32 to 175 F
- Port Size: 0.25 to 1.25 inch
- Controlled Pressure Range: 0 to 250 psi
-
Supplier: Vogtlin Massflow USA
Description: between pressure control and flow control offers maximum flexibility. 1 device - 3 functions The pressure controller combines three functions:- Pressure controller- Pressure controller with flow measurement/limitation- Flow controller with
- Valve Size: 0.25 inch
- Pressure Rating: 0 to 160 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 122 F
-
Supplier: Vogtlin Massflow USA
Description: between pressure control and flow control offers maximum flexibility. 1 device - 3 functions The pressure controller combines three functions:- Pressure controller- Pressure controller with flow measurement/limitation- Flow controller with
- Valve Size: 0.25 inch
- Pressure Rating: 0 to 160 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 122 F
Find Suppliers by Category Top
Featured Products Top
-
ultra-light weight yet have high flow rates of up to 350 l/min. Installation is a breeze with convenient push to connect porting options. They can be installed directly in the machine for use close to the process for optimized pressure control and control, as required for gripping applications and (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
Cordis Proportional Pressure Controls Precise, digital linear pressure control within a closed-loop system with ultra high resolution and repeatability. (read more)
Browse Air Pressure Regulators Datasheets for Clippard -
• Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service & Test Equipment (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
pressure, the other indicating delivery pressure. Inert gas shielded arc welding also uses gas stored at high pressure provided through a regulator. There may be a flow gauge calibrated to the specific gas. Propane/LP gas All propane and LP gas applications require the use of a regulator (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The PRDHF, non-relieving, single stage pressure regulator is ideal for applications requiring high flow while operating with a steady inlet pressure, up to 500 psig. The PRDHF allows for significantly higher flow when compared to the PRD and PRDB series pressure (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Reliable, Self-Operated Regulation for Natural Gas Systems The NGP Series Natural Gas Pressure Regulator is designed for (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The ZZY Series Self-Operated Pressure Regulators use the process medium itself as the driving force, eliminating the need for external electricity or pneumatic supply. This energy-efficient design ensures stable, reliable pressure control in remote or power (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Features • Low pressure, High flow regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for pharmaceutical, food, and beverage application (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
JR1000 Series Single Stage Regulator Low to intermediate flow Features ? Body material: SS 316L, SS 316L VAR. ? Metal to metal diaphragm sealing (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
? The internal volume is small. ? Maximum import pressure: 600psig. ? Flow coefficient Cv: 1.1 ? Maximum flow rate: 1000 SLPM. ? High cleanliness assembly and packaging are suitable for the ? Every product undergoes helium testing before leaving the factory. (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd.
Conduct Research Top
-
Interphex Preview, Part Deux
in pressure, flow and temperature control. New products include the Digihelic Differential Pressure Controller, process pressure gages, Teflon and rotatable scale flowmeters, air velocity transmitters, thermocouple temperature switches, needle and ball valves, and much more. DeltaV System, building
More Information Top
-
Heat-exchanger concepts for neutral-beam calorimeters
The system was operated 1n a blow- down Mde In which flow rites up to 12.0 gpm ind oper ating pressures up to 1500.0 psig were obtained by a regulator -controlled, high pressure air flow Into the run tank.
-
Devices for the Automatic Control of Incomplete Burning of Gas, Liquid, and Solid Fuel in Industrial Thermal Units
A high air flow rate is set by pressure regulator 21.
-
Direct oxidation of hydrogen sulphide to sulphur using impregnated activated carbon catalysts
Sour gas and air , regulated by high pressure regulators , flowed through mass flow meters and check valves before entering the reactor.
-
Semiochemicals Influencing the Host-finding Behaviour of Varroa Destructor
Downstream of the tank with its pressure regulator , air passed through a high velocity flow meter (Model 7530 2C-03, King Instru- ment, Garden Grove, CA, USA), a charcoal filter, and then a water bubbler which increased its moisture to 70–80% RH …
-
Ultrasound applicators with internal cooling for interstitial thermal therapy
Control of water flow was accomplished with a variable speed peristaltic pump (0-100 mL/min), while flow control of air was achieved using a high pressure regulator and valve (150 max. psi) and flow meter.
-
Interstitial ultrasound applicators with internal cooling for controlled high temperature thermal therapy
Control of water flow was accomplished with a variable speed peristaltic pump (0-100 mumin), while flow control of air was achieved using a high pressure regulator and valve (150 m a .
Indicates content that may require registration and/or purchase.