Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: MINIFLEX® 3000A, 14", 1MV/A HIGH FREQUENCY (FOR ANY BNC OSCILLOSCOPE)
-
Supplier: Transcat, Inc.
Description: Product Highlights B&K Precision's model 2121C is a dual trace oscilloscope with a built in 50MHz Frequency Counter that offers high performance at a low price. Most competitor's entry level oscilloscopes have a 20 MHz bandwidth, while B&K Precision's models 2121C has a
- Bandwidth: 30 MHz
-
Supplier: Newark, An Avnet Company
Description: HIGH FREQUENCY PROBE, 300KHZ TO 3GHZ; Oscilloscope Probe Function:High Frequency Probe; Bandwidth:3GHz; Input Voltage Max:50V; Test Probe Attenuation:-; For Use With:Keysight Power Analyzers; Product Range:- RoHS Compliant: Yes
-
-
Supplier: ValueTronics International, Inc.
Description: a dual trace oscilloscope with a built in 50 MHz Frequency Counter that offers high performance at a low price. The BK Precision 2121 is one of the few oscilloscopes with a compact low profile designs that has a bandwidth of 30 MHz.
- Bandwidth: 30 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: ValueTronics International, Inc.
Description: The 9314 is a 300 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional
- Bandwidth: 300 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: OMEGA Engineering, Inc.
Description: The BOS Series comprises dual-channel oscilloscopes with frequency bandwidths of 40 to 100 MHz at -3 dB, a maximum sweep of 10 ns, a maximum sensitivity of 1 mV/DIV, and 150 mm rectangular CRT with internal graticule. These oscilloscopes are rugged, easy to operate, and highly
- Bandwidth: 100 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: Allied Electronics, Inc.
Description: Power Module, 0 to 55 °C Temperature Range BK Precision's model 2120B and 2121 are dual trace oscilloscopes that offer high performance at a low price. Most competitor's entry level oscilloscopes have a 20 MHz bandwidth, while BK Precision's models have a bandwidth of 30 MHz. In
-
Supplier: Allied Electronics, Inc.
Description: Power Module, 0 to 55 °C Temperature Range BK Precision's model 2120B and 2121 are dual trace oscilloscopes that offer high performance at a low price. Most competitor's entry level oscilloscopes have a 20 MHz bandwidth, while BK Precision's models have a bandwidth of 30 MHz. In
-
Supplier: Rohde & Schwarz USA, Inc.
Description: R&S®RTO2000 oscilloscopes combine excellent signal fidelity, up to 16-bit vertical resolution and high acquisition rate in a compact device format in the 600 MHz to 6 GHz class. They offer a fully integrated multi-domain test solution with frequency, protocol and logic analysis
- Bandwidth: 6,000 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 16 (# bits)
- Features: Integral Display
-
Description: + Oscilloscope + multimeter + waveform generator, multifunction in one + Maximum bandwidth of 70MHz and real-time sampling rate up to 250MSa/s + 24000counts display, supports voltage, current, resistance, capacitance,diode. and continuity testing +Maximum waveform output frequency:
- Bandwidth: 40 MHz
- Number of Input Channels: 1 (# channels)
- Features: Hand-held Unit, Integral Display, Other
- Host Interface: USB
-
Supplier: TPS Elektronik GmbH
Description: Micsig MHO3-5004 High-Resolution Oscilloscope with 500MHz bandwidth, 12-bit resolution, and 4 channels.14-inch touch screen, 360Mpts memory, low noise. Ideal for high-frequency and precision testing.
- Bandwidth: 500 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: Allied Electronics, Inc.
Description: The InfiniiVision 2000 X-Series offers entry-level price points to fit your budget with superior performance and optional capabilities that are not available in any other oscilloscope in its class. Agilent's breakthrough technology delivers more scope for the same budget. Best-in-class
-
Supplier: Allied Electronics, Inc.
Description: accurately characterize a wide range of signal types on all channels simultaneously. With the TDS3000C Series there is no change in sampling rate when additional channels are turned on, unlike other comparable oscilloscopes. This sampling technology makes it possible to capture
-
Supplier: Siglent Technologies NA, Inc.
Description: SDS1000X-U also employs a 256 level intensity grading display function and a color temperature display mode not found in other models in this class. Another powerful addition is the new 128 k point FFT math function that gives this digital oscilloscope a very high-frequency
- Bandwidth: 100 MHz
- Number of Input Channels: 4 (# channels)
- Host Interface: Ethernet, USB
-
Supplier: Transcat, Inc.
Description: Product Highlights The Keysight Streamline Series P924xA USB oscilloscopes bring the InfiniiVision usability and performance to USB oscilloscopes. Streamline oscilloscopes provide maximum investment protection and are built with technology that leverages decades of Keysight’s
- Bandwidth: 200 MHz
-
Supplier: Rohde & Schwarz USA, Inc.
Description: MSO option enhances analysis capabilities of the R&S®RTO oscilloscopes Mixed signal oscilloscopes are hybrid test instruments that combine the measurement capabilities of digital storage oscilloscopes with the analysis capabilities of logic analyzers. The R&S®RTO-B1 MSO option
- Bandwidth: 400 MHz
- Number of Trigger Inputs: 16 (# channels)
- Features: Integral Display
-
Supplier: RIGOL Technologies, Inc.
Description: oscilloscope requirements. 1 to 2 GSa/s Max Sample Rate: Provides fine resolution and detail in high speed signals Never miss a transition or glitch with 1 to 2 GSa/sec sampling. Sample Rate describes the frequency at which the instrument samples the data. Higher the sample rate
- Bandwidth: 200 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: Tradeport Electronics Group
Description: 1mV/div high vertical sensitivity for small signal measurement Internal 5 digits counter for easy frequency measurement LCD readout display for Vertical/Horizontal/Frequency measurement. Auto Time-Base function Buzzer alarm for settings outside the range Rich Vertical settings:
-
Supplier: Transcat, Inc.
Description: Product Highlights The Keysight Streamline Series P924xA USB oscilloscopes bring the InfiniiVision usability and performance to USB oscilloscopes. Streamline oscilloscopes provide maximum investment protection and are built with technology that leverages decades of Keysight’s
- Bandwidth: 1,000 MHz
-
Supplier: Tradeport Electronics Group
Description: waveform observations. High-contrast CRT provides high intensity, high sensitivity and wide bandwidth.
-
Description: high-voltage measurement: Compliant with CATⅢ1000V standard, capable of directly and safely measuring high-voltage waveforms up to 1000V, expanding the range of applications.+ High-Definition Display: Equipped with a 2.8-inch IPS screen, providing a wide viewing angle and
- DC Voltage Range: 0.06 to 1,000 volts
- AC Voltage Range: 0.06 to 750 volts
- DC Current Range: 0.0006 to 10 amps
- AC Current Range: 0.0006 to 10 amps
-
Supplier: ValueTronics International, Inc.
Description: The 9500 is an oscilloscope calibrator from WaveTek. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for
- Physical Properties: Acoustic (Microphones)
- Features: Other Specific Calibration
- Environmental Properties: Temperature
-
Supplier: Tradeport Electronics Group
Description: Cycle CH1 Signal Output Connector High-Accuracy Calibration Signals Wide Dynamic Range and Distortion-Free Accurate Waveform Display The CS-5400 Series are 3-channel oscilloscopes developed with concepts of high level design high accuracy and easy operation. The panel
-
Supplier: Tradeport Electronics Group
Description: Cycle High-Accuracy Calibration Signals CH1 Signal Output Connector Wide Dynamic Range and Distortion-Free Accurate Waveform Display The CS-5400 Series are 3-Channel oscilloscopes developed with concepts of high level design, high accuracy and easy operation. The panel
-
Supplier: Uni-Trend US
Description: FREE ULTIMATE BUNDLE SALE!!! Through 12/31/2025 get our Ultimate Bundle option ($3,636) for FREE with the purchase of the MSO3054X. A Nine-in-One Benchtop powerhouse. The UNI-T MSO3054X offers one instrument that can be a 500MHz, 4Ch High-Definition Digital Oscilloscope, Logic
- Bandwidth: 500 MHz
- Number of Input Channels: 4 (# channels)
- Features: Other
- Host Interface: USB
-
Supplier: Uni-Trend US
Description: FREE ULTIMATE BUNDLE SALE!!! Through 12/31/2025 get our Ultimate Bundle option ($3,636) for FREE with the purchase of the MSO3034X. A Nine-in-One Benchtop powerhouse. The UNI-T MSO3034X offers one instrument that can be a 350MHz, 4Ch High-Definition Digital Oscilloscope, Logic
- Bandwidth: 350 MHz
- Number of Input Channels: 4 (# channels)
- Features: Other
- Host Interface: USB
-
Supplier: Uni-Trend US
Description: A 12-Bit, Nine-in-One Benchtop powerhouse. The UNI-T MSO5104HD offers one instrument that can be a 1GHz, 4Ch High-Definition Digital Oscilloscope, Logic Analyzer, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency
- Bandwidth: 1,000 MHz
- Number of Input Channels: 4 (# channels)
- Features: Other
- Host Interface: USB
-
Supplier: Uni-Trend US
Description: A 12-Bit, Nine-in-One Benchtop powerhouse. The UNI-T MSO3024HD offers one instrument that can be a 200MHz, 4Ch High-Definition Digital Oscilloscope, Logic Analyzer, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency
- Bandwidth: 200 MHz
- Number of Input Channels: 4 (# channels)
- Features: Other
- Host Interface: USB
-
Supplier: Transcat, Inc.
Description: Response Analyzer Software Maximum 1M FFT provides higher frequency domain resolution measurements High Pass, Low Pass and Band Pass Filter Functions 29,000 segmented memory sections and waveform search function I2C/SPI/UART/CAN/LIN serial bus trigger and decoding functions Data log
- Bandwidth: 200 MHz
-
Supplier: Cole-Parmer
Description: • Advanced signal processing technology for precise measurements and quick analysis • Visual Persistence Oscilloscope (VPO) technology shows changes in waveforms not visible on other digital oscilloscopes • Select from four common windows to enhance frequency domain analysis by
- Bandwidth: 200 MHz
- Features: Integral Display
- Host Interface: USB
-
Supplier: Cole-Parmer
Description: interface and SD card socket) enable remote control of oscilloscopes or data transferring to a desktop or laptop for further analysis with the included software. These oscilloscopes offer dual sampling mode, giving you two options of 1 GS/s real-time sampling or 25 GS/s
- Bandwidth: 150 MHz
- Number of Input Channels: 2 (# channels)
- Features: Integral Display
- Host Interface: USB
-
Supplier: Cole-Parmer
Description: • Advanced signal processing technology for precise measurements and quick analysis • Visual Persistence Oscilloscope (VPO) technology shows changes in waveforms not visible on other digital oscilloscopes • Select from four common windows to enhance frequency domain analysis by
- Bandwidth: 100 MHz
- Features: Integral Display
- Host Interface: USB
-
Supplier: Cole-Parmer
Description: • Advanced signal processing technology for precise measurements and quick analysis • Visual Persistence Oscilloscope (VPO) technology shows changes in waveforms not visible on other digital oscilloscopes • Select from four common windows to enhance frequency domain analysis by
- Bandwidth: 100 MHz
- Features: Integral Display
- Host Interface: USB
-
Supplier: Electro Optical Components, Inc.
Description: High speed voltage amplifiers with bandwidth up to 2.5 GHz Gain up to 60 dB (50,000 V/A) Input Noise 330 pV/√Hz (6.6 pA/√Hz) Integrated DC Path for Easy Operation with Fast Photodiodes Two Identical Signal Outputs (HSA-Y) DC-Monitor Output (HSA-Y) The HSA series high speed voltage
- Maximum Output: 2 volts
- Bandwidth: 2,500,000 kHz
- Input Impedance: 0.00005 Mohms
- Output Impedance: 50 ohms
-
Supplier: kTB Solutions
Description: PLDRO, the abbreviation of Phase Locked Dielectric Resonator Oscillators, is a high stable and reliable frequency source. kTB Solutions supplies very low phase noise PLDRO at frequencies up to 40GHz. Our PLDROs are widely used in many areas.
- Bandwidth: 32,000 MHz
Find Suppliers by Category Top
Featured Products Top
-
MSO3054X 500MHz 4Ch Mixed Signal Oscilloscope A Nine-in-One Benchtop powerhouse. The Uni-T MSO3054X offers one instrument that can be a 500MHz, 4Ch High (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
/Arbitrary Waveform Generator Spectrum Analyzer Digital Voltmeter High-Precision Frequency Counter Protocol Analyzer Jitter/Eye Analyzer Power Analyzer (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
. A Nine-in-One powerhouse, the UNI-T MSO3000HD series offers instruments with functions that include a Real 12-bit, High-Definition Digital Oscilloscope, Logic Analyzer, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer, Jitter/Eye Analyzer and Power Analyzer. This oscilloscope offers a cost-effective solution for advanced users. Main Features of the MSO7000X Series (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
The Siglent SDS5000X Oscilloscope is available with bandwidths of 350, 500 and 1 GHz and offers a maximum sample rate of 5 GS/s. It also features 250 Mpts of acquisition memory and a waveform-update rate of up to 110,000 wfm/s. To help maintain high test speeds, many of its waveform analysis (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
for high-frequency measurement applications (read more)
Browse Wire and Cable Clips Datasheets for Altech Corp. -
Micsig CP503B High Frequency AC/DC Current Probe The Micsig CP503B is a high-performance high frequency AC DC current probe designed for precise current signal analysis across a wide range of applications. As part of the Micsig precision current probe lineup, this 50MHz current probe (read more)
Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH -
high-voltage testing in new energy vehicle power systems, photovoltaic inverters, switching power supplies, and other high-frequency high-voltage scenarios. The probe features a compact integrated host design, one-touch zero calibration, overload alarm with LED and buzzer, dual-range selection, and (read more)
Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH -
differential input voltage of 70V (20X) or 700V (200X), it is engineered to deliver reliable performance in high-frequency, high-voltage environments. The probe adopts an innovative integrated host design, consolidating signal input, control buttons, and BNC output into a compact unit for easier (read more)
Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH -
Split Type Clamp-on Design Three Year Warranty Low Frequency Current Probe The BCP-611 is designed to make conducted current measurements without making direct contact with the source (read more)
Browse Current Sensors Datasheets for A.H. Systems Inc.
Conduct Research Top
-
DL9700/DL9500 Series of Digital Mixed Signal Oscilloscope
Yokogawa has developed the DL9700/DL9500 series of mixed signal oscilloscope, featuring 32-bit maximum logic input, a 250-MHz maximum logic input toggle frequency, a maximum analog frequency bandwidth of 1.0 GHz, a maximum sampling rate of 5 GS/s and a maximum recording length of 6.25 M word
-
Radar Measurement Techniques: Characterizing PRI Stagger During Walkoff
Accurate time domain measurements such as PRI (pulse repetition interval) stagger during walkoff have not been possible using traditional frequency domain equipment. With the advent of ultra-high bandwidth real time oscilloscopes and timing parameter tracking, accurate time domain ECM (electronic
More Information Top
-
Digital and Analogue Instrumentation: testing and measurement
Passive probing is similar to the probing system used on high frequency oscilloscopes .
-
NF- and HF measuring technique
and for high frequency oscilloscopes , follows with it .
-
Measurement of the luminescence decay times of PbS quantum dots in the near-IR spectral range
In this complex, a semiconductor picosecond laser is used as an excitation source; luminescence decay times are recorded by a fast InGaAs photodiode, a high speed ampli fier, and a high frequency oscilloscope ; and the measurement results are multiply averaged (up to…
-
ADDITIONAL EXPERIMENTAL OBSERVATIONS ON ACOUSTIC SECTION OF THE EYE
In the opinion of the authors the so-called time-amplitude technique which they have used for a period of four years and which comprises an ultrasonic equipment and a high frequency oscilloscope , is a better method for the time being than…
-
Experimental Evidence of Near-field Superluminally Propagating
Electromagnetic Fields
A second identical receiver dipole antenna is connected to channel 2 of the high frequency oscilloscope and the antenna is positioned parallel to the vertical transmitting antenna.
-
Superluminal Electromagnetic and Gravitational Fields Generated in the
Nearfield of Dipole Sources
A second identical receiver dipole antenna is connected to channel 2 of the high frequency oscilloscope and the antenna is positioned parallel to the vertical transmitting antenna.
-
Gravitation and Cosmology: From the Hubble Radius to the Planck Scale
A second identical receiver antenna (Rx) is connected to channel 2 of the high frequency oscilloscope and the antenna is positioned parallel to the vertical transmitting antenna.
-
Y1Ba2Cu3O7-x Laser-Ablation Plume Dynamics Measurement By Nanosecond Response Ion Probe: Comparison With Optical Measurements.
The ion probe is used in conjunction with a high frequency oscilloscope to capture the temporal profiles of the ion currents associated with each laser pulse.
-
Detection of crack initiation and propagation in ceramic composites using piezoelectric acoustic sensors
Figure 3(b) shows the DAQ with a high frequency oscilloscope , power amplifier and a Krohn-Hite Filter.
-
Wide spectrum microwave pulse measurement
^ y High frequency oscilloscope .
Indicates content that may require registration and/or purchase.