Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Electro Optical Components, Inc.
Description: The DHPCA-100 variable gain high speed transimpedance current amplifier is the perfect choice for applications that require the conversion of small electrical currents into usable voltages at bandwidths up to 200 MHz. It is ideally suited for DC- and AC measurements up to 200
- Maximum Output: 1 volts
- Bandwidth: 200,000 kHz
- Input Impedance: 0.01 Mohms
- Output Impedance: 50 ohms
-
Supplier: Visual Sound, Inc.
Description: Conversion between Unbalanced and Balanced Conversion between High and Low Impedance Low-Impedance, High-Current Line Drivers Dual-Channel Line-Level Preamplifiers High Gain, High Output, High Performance RDL® SupplyFlex™ Power Input Configuration
-
Supplier: Electro Optical Components, Inc.
Description: for use close to the signal source Protection against +2kV transients Local and Remote Control East to use: Convert your standard digital voltmeter or DAQ Board to a high-end Digital Sub-Femotamperemeter Applications: Photodetector amplifier I/V characterization of small MOS
- Maximum Output: 10 volts
- Bandwidth: 0.4 kHz
- Output Impedance: 50 ohms
- Operating Temperature: -40 to 212 F
-
-
Supplier: Qorvo
Description: The QPA9121 is a wideband, high gain, and high peak power driver amplifier. With Qorvo's GaAs HBT process, this amplifier provides 27dBm P3dB with 28dB gain at 2.6GHz. With a quiescent current of 95mA the part is well suited as a driver in a Tx path DPD
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Skyworks Solutions, Inc.
Description: Skyworks SKY65175 is a high linearity, Variable Gain Amplifier (VGA) module. The device includes an input Low-Noise Amplifier (LNA), a variable voltage attenuator, and an output Power Amplifier (PA). The two amplifiers and voltage attenuator are optimized
- Minimum Gain: 26 dB
- Maximum Gain: 26 dB
- Minimum Operating Voltage: 5 volts
- Maximum Operating Voltage: 5 volts
-
Supplier: Cirrus Logic, Inc.
Description: Delivering low noise, high performance, and a small footprint, the CS3302A seismic amplifier is designed for use with hydrophone sensors. This highly integrated, programmable gain differential amplifier is engineered for precise low frequency, high dynamic range
- Operating Temperature: -40 to 85 C
- Supply Voltage (VS): -2.5 to 3.3 volts
- Bandwidth: 0 to 0.002 MHz
- Pin Count: 24
-
Supplier: Cirrus Logic, Inc.
Description: Delivering low noise, high performance, and a small footprint, the CS3301A seismic amplifiers is designed for use with geophone sensors. This highly integrated, programmable gain differential amplifier is engineered for precise low frequency, high dynamic range
- Supply Voltage (VS): -2.6 to 3.3 volts
- Bandwidth: 0 to 0.002 MHz
- Device Type: Differential Amplifiers
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY65386-11 is being discontinued and is not recommended for new designs. Skyworks SKY65386-11 is a high linearity, Variable Gain Amplifier (VGA). The device includes an input linear amplifier, a Variable Voltage Attenuator (VVA), and an output Power
- Frequency Range: 2,620 to 2,690 MHz
- Minimum Gain: 25.5 dB
- Maximum Gain: 25.5 dB
- Output Intercept Point (IP3): 41.5 dBm
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY65387-11 is being discontinued and is not recommended for new designs. Skyworks SKY65387-11 is a high linearity, Variable Gain Amplifier (VGA) module. The device includes an input Low-Noise Amplifier (LNA), a variable voltage attenuator, and an output
-
Supplier: Skyworks Solutions, Inc.
Description: attenuator, and an output Power Amplifier (PA). The two amplifiers and voltage attenuator are optimized for superior ACLR performance with WCDMA signals. The high linearity (high OP1dB, OIP3, and ACLR) and high efficiency of this device make it ideal for use
- Frequency Range: 2,000 to 2,230 MHz
- Minimum Gain: 24 dB
- Maximum Gain: 24 dB
- Output Intercept Point (IP3): 41.5 dBm
-
Supplier: Electro Optical Components, Inc.
Description: poor ground shielding, nonlinearities, gain peaking and bandwidth reduction caused by poorly designed amplifiers. FEMTO High Frequency Amplifiers have been designed to eliminate such unwanted problems. Insensitive to signal source parameters and input wiring, FEMTO
- Bandwidth: 400,000 kHz
- Features: Instrumentation Amplifier, Voltage Output
- User Interface: None
-
Supplier: Electro Optical Components, Inc.
Description: High speed voltage amplifiers with bandwidth up to 2.5 GHz Gain up to 60 dB (50,000 V/A) Input Noise 330 pV/√Hz (6.6 pA/√Hz) Integrated DC Path for Easy Operation with Fast Photodiodes Two Identical Signal Outputs (HSA-Y) DC-Monitor Output (HSA-Y) The HSA series
- Maximum Output: 2 volts
- Bandwidth: 2,500,000 kHz
- Input Impedance: 0.00005 Mohms
- Output Impedance: 50 ohms
-
Supplier: Fairview Microwave Inc.
Description: RF amplifiers product line from Fairview Microwave consists of broadband, high gain broad band, ultra broad band, high power, medium power, high gain, high frequency, low noise (LNA), high gain low noise, limiting and gain block
-
Supplier: Fairview Microwave Inc.
Description: RF amplifiers product line from Fairview Microwave consists of broadband, high gain broad band, ultra broad band, high power, medium power, high gain, high frequency, low noise (LNA), high gain low noise, limiting and gain block
-
Supplier: Fairview Microwave Inc.
Description: RF amplifiers product line from Fairview Microwave consists of broadband, high gain broad band, ultra broad band, high power, medium power, high gain, high frequency, low noise (LNA), high gain low noise, limiting and gain block
-
Supplier: Fairview Microwave Inc.
Description: RF amplifiers product line from Fairview Microwave consists of broadband, high gain broad band, ultra broad band, high power, medium power, high gain, high frequency, low noise (LNA), high gain low noise, limiting and gain block
-
Supplier: Renesas Electronics Corporation
Description: The ISL55211 is a wideband, differential input to differential output amplifier offering 3 possible internal gain settings. Using fixed 500? internal feedback resistors, the amplifier may be configured for a differential gain of 2, 4 or 5V/V depending on which combination
- Slew Rate (SR): 5,600 V/µs
- Supply Voltage (VS): 3.3 to 4.2 volts
- Bandwidth: 1,400 MHz
- CMRR: 75 dB
-
Supplier: Newark, An Avnet Company
Description: HIGH SPEED BUFFER, SIGNAL, 180MHZ, DIP8; No. of Amplifiers:1Amplifiers; Gain Bandwidth:180MHz; Slew Rate:2000V/µs; Supply Voltage Range:4.5V to 36V; Amplifier Case Style:DIP; No. of Pins:8Pins; Output Current:250mA; Product Range:- RoHS Compliant: Yes
-
Supplier: Marki Microwave LLC
Description: The ADM-8624PC is a high-linearity, low noise amplifier capable of providing 10.5 dB gain and +26 dBm OIP3 across a broad 0.2-20 GHz bandwidth. The amplifier's low power consumption, high dynamic range and ease of use make it an ideal choice for RF front end and
- Frequency Range: 200 to 20,000 MHz
- Package Type: Connectorized
- Features: Other
-
Supplier: Marki Microwave LLC
Description: The ADM-8095CH is a high-linearity amplifier capable of providing +20 dBm output power up to 10 GHz. The ADM-8095CH can serve either as a linear signal amplifier, or as a saturated driver amplifier for H- or S-diode mixers. The amplifier has excellent return
- Frequency Range: 90 to 10,000 MHz
- Features: Other
-
Supplier: Marki Microwave LLC
Description: The ADM-8095PSM is a high-linearity low noise amplifier capable of providing +20 dBm output power up to 10 GHz. The ADM-8095PSM can serve either as a linear signal amplifier, or as a saturated driver amplifier for H- or S-diode mixers. The amplifier has
- Frequency Range: 90 to 10,000 MHz
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Marki Microwave LLC
Description: The ADM-8096CH is a high-linearity low noise amplifier capable of providing +23 dBm output power up to 6 GHz. The ADM-8096CH can serve either as a linear signal amplifier, or as a saturated driver amplifier for H- or S-diode mixers. The amplifier has
- Frequency Range: 90 to 6,000 MHz
- Features: Other
-
Supplier: APITech
Description: The QB-617 is a Class “A” amplifier operating in a communication band of 1930 to 1990MHz to jam communication band frequencies. This addition to API’s power amplifier product line offers a minimum output power of 100 watts with a gain of 50dB, with multiple carrier inputs.
-
Supplier: Krohn-Hite Corporation
Description: The Krohn-Hite 39000 Hydrophone Analog Signal Conditioning/Filter System provides up to 210 channels of fully programmable hydrophone signal conditioning. The 39000 15-slot rugged mainframe has a variety of high performance filter/amplifier plug-in cards to choose from
- Analog Input Channels: 210 #
- Features: AC Voltage Input, Bessel, Butterworth, Cauer (Elliptic), DC Voltage Input, General Lab and Industrial, Instrumentation Amplifier, Integral Amplifier, Integral Filter, Programmable Filter, Programmable Gain, Signal Filter
- User Interface: Front Panel and Display
- Form Factor: Rack Mount, Stand Alone
-
Supplier: Richardson RFPD
Description: 5-20GHz MMIC Amplifier with Integrated Bias. The MMA021AA is a two-stage PHEMT high gain amplifier designed to be insensitive to process or temperature changes. Its high isolation makes it ideal for applications requir- ing both gain and isolation. The
- Frequency Range: 5,000 to 20,000 MHz
- Maximum Gain: 14.5 dB
- Output Power( P1dB): 18 dBm
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The MMA021AA is a two-stage PHEMT high gain amplifier designed to be insensitive to process or temperature changes. Its high isolation makes it ideal for applications requiring both gain and isolation. The device can be operated at 5V 135mA, or 3.3V 108mA for
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: RDL, Radio Design Labs The STA-1M allows bridging any audio line, adjusting the gain, and driving a balanced or unbalanced line. The circuit design allows the input to accept either balanced or unbalanced signals, of either high or low impedance. This is an instrumentation type
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran 4800A is a high-performance charge amplifier designed to condition signals from piezoelectric (PE) sensors. Engineered for precision and flexibility, it features dual input ranges, I²C-controlled gain adjustment, and a rugged stainless steel housing. This
-
Supplier: Microchip Technology, Inc.
Description: 34.0dB (50V/V). The HV254 is designed to operate with minimal power consumption while maintaining a guaranteed slew rate of 3.0V/µs. High value resistors are used for the gain setting to minimize current on the feedback path. Additional Features 32 independent high voltage
- Slew Rate (SR): 3 V/µs
- Features: Other, Power Operational Amplifiers
-
Supplier: Renesas Electronics Corporation
Description: HA-2520, HA-2522, HA-2525 comprise a series of operational amplifiers delivering an unsurpassed combination of specifications for slew rate, bandwidth and settling time. These dielectrically isolated amplifiers are controlled at closed loop gains greater than 3 without external
- Supply Voltage (VS): 16 to 36 volts
- Supply Current (IS): 4 milliamps
- Input Offset Voltage (VOS): 10 millivolts
- Input Bias Current (IBIAS): 0.125 to 0.25 µA
-
Supplier: Visual Sound, Inc.
Description: Martin Audio Limited The MA12K is one of three models extending the range of the renowned MA Series power amplifiers. The MA12K utilises the Pulse Width Modulation principal in combination with a high efficiency two stage switching power supply to deliver true class D operation with
-
Supplier: TEGAM, Inc.
Description: Precision Power Amplifier High Voltage Dual Channel The Model 2350 High Voltage Amplifier expands the amplitude range of any standard, 50 Ω function, pulse, or waveform generator to 400 Vp-p. Model 2350 comes standard with a fixed gain of +50, and gains from
-
Supplier: TEGAM, Inc.
Description: Precision Power Amplifier High Voltage Single Channel The Model 2340 High Voltage Amplifier expands the amplitude range of any standard function, pulse or waveform generator to 400 Vp-p. There is also a special high impedance input option for DAC boards. The DC
-
Supplier: Broadcom Inc.
Description: The MGA-565P8 is buffer amplifier designed for use in LO chains to drive high dynamic range passive mixers with consistent high Psat of 20dBm with 0dBm input power, isolation of 42dB and small signal gain of 22dB gain, ideal for use as a buffer
- Frequency Range: 3,500 MHz
- Minimum Gain: 22 dB
- Maximum Gain: 22 dB
- Input VSWR: 2 :1
Find Suppliers by Category Top
Featured Products Top
-
Signal Recover Amplifiers with the best performance available. They are also small in size so you can get them close to your (read more)
Browse Signal Amplifiers Datasheets for Electro Optical Components, Inc. -
The FEMTO series of miniaturized lock-in amplifiers have settings – e.g. phase, gain, time constant – controlled either by switches directly on the amplifier module or externally. The lock-in amplifiers are well suited for amplifying signals from high impedance sources (read more)
Browse Signal Amplifiers Datasheets for Electro Optical Components, Inc. -
characteristics include low signal distortion levels, simple design, constant conduction due to amplifying element bias, no charge storage problems, stability, and linearity, though they also have low efficiency and high heat output during operation. Class B power amplifiers have similar stability (read more)
Browse RF Amplifiers Datasheets for ASAP Semiconductor LLC -
controlled RF power amplifier ideal for ISM band and industrial wireless communication. With excellent small-signal gain of 32 dB and superior noise performance, it supports reliable mid-power amplification with flexible output control (read more)
Browse RF Amplifiers Datasheets for Win Source Electronics -
The QPL1840 is a GaAs pHEMT single ended MMIC RF amplifier IC featuring 17 dB of gain and low noise from 5 MHz to 1800 MHz. This high linearity IC is designed to support Broadband CATV DOCSIS 4.0 applications, such as Nodes, Amplifiers, and Remote PHY Devices, as well as (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
-end, variable gain transimpedance amplifier. The low noise performance (NEP) is outstanding and the relatively large sized detectors make optical alignment easy. It has switchable gain from 102 to 108 V/A giving precise and reliable measurements within a wide (read more)
Browse Photosensor Modules Datasheets for Electro Optical Components, Inc. -
The Federal Signal line of high-powered public address amplifiers provides the flexibility, quality, and performance you require and expect in a public address system. When combined with the AudioMaster® Audiorouter and the complete line of AudioMaster® Speakers, these high (read more)
Browse Audio Amplifiers and Preamplifiers Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
between. The FEMTO line of high quality specialty amplifiers for signal recovery and processing are sold by Electro Optical Components. These products include Low Noise Current Amplifiers, High and Low Frequency Voltage Amplifiers, Photoreceivers, High Speed GHz Amplifiers and Lock-In Amplifiers. (read more)
Browse Instrumentation Amplifiers Datasheets for Electro Optical Components, Inc. -
The AMM-7473PC is a high-linearity, low noise distributed amplifier that provides +25dBm output power across a 400 MHz to 26.5GHz band and up to 16GHz gain. Ideal for radar and satellite communications, the amplifier can serve either as a linear signal amplifier or as a saturated driver amplifier for H- or S-diode mixers. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
Vishay’s latest VIA series isolation amplifiers — VIA0050DD, VIA0250DD, and VIA2000SD — offer exceptional precision, reliability, and compact size for demanding industrial, automotive, and medical applications. These devices feature high common-mode transient immunity up to 150 (read more)
Browse Current Sensors Datasheets for New Yorker Electronics Co., Inc.
Conduct Research Top
-
Sensing Light with a Programmable Gain Amplifier
Photo sensors bridge the gap between light and electronics. Microchip's Programmable Gain Amplifiers (PGAs) are not well suited for precision applications (such as CT scanners), but they can be effectively used in position photo sensing applications minus the headaches of amplifier stability. When
-
Small Signal Microwave Amplifier Design
Small Signal Microwave Amplifier Design. Filled with examples to apply the knowledge you've gained, this thorough guide explains techniques for designing stable amplifiers for high-frequency applications in which the signal is small and the amplifier circuit is linear.
-
Benchtop and USB-Powered Amplifiers Serve Measurement Applications
with high gain and low noise figures along with rugged construction. The USB powered amplifiers are complemented by attenuators and switches that cover more or less the same frequency ranges. High-Performance Benchtop Amplifiers Benchtop amplifiers for measurement applications must maintain
-
How to Monitor Sensor Health with Instrumentation Amplifiers
By their very nature, in amps are a good choice to condition small signals in the presence of large common-mode voltages and DC potentials. The three op amp instrumentation amplifier architecture performs this function with the input stage providing a high input impedance while the output stage
-
3 GHz Broadband Silicon RFIC Amplifier (.pdf)
Avago Technologies' ABA-31563 is a low current silicon gain block RFIC amplifier housed in a 6 lead SC-70 (SOT-363) surface mount plastic package. Providing a nominal gain of 21.9 dB and P1dB of 2 dBm at 2 GHz, this device is ideal for small signal gain stage or IF amplification. Distinguished
-
3 GHz Broadband Silicon RFIC Amplifier - App Note (.pdf)
Avago Technologies' ABA-31563 is a low current silicon gain block RFIC amplifier housed in a 6 lead SC-70 (SOT-363) surface mount plastic package. Providing a nominal gain of 21.9 dB and P1dB of 2 dBm at 2 GHz, this device is ideal for small signal gain stage or IF amplification. Distinguished
-
Single Supply Operation With Power Op Amps
of an application circuit is determined by the external components connected to the op amp. In all high performance electronic circuits the physical layout of the circuit is of paramount importance. This is no less true in power op amp circuits where small input signals and high voltage, high
-
Microwave Journal: Breakthrough GaN Device for Satcom Delivers 20 W of Power
Qorvo's QPA1724 is a packaged high power MMIC amplifier, Ku-/K-Band, fabricated on Qorvo's production 0.15 um GaN on SiC process (QGaN15). QPA1724 is targeted for 17.3 to 21.2 GHz satcom band. It provides 20 W of saturated output power with 16 dB of large signal gain while achieving 27 percent
More Information Top
-
Ultrasensitive Molecular Detection By Multiphoton Ionization Spectroscopy
Future work with oxygen containing ambient pressure samples can be accomplished by using high gain signal amplifiers .
-
Experimental study on the local similarity scaling of the turbulence spectrum in the turbulent boundary layer
A 12 bits A/D card up to 1 MHz sampling frequency is assembled with a high gain signal amplifier and a low-pass filter for the resisting mixture and eliminating electromagnetic noise, so the SNR ar- rives at 72 dB.
-
The effects of space charge on contrast in images obtained using the environmental scanning electron microscope
Charge carriers in the gap between the ring and the sample are accelerated by the electric field created by the ring bias, VGSED, causing a gas ionization cascade that acts as a high gain signal amplifier (Danilatos 1990, Meredith et al. 1996).
-
Flow Measurement
However, due to the very low density and sound velocity characteristics of gases, this meter requires a high gain signal amplifier and the in- stallation of a pipe damping material.
-
Combining sneak circuit analysis and failure modes and effects analysis
In noise susceptibledevicessuch as low level, high gain signal amplifiers ,multivibrators,thyristors,etc. sensitive signal paths in close proximity to switchedsignalor power lines area problem.
-
Synthesis of reflection type negative group delay circuit using transmission line resonator
This loss can be compensated by small signal high gain amplifier .
-
Active Laplacian electrode for the data-acquisition system of EHG
…pair of concentric circular electrodes(an outer ring, a middle ring, an inner ring and a center dot)( Figure 2)etched on the backside of the non – conductive substrate, and 2. a high gain signal conditioning amplifier (mounted on the topside…
-
Principles of Modern Radar: Volume 3: Radar Applications
To High Gain Amplifier and Signal Processor .
Indicates content that may require registration and/or purchase.