-
Supplier: Celanese Corporation
Description: Celanese offers a line of emulsions for use in high loft nonwoven applications such as fiberfill. These binders impart a number of critical requirements into the high loft depending upon your needs. For example, our HiLoft® AR-7 acrylic emulsion offers excellent
- Applications: Fibers / Textiles
- Form & Features: Liquid / Solution
-
Supplier: Patcraft Commercial Carpet
Description: Repeat: None Primary Backing: non-woven synthetic Product Type: Modular Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 11.0 Tufted Pile Height: 3/32" low - 5/32" high Tufted Yarn
- Width: 24 inch
- Type: Carpet
-
Supplier: Johns Manville Corp.
Description: Utilizing a unique and sophisticated process, our glass microfibers are conveyed in a high-velocity air stream and formed into a nonwoven mat. The binder is spray applied and oven cured. This material can be manufactured with polyester spunbond or glass backing material. The resulting
- Applications: Filtration, Industrial OEM
- Material: Glass / Fiberglass
- Features: Nonwoven Product, Other
- Type: Wet-laid / Air-laid Nonwoven
-
-
Supplier: Celanese Corporation
Description: The Dur-O-Set line of emulsions has a long history of being used in a wide variety of such end-use applications: Industrial adhesives Woodworking Paper packaging and conversion Non-wovens Disposables Durables High loft items Dur-O-Set emulsions are available in two types of polymers:
-
Description: variety of foams and substrates. Excellent construction engineered for easier liner removal on structurally weak substrates such as high loft polyester and low, thin gauged ILD foams and other nonwovens.
- Adhesive: Epoxy, Transfer
- Features: Other
-
Supplier: Celanese Corporation
Description: The Dur-O-Set line of emulsions has a long history of being used in a wide variety of such end-use applications: Industrial adhesives Woodworking Paper packaging and conversion Non-wovens Disposables Durables High loft items Dur-O-Set emulsions are available in two types of polymers:
-
Supplier: Celanese Corporation
Description: The Dur-O-Set line of emulsions has a long history of being used in a wide variety of such end-use applications: Industrial adhesives Woodworking Paper packaging and conversion Non-wovens Disposables Durables High loft items Dur-O-Set emulsions are available in two types of polymers:
Find Suppliers by Category Top
More Information Top
-
Device for Measuring Sliding Friction on Highloft Nonwovens
Similar effects are expected to occur for high loft nonwovens and for fabric-foam laminates.
-
Search National Agricultural Library Digital Collections
Flame Retardant Cotton Based High Loft Nonwovens .
-
Industrial Fire Protection Engineering
The cx(;eptions arc the ~oft, high - loft nonwovens which orten are stored on racks or in pyramitl piles on floor.
-
Nonwoven Fabrics
High - loft nonwovens for furniture.
-
Encyclopedia of Plastics, Polymers, and Resins Volume 2
emulsion for med. hard low-flammabil- ity binders for high - loft nonwovens Form: Emulsion; 0.25 J.l. particle size .
-
ARS | Publication request: Flame retardant cotton based highloft nonwovens
Interpretive Summary: Although cotton fiber high - loft nonwovens are comfortable, lightweight, and flexible in use for upholstery, mattresses, pillows, bedclothes, etc., their high flammability is a bottleneck for further development.
-
Polyether Based Thermoplastic Polyurethane Melt Blown
Nonwovens
This is often observed as high loft melt blown nonwovens .
-
Anisotropy in structure and mechanical properties of perpendicular-laid nonwovens
Parikh discussed the high loft perpendicular-laid nonwovens made with cotton, polyester, and bicomponent bonding fibers rather than the usual synthetic fibers.
-
Handbook of Textile Processing Chemicals
applics.; useful in heat seal adhesive applics. or where a moisture barrier is required; binder for nonwovens and textiles; nonwoven binder for fiberfill and high loft stock requiring flame retardancy; imparts flexibility and water resist.
-
Handbook of Adhesive Chemical and Compounding Ingredients
…Coating binder for size press and saturant for paper and wallpaper applics.; useful in heat seal adhesive applics. or where a moisture bar- rier is required; binder for nonwovens and textiles; nonwoven binder for fiberfill and high loft stock requiring flame retardancy…
Indicates content that may require registration and/or purchase.