-
Supplier: Anatech Electronics, Inc.
Description: 150 KHz High Power Low Pass Filter
- Frequency (Fc): 0.15 MHz
- Insertion Loss: 0.4 dB
- Package Type: Connectorized
- Features: Low Pass, Other
-
Supplier: Anatech Electronics, Inc.
Description: 174 MHz High Power LC Low Pass Filter
- Features: Low Pass
-
Supplier: Anatech Electronics, Inc.
Description: 80 MHz High Power LC Low Pass Filter
- Insertion Loss: 0.5 dB
- Package Type: Connectorized
- Features: Low Pass, Other
-
-
Supplier: Anatech Electronics, Inc.
Description: 1.7 MHz High Power Low Pass Filter
- Frequency (Fc): 1.7 MHz
- Insertion Loss: 0.4 dB
- Package Type: Connectorized
- Features: Low Pass, Other
-
Supplier: 5o.com
Description: Frequency range up to 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
- Frequency (Fc): 0 to 1,700 MHz
- Insertion Loss: 0.6 dB
- VSWR: 1.5 :1
- Operating Temperature: -40 to 85 C
-
Supplier: QuinStar Technology, Inc.
Description: are also suitable for eliminating local oscillator leakage or spurious signals by limiting the band. Series QFH filters may be combined with series QFL Low Pass Filters to produce a band pass filter with very broad pass band. The length of these
- Operating Frequency Range: 18 to 110 GHz
- Profile: Rectangular
- Component Type: Waveguide Filters
-
Supplier: 5o.com
Description: Frequency range up to 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
- Frequency (Fc): 3,000 to 12,000 MHz
- Insertion Loss: 1 dB
- VSWR: 1.8 :1
- Operating Temperature: -40 to 85 C
-
Supplier: Richardson RFPD
Description: Surface mount ceramic bandpass filter 9.3-9.7 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Features Low Loss with High Rejection Low ripple Applications
- Frequency (Fc): 9,500 MHz
- Bandwidth: 400,000 kHz
- Insertion Loss: 3 dB
- VSWR: 1.5 :1
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-LF(DC/12000)-455S is a coaxial tubular low pass filter. The pass band is DC-12000 MHz..lt has excellent rejection ≥25dB@14400MHz and ≥55dB@18000MHz. It has a maximum insertion loss of 1.2 dB. The HRT-LF(DC/12000)-455S has SMA-Female and SMA-Male connectors. Key
- Frequency (Fc): 0 to 12,000 MHz
- Insertion Loss: 1.2 dB
- Features: Low Pass, Other
- Connector: SMA
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-LF(DC/512)-617NM is a LC low pass filter. The pass band is DC-512 MHz..lt has excellent rejection ≥50dB@640-4000MHz . It has a maximum insertion loss of 1.0 dB. The HRT-LF(DC/512)-617NM has N-Female and N-Male connectors. Key Electrical Specifications Key
- Frequency (Fc): 0 to 512 MHz
- Insertion Loss: 1 dB
- VSWR: 1.5 :1
- Features: Low Pass, Other
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-HF0118S is a suspended stripline highpass filter. The pass band is 1-18GHz.lt has excellent rejection ≥45dBc@DC-800MHz. It has a maximum insertion loss of 1.5dB. The filter has SMA-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic
- Frequency (Fc): 1,000 to 18,000 MHz
- Insertion Loss: 1.5 dB
- VSWR: 1.8 :1
- Filter Type: High Pass
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-HF0534K is a suspended stripline highpass filter. The pass band is 5-34GHz.lt has excellent rejection ≥50dBc@DC-3.6GHz. It has a maximum insertion loss of 1.5dB. The filter has 2.92-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic
- Frequency (Fc): 5,000 to 34,000 MHz
- Insertion Loss: 1.5 dB
- VSWR: 1.8 :1
- Filter Type: High Pass
-
Supplier: Genisco Filter
Description: EMI/RFI Facility Power Line Filters are used to block unwanted signals and remove interference from entering or exiting through the power lines. Our High Performance Filters are specified to 100 dB from 14 kHz ~ 18GHz. The GF68215 Facility Power Line
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 30 to 800 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase
-
Supplier: Qorvo
Description: The QPQ0978 is a 978 MHz Band Pass Filter for use in Air Traffic Control applications. Designed to offer narrow-band signal control with low insertion loss at center frequency and high selectivity with neighboring frequencies, this BAW filter also has excellent
- Frequency (Fc): 978 MHz
- Bandwidth: 1,600 kHz
- Insertion Loss: 3.5 dB
- Filter Type: Bandpass
-
Supplier: ValueTronics International, Inc.
Description: passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Variable cut-off frequency: 1 MHz to 100 MHz; Max flat/phase linear switch
- Features: Low Pass
-
Supplier: Qorvo
Description: Qorvo's 885136 is a high-performance, high power Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the WiFi band and high rejection in the band-edge and adjacent LTE /TD-LTE bands. The 885136
- Frequency (Fc): 2,436 MHz
- Bandwidth: 69,000 kHz
- Insertion Loss: 1 dB
- Filter Type: Bandpass
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.55GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 5.55GHZ, EMI RFI Filter,
- Filter Category: Active Filter
- Filter Type: Low Pass
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Genisco Filter
Description: EMI/RFI Facility Power Line Filters are used to block unwanted signals and remove interference from entering or exiting through your power lines. Our High Performance Filters are specified to 100 dB from 14 kHz ~ 18 GHz. SPECIAL FEATURES Filters: Our
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 30 to 800 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase, Three Phase
-
Supplier: Qorvo
Description: The QPQ5230 is a high-performance, high power Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi band and high near-in rejection in the adjacent bands.
- Frequency (Fc): 2,412 to 2,472 MHz
- Bandwidth: 500 kHz
- Insertion Loss: 0.8 dB
- Filter Type: Bandpass
-
Supplier: Qorvo
Description: The Qorvo® QPQ5604 is an high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi UNII 5-8 band and high near-in rejection in the UNII 1-3 band.
- Frequency (Fc): 5,984 to 7,125 MHz
- Bandwidth: 320,000 kHz
- Insertion Loss: 2.3 dB
- Filter Type: Bandpass
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 3005.000 (MHz) Bandwidth: (MHz) Mount: SMA Length: 2.500 (in) Width: 0.830 (in) Height: 0.400 (in) NIC's CV series line of S band Cavity filters are designed with high performance to support a variety of applications. They offer high selectivity,
- Filter Type: Bandpass
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QFB series waveguide bandpass filters are available in ten waveguide bands covering the frequency range of 18 to 220 GHz. Bandwidths may be specified from 2% to 20% of center frequency. The filters can handle up to one Watt (CW) of RF power. Standard
- Operating Frequency Range: 18 to 220 GHz
- Profile: Rectangular
- Component Type: Waveguide Filters
-
Supplier: QuinStar Technology, Inc.
Description: frequency and the pass band, and the amount of rejection required. Very large rejection (attenuation) can be achieved over a relatively narrow frequency range to allow a high power signal (or interference signals) to be virtually eliminated from the band. These filters
- Operating Frequency Range: 18 to 185 GHz
- Profile: Rectangular
- Component Type: Waveguide Filters
-
Supplier: SAE International
Description: The radio frequency (RF) filter is a well-known technique that has been used in communication systems for a long time. It is able to limit the selected band from receiving signals or transmitting signals. The filter can be a low-pass filter,
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Signal Conditioning Band Pass Filter, GNSS, low + high band, -, Size=3.0x3.0 Product overview: B39162B3436U410 from RF360 is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented
- Filter Category: Active Filter
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Visual Sound, Inc.
Description: SF-3 Subwoofer Filter, LF-3 Low Frequency Filter and the DSP-3 with external power supply. Selectable high-pass filters are included to protect speakers and prevent speaker transformer saturation with minimal effect on program material. The ISA Series
-
Supplier: AlphaLab, Inc.
Description: (Sensitivity is 25% at 5 GHz. That is, you must multiply the reading by 4 when measuring microwaves at that high a frequency. At 10 GHz, sensitivity is about 10%.)A High-Pass selector switch allows you to measure either the full bandwidth ("Wide" = 0.5 MHz - 3 GHz) or to apply a
- Options & Features: Battery Powered
- Display Type: Digital
- Form Factor: Handheld
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY5A2105 is a highly integrated, 5.9 GHz front-end module (FEM) incorporating a 5.9 GHz single-pole, quad throw (SP4T) switch, low-noise amplifier (LNA), power amplifier (PA), a band-pass BAW filter (BPF), and a digital step attenuator (DSA) for C-V2X LTE and 5G NR
- Frequency Range: 5,855 to 5,925 MHz
- Features: Other
- Amplifier Type: Power Amplifier
- Package Type: Surface Mount Technology (SMT), Through Hole Technology (THT)
-
Supplier: ValueTronics International, Inc.
Description: Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 1-20 GHz High stability time base for frequency accuracy Low SSB phase noise for out-of-channel tests
- Minimum Frequency Range: 20,000 MHz
- Maximum Frequency Range: 20,000 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 125,000 kHz
- Accuracy: 0.2 % FS
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 2300.000 (MHz) Bandwidth: (MHz) Mount: SMA Length: 5.750 (in) Width: 0.850 (in) Height: 1.100 (in) NIC's Duplexer-LNA assembly is designed for a variety of applications and integrates a high power cavity transmitter filter, receiver filter
- Filter Type: Bandpass
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY18120-11 is being discontinued and is not recommended for new designs. The SKY18120-11 is a Single Pole, Nine-Throw (SP9T) antenna switch Front-End Module (FEM) designed for dual-mode, high power band switching applications that require low harmonics and
- Frequency Range: 400 to 2,700 MHz
- Features: Other
- Package Type: Surface Mount
-
Supplier: Infineon Technologies AG
Description: coupler offers low insertion loss and high directivity. The coupler is controlled via a GPIO pin. No external power supply blocking or RF decoupling capacitors are required. The BGC100GN6 is a fully integrated device deploying Infineon high volume RF-CMOS
- Frequency Range: 600 to 2,700 MHz
- Features: Other
-
Supplier: PolyPhaser Corporation
Description: HEMP Tested 7/16 F/F Bulkhead Coaxial RF Surge Protector, 698MHz - 2.7GHz, DC Block, 500W, IP67, .05uJ, 40kA, Filter, Low PIM PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) HT-RO-TSX-BDFF is in-stock
- Maximum Surge Current: 40,000 amps
- Operating Temperature: 122 to 185 F
- Frequency: 698 to 2,700 MHz
- Maximum DC Power: 500.00000000000006 watts
Find Suppliers by Category Top
Featured Products Top
-
industry standards require suppression through 5th order harmonics. As such, RF designers need “clean-up filters” with minimal insertion loss to suppress not merely for the 2nd and 3rd order harmonics, but also 4th and 5th order harmonics. CTS low pass filters provide higher order harmonic (read more)
Browse RF Low Pass Filters Datasheets for Richardson RFPD -
Our standard high pass filters as all our standard RF filter products are derived from previous manufactured designs which have been proven and tested. A high pass filter is somewhat a bit more complex as far as achieving the specification over a very broad band as oppose to it's opposite (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
Skyworks is pleased to introduce its L, S and C Band Ceramic RF Band Pass Filters for GPS, TCAS, Portable Transceiver, Homeland Security Radio, 5G, IOT and medical-based systems. These products are in production and (read more)
Browse RF Band Pass Filters Datasheets for Skyworks Solutions, Inc. -
band pass, low pass, high pass, and band (read more)
Browse RF Low Pass Filters Datasheets for Anatech Electronics, Inc. -
5500 MHZ SUSPENDED STRIPLINE HIGH PASS FILTER P (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
Filters Our standard High pass filters as all our standard RF filter products are derived from previous manufactured designs which have been proven and tested. A high pass filter is somewhat a bit more complex as far as achieving the specification over a very broad band as oppose to it's opposite (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
Outstanding Features: Model NO.: UIYBPF8550A1500T1560SF Type: RF Band Pass Filter Brand Name: UIY Freq. Range (MHz): (read more)
Browse RF Band Pass Filters Datasheets for UIY Inc. -
In/Out Power Handling: 200 W CW Band Pass Filters Anatech Electronics Standard Band pass filters database is a library of previously designed band pass filters in (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
pass, low pass, high pass, and band stop / Notch filters, (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
high pass, and band stop / Notch filters, duplexers (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/93260/03rr005_full.pdf?sequence=1
The solution to this problem was the inclusion of high power , low - pass RF filters close to the output of the feedthrough.
-
Performance analysis of a low power low noise tunable band pass filter for multiband RF front end
IEEE J Solid-State Cir- cuits, 1996, 31: 1112 [3] Thanachyanont A. Low-voltage low - power high -Q CMOS RF band pass filter .
-
Miniature LTCC filters for digital receivers
The integration of high quality narrow band pass fil- ters into the low power RF system of advanced radar digital receivers is demonstrated by Low Temperature Cofired Ceramic (LTCC) technology.
Indicates content that may require registration and/or purchase.