Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: GEEPLUS Inc.
Description: low power consumption or low heat dissipation. There are Small "Push Pull" and "Push Pull" solenoids; the difference between the two versions is the size and the mounting (small push pull solenoids have threaded holes in the base plate, push pull
- Maximum Stroke: 3 to 30 mm
- Power Rating (DC watts or AC VA): 4.5 to 41 DC watts or AC VA
- Maximum "On" Time: 7 to 100 seconds
- DC: 12VDC, 24VDC, 3VDC, 6VDC
-
Supplier: Kelco Industries
Description: Tubular Solenoids from Kelco Industries are used in a broad range of DC power applications wherever a short stroke with high force and low power are specified. Available in both push and pull configurations, our tubular solenoids are supplied with a mounting
- Maximum Stroke: 12.7 mm
- Action: Push
- Construction: Tubular
-
Supplier: GEEPLUS Inc.
Description: low power consumption or low heat dissipation. There are Small "Push Pull" and "Push Pull" solenoids; the difference between the two versions is the size and the mounting (small push pull solenoids have threaded holes in the base plate, push pull
- Maximum Stroke: 4 mm
- Power Rating (DC watts or AC VA): 2 DC watts or AC VA
- Holding Force: 5.5 to 15 N
- Maximum "On" Time: 7 to 100 seconds
-
-
Supplier: Kelco Industries
Description: Laminated Solenoids from Kelco Industries are designed for heavy duty applications that combine high force and high efficiency. Available in both push and pull configurations, our laminated solenoids deliver 25% to 50% more pulling power with a longer stroke
- Maximum Stroke: 25.4 mm
- Construction: Laminate
- Action: Pull
-
Supplier: Kelco Industries
Description: Tubular Solenoids from Kelco Industries are used in a broad range of DC power applications wherever a short stroke with high force and low power are specified. Available in both push and pull configurations, our tubular solenoids are supplied with a mounting
- Maximum Stroke: 6.35 mm
- Action: Pull
- Construction: Tubular
-
Description: The MED24x1.70 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous duty options have UL certification, while intermittent and pulse duty options
- Maximum Stroke: 20.32 mm
- Power Rating (DC watts or AC VA): 12 DC watts or AC VA
- Starting Force: 0.556049822064057 N
- Holding Force: 48.0983096085409 N
-
Supplier: Allied Electronics, Inc.
Description: Solenoid, Coil Resistance 11.52 Ohms, Power Rating 3 W, 0.025in. Square Pin Terminals Coil Termination Dormeyer® Linear Open Frame Series The open frame solenoid is the simplest solenoid device consisting of an open iron frame, an overmolded or taped coil, and a movable
-
Supplier: Gems Sensors & Controls
Description: hazardous locations for the sewage, waste water, chemical and groundwater pump/solenoid valve control; automatic or manual alternation; high and/or low level alarms with silence/acknowledge capabilities. Series 67 controls can be used in hazardous applications as an intrinsically safe
- Form Factor: Circuit Board
- Features: Level Controller
- Media: Liquid
- Control Signal: Switch / Relay Output
-
Supplier: Lift Products, Inc.
Description: circuit is required for 115 volt 10' power cord (connector not included) Hydraulic gear pump Check & solenoid valve, filter and velocity fuse Color yellow top with blue frame Powered up / gravity down on 45° tilt Powered up / powered down on 90° tilt Tilt limit switch Push
-
Supplier: Lift Products, Inc.
Description: pressure. Magnet backed up-down push button control station with 10' straight or coiled cord. All controller components meet UL and/or CSA specifications Cylinders with internal stops 10' power cord (connector not included) Integral safety restraint maintenance bars Tilt limit switch
-
Supplier: Lift Products, Inc.
Description: With the same key features of the standard Max-Lift Table, The Double High Max-Lift Table offers a solution to those material handling applications with high lift requirements. Additional applications are those in which the platform size must be smaller than what is offered on a single
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Safety Skirting Ball Transfer Conveyor Top Self Propelled Foot Control Switch Up-Down Push Button with Key Lock-Out Adjustable Limit Switch Adjustable Lower Limit Switch Remote Power Unit Pump, Motor
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Caterpillar Oil & Gas
Description: efficient. Ideal applications for the 12CM32C offshore generator sets are main power on-board drilling and production vessels and platforms. Complete package offerings are MCS type-approved and compliant with IMO Tier II emissions standards, making their integration into vessels and platforms
- Volt-Ampere: 5,460,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: efficient. Ideal applications for the 12CM43C offshore generator sets are main power on-board drilling and production vessels and platforms. Complete package offerings are MCS type-approved and compliant with IMO Tier II emissions standards, making their integration into vessels and platforms
- Volt-Ampere: 14,550,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: efficient. Ideal applications for the 16CM32C offshore generator sets are main power on-board drilling and production vessels and platforms. Complete package offerings are MCS type-approved and compliant with IMO Tier II emissions standards, making their integration into vessels and platforms
- Volt-Ampere: 5,460,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: and efficient. Ideal applications for the 8CM32C offshore generator sets are main power on-board production vessels and platforms. Complete package offerings are MCS type-approved and compliant with IMO Tier II emissions standards, making their integration into vessels and platforms a
- Volt-Ampere: 4,850,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
series of linear solenoids and are therefore the best option for heavy duty applications. Their intelligent magnetic concept allows a very high holding force at a comparably low power input. This makes them ideally suited for applications asking for low power consumption or low heat dissipation. (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
Optimized performance for ventilation with > 220 l/min at 2 barg Ultra-fast response Consistent performance across valves, throughout their lifetime Frictionless design enables high resolution and long life Low power consumption of 2,5 W Enables (read more)
Browse Solenoid Valves Datasheets for IMI Life Science -
Pick and Hold is a drive technique that optimizes the performance achieved from solenoids, by energizing the solenoid with high power for a short initial period to develop high force from an extended position, then excitation power is reduced to a lower level once the solenoid has been (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
Lee Miniature Piloting Solenoid Valves combine space and weight savings with superior performance and reliability in demanding applications such as aerospace hydraulic and fuel systems, oil exploration/production, car racing, and other challenging high pressure applications. (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
over 100 l/min • Fast response times for dynamic control • Long life for high-cycle applications • Extremely low leak performance • Low power consumption in a compact design (read more)
Browse Solenoid Valves Datasheets for Clippard -
neutral media. The use of a sealing piston instead of a diaphragm means that even high pressures can be controlled with a large nominal diameter. The valve closes automatically if power is lost. The valve can be operated wherever there is a pressure difference between the valve input (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
Providing response times as low as 10ms, the new BRS4032G bistable rotary solenoid from Geeplus also has exceptionally high life expectancy. Perfectly suited to applications and equipment where meticulous separation is required, such as ATMs and other money/paper sorting (read more)
Browse Rotary Solenoids Datasheets for GEEPLUS Inc. -
solenoids for your particular application. Linear Solenoid Product Groups Push-Pull Solenoids: Robust on/off type linear solenoids; optimized for high holding (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
Festo introduced today the VZWF, a force pilot operated solenoid valve that can be used with water, air, and neutral media. This new valves utilize relatively small solenoids to control high pressures with large nominal diameters. The units can switch at pressures as low as 0 bar and close (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
The ES Series delivers the reliability and performance of Clippard's proven Spider Technology in a smaller, space-saving package designed for demanding applications: • Long life for high-cycle applications • Fast response for precise control • Extremely low leak rates • Low power consumption • Compact design for tight assemblies (read more)
Browse Solenoid Valves Datasheets for Clippard
Conduct Research Top
-
The History of the Rotary Solenoid
to rotary motion. When power is applied, it rotates a ratcheting mechanism using an electromagnetic coil. When the solenoid is activated, the core is pulled into the center and the disk rotates. A spring pushes it back to its starting position. The distance the ratcheting mechanism moves and the amount
-
The 5 Key Advantages of Magnetic Latching Solenoids
in energized position even with the power off. Comes in a compact size. Resistant to tampering, with highest holding force. Optional custom engineering, depending on the unique intended applications. 2. Magnetic Latching Solenoids for Compact Locks. Push and pull model, suitable for door locking
More Information Top
-
Servo Shutter Mechanism is Fast to Open and Close
• Miniature Push /Pull solenoids from Geeplus offer High force using Low power 15th December 2011 .
-
Geeplus adds flexible circuits to three more of their Voice Control Motors
• Miniature Push /Pull solenoids from Geeplus offer High force using Low power 15th December 2011 .
-
Small standard voice coil motor from Geeplus uses new materials for better power and more stability
• Miniature Push /Pull solenoids from Geeplus offer High force using Low power 15th December 2011 .
-
Permanent magnet gives rotary solenoid speed increase
• Miniature Push /Pull solenoids from Geeplus offer High force using Low power 15th December 2011 .
-
Electro-magnets overcome the problems of residual magnetism
• Miniature Push /Pull solenoids from Geeplus offer High force using Low power 15th December 2011 .
-
QP Toolbox
Bicron says the STP series of small digital current (DC) Tubular Push -Pull solenoids are in-stock components that provide for a range of applications wherever a short stroke with high force and low power is specified.
-
Vibrational state-resolved differential cross sections for the D + H sub 2 yields DH + H reaction
A more sophisticated push -pull solenoid approach was developed by Ed Grant and coworkers, and is commercially available … version of this valve is limited to « 50 Hz operation, however higher rep rates may be possible with a modified power supply.
-
Experimental investigation on impact phenomena in a permanent magnetic actuator of a 126kV vacuum circuit breaker
…the movable vacuum interrupter stem and those associated with the push -rod and kinematic chain, With the development of high voltage vacuum switchgears, typical … manufactured using hydraulic, springs, solenoids and nowadays of permanent … been widely used in power industry due to its…
-
SAFEGUARD REPORT ON THE PROPOSED METHOD OF ANNEALING GRAPHITE IN THE X-10 REACTOR
This high pressure, 900 lb/ine2, is maintained by two large weights … and is kept fromthe drive mechanisms by normally open solenoid valves so that if the electrical power fails or is interrupted … pinion drives t o push the rods into the…
-
RELIABILITY ANALYSIS OF NUCLEAR POWER PLANT PROTECTIVE SYSTEMS.
Seals R otating Sliding Solenoids Springs Heavily s t r e s … Creep Breakage Switches General, each contact Micro Push Button Rotary Thermal Heater … u r e , small High P r e s … Mains Encapsulated Oil Filled Power Low Voltage High Voltage…
Indicates content that may require registration and/or purchase.