-
Supplier: Beswick Engineering Co., Inc.
Description: High pressure copper tubing for use with compression fittings. Max Pressure Rating: 2400psig Features Compatible with Beswick MCB-1018 1/8†compression fittings. Beswick copper tubing is sold in rolls of 50ft.
- Material: Copper
- Features: Metal Tubing
-
Supplier: Total Plastics, Inc.
Description: Natural and Black Our Nylon tubing is high quality pressure tubing, available in five formulations and a wide range of sizes. Used for applications that require toughness, resilience, a small bend radius and high burst strength. Nylon pressure tubing
- Outside Diameter / Size: 0.125 to 0.5 inch
- Maximum Inside Diameter / Size: 0.079 to 0.375 inch
- Pressure Rating: 750 to 2,500 psi
- Application: Chemical, Food Processing / Beverage, General Purpose
-
Supplier: New England Tubing Technologies
Description: New England Tubing effectively utilizes its in-house technical staff and years of experience to assist our customers from product development to the finished product. With our extensive background in the manufacturing of braided tubing for medical devices, New England Tubing is
- Type: Electrical Tubing / Sheathing, Plastic Tubing
- Application: Medical / Pharmaceutical
- Shape: Round
- Color / Clarity: Translucent
-
-
Description: Tubing: Single or multiple copper, copper alloy or stainless steel reinforcing braids over capillary tubing. Used in fluid or gas-actuated pressure and temperature switches and gauges. Capillary tubing with overall extrusion of plastics such as PVC or
- North American (AWG): 2 to 22 AWG
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Conax Technologies
Description: This assembly consists of a stainless steel tubing swaged over bundled 24 AWG, solid, Teflon® coated thermocouple grade wires and/or copper wires. The feedthrough is furnished with 24 inches of leadwire on each end. Longer wire lengths can be furnished as required. Features: NO EPOXY -
- Temperature Range: -80 to 120 C
- Rated Voltage: 100 volts
- Rated Current: 0.5 amps
- Features: Electrical, Other
-
Supplier: Xoxide
Description: cooling performance. Each Hydro Series Liquid CPU Cooler is a sealed, closed-loop system that comes pre-filled and never needs refilling. Tubing is constructed from low-evaporation FEP for a long lifespan. Even the thermal compound is pre-applied. You'll be up and running in minutes. The
- Device: Cold Plate
-
Supplier: Scanivalve Corporation
Description: DSA3307 is used to measure up to 16 liquid differential pressures (psid). Pressures are input into 1/8 inch Swagelok® compression fittings via copper, steel, or plastic tubing. The pressure sensors are isolated from the media on both sides by stainless steel
-
Supplier: Scanivalve Corporation
Description: to 16 liquid absolute or gauge pressures (psia or psig). Pressures are input into 1/8 inch Swagelok® compression fittings via copper, steel, or plastic tubing.The pressure sensors are isolated from the media on the measurement side of the sensor by a stainless
-
Description: Description Flow control valves are used in pipelines where the distribution pipe needs to control the flow and pressure, keeping the predetermined flow constant, limiting the excessive flow to a predetermined value, and reducing the upstream high pressure appropriately, even if
- Media: Air
- Valve Type: Control Valves, Directional Valves, Float Valves, Pressure Relief Valves
-
Supplier: RYCO Hydraulics, Inc.
Description: Type Approvals: Technical Specifications: Recommended For Medium to high pressure hydraulic oil applications. The small bend radius, temperature resistance and light weight of RYCO T5 hose make it suitable for under the bonnet automotive/trucking applications including hydraulic oil,
- Temperature Range: -40 to 212 F
- Features: Hose
- Application: Hydraulics
-
Supplier: RYCO Hydraulics, Inc.
Description: Flame Resistant requirements of Australian Standard AS 2660 and Method of Test AS 1180.10B when used with FS1072 Fire Sleeve. TEMPERATURE RANGE: From -40°C to +150°C (-40°F to +302°F). See page 58. WORKING PRESSURE: Maximum working pressures are based on 4:1 safety factor (maximum
- Temperature Range: -40 to 302 F
- Features: Hose
- Application: Hydraulics
-
Supplier: Rogers Machinery Company, Inc.
Description: inlet/outlet pressure gauges. Additional modifications made available to this model include: Stainless steel or copper instrument air tubing SS Aquadex® moisture indicator SS relief valves SS inlet/outlet pressure gauges DHA/CDA-PMX Configuration The DHA/CDA-PMX dryer is
- Dryer Technology: Desiccant
-
Supplier: Hy-Lok USA, Inc.
Description: leak-free performance when used with non-flared tube connections. These fittings meet the requirements for many different types of high pressure situations. Hy-Lok’s single ferrule bite type fittings consist of a body, a one-piece ferrule, and a nut are available in carbon steel,
- English Size: 0.125 to 2 inch
- Fitting Type: Adapter, Cross / 4-Way, Elbow, Hydraulic Fitting, Reducer, Tee, Union
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Connection Type: Compression Fitting
-
Supplier: Weiss Technik North America, Inc.
Description: alarm outputs Guaranteed soak and automatic hold Refrigeration System Water cooled condenser Copper tubing cooling coils with aluminum fins Cascade refrigeration system High temperature silphosed or silver soldered joints Semi-hermetic compressors HFC refrigerants Additional
- Features: Alarm(s), Chart Recorder, Shelves
- Temperature Control: Cooling
-
Supplier: Weiss Technik North America, Inc.
Description: Adjustable door latch LN2 cooling systems optionalRefrigeration System: Water-cooled cascade condenser Copper tubing cooling coils with aluminum fins High temperature slphosed or silver soldered joints Semi-hermetic compressors HFC refrigerants Additional Options Custom Sizes
- Temperature Control: Cooling
- Features: Windows
-
Supplier: Alfa Laval Inc.
Description: new corrugated aluminium fins combined with copper tubing. Tubes ans fins are available in different diameters and thicknesses. DCH radiators are designed with two vertically positioned, independent heat exchanger coils. Thanks to the two separated coils or the use of split coil
- Maximum Working Pressure: 130.53393 psi
- Technology: Air-Cooled, Shell and Tube
- Application / Industry: Power Generation
- Primary Material: Stainless Steel
-
Supplier: Tripp Lite by Eaton
Description: the SRCOOL12K can run continuously without costly downtime. It uses copper tubing that is stronger than the aluminum tubing used in most consumer cooling units. The copper allows higher pressures and a better weld joint to stand up to the constant vibration of the
- Cooling Capacity: 11,941.316956670078 BTU/hr
- Voltage: 115 VAC
- Frequency: 60 Hz
- Type: Enclosure, Portable
Find Suppliers by Category Top
Featured Products Top
-
tubing for high pressure applications New England Tubing manufactures high pressure tubing to meet the exacting requirements of the medical industry. Using state of the art extrusion, reinforcement, and (read more)
Browse Plastic Tubing Datasheets for New England Tubing Technologies -
Pexco's High-Pressure Nylon Tubing offers a variety of benefits including flexibility, durability, and chemical resistance, making it a popular choice for a wide range of industrial and medical applications. Benefits include: 1. Wear and tear resistance 2. Flexible 3. Easy to install Watch the video or request a quote! (read more)
Browse Tubing Datasheets for Pexco -
The USUSTK Copper Tube Cold Plate is designed for thermal management in high-power laser systems, photonics equipment and industrial optoelectronic applications. The cold plate combines a CNC-machined AL6063 aluminum base with embedded C1020 copper tubing. The copper tube is arranged (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
High Pressure Tubing Specialty reinforced tubing for high pressure applications New England Tubing manufactures high pressure tubing to meet the exacting requirements of the medical industry. Using (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
temperatures, extreme corrosion, and wear applications, cobalt- or nickel-based alloys might be the only viable options. Copper-nickel or Monel® tubing is useful in desalination and marine applications. Aluminum tubing might be the best option where high thermal conductivity or lightweight (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
, or where space constraints and fluid flow efficiency are crucial Why would an application call for heavy wall tubing? An application might require a heavy-walled tube for increased strength, durability, high-pressure environments, or structural support (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
finds uses in laboratories for fluid handling, chromotography, and analytical instruments. In aerospace applicatons it can be used for fluid transfer and instrumention systems. It can withstand extreme temperatures and high pressure while still maintaining its structural integrity. The tight (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
clamps for Silcon as sharp barbed fittings or unlined metal clamps could tear into the tubing wall and possibly cause a failure. Silcon may be low pressure steam sterilized in-line or autoclaved at up to 250°F in a normal autoclaving cycle. However, if exposed to repeated steam (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Specialty Tubing We custom manufacture unique tubing such as High Pressure Tubing and Extruded Parallel Tubing. What We Make: eTubing® Wires in the (read more)
Browse Plastic Tubing Datasheets for New England Tubing Technologies -
Specialty Tubing We custom manufacture unique tubing such as High Pressure Tubing and Extruded Parallel Tubing Does your project or design idea require something a bit beyond "the ordinary"? One of our specialty tubing options may be just what you (read more)
Browse Tubing Datasheets for New England Tubing Technologies
More Information Top
-
Field tests of release, ignition, and explosion from silane cylinder valve and gas cabinet
A 0.64-cm high pressure copper tube was attached to the bottom of the cylinder valve and the other end was attached to the supply cylinder manifold located 20 m away, see Figure 1.
-
A method of plotting the p-V isotherms of CO2
A length of high pressure copper tubing with a high pressure needle valve and a standard cylinder connection with fly nut must be adapted to fit into the tee piece under the pressure gauge.
-
Transient creep behaviour of crosslinked polymers in bulk deformation
The gauge was connected to the specimen with high pressure copper tubing which formed a long coil immersed in the oil bath.
-
Miniature Joule-Thomson Cryocooling
They used a high - pressure copper tube with respective external and internal diameters of 0.6 and 0.4 mm and a length of 400 mm to construct a heat exchanger with overall dimensions of 8 mm diameter and .
-
ZCP2012IBSCSABP
Fig. 2b Photograph of SS tube and connection (aero mark) to the high pressure gas ( copper tube loaded inside SS tube is shown in cross sectional view) Table 1.
-
ZCP2012IBSC364
Fig. 2b Photograph of SS tube and connection (aero mark) to the high pressure gas ( copper tube loaded inside SS tube is shown in cross sectional view) Table 1.
-
Kinetics of catalytic ethane hydrogenolysis: Stirred reactor study of commercial nickel catalyst
Flow System: The flow system shown in Figure 1 was designed tn operate to about 500 p.s.i.g. The low-remperaturc sections were of high - pressure copper tubing and Ijchedulc 80 carbon steel pipe.
Indicates content that may require registration and/or purchase.