-
Supplier: Macnaught USA, Inc.
Description: designed for Diesel Fuels of all types and is used in numerous fuel measurement industries including: Fracking Engines Drilling Platforms – Generator Fuel Measurement Mining Trucks Logging Equipment Gen-Set Fleets
- Liquid Volumetric Flow Rate: 0.5 to 9.5 GPM
- Operating Pressure: 150 psi
- Operating Temperature: -40 to 176 F
- End Fittings: Flanged, Threaded
-
Supplier: WEH Technologies Inc.
Description: Option: integrated particle filter (50 micron) Coding for pressure range/gas type
- Maximum Pressure: 3,600 psi
- Orifice Size: 1,259.8432 to 1,377.9535 mil
- Features: Filter Nozzle
- Media: Fuel (Liquid)
-
Supplier: WEH Technologies Inc.
Description: during refueling with TN5 H2 receptacle! Features: Integrated non-contact high-flow check valve Sealing-friendly design Reduces chatter during filling Two different pressure ranges 250 bar or 350 bar Receptacle coding will not allow connection to CNG fueling stations For testing
- Maximum Pressure: 5,076.3195 psi
- Orifice Size: 1,377.9535 mil
- Features: Filter Nozzle
- Media: Fuel (Liquid)
-
-
Supplier: Mi-T-M Corporation
Description: troubleshooting and easy maintenance · High quality fuel filter/water separator ensures clean fuel supply · Complete system diagnostic board · Pressure and high limit safety controls · No. 1 or No. 2 diesel or kerosene fired burner (Bio-fuel not
- Water Jet Pressure: 1,000 to 3,500 psi
- Water Flow: 120 to 198 GPH
- Power: 1.5 to 10 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Central Marine Diesel
Description: . This unit features a Perkins 6.6L in-line 6-cylinder diesel engine, turbocharged cooling, direct injection for increased fuel efficiency, low heat rejection and quicker starts, brushless generator end, cool flow radiator w/ fan guards, muffler, automatic voltage regulation, high
- Wattage: 150,000 watts
- Voltage: 120 V, 240 V
- Fuel Type: Diesel
- Features: Other
-
Supplier: Containment Solutions, Inc. (CSI)
Description: selecting the tank best suited to fit your needs, or to custom design a complete system for you. Standard Features: Factory assembled unit Moveable by forklift UL-listed double-wall tank 110% secondary containment 1" UL-listed air operated double diaphragm pump Air filter/regulator and
- Volume Capacity: 1,000 gallons
- Diameter / Width: 55 inch
- Height: 51 inch
- Features: Corrosion Protection, Double Wall, Outdoor Use, Portable, Spill Containment, Vented
Find Suppliers by Category Top
Featured Products Top
-
, ensuring durability in demanding industrial environments. Flow and Pressure Handling:Engineered for high flow rates and large volumes of liquid filtration.Ensures even distribution of fluid across all filter bags for consistent filtration performance (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
, including water, chemicals, and viscous fluids. Filter Bag Compatibility:Accept 01 02 03 04 Size filter bag.Available in various micron ratings to meet specific filtration needs. Pressure and Flow Handling:Designed to handle moderate to high (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
Clean hydraulic fluids, lubricants, and fuels. Product Applications: Offshore platforms for seawater filtration. Protection of critical equipment like pumps, turbines, and compressors. Product Benefits: High-pressure capability for demanding environments (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
used in food/beverage/pharma. Nylon: Good for filtering solvents and oils, hydrophilic. Less common for pleated. Glass Fiber: Used for high-temperature air/gas applications or very fine liquid filtration where chemical resistance allows. More fragile. PTFE Membrane (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
binder and seals) Large Pleated Surface Area — High flow capacity with low initial pressure drop (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
What Is an Extended Life Filter Bag? An extended life filter bag is a high?performance depth filtration product designed to outlast standard needle?felt bags by a significant margin. It is constructed (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Shaw Moisture Meters manufacture a range of sample systems to complement the inline and portable hygrometers to assist with sampling directly from process lines. The sample systems designed by Shaw Moisture Meters will protect your hygrometer from high pressures and contaminants (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
Product Overview Harbory Filtration manufactures string wound filter cartridges using high-quality continuous filament yarn. The winding pattern is computer (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Metals for gaskets & exhaust manifolds
produces a wide range of stainless steel products for primary filtration for several customers in various fluid and gas filtration markets. Primary automotive markets include oil-less bushings, high temperature gaskets, heat shields, catalytic converters, fuel filters, inlet screens and (read more)
Browse Screens Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
reduced preventing the following flow control problems: Prevents Fatigue of all Pipes and Inline Equipment. Ruptured Piping, Gaskets and Seals Leaking and Weakened Connections Pipe Vibration and Noise Damaged Valves and Filters Damaged (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
Critical Component Wear in Heavy Duty Engines
The high pressure common rail systems demand 98% filtration efficiency for the 3–5 mm particles, compared to a high of 65% for an inline fuel injection pump for the same ‘severe’ operating conditions.
-
Handbook of Diesel Engines
…534 – heavy duty, 528–529 – light duty, 528–529 – power requirements, 532 Common rail high pressure inline pump, 153 Common rail one and two-piston high pressure radial pump, 152 Common … system, 145–170, 176 – fuel filters , 147–148 – for heavy…
-
Automotive Mechatronics
1 High - pressure pump (CP1H) with metering unit 2 Fuel filter with water separator and heater (optional) 3 Fuel tank 4 Pre-filter 5 Fuel rail 6 Rail-pressure sensor 7 Piezo- inline injector 8 Pressure-control valve 9 Electric fuel pump .
-
Diesel Engine Management
1 High - pressure pump (CP1H) with metering unit 2 Fuel filter with water separator and heater (optional) 3 Fuel tank 4 Pre-filter 5 Fuel rail 6 Rail-pressure sensor 7 Piezo- inline injector 8 Pressure-control valve 9 Electric fuel pump .
-
Modern Engine Technology from A to Z
Other func- tions, such as pressure sensors for monitoring the sta- tus of the load, hand pumps for the filling of the sys- tem, or fuel cooling at high temperatures, can be integrated into diesel fuel filters (Fig. F13). .... Aluminum or plastic inline filters are increasingly used in addition to conventional diesel fuel filters as exchange…
-
University of Idaho's Clean Snowmobile Design Using a Direct-Injection Two-Stroke (SAE Collegiate Events (Part 1 of 3))
A standard low- pressure fuel pump was used with an in line fuel filter and regulator to route excess fuel, used to cool the injectors, back to the fuel tank. .... The injector solenoid then pumps the fuel to the high pressure required for operation.
-
University of Idaho's Clean Snowmobile Design Using a Direct-Injection Two-Stroke
A standard low- pressure fuel pump was used with an inline fuel filter and regulator to route excess fuel, used to cool the injectors, back to the fuel tank. .... The injector solenoid then pumps the fuel to the high pressure required for operation.
-
An Advanced 1D 2-Layer Catalyzed Diesel Particulate Filter Model to Simulate: Filtration by the Wall and Particulate Cake, Oxidation in the Wall and Particulat...
…layer filters about 98-99% of the particles and only about 1-2% enters the filter wall. .... The engine used for this project was a John Deere 8.1 liter 175 kW 2200 rpm, 6-cylinder inline , turbocharged and after-cooled with a high - pressure common rail fuel injection system and an electronic control unit with variable injection timing.
-
Development of a Flexible Fueled Snowmobile Operating on Ethanol Blended Gasoline for the 2010 SAE Clean Snowmobile Challenge
The original paper fuel filter was also replaced with a sintered metal filter to accommodate the required increase in fuel flow. .... Table 3 Fuel Properties [4] Due to an unusual injector physical configuration, the team was unable to find compatible higher flow injectors; thus the original injectors were retained, but … demands when using ethanol blended fuels, the fuel system pressure was increased. .... The team increased the fuel system pressure by installing the Walbro GSL393 inline fuel pump and an…
-
Development of the Kettering University Snowmobile for the 2009 SAE Clean Snowmobile Challenge (Collegiate Events)
Further, ethanol is made from renewable resources such as corn or sugarcane. compatible, inline , external Walbro fuel pump that provided a higher flow rate. .... The stock paper fuel filter was replaced to accommodate the required increase in fuel flow. .... An ethanol compatible adjustable fuel pressure regulator with gauge was also installed.
Indicates content that may require registration and/or purchase.