-
Supplier: Clark Solutions
Description: This latest version of the "Mono" oscillating piston pump has been developed looking at the future. The hydraulic improvements make this pump the ideal component for applications where safety and reliability are necessary elements. The "Mono" oscillating piston
- Maximum Discharge Flow: 0.1452946286 to 0.198129039 GPM
- Maximum Discharge Pressure: 116.03016 to 203.05278 psi
- Discharge Size: 0.3149608 inch
- Horsepower: 0.0469077134715987 to 0.0938154269431974 HP
-
Supplier: Cole-Parmer
Description: • Pump up to 3 L/min with a single air-operated diaphragm • Simple operation gives you long service life • Choose the 80 to 100 psi pumps for high inlet and outlet pressure • Pumps with 15 psi ratings give you the same flow rate but a lower discharge
- Maximum Discharge Flow: 0.792 GPM
- Maximum Discharge Pressure: 87 psi
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: • Pump up to 3 L/min with a single air-operated diaphragm • Simple operation gives you long service life • Choose the 80 to 100 psi pumps for high inlet and outlet pressure • Pumps with 15 psi ratings give you the same flow rate but a lower discharge
- Maximum Discharge Flow: 0.792 GPM
- Maximum Discharge Pressure: 87 psi
- Pump Type: Diaphragm Pumps
-
-
Supplier: Cole-Parmer
Description: • Pump up to 3 L/min with a single air-operated diaphragm • Simple operation gives you long service life • Choose the 80 to 100 psi pumps for high inlet and outlet pressure • Pumps with 15 psi ratings give you the same flow rate but a lower discharge
- Maximum Discharge Flow: 0.792 GPM
- Maximum Discharge Pressure: 87 psi
- Pump Type: Diaphragm Pumps
-
Supplier: WLC Company, Inc.
Description: 36" Portable Oscillating Fog FanOur most powerful cooling fan, the VersaFog, produces a high pressure cooling fog. Our industrial-quality 36" oscillating fan distributes the cool air up to 65 feet.Heavy-duty .75 GPM industrial CAT mist pump powered by 3/4 HP motor
- Air Flow Rate: 11,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 36 inch
- Configuration: Personnel (Mancooler, Box Fans, etc.)
-
Supplier: Trebor International
Description: virtually all harsh chemical environments Adjustable cycle rate oscillating air valve allows controller to operate your pump in a variety of head pressure conditions without using complicated logic controls or electronic proximity sensors Using only air pressure to
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Media: Gas / Air
-
Supplier: Cole-Parmer
Description: • Pump up to 3 L/min with a single air-operated diaphragm • Simple operation gives you long service life • Choose the 80 to 100 psi pumps for high inlet and outlet pressure • Pumps with 15 psi ratings give you the same flow rate but a lower discharge
- Maximum Discharge Flow: 0.792 GPM
- Maximum Discharge Pressure: 87 psi
- Pump Type: Diaphragm Pumps
-
Supplier: CO2Meter.com
Description: either exhausted or returned back to the original closed-loop sample. Micro diaphragm pumps are based on the principle of the oscillating displacement pump. The motor causes an internal axle to move back and forth. This action is transferred to the elastic diaphragm which, in
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: CO2Meter.com
Description: either exhausted or returned back to the original closed-loop sample. Micro diaphragm pumps are based on the principle of the oscillating displacement pump. The motor causes an internal axle to move back and forth. This action is transferred to the elastic diaphragm which, in
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: WLC Company, Inc.
Description: specially designed high-quality high pressure pump that provides 800-1000 PSI at very low flow rates. The system also allows for two satellite units to be attached to the main unit with a high-pressure line with quick-connects. Its oscillating fan
- Maximum Diameter (Fan or Blower Wheel): 24 inch
- Configuration: Personnel (Mancooler, Box Fans, etc.)
-
Supplier: Carr Lane Manufacturing Co.
Description: for fixtures of any size, because clamps are initially charged by the lower input pressure, then build to final pressure as the oscillating pump automatically operates. Automatic pressure control is assured, because the pump automatically restarts if
- Maximum Output Pressure: 7,500 psi
- Pressure Intensification Factor: 1.5
- Maximum Inlet Flow: 487.99999999999994 in³/min
- Maximum Outlet Flow: 60.99999999999999 in³/min
-
Supplier: SAE International
Description: This paper looks at the underlying fundamentals of diesel fuel system lubrication for the highly-loaded contacts found in fuel injection equipment like high-pressure pumps. These types of contacts are already occurring in modern systems and their severity is likely to increase
Find Suppliers by Category Top
Featured Products Top
-
Vooner FloGard Liquid Ring Vacuum Pumps featuring cone port vacuum technology designed for peak efficiency and reduced costs. With over 30 years of experience, Vooner provides (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Vooner FloGard LLC -
materials and products with a strong record of performance and reliability. Its advanced manufacturing capabilities enable customized production tailored to specific customer requirements and specifications. Manufactured in Japan, Niimi’s products are recognized for their quality and dependability. The company’s components are also used in high-pressure pumps, which are designed to spray water in high-pressure washing systems. (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Niimi Ceramics Co., Ltd. -
Syringe pumps are indispensable for high-precision ultra-small amount of liquid delivery with low pulse flow. Harvard syringe pumps use a microprocessor to calculate the speed of plunger travel when you enter the inner diameter of the syringe that can be mounted on the syringe pump. For this (read more)
Browse Syringe Pumps Datasheets for Central Scientific Commerce, Inc. (CSC) -
media from contamination and enables reliable operation. Pressure monitoring plays a central role in this because it increases process reliability, supports condition monitoring and helps to detect failures at an early stage. What is a peristaltic pump? A peristaltic (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
It can run with pressure control or at a constant speed, making it exceptionally energy-efficient. Acting either as the sole vacuum pump in a packaging machine or as a vacuum module in a central vacuum supply, the R 5 PLUS makes sure a specified pumping speed is maintained. It can also (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Copyrighted picture In some applications the pressure needs to be measured without getting in direct contact with the media for hygienic reasons. This is the case in a peristaltic pump for example. In this special application the pressure is measured in the tube (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Reduce noise levels by an average of 15 dBA. Up to 20 dBA depending on pump size. The helical profile of the gears within the ELIKA® hydraulic gear pump, reduces pressure oscillations and (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
ARDE Dicon In-Line Dispersing Grinder Grind solid lumps into smooth slurries....disperse solid powders...emulsify oil/water. A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating (read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
Submersible motor thrust bearing protection Automatic system restart Loss of prime/pump dry-run protection Low and high pressure feedback detection Impeller anti-jam automatic control Power loss utility start delay timer Sleep boost Pre-charge control (controlled pipe fill) Constant pressure with well draw down control Secondary transucer backup (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
discharge gas that is not discharged out of the pump but leaks past the seal clearance between the vane of the rotor and the seal segment of the cone is called “Vaneslip.” Vaneslip allows high-pressure gas to enter the inlet section and therefore robs space for new inlet air to enter (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/44846/301592293-MIT.pdf?sequence=2
63 Figure 4-16: B-side High Pressure Pump Oscillation ..
-
http://calhoun.nps.edu/public/bitstream/handle/10945/3703/08_Branch.pdf?sequence=1
Figure 4-16: B-side High Pressure Pump Oscillation ......................................................
-
Mechanical ventilation - Wikipedia, the free encyclopedia
In recent years this device has re-surfaced as a modern polycarbonate shell with multiple seals and a high - pressure oscillation pump in order to carry out biphasic cuirass ventilation.
-
Electronic management of motorized vehicle drives
Is to see clearly the vibration forced through the three pump elements of the radial piston high - pressure pump by 180 ° KW.
-
Handbook of Diesel Engines
Moreover, the rail also performs secondary functions as: – an add-on point for sensors and actuators in the high pressure circuit, – throttle elements to damp line pressure oscillations between the high pressure pump and rail as well as the injectors …
-
Centrifugal pumps
Such variations influence the storage load and therewith the vibration behavior of high - pressure pumps (s. cape. 10).
-
Küttner piston machine
Of reasons of efficiency and also because of high injection pressures , only oscillating pumps come mostly with fixed charging bores for insert.
-
Centrifugal pumps
Such variations influence the storage load and therewith the vibration behavior of high - pressure pumps (s. cape. 10).
-
Macro-engineering Seawater in Unique Environments
Aquamarine Power’s Oyster (Fig. 4) consists of an oscillating flap, which pumps high pressure water through an on-shore turbine to generate electricity.
-
http://vbn.aau.dk/ws/files/501583/thesis-1a.pdf
dip1 Decreased flow through the pump. dip2 Increased flow through the pump . dip3 High frequency pressure oscillations .
Indicates content that may require registration and/or purchase.