Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Security Camera Warehouse
Description: Key Features 1/3" Sony Super HAD CCD 540 TV Lines 42 pcs LED, 105FT IR Range 3.6mm Fixed Lens 0 Lux (IR On) IP65 Rating Weather Proof 12V DC, 500mA (IR On) Specifications Image Pick-up Device 1/3" Sony Super HAD CCD Effective Pixels 510 (H) x 492 (V) Horizontal Resolution
- Camera Function: Video
-
Supplier: IC Realtime, LLC
Description: compact size and low profile make it a great fit where video surveillance is needed but also needs to be discrete. 1/3 Sony Super HAD High Resolution Color CCD High Resolution of 540 TV Line Excellent Color Rolling Suppression Low Power Consumtion Weather Proof (IP 66)
- Horizontal Resolution: 550 lines
- Width / Diameter: 0.82 inch
- Length: 2.8740173 inch
- Operating Temperature: 14 to 122 F
-
Supplier: Advance Security Products
Description: High Resolution Color Bullet Camera Our High Resolution Weatherproof Bullet Camera incorporates a 1/3" DSP Color CCD with 580 lines of resolution chip which produces true natural crisp, clear color reproduction. The camera includes a universal
- Camera Function: Video
-
-
Supplier: IC Realtime, LLC
Description: This is ICR's most versatile camera specially designed for Mobile DVRs application. It can be used in almost any mobile applications, indoor or outdoor. It is IP66 and fully weather and crush resistant. It possesses the latest in IR(infra-red) technology, with its blue long range
- Horizontal Resolution: 520 to 540 lines
- Width / Diameter: 2.36 inch
- Height: 2.76771803 inch
- Operating Temperature: 14 to 122 F
-
Supplier: IC Realtime, LLC
Description: HAD CCD CS Mount Lens Capable Highly enhanced resolution of 540TVL(Day) & 570TVL(Night) 0.3 Lux /F1.2 (50IRE, AGC High, DNR High) / 0.0002 Lux (Sens-up) Wide range of Automatic White Balance (1,800˚ K~ 10,500˚ Dual switching power (w/Auto Line-lock) DC12V/AC24V 3 Layer IR
- Horizontal Resolution: 540 lines
- Width / Diameter: 2.44 inch
- Height: 2.0472452 inch
- Length: 5.0000027 inch
-
Supplier: Ophir-Spiricon Inc.
Description: Low cost, compact, high resolution CCD NIR camera
- Spectral Range: 0.19 to 1.31 microns
- Horizontal: 754 lines
- Vertical: 488 lines
- Maximum Dimension: 5.5 inch
-
Supplier: Sentech America
Description: The STC-635 is the latest and greatest in Sentech’s ever popular Analog camera series. This camera features a 1/3” high resolution CCD Sensor, PAL format, 480 TV Lines, 25 FPS, and a multitude of additional features. The cased version of the STC-635 is available in three
- Maximum Frame Rate: 25 fps
- Width / Diameter: 2.0078751 inch
- Height: 2.0078751 inch
- Operating Temperature: 14 to 122 F
-
Supplier: IC Realtime, LLC
Description: This is ICR's most versatile camera. It can be used in almost any applications, indoor or outdoor. It is IP55 and fully weather and crush resistant. It possesses the latest in IR (infra-red) technology, with its blue long range IRs capable of seeing in 0 lux up to 60 feet. It
- Horizontal Resolution: 480 lines
- Width / Diameter: 2.4803163 inch
- Height: 2.2834658 inch
- Length: 3.7795296 inch
-
Supplier: InfraTec GmbH
Description: The infrared camera ImageIR® 8300 hp of the high-end camera series ImageIR® provides the requirements for high-speed thermography at the top level. Full-frame rate up to 355 Hz in the format (640 × 512) IR pixels Opto-mechanical MicroScan with (1,280 × 1,024)
- Measurement Range: -40 to 3,000 C
- Spectral Range: 2 to 5.7 microns
- Accuracy: 1 ±% Full Scale
- Temperature Resolution: 0.024999999999999998 C
-
Supplier: InfraTec GmbH
Description: The high-performance infrared camera ImageIR® 9400 hp from InfraTec is suitable for solving extremely demanding tasks. It impresses with absolute top figures for geometrical, thermal and temporal resolution. Cooled FPA photon detector with (1,280 × 1,024) IR pixels
- Measurement Range: -40 to 2,000 C
- Spectral Range: 2 to 5.5 microns
- Accuracy: 1 ±% Full Scale
- Temperature Resolution: 0.019999999999999997 to 0.03 C
-
Supplier: InfraTec GmbH
Description: high resolution and precisely measured thermally. Due to the latest detector technology, this camera - sensitive in the mid-infrared - allows high-speed thermography in full frame format and achieves a high thermal resolution of 20 mK. The radiometric image
- Measurement Range: -40 to 3,000 C
- Spectral Range: 1.5 to 5.5 microns
- Accuracy: 1 ±% Full Scale
- Temperature Resolution: 0.019999999999999997 C
-
Supplier: InfraTec GmbH
Description: × 2.048) IR pixels and combines maximum geometrical and thermal precision in one camera. Standard cameras with (640 x 512) IR pixels need at least 16 consecutive measurements to achieve the same level of detail as the top model of the ImageIR® series from InfraTec.
- Measurement Range: -10 to 3,000 C
- Spectral Range: 3.4 to 4.9 microns
- Accuracy: 1 ±% Full Scale
- Temperature Resolution: 0.045 C
-
Supplier: Holzberg Communications, Inc.
Description: Specifications General Dimensions: 6.15" x 4.4" x 1.25" Operating Voltage: +10V to +36V at 10W Protection: Protection of Reverse-Polarity, Transient, Over Voltage on all connectors Camera Imaging Technology: 1/3 CCD Single Camera Lens: High Definition 2.9mm/ 3.6mm/ 4.3mm Lens
-
Supplier: e-con Systems™ Inc
Description: Evaluate 8MP RGB-IR Camera Module with, Overview 8MP RGB-IR rolling shutter camera module is capable of capturing both RGB and IR frames. This 8MP RGB-IR camera module can be connected to processing platforms using a USB or MIPI CSI 2 interface. It
- Horizontal Resolution: 3,840 lines
- Maximum Frame Rate: 7 to 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: e-con Systems™ Inc
Description: Overview e-CAM27_CUOAGX is a 2MP MIPI CSI-2 global shutter RGB-IR camera for the NVIDIA® Jetson AGX Orin™ platform. It is a multi-camera solution that allows you to connect up to 4 cameras with a single NVIDIA® Jetson AGX Orin™ platform. This camera is based on the
- Horizontal Resolution: 1,600 lines
- Maximum Frame Rate: 36 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: e-con Systems™ Inc
Description: Overview e-CAM227_CUMI2312C_MOD is a 2.0 MP global shutter RGB-IR Camera module. This MIPI camera module is based on OmniVision's 1/2.9" OV2312 Image sensor with 3μm x 3μm pixel OmniPixel® 3-GS technology. It can capture high frame rate images without any motion blur and
- Horizontal Resolution: 1,600 lines
- Maximum Frame Rate: 36 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Sofradir - EC, Inc.
Description: Incorporates a 1024x768 microbolometer detector array having state-of-the-art 17µm pixel pitch technology to deliver extremely high resolution in an XGA format. Because of the camera’s extremely high resolution, small compact size and low power consumption, the
-
Supplier: TRENDnet Inc.
Description: 3 Megapixel max. resolution Night vision up to 50 meters (164 ft.) EXIR provides up to a 30% increase in illuminant efficiency over traditional IR LED array technology Outdoor IP66 weather rating Digital WDR optimizes high contrast lighting environments Free pro-grade management
- Monochrome / Color: Color
- Imaging Technology: Digital, Smart Camera
- Format / Output: Ethernet
- Application / Industry: Security / Law Enforcement
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: to 2,000 °C and a temperature resolution of better than 30 mK, the infrared thermographic camera modules are ideally suited for various applications in industrial production as well as industrial or scientific R&D. The high resolution, homogenity and longtime-stability of
- Spectral Range: 7.5 microns
- Accuracy: 2 ±% Full Scale
- Maximum Frame Rate: 50 to 60 frames per second
- Horizontal: 640 lines
-
Supplier: e-con Systems™ Inc
Description: Overview This is the world's first global shutter RGB IR camera with an inbuilt ISP that has the ability to separate both RGB and IR data from the sensor output. Refer Datasheet for complete frame rate details. Specifications Key features: Houses e-CAM227_CUMI2312C_MOD - 2MP
- Horizontal Resolution: 1,600 lines
- Maximum Frame Rate: 36 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Fiberscope.net by MEDIT
Description: This new Fiber Optic Camera iRis DVR5 is a professional inspection system with advanced features that can be used for almost all applications in remote visual inspections. High-resolution CCD Camera technology, extra-powerful LED lights, 3 step light-intensity control and
- Tube or Sheath Diameter: 4 to 8 mm
- Working Length: 1.5 to 7.5 m
- Field of View: 28 to 120 degrees
- Minimum Focus Distance: 4 to 50 mm
-
Supplier: Cole-Parmer
Description: • Bridges the gap between single spot IR thermometers and high resolution thermal imager. • Visual infrared heat map • Designed to withstand a 6.5 ft (2 m) drop • Compact and intuitive, point and shoot focus-free design • Accurate temperature measurement at centerpoint The TG165
- Fahrenheit Scale: -14 to 716 F
- Celsius Scale: -25 to 380 C
- Features: Digital Front Panel
-
Supplier: Teledyne Qimaging
Description: proteins Utilized with the optional QImaging RGB filter, a rapid-speed, high resolution color camera A high-speed infrared camera for applications such as IR-DIC. Features 1392 x 1040 pixels 6.45µm x 6.45µm pixel size High sensitivity (especially in
-
Supplier: TRENDnet Inc.
Description: Full 1080p HD 2MP resolution 4x optical zoom, 16x digital zoom, and autofocus Night vision up to 30 meters (100 ft.) Outdoor IP66 weather rating Endless 360° PTZ Digital WDR optimizes high contrast lighting environments Free pro-grade management software and mobile app Separate
- Monochrome / Color: Color
- Imaging Technology: Digital, Smart Camera
- Physical: Dome
- Format / Output: Ethernet
-
Supplier: OX Creek Energy Associates, Inc.
Description: The CoroCAM 8 is a combination of a radiometric FLIR® thermal LWIR camera, a solar blind UV camera and a high specification Sony visible camera. It can be used to inspect High Voltage infrastructure operating at 3.3kV and above. The CoroCAM 8 is intended for use by
- Horizontal Resolution: 640 to 768 lines
- Features: Corona Camera, Other
- Format / Output: Ethernet, NTSC, PAL, USB
- Application / Industry: Scientific / Research
-
Supplier: Telops/Exosens Group
Description: The NEW HD-IR Scientific Camera is the REVOLUTION in high resolution IR cameras. It is the first 1280x1024 pixels camera solution for the Infrared imaging expert. It provides either raw or calibrated data in real-time. Calibration coefficients are
- Spectral Range: 3.6 to 4.9 microns
- Accuracy: 0.01 ±% Full Scale
- Maximum Frame Rate: 75 frames per second
- Maximum Dimension: 13 inch
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: The VarioCAM® high resolution research 640 model features and uncooled microbolometer detector and captures highly detailled thermographs with resolutions of up to 640 x 480 Pixel. Included is an color camera working in the VIS spectrum as well as an high
- Spectral Range: 7.5 to 14 microns
- Accuracy: 2 ±% Full Scale
- Maximum Frame Rate: 50 to 60 frames per second
- Horizontal: 640 lines
-
Supplier: AXIS Communications, Inc.
Description: With other PTZ camera models, the operator must rotate the image 180 degrees but with the E-flip functionality, AXIS 215 PTZ can automatically flip the image electronically 180 degrees, and continue to follow the person in the correct orientation, without delay. High-resolution
- Camera Function: Video
-
Supplier: Sonel Test
Description: Sonel KT-400 thermal imaging camera provides a high level of detail The camera is equipped with a modern sensor with a resolution of 384x288 pixels. A wide temperature measurement range and high quality lenses guarantee a high level of detail in the recorded
- Features & Options: Built-in Color / Visual Camera
-
Supplier: Fluke
Description: Get crisp clear IR images with 640 x 480 resolution, advanced focus and a large 5.6 inch high resolution LCD screen. Conduct inspections from a safe distance and still get close-in shots with the 32 times on-camera digital zoom. Choose the most convenient image
- Measurement Range: -40 to 600 C
- Portable: Battery Powered
- Features & Options: Built-in Color / Visual Camera
- Detector Type: Flying Spot
-
Supplier: Fiberscope.net by MEDIT
Description: ED-Cam is a universal, portable inspection camera system compatible with a great range of rigid and flexible probes. With ED-Cam you won’t have to buy a new inspection tool for each specific application – simply change the videoprobes. ED-Cam features a portable image hub with a
- Tube or Sheath Diameter: 4 to 16 mm
- Working Length: 0.15 to 20 m
- Operating Temperature: -4 to 140 F
- Viewing Angle: Direct (0°)
-
Supplier: D-Link Systems, Inc.
Description: 24/7 Camera Surveillance The DCS-6616 12X Speed Dome Network Camera is an indoor PTZ dome IP camera thatcan cover large areas and low-light environments. Built with a Sony Super HAD-II 1/4” CCDsensor, the DCSâ€'6616 can capture 650 TVL high-resolution video with
- Horizontal Resolution: 720 lines
- Maximum Frame Rate: 25 to 30 fps
- Sensitivity: 0.01 to 0.1 Lux
- Width / Diameter: 3.16 inch
-
Supplier: D-Link Systems, Inc.
Description: Camera Overview The D-Link DCS-6517 5 Megapixel Outdoor Dome Network Camera is a high definition professional surveillance and security solution suitable for small, medium, and large enterprises. The camera uses a high resolution 1/3” 5 megapixel sensor with
- Horizontal Resolution: 2,560 lines
- Maximum Frame Rate: 15 to 30 fps
- Sensitivity: 0 to 0.5 Lux
- Operating Temperature: -40 to 122 F
-
Supplier: Sentech America
Description: The STC-635 is the latest and greatest in Sentech’s ever popular Analog camera series. This camera features a 1/3” high resolution CCD Sensor, PAL format, 480 TV Lines, 25 FPS, and a multitude of additional features. The cased version of the STC-635 is available in three
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.2598432 inch
- Height: 1.2598432 inch
- Resolution: 10 bits
Find Suppliers by Category Top
Featured Products Top
-
The higher the magnification, the more significant the impact becomes. It is similar to how camera shake becomes more noticeable when using a high-magnification telephoto lens. When discussing improvements in electron microscope resolution (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
single one. Thereby the sensitive pixel area is increased to compensate for the shorter integration times, and the readout of the pixel data is accelerated. At the same time, the thermal resolution improves by a factor of two in high-speed mode. Several other features of the ImageIR® series (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
ImageIR® 12300 come with an outstanding thermal resolution of 0.022 K in the high-speed mode. As with all other high-end cameras of the ImageIR® series a wide range of high quality interchangeable infrared lenses can be used. Integrated intelligence for more independence The (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
Chemi-Con’s NCM12-FC-80 is a high-performance color camera module designed for automotive applications such as rear-view cameras and dashcams. It features a built-in image signal processor (ISP) and delivers Quad VGA resolution with 1280 horizontal by 960 vertical pixels using a 1 (read more)
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc. -
Telephoto Lenses with Long Focal Distance for High-resolution SWIR Cameras from InfraTec Effective immediately, the cameras of the ImageIR® series operating in the short (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
pixel pitch of only 12 µm. In combination with the high thermal resolution of 20 mK, the camera provides unprecedented image quality in this camera segment with exceptionally sharp detail. follow us on: (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
technology. In addition to the high-end camera series ImageIR® and the VarioCAM® High Definition series, InfraTec offers turnkey thermographic automation solutions e. g. for industry processes, non-destructive testing and fire detection and prevention. The infrared sensor division (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
expertise, this innovative camera series represents a significant breakthrough in next generation TDI technology. Designed for ultra-high-speed imaging in light starved conditions, it delivers exceptional image quality with 16k/5 µm resolution and boasts an industry leading maximum line rate of (read more)
Browse High Speed Cameras Datasheets for Teledyne DALSA -
Innodisk’s GMSL2 Camera Module and Adapter Board Series delivers long-distance, low-latency, high-resolution imaging for edge AI applications. Supporting up to 15 m FAKRA cables and powered by the Sony ISX031 sensor with HDR and LED Flicker Mitigation, it captures clear, stable images in (read more)
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc. -
Teledyne FLIR IIS, a Teledyne Technologies [NYSE:TDY] company, is pleased to introduce the Forge®1GigE SWIR (Short Wave Infrared) 1.3 MP camera. The first camera in the Forge 1GigE SWIR series is equipped (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS
Conduct Research Top
-
The Practice of Detecting Termites with Infrared Thermal Imaging Compared to Conventional Techniques
. For brevity, we will call them low, medium and high resolution IR cameras. The low resolution camera has 160 horizontal by 120 vertical pixels (E65), the medium resolution camera 320 horizontal by 240 pixels (P65HS) and the high resolution camera 640 by 480 pixels (P640) in their respective detector arrays
-
What is Hot in IR Micro Vision
Semiconductor devices continue to get smaller and more powerful, while at the same time as their efficiency remains low (< 50%), thus, heat buildup becomes one of the major limitations to creating devices that run more efficiently and waste less energy. The major task is the high-resolution
-
Review Of Recent Developments in Thermographic Applications in Health Care
of high-resolution, high-sensivity, ultra portable and compact IR camera systems for performing noninvasive medical diagnosis.
More Information Top
-
Obstacle detection for helicopter flights by infrared images
We demonstrated the validity of a high resolution IR cameras to detect wire-like obstacles, and proposed some basic image processing procedures to enhance obstacles7 .
-
Image Analysis
Therefore a high resolution IR cam- era of 640×480 pixels (DIAS Infrared: PYROVIEW 640L) is used for further investigations.
-
VLT/NACO near-infrared imaging and spectroscopy of N88A in the SMC
Images and spectra were taken using NACO on UT4, composed of the Nasmyth Adaptive Optics System (NAOS) and the High Resolution IR Camera and Spectrometer (CONICA).
-
Beyond 3rd generation MCT: SXGA QWIP (Invited Paper)
The detailed programme objectives are to demonstrate the value and performance of a high resolution ( IR ) camera based on a microscanned 640x512 TRT QWIP array.
-
Test projectors to demonstrate the performance of IR missile warning sensors
The image is obtained with a high resolution IR camera looking through the IR projector´s objective and shows the front of the F-P filter housing (not in focus) with an aperture of 2mm diameter covered by an IR window, and the…
-
Quality control of heat pipelines and sleeve joints by infrared measurements
The high resolution IR camera is positioned above this area.
-
Laser imaging of small surface vessels and people at sea
Figure 6-8 show examples of comparisons between a high resolution IR camera (Saab IRK 2000, FOV 2.4°, IFOV= 60 μrad) and an active 1.5 μm image with a FOV=0.2° obtained from tests in Sweden.
-
Real-time intraoperative visualization of myocardial circulation using augmented reality temperature display.
A new augmented reality (AR) system, consisting of an IR camera and an integrated projector having identical optical axes, was used, with a high resolution IR camera as control.
-
History of infrared detectors
Excellent high resolution IR camera imag− ing with f/2.8 FOV broadband refractive optics at 60 Hz frame rate has been achieved.
-
19-cores Yb-fiber laser with mode selection for improved beam brightness
Figs. 6c and 6d) recorded by means of a high resolution IR camera .
Indicates content that may require registration and/or purchase.