Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: NationSkander California Corporation
Description: SR144Z High Speed Stainless Steel ABEC-7 Ball Bearing, The bearing is closed from one side Stainless Steel bearing with 7 solid SI3N4 Ceramic Balls, Bearing is made of Stainless Steel and has Solid Ceramic balls (SI3N4).Cage is made of
-
Supplier: Alpine Bearing, Inc.
Description: Ceramic balls are 50% lighter than steel balls, and because they are almost perfectly smooth, they exhibit vibration levels 2-7 times lower than conventional steel ball bearings. These bearings also run at significantly lower operating temperatures, and allow running
- Bore Size: 4.330711 inch
- Outside Diameter: 5.905515 inch
- Overall Width: 0.787402 inch
- Rated Speed (Oil): 19,080 rpm
-
Supplier: FHD Bearings Co., Ltd.
Description: are commonly used in applications that require high speeds, high temperatures, and low friction. High Speed Capability: Ceramic thrust ball bearings can operate at higher speeds than steel bearings due to their low friction and
- Outside Diameter: 2.362206 inch
- Overall Width: 0.9448824 inch
- Dynamic Axial / Thrust Load: 2.6976 lbs
- Static Axial / Thrust Load: 134.88 lbs
-
-
Supplier: FHD Bearings Co., Ltd.
Description: bearings are commonly used in applications that require high speeds, high temperatures, and low friction. High Speed Capability: Ceramic thrust ball bearings can operate at higher speeds than steel bearings due to their low
- Outside Diameter: 2.0472452 inch
- Overall Width: 0.5905515 inch
- Dynamic Axial / Thrust Load: 0.8992 lbs
- Bearing Class: ABEC 3 / Class 6 / P6
-
Supplier: FHD Bearings Co., Ltd.
Description: Single-row Angular Contact Ceramic Ball Bearings – Zirconium Oxide (ZrO2) Ceramic angular contact ball bearings are a specialized type of bearing designed for applications operating in extreme special environments where conventional bearings are not suitable
- Outside Diameter: 1.6535442 inch
- Overall Width: 0.4724412 inch
- Dynamic Axial / Thrust Load: 0.4496 lbs
- Bearing Class: ABEC 3 / Class 6 / P6
-
Supplier: FHD Bearings Co., Ltd.
Description: bearings are commonly used in applications that require high speeds, high temperatures, and low friction. High Speed Capability: Ceramic thrust ball bearings can operate at higher speeds than steel bearings due to their low
- Outside Diameter: 1.3779535 inch
- Overall Width: 0.5511814 inch
- Dynamic Axial / Thrust Load: 0.2248 lbs
- Bearing Class: ABEC 3 / Class 6 / P6
-
Supplier: NationSkander California Corporation
Description: Set of 8 full ceramic skate bearings that work in high speed skate applications like skateboards, inline skate, rollerblades, roller hockey, and even the 8mm quad rollers, these bearings can be used inline skate, rollerblade and roller hockey. These bearings
-
Description: Materials: Silicon nitride (SiN): Known for its high strength, thermal stability against short circuit friction. It is suitable for high temperature and high speed applications. Zirconia (ZrO2): Excellent hardness, wear resistance, low roughness. It is widely used in the
-
Supplier: NationSkander California Corporation
Description: Fits Model: TAMIYA Hotshot Quantity: Set of 18 Hybrid Ceramic Bearings Balls: Ceramic Type: Deep groove ball bearings Closures: Metal shielded Lubrication: Pre-Greased Rating: High Speed Ceramic Bearings
-
Supplier: Timken Company (The)
Description: Timken® Fafnir® hybrid ball bearings combine ceramic rolling elements with superfinished steel rings. This “hybrid” combination provides superior ceramic performance at a cost-effective price. This design also enables ceramic bearings to deliver outstanding service
- Bore Size: 0.393701 to 7.87402 inch
- Bore: 0.393701 to 7.87402 inch
- Features: Ceramic Balls
-
Supplier: NationSkander California Corporation
Description: High quality Speed ABEC-7 Bearing that fits many applications. Stainless Steel bearings with 7 solid SI3N4 Ceramic Balls, Bearing is made of Stainless Steel and has Solid Ceramic balls (SI3N4). Item: SR188ZZ High Speed Ball
-
Supplier: maxon
Description: The brushless ECX Speed motors with an ironless winding have an extremely large speed range, high power, excellent control characteristics, and of course unrivaled durability. The ECX SPEED 13 L is available with Hall sensors, encoder, or sensorless. It can be combined
- Operating Temperature: -40 to 135 C
- Motor / System: DC Brushless Motor
-
Supplier: maxon
Description: The brushless ECX Speed motors with an ironless winding have an extremely large speed range, high power, excellent control characteristics, and of course unrivaled durability. The ECX SPEED 13 M is available with Hall sensors, encoder, or sensorless.It can be combined
- Operating Temperature: -40 to 135 C
- Motor / System: DC Brushless Motor
-
Supplier: maxon
Description: The brushless ECX Speed motors with an ironless winding have an extremely large speed range, high power, excellent control characteristics and of course unrivaled durability. The ECX SPEED 16 M is available with Hall sensors, encoder, or sensorless. It can be combined
- Operating Temperature: -40 to 135 C
- Motor / System: DC Brushless Motor
-
Description: Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC) Ceramics Boron Carbide (B4C)
-
Supplier: Radwell International
Description: ANGULAR CONTACT BALL BEARING, W/ CERAMIC BALLS, 75 MM BORE, 115 MM OD, 20 MM WIDTH, HIGH SPEED SPINDLE BEARINGS, RESTRICTED TOLERANCES. FREE 2 YEAR RADWELL WARRANTY
- Primary Bearing Category: Angular Contact Ball Bearing
- Application: Spindle / Super Precision
-
Supplier: JTEKT North America, Inc.
Description: is often used on the free side. Gearbox bearing The booster boosts the spindle speed to a speed at which power can be generated. Accordingly, high-speed characteristic is needed for the adopted bearing. Insulated hybrid ceramic bearing for
- Features: Radial Ball Bearing
-
Supplier: WD Bearing Group
Description: Angular contact ball bearings have raceways in the inner and outer rings that are offset in relation to each other in the direction of the bearing axis. These bearings are designed to accommodate combined loads and reach high speeds. The contact angle α is defined
- Features: Angular Contact Ball Bearing, Ceramic Balls, Spindle / Super Precision
-
Supplier: JTEKT North America, Inc.
Description: including ultra-high-speed rotation, quick acceleration and deceleration, high rigidity, low temperature rise and so on. Machining centers Motor bearings High-speed and large-output operation is needed for the spindle motor for high-efficiency
- Bore: 0.393701 to 7.480319 inch
- Outside Diameter: 10.236226 inch
- Overall Width: 42 inch
- Static Axial / Thrust Load: 28,999.2 lbs
-
Supplier: NSK Americas
Description: NSK Super Precision Bearings are designed to meet demanding needs of special applications including high accuracy, high rotational speed and high rigidity. Optimal materials and internal design, give super precision bearings the highest level of accuracy.
- Primary Bearing Category: Angular Contact Ball Bearing, Radial Ball Bearing
- Application: Automotive
- Features: Conrad / Deep Groove, None (Open Bearing), One Directional Thrust, Other, Prelubricated, Single Seal
- Material / Plating: Plastic, Stainless Steel
-
Supplier: JTEKT North America, Inc.
Description: adopting a long-life ceramic ball bearing superior in the ultra high-speed, high-temperature and foreign matter resistance characteristics. With ceramic balls, heat-resistant raceway and retainer, both high-temperature resistance and
- Application: Automotive
- Primary Bearing Category: Thrust Bearing
-
Supplier: Barden Precision Bearings
Description: These bearings are typically used in combination with double direction angular contact thrust bearings in applications where radial stiffness, high radial capacity and high precision support is required. Double row cylindrical roller bearings have a high
- Features: Cylindrical Roller Bearing, Stainless Steel
-
Supplier: Barden Precision Bearings
Description: Super precision cylindrical roller bearings are designated as Series N10, NN30, N19 and NNU49. NN30 double row bearings are typically used in combination with double direction angular contact thrust bearings in applications where radial stiffness, high radial capacity and
- Features: Cylindrical Roller Bearing, RBEC 7 / Class 4 / P4, RBEC 9 / Class 2 / P2
- Primary Bearing Category: Roller Bearing
- Rolling Element: Stainless Steel
-
Supplier: KMS Bearings, Inc.
Description: A KMS 316 Stainless ball bearing should only be used when a conventional 440 Stainless or a KMS Plastic ball bearing are unsuitable. Load and speed calculations are for reference only. KMS recommends testing in actual environment to be encountered. Information presented is
- Bore Size: 0.3543309 inch
- Outside Diameter: 1.0236226 inch
- Overall Width: 0.2755907 inch
- Dynamic Radial Load: 126 lbs
-
Supplier: Bunting Bearings, LLC
Description: Bunting VESPEL® Bearings VESPEL® -Top of the line machined and Vespel® bearings provide capabilities of high speed, load, and temperature. Bunting Bearings offers a wide range of sizes as standard off-the-shelf, along with a full range of special, made to order
- Inside Diameter: 0.1875 to 0.75 inch
- Outside Diameter: 0.3125 to 1 inch
- Length: 0.25 to 0.775 inch
- Operating Temperature: -400 to 900 F
-
Supplier: Bunting Bearings, LLC
Description: Bunting VESPEL® Plain Bearings VESPEL® -Top of the line machined and Vespel® bearings provide capabilities of high speed, load, and temperature. Bunting Bearings offers a wide range of sizes as standard off-the-shelf, along with a full range of special, made to
- Inside Diameter: 0.1875 to 1 inch
- Outside Diameter: 0.3125 to 1.25 inch
- Length: 0.25 to 1.5 inch
- Operating Temperature: -400 to 900 F
-
Supplier: SKF/North America
Description: Single-row radial deep groove bearing can carry significant radial loads, and, because of the uninterrupted raceway grooves and the high degree of conformity between balls and raceways, it can carry substantial thrust loads in either direction, even at very high speeds.
- Bore Size: 0.787402 inch
- Outside Diameter: 1.8503947 inch
- Overall Width: 0.5511814 inch
- Rated Speed (Oil): 18,000 rpm
-
Supplier: SKF/North America
Description: Single-row radial deep groove bearing can carry significant radial loads, and, because of the uninterrupted raceway grooves and the high degree of conformity between balls and raceways, it can carry substantial thrust loads in either direction, even at very high speeds.
- Bore Size: 0.4724412 inch
- Outside Diameter: 1.4566937 inch
- Overall Width: 0.4724412 inch
- Rated Speed (Oil): 24,000 rpm
-
Supplier: SKF/North America
Description: Single-row radial deep groove bearing can carry significant radial loads, and, because of the uninterrupted raceway grooves and the high degree of conformity between balls and raceways, it can carry substantial thrust loads in either direction, even at very high speeds.
- Bore Size: 4.724412 inch
- Outside Diameter: 7.086618 inch
- Overall Width: 1.1023628 inch
- Rated Speed (Oil): 4,000 rpm
-
Supplier: Pacific International Bearing, Inc.
Description: FAG Brand / 110 Mm X 150 Mm X 40 Mm / Ceramic Angular Contact / 20° Contact Angle - High Speed / Pair - Universal Matched
- Bore Size: 4.330711 inch
- Outside Diameter: 5.905515 inch
- Overall Width: 0 inch
- Bore: 4.330711 inch
-
Ball Bearings - 7200 Series Medium Duty Super Precision Angular Contact Ball Bearings -- 7220CTDULP4Supplier: Emerson Bearing Co.
Description: Super Precision Angular Contact bearings are designed for rigid, high speed, high tolerance applications. Spindle bearings used in pairs in a 'back to back' or 'face to face' arrangemet can support axial forces on both directions and moments. Bearings in a
- Bore Size: 3.937 inch
- Outside Diameter: 7.087 inch
- Overall Width: 1.339 inch
- Rated Speed (Oil): 8,500 rpm
-
Supplier: Emerson Bearing Co.
Description: Super Precision Angular Contact bearings are designed for rigid, high speed, high tolerance applications. Spindle bearings used in pairs in a 'back to back' or 'face to face' arrangemet can support axial forces on both directions and moments. Bearings in a
- Bore Size: 1.969 inch
- Outside Diameter: 3.15 inch
- Overall Width: 0.63 inch
- Rated Speed (Oil): 19,500 rpm
-
Supplier: CoorsTek
Description: wafer inspection, flat panel display processing, and high-speed electronics assembly applications. Improve Machine Performance Isostatically pressed hollow-beam designs permit increased speeds due to higher stiffness and lighter weights. Our high-purity ceramic
Find Suppliers by Category Top
Featured Products Top
-
The extremely hard surfaces of ceramic/cermet bearings can handle corrosive materials, contaminated lubricant and temperatures beyond the limits of polymers and traditional materials. About Waukesha Bearings (read more)
Browse Ceramic Bearings Datasheets for Waukesha Bearings -
Ceramic sliding bearings represent a breakthrough in precision and thermal stability for high-speed rotation systems. Unlike traditional oil-lubricated bearings, ceramic bearings use water as a lubricant, solving the common challenges of thermal (read more)
Browse Ceramic Bearings Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Silicon nitride ceramic offers low density,high hardness,high strength,excellent wear resistance,corrosion resistance and electrical insulation.Compared with conventional bearing steel,silicon nitride ceramic rolling elements are lighter,helping reduce centrifugal loads during high speed (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
One of the innovations that sets Air Bearings apart is the Roller Air Bearing. Designed for high speed precision rotation in a compact all-in-one package, this bearing directly replaces (read more)
Browse Air Bearings Datasheets for Isotech, Inc. -
innovations. Designed for machinery, robotics, and automotive systems, these upgraded bearings deliver superior durability and motion efficiency. High (read more)
Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Heavy-duty machined needle roller bearings are engineered to deliver stable high-speed operation under heavy radial loads, helping engineers improve rotating system performance in demanding industrial environments. Manufactured from bearing-grade steel (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
durability for tools, bearings, and industrial valves Chemical resistance, capable of withstanding acids, solvents, and high-temperature chemical processes (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
High-Speed Vibrating Screens come in a variety of models, sizes, configurations and accessories for wet and dry screening. Screens may be inclined or horizontal, open or enclosed, customized from a variety of screen media and accessories. Speeds and amplitudes will be optimized for the (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Triple/S Dynamics, Inc. -
are designed to enhance the cooling efficiency of essential components, including CPUs and power supplies, by leveraging the unique properties of ceramic materials. Ceramic bearings are superior to traditional oil-based bearings due to their high (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
, semiconductors, aerospace, new energy, and fluid control systems, providing engineers with reliable solutions in demanding industrial environments. Our ceramic parts offer high temperature resistance and corrosion (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd.
Conduct Research Top
-
Ceramic Bearings in Machine Tools
Ceramic hybrid bearings offer many performance advantages over their metallic counterparts. In addition to meeting the demands of high-speed machine tools-in which conventional metallic bearings suffer from rapid deterioration-ceramic hybrid bearings also are used in special applications
-
Exploring the Capabilities of Full Ceramic Bearings
Full ceramic bearings are made of ceramic rings and balls with a non-metallic retainer and seals. Full ceramic bearings are excellent for high-speeds, low friction, and offer exceptional resistance to corrosion and elevated temperatures. However, one very important difference is that load ratings
More Information Top
-
Machining with Nanomaterials
It is suggested bearings should be lubricated to reduce friction and aid heat dissipation, however at high speeds ceramic bearings perform better and the use of lubrication is brought into question.
-
Machining with Nanomaterials
It is suggested bearings should be lubricated to reduce friction and aid heat dissipation, however at high speeds ceramic bearings perform better and the use of lubrication is brought into question.
-
Dental Bearing - Dental Bearing Manufacturers, Suppliers
[ Related Keywords : Turning Tools, high speed ceramic bearing , hot sale bearing ] .
-
dental bearing - offers from dental bearing manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Turning Tools, high speed ceramic bearing , hot sale bearing ] .
-
High speed electromechanical flywheel design for rural electrification in Sub Saharan Africa
The diameter was stepped up from 25mm, which is a best fit for the commercial available high speed ceramic bearings to 30mm for the flywheel rotor disk diameters.
-
Energy Management in solar photovoltaic plants based on ESS
Guidance of the flywheel is achieved by conventional high speed ceramic bearings .
-
Design and testing of a high speed rotating heat pipe
The RHP is supported between oil mist lubricated high speed ceramic bearings .
-
Thermal behavior analysis and thermal error compensation for motorized spindle of machine tools
1988, Aramaki H. from NSK corporation deeply investigated and verified the thermo-dynamics model of high speed ceramic ball bearings .5 The .
-
Modeling and control of a flywheel energy storage system for uninterruptible power supply
High speed ceramic ball bearings are utilized to support both ends of the flywheel shaft.
-
Advances in Materials and Materials Processing
Al2O3-based ceramics have been applied in various fields, e.g. cutting tools, high - speed ceramic bearings , or high-temperature resistant parts for engine, owing to their high hardness, wear resistance, and chemical stability under high temperatures[1-3].
Indicates content that may require registration and/or purchase.