Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Twin City Fan & Blower
Description: Application Specifically designed to handle relatively low flow and high static pressure industrial applications without having to reduce wheel widths. The MBR's wheel is ideal for handling clean, hot or particulate-laden air. Applications include material conveying, product
- Air Flow Rate: 550 to 18,000 SCFM
- Static Pressure: 586.7871674924571 in H2O
- Maximum Diameter (Fan or Blower Wheel): 19.63 to 58.94 inch
- Environment: Clean Air / Gas
-
Supplier: Kooltronic, Inc.
Description: Kooltronic Radial and Cetrifugal Blowers are available in five series designations as well as a variety of impellers to meet your cooling and air handling needs. The series of blowers includes: Single, High Pressure Centrifugal, High Pressure Radial, Double
- Air Flow Rate: 265 SCFM
- Features: Air Handling Units / HVAC, Pressure / Pressurization Blower
- Design: Centrifugal
-
Supplier: Kooltronic, Inc.
Description: Kooltronic Radial and Cetrifugal Blowers are available in five series designations as well as a variety of impellers to meet your cooling and air handling needs. The series of blowers includes: Single, High Pressure Centrifugal, High Pressure Radial, Double
- Air Flow Rate: 110 SCFM
- Features: Air Handling Units / HVAC, Pressure / Pressurization Blower
- Design: Centrifugal
-
-
Supplier: Kooltronic, Inc.
Description: Kooltronic Radial and Cetrifugal Blowers are available in five series designations as well as a variety of impellers to meet your cooling and air handling needs. The series of blowers includes: Single, High Pressure Centrifugal, High Pressure Radial, Double
- Air Flow Rate: 55 SCFM
- Features: Air Handling Units / HVAC, Pressure / Pressurization Blower
- Design: Centrifugal
-
Supplier: Kooltronic, Inc.
Description: Kooltronic Radial and Cetrifugal Blowers are available in five series designations as well as a variety of impellers to meet your cooling and air handling needs. The series of blowers includes: Single, High Pressure Centrifugal, High Pressure Radial, Double
- Air Flow Rate: 215 SCFM
- Features: Air Handling Units / HVAC, Pressure / Pressurization Blower
- Design: Centrifugal
-
Supplier: AirPro Fan & Blower Co.
Description: This wheel type is designed to move low volumes of air at high static pressures with high operating efficiencies. HPSM – A high pressure industrial blower also featuring the shrouded wheel design. With increased wheel width, this model is designed for
- Static Pressure: 140 in H2O
- Media Temperature: 1,200 F
- Design: Centrifugal
- Environment: Clean Air / Gas, Corrosive Gases, Dirty Air / Gas, Light Solids / Powder / Dust, Smoke
-
Supplier: AirPro Fan & Blower Co.
Description: The AirPro high pressure radial open industrial blower (HPRL) is designed for low-to-medium air volumes at high static pressures. With its surgeless design, this high pressure fan provides consistent performance through variable air flow at or
- Static Pressure: 140 in H2O
- Media Temperature: 1,200 F
- Design: Centrifugal
- Environment: Clean Air / Gas, Corrosive Gases, Dirty Air / Gas, Light Solids / Powder / Dust, Smoke
-
Supplier: Cincinnati Fan
Description: Cincinnati Fan manufactures HP-Series II High Static Pressure Radial Blowers in twelve models, each available with multiple wheel sizes. The HP-II fans include continuously welded heavy gauge steel housings with removable inlet plates and housings, Teflon shaft seals, and
- Air Flow Rate: 7,000 SCFM
- Static Pressure: 484.7871674924571 in H2O
- Media Temperature: 750 F
- Maximum Diameter (Fan or Blower Wheel): 78 inch
-
Supplier: Twin City Fan & Blower
Description: Application Specifically designed to handle relatively low flow and high static pressure industrial applications without having to reduce wheel widths. The MBW's wheel is ideal for the handling of long, stringy, or fibrous materials. Applications include material conveying,
- Air Flow Rate: 300 to 20,000 SCFM
- Static Pressure: 566.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 19.63 to 58.94 inch
- Environment: Clean Air / Gas
-
Supplier: Twin City Fan & Blower
Description: Application Specifically designed to handle relatively low flow and high static pressure industrial applications without having to reduce wheel widths. The MBO's wheel design offers maximum strength and reliability for handling hot, sticky, and abrasive airstreams. Applications
- Air Flow Rate: 400 to 18,000 SCFM
- Static Pressure: 576.7871674924571 in H2O
- Maximum Diameter (Fan or Blower Wheel): 19.63 to 58.94 inch
- Environment: Clean Air / Gas
-
Supplier: Hartzell Air Movement
Description: The Series 07T Turbo Pressure Blower is ideal for applications with high static pressure and low flow requirements. The compact design, ease of installation and low maintenance are useful in a variety of applications. The majority of Turbo Pressure
- Static Pressure: 0 to 25 in H2O
- Maximum Diameter (Fan or Blower Wheel): 14 to 25 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Centrifugal
-
Supplier: Sanyo Denki America, Inc.
Description: Centrifugal fans blow air in a centrifugal course. They feature high static pressure. Suitable for high system impedance machines such as communications equipment, servers, storage systems and heat exchangers.
- Maximum Air Flow: 277 to 801 SCFM
- Maximum Static Pressure: 0.27999999999999997 to 2.3699999999999997 in H2O
- Maximum Sound Level: 52 to 70.5 dbA
- Motor Voltage: 36 to 72 volts
-
Supplier: Sanyo Denki America, Inc.
Description: Centrifugal fans blow air in a centrifugal course. They feature high static pressure. Suitable for high system impedance machines such as communications equipment, servers, storage systems and heat exchangers.
- Maximum Air Flow: 203 to 622 SCFM
- Maximum Static Pressure: 0.22999999999999998 to 2.13 in H2O
- Maximum Sound Level: 53 to 71 dbA
- Motor Voltage: 16 to 36 volts
-
Supplier: Loren Cook Company
Description: applications where low sound, high efficiency, or compact size are requirements. The Cook Contour® mixed flow wheel combines the high airflow features of an axial fan with the pressure capabilities and static efficiency of a centrifugal blower. The QMX utilizes a
- Air Flow Rate: 500 to 119,500 SCFM
- Drive Type: Belt Drive, Direct Drive
- Design: Centrifugal
- Product Form: Packaged (Complete System)
-
Supplier: Twin City Fan & Blower
Description: Application The DBS Inline Duct Blower is specifically designed for duct applications handling relatively clean air, including supply, exhaust and return air systems. The unit provides high efficiency and quiet operation in a compact design that can be mounted in bottom horizontal or
- Air Flow Rate: 400 to 18,500 SCFM
- Static Pressure: 410.2871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 8 to 20 inch
- Environment: Clean Air / Gas
-
Supplier: Larson Electronics LLC
Description: Explosion Proof Ventilator Fan / Blower with 25 foot Static Conductive Duct Fan Redirects Stale Air From Hazardous Location Areas. Ships with 25 foot static conductive duct. This explosion proof blower is unique because it is certified for all groups including Group A and
-
Supplier: Allegro Industries
Description: Compressed air or saturated steam is the power source for our Venturi Blower line. Small volumes of high velocity air (from the compressed air source) run through the casting and out the nozzle jets, creating a venturi action or pulling action that creates large volumes of air through
-
Supplier: VAST STOCK CO., LIMITED
Description: Blowers DC Centrifugal Fan, 175x69mm Round, High Airflow, High Static Pressure, Low Noise and High Energy Efficient, 48VDC, 622CFM, 168W, 80dBA, 5700RPM, 1100pA, PWM
-
Supplier: Rego Electronics Inc.
Description: Sizes available as the following, 30x10, 35x7, 35x10, 45x7, 45x10, 50x9, 50x15, 50x20, 51x15, 60x15, 60x25, 70x12, 70x25, 75x30, 94x33, 120x32 (mm) Features & Benefits - High Static Pressure with lower height needed Target Markets - Server, Telecom, Medical, Transportation,
- Thickness: 0.2755907 to 1.2598432 inch
- Casing / Enclosure Dimension: 1.181103 to 4.724412 inch
- Blower/Fan Type: Centrifugal Blower (Radial)
- Features & Options: IC / PCB Cooling
-
Supplier: Loren Cook Company
Description: Low profile roof exhaust ventilator provides maximum performance and durability in a wide variety of applications from general ventilaton to restaurant hood exhaust. The Lo-Pro’s one-of-a-kind double scroll design produces higher airflow volumes and static pressures than the
- Air Flow Rate: 650 to 55,000 SCFM
- Design: Centrifugal
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
-
Supplier: Rego Electronics Inc.
Description: These fans output high static pressure, and perform well in low ventilative environments that generates excessive heat. Sizes available from 76mm to 160mm, 76x30, 97x33, 100x25, 120x32, 127x32, 133x91, 150x35, 160x40, 175x69 (mm) Target Market - Server, Storage, Medical, Power
- Thickness: 0.9842525 to 3.5826791 inch
- Casing / Enclosure Dimension: 2.9921276 to 6.299216 inch
- Blower/Fan Type: Centrifugal Blower (Radial)
- Motor Type: DC
-
Supplier: Labconco Corporation
Description: Protector® Work Stations without built-in blower are designed for connection to a remote blower or house exhaust system. Exclusive features include: ergonomic air foil with aerodynamic Clean-Sweep airflow openings; upper dilution air supply; zone-perforated, Type 304 stainless steel
- Required Airflow: 150 SCFM
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Sash Options: Vertical Sash
-
Supplier: AirPro Fan & Blower Co.
Description: bearings, and drive parts are positioned outside of the airstream. The AirPro high temperature plug fan is used with a wide range of industrial furnaces, industrial ovens, and other heat-processing equipment. Generally designed to move high volumes of air at low static
- Media Temperature: 1,700 F
- Drive Type: Belt Drive, Direct Drive
- Design: Centrifugal
- Environment: Clean Air / Gas, Dirty Air / Gas, Smoke
-
Supplier: HVACQuick.com
Description: The CM Series belt driven backward inclined Utility Vent Set fan from S&P offers an excellent option for all medium and high pressure exhaust or supply applications for commercial, institutional or light industrial air moving projects. Supplied complete with motor mounted on an
-
Supplier: Texel-Seikow USA, Inc.
Description: TEXEL-SEIKOW FTW series dual stage blowers are used in industrial applications to meet the need for high pressure in moderate capacities. The FTW is a dual stage centrifugal corrosion resistant FRP (Fiberglass Reinforced Plastic) blower with two impellers for high
- Air Flow Rate: 5,500 SCFM
- Static Pressure: 90 in H2O
- Media Temperature: 14 to 176 F
- Maximum Diameter (Fan or Blower Wheel): 21 to 27 inch
-
Supplier: MilesTek Corporation
Description: must Quiet even at full speed; proportional speed assures the quietest operation possible Low power consumption: blower only runs as needed and spins as fast as required by the heat load presented Proprietary blowers provide high static pressure to maintain airflow
-
Supplier: Texel-Seikow USA, Inc.
Description: TEXEL-SEIKOW NSF series centrifugal blower / fan has a forward curved FRP (Fiberglass Reinforced Plastics) impeller. The NSF series is corrosion resistant and best suited for low static pressure / high gas volume applications. The NSF series is belt driven and uses
- Air Flow Rate: 4,000 to 20,000 SCFM
- Static Pressure: 0 to 4 in H2O
- Media Temperature: 14 to 122 F
- Maximum Diameter (Fan or Blower Wheel): 20 to 24 inch
-
Supplier: Hale Engineering Company, Inc.
Description: Hepa Blower Module -Construction of 14 mil aluminum using inward turned folded flanges, sealed & fastened from within, providing smooth, airtight plenum -OD 23 5/8”w x 47 5/8”l x 27”h -Direct drive squirrel cage motor blower with standard 1/2 HP & 10-10A blower, 110V, 7.8 FLA
- Design: Axial
- Environment: Clean Air / Gas
- Features: Other
- Product Form: Packaged (Complete System)
-
Supplier: AirPro Fan & Blower Co.
Description: The AirPro backward curved centrifugal fan (BCHS) is designed to handle high air volumes at high static pressures. Used to move mostly clean air, our BCHS industrial fan can be used as a forced draft or induced draft fan for a wide range of industrial applications.
- Air Flow Rate: 300,000 SCFM
- Static Pressure: 40 in H2O
- Media Temperature: 1,000 F
- Design: Centrifugal
-
Supplier: Howden
Description: (14" to 63") 63 m3/s (133 500 cfm) Static pressure up to 20000 Pa (80 IWG) Mild steel painted or hot dipped galvanised after manufacture or stainless steel construction Outlet configurations at every 45° Vibration speed levels as per ISO 14694 - Group BV-3 Motor protection IP55
- Air Flow Rate: 133,500 SCFM
- Static Pressure: 80 in H2O
- Media Temperature: 662 F
- Maximum Diameter (Fan or Blower Wheel): 14 to 63 inch
-
Supplier: Reznor
Description: venter flow, resiliently isolated venter motor, a high temperature limit control, and a centrifugal belt-driven blower capable of up to 2” w.c. of total static pressure. Both the forward curved blower and the blower motor are factory installed on vibration
- Cooling Capacity: 207,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Heat Wagon
Description: Versatility of dual fuel - natural gas & propane Compact design uses less space both on the job and during off-season storage Long life stainless steel heat exchanger 3-stage remote thermostat control conserves fuel High fuel efficiency Large volume blower with 2” static
- Heater Type: Air Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Description: Models PNURF and PNURG (restaurant exhauster) are belt drive upblast centrifugal exhausters. Capacities range for 74 to 33,374 CFM and up to 3 inch static pressure. Models PNUHP and PNUXP are high pressure exhausters for applications up to 5 inch static
- Air Flow Rate: 74 to 33,374 SCFM
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Drive Type: Belt Drive
- Design: Centrifugal
-
Supplier: Moffitt Corporation
Description: The Moffitt Series TA Tube Axial Fan is designed for high air flow capacity is required and low static pressures. Fiberglass construction make these units an excellent choice where hostile atmospheres exist offering excellent chemical resistance and serviceability.
- Air Flow Rate: 1,633 to 4,820 SCFM
- Maximum Diameter (Fan or Blower Wheel): 12 inch
- Design: Axial
- Environment: Clean Air / Gas
-
Supplier: Ruskin Company
Description: The A36 Rectangular Dissipative Silencer has a tapered pod, with high dynamic insertion loss at a standard pressure drop. It features: Solid Radius Nosepiece Fully Tapered Pod Uniform Expansion Angle Superior Static Pressure Performance Acoustically transparent perforated
- Noise Attenuation: 38 dB
- Maximum Flow Rating: 32,000 SCFM
- Inlet Size: 6 to 48 inch
- Outlet Size: 6 to 48 inch
Find Suppliers by Category Top
Featured Products Top
-
's leading high-speed turbo blower manufacturers. Since 1911, their top priority has been to build high-speed turbo blowers with reliability, energy efficiency, and low life-cycle costs in mind. While AERZEN turbo blowers have a significantly smaller physical footprint than conventional turbo blowers (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
New York Blower Type HP Pressure Blowers are designed for applications that can be handled in either induced-draft or forced-draft configurations. Some applications include combustion air, cooling systems, chemical process, glass-blowing, and system exhaust. Wheels can be constructed of steel (read more)
Browse Pressure Blowers and Fans Datasheets for New York Blower Company (The) -
Utilizing a high efficiency, backward inclined wheel, this fan is capable of air flows to 80,000 CFM, pressure to 110", and temperatures to 800 degrees Design features: o Split housing standard on Size 73 to facilitate (read more)
Browse Pressure Blowers and Fans Datasheets for New York Blower Company (The) -
models. The new blower family is designated GREuG9 and features 160-mm x 62mm impellers. Standard airflow/pressure models offer airflow up to 364 CFM or up to 2.8 inches of static pressure. Constant pressure and (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
motors. The new blowers, designated GDSuG9 146x188, include constant pressure, constant airflow, and standard pressure/airflow models. Constant pressure and constant airflow blowers can provide simple solutions to common air movement problems. Constant (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg USA is expanding its offering of constant pressure and constant airflow blowers with new 180x180L EC double inlet models from Ecofit. A new standard pressure (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Qualtek AC centrifugal fans are commonly used in HVAC systems, air handling units, and industrial applications where high airflow rates and static pressures are required. They are typically more powerful and efficient than AC axial fans and are better suited for applications that require (read more)
Browse Fans and Blowers (industrial) Datasheets for Qualtek Electronics Corp. -
shipment. They provide higher static pressures than axial fans and are also more efficient for high pressure applications. For example, Rosenberg 315-mm forward curved blowers produce maximum a airflow of 5,600 CFM at 1 inch of static pressure. (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
available Product Features: Available for internal pressure and external pressure High (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
of the are static cryogenic seals”…”The most widely used and successful seal for NASA space flight applications has been the deflection actuated, pressure assisted coated metal seal.” NASA is specifically talking about high nickel content steel alloys like Inconel 718 (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc.
Conduct Research Top
-
Product Showcase and Marketplace
to keep the air line from becoming plugged, can withstand temperatures up to 350 F. It doesn't wear like fabric pads and resists tearing, hardening and cracking. The aerator can be used with high-pressure, low-volume compressed air or with low-pressure, high-volume blower air. If you process potentially
More Information Top
-
PROCEEDINGS OF THE 2003 NATIONAL OILHEAT RESEARCH ALLIANCE TECHNOLOGY SYMPOSIUM, HELD AT THE 2003 NEW ENGLAND FUEL INSTITUTE CONVENTION AND 30TH NORTH AMERICAN...
Sealed combus- tion systems utilize the high static pressure blower of the Airtronic burner itself to pressurize the burner vessel and force flue gasses out of a vent con- nector, terminating outside the side wall of the home.
-
Proceedings of the 1997 oil heat technology conference and workshop
The fuel nozzle uses the blowers high static pressure to acllieve very fine atomization of the fuel wbich is pre-mixed with the atomizing air (the primary combustion air) prior to enteling the tbme zone.
-
Measurement of airflow in residential furnaces
Airflow Efficiency versus Static Pressure at Highest Blower Speed . . . . . . . . .
-
Buildings for Advanced Technology
In most situations, scrubber exhaust fans are pressure blowers with high static pressure and relatively low flow-rate operation.
-
Evaluation of cooling performance of a piezoelectric micro blower in narrow flow passage
However, the micro blower has higher static pressure performance therefore the increase of the pressure drop may not become a severe problem.
Indicates content that may require registration and/or purchase.