-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace, proud to be the largest independent manufacturer of aerospace fasteners in the world. Since 1992, the mission of M.S. Aerospace has been very simple: To produce the finest high-strength, close tolerance, high-temperature aerospace bolts, studs, pins,
- Features: All Dowel Pins
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace, proud to be the largest independent manufacturer of aerospace fasteners in the world. Since 1992, the mission of M.S. Aerospace has been very simple: To produce the finest high-strength, close tolerance, high-temperature aerospace bolts, studs, pins,
- Features: All Dowel Pins
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace, proud to be the largest independent manufacturer of aerospace fasteners in the world. Since 1992, the mission of M.S. Aerospace has been very simple: To produce the finest high-strength, close tolerance, high-temperature aerospace bolts, studs, pins,
- Features: All Dowel Pins
-
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace, proud to be the largest independent manufacturer of aerospace fasteners in the world. Since 1992, the mission of M.S. Aerospace has been very simple: To produce the finest high-strength, close tolerance, high-temperature aerospace bolts, studs, pins,
- Features: All Dowel Pins
-
Supplier: DME Company
Description: Precision made of superior quality hotwork die steel (high hardness 50-55 HRC) Heads are hot-forged for uniform grain flow, higher tensile strength, then annealed to permit easier machining and stamping +.0008"/+.0003" tolerance on pin diameter ensures a close fit for coring
- Diameter / Size: 0.0937 to 0.75 inch
- Length: 3 to 14 inch
- Features: All Dowel Pins
- Design Units: English
-
Supplier: Monroe Engineering
Description: High impact strength special technopolymer in black color with matte finish surfaces. Resistant to solvents, oil, greases and other chemical agents. Nickel-plated steel rotation pin. Fitting by means of 2 through holes for M6 countersunk head screws. With black technopolymer
- Length: 1.4173236 inch
- Pin Diameter: 0.3149608 inch
- Open Width: 3.8976399 inch
- Number of Holes: 2
-
Supplier: Monroe Engineering
Description: High impact strength special technopolymer in black color with matte finish surfaces. Resistant to solvents, oil, greases and other chemical agents. One central part and two side parts. Nickel-plated steel rotation pins. Fitting by means of 2 pairs of through holes for M6
- Length: 1.4173236 inch
- Pin Diameter: 0.3149608 inch
- Open Width: 5.2755934 inch
- Number of Holes: 2
Find Suppliers by Category Top
Featured Products Top
-
line can be case hardened for wear resistance, or manufactured from heat treated, high carbon steel for improved shear strength. View the specifications for the new GD100 Ground Hollow (read more)
Browse Dowel Pins Datasheets for SPIROL -
high-temperature stability and mechanical reliability under thermal cycling. Standard and custom geometries include plates, rings, pins, tubes, and complex near-net shapes. Material Specifications - Flexural strength (room temperature): >= 800 MPa - Flexural (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Product Overview Silicon nitride ceramic locating pins are precision-engineered components manufactured from advanced silicon nitride (Si?N?) ceramic materials. They provide excellent mechanical strength, fracture toughness, wear resistance (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
JD690_Flyer 6" Heavy Duty Milling Vise Built for maximum strength, precision, and reliability in (read more)
Browse Vises Datasheets for Jergens, Inc. -
Product Overview Used in plasma etch chambers, CVD systems, and ion implantation equipment for wafer clamping and lift-pin support during processing. Fountyl silicon carbide wafer pin chucks integrate the clamping surface and lift pins into a single high-purity sintered (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
positive engagement and high holding strength for applications requiring frequent, repetitive use. Heavy Duty & marine styles are also available. Follow us on: (read more)
Browse Industrial Pins Datasheets for Jergens, Inc. -
. Plus, they come with a split ring for easy lanyard attachment. Quick-Release Pins Jergens Kwik-Lok® quick-release pins provide quick, easy positive engagement and high holding strength for applications (read more)
Browse Hitch Pins and Linch Pins Datasheets for Jergens, Inc. -
Efficiency with Jergens Kwik-Lok® Pins! Experience superior quick release pins designed for easy engagement and high holding strength—perfect for frequent use in any environment. Our AS9100 (read more)
Browse Industrial Pins Datasheets for Jergens, Inc. -
Experience the strength of Jergens Kwik-Lok® Heavy Duty Detent Pins! Designed for reliability, these shoulder-style alignment pins are perfect for applications where a positive (read more)
Browse Industrial Pins Datasheets for Jergens, Inc. -
generation. Material Grade Fountyl uses high-purity sintered silicon carbide (SiC) with the following specifications: - Purity -- >= 99% - Density -- >= 3.10 g/cm3 (theoretical density > 98%) - Flexural strength -- >= 450 MPa (room temperature (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd.
More Information Top
-
NIRCam mechanical support structure: from concept to qualification
Each OA pad consists of two halves that are registered to each other via mechanical datums and held together with precision fit dowel pins and high strength fasteners (see figure 6).
-
CRANFIELD UNIVERSITY
SCHOOL OF APPLIED SCIENCES
Welding Engineering
This value is however realistic considerin g the fact that we bend small diam eters of very high strength hardened steel dowel pins with a martensitic structure.
-
Composite ceilings with novel composite means
The costs the thrust connectors available today generally lie however higher than that of head bolt dowels per transferable shear force .
-
Helical Piles: A Practical Guide to Design and Installation Complete Document
Drive pin—Pin used to connect a helical pile butt to a drive tool on a torque motor; typically a high - strength smooth round pin , although any dowel of appropriate .
-
Journal of Propulsion and Power > Scramjet Lift, Thrust and Pitching-Moment Characteristics Measured in a Shock Tunnel
The cowl, side plates, and scramjet body were aligned with multiple dowel pins and held together using a high - strength bonding agent and multiple M5 and M3 countersunk screws.
-
The fatigue characteristics of two-pin moment-resisting dowel furniture joints with different assembly time and glueline thickness
In mass-production furniture environments using two- pin dowel joints, the highest static and fatigue strengths is obtained using the lowest glueline thickness (0.01 mm) and assembled immediately after machining.
-
The Renaissance of the framework bridge
That came to show a higher strength as bolt connections the combined connectors with dowels and armatures for insert to receive punktförmigen forces in nodes.
-
Explanation of the embedding strength of particle board
Because of the high embedding strength it was necessary to stiffen the pin - dowel and a slit was used instead of a round hole.
-
Mechanical design of NESSI: New Mexico Tech extrasolar spectroscopic survey instrument
A build-to-print methodology and the use of dowel pins for final assembly guarantee appropriate squareness, high shear strength and that the as-built structural performance and opto-mechanical interfaces meet specification with minimum adjustments.
-
To the zuverlässigkeitstheoretischen concept of the composite carrier dimensioning
The connection of the concrete slab to the steel carrier often takes place with head bolt dowels that allow a good thrust force rearrangement through its high ductility.
Indicates content that may require registration and/or purchase.