-
Supplier: Red Lion Controls, Inc.
Description: Quick Disconnect Temperature Probes Choice of 304 Stainless Steel, Inconel 600 or XL Sheath Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip Included with Miniature and Standard Size Probes XL High Temperature Probe Available Standard Universal
- Base, Noble and Refractory Metal Type: K
- Features: Thermocouple
-
Supplier: L-com, Inc.
Description: flexibility and the gray UL 2517 PVC jacket is flame rated for VW-1 with a robust temp range of -25° to +105°C. It is appropriate for outdoor applications with resistances to sunlight (UV) and moisture. A foil shield ensures protection from EMI and RFI in high noise environments.
- Cable Length: 16.404208333333333 ft
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
-
Supplier: L-com, Inc.
Description: Available off the shelf for same day shipping, L-com stocks TRG887-C4G series 8 Position A-coded M12 cable assemblies for use in sensor, actuator and Fieldbus applications. The single keyway A-code M12 connectors are IP67 rated when mated and are excellent for lock-down applications. All
- Cable Length: 16.404208333333333 ft
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
-
-
Supplier: L-com, Inc.
Description: Available off the shelf for same day shipping, L-com stocks TRG885-C4G series 8 Position A-coded M12 cable assemblies for use in sensor, actuator and Fieldbus applications. The single keyway A-code M12 connectors are IP67 rated when mated and are excellent for lock-down applications. All
- Cable Length: 16.404208333333333 ft
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
-
Supplier: L-com, Inc.
Description: flexibility and the gray UL 2517 PVC jacket is flame rated for VW-1 with a robust temp range of -25° to +105°C. It is appropriate for outdoor applications with resistances to sunlight (UV) and moisture. A foil shield ensures protection from EMI and RFI in high noise environments.
- Cable Length: 16.404208333333333 ft
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
-
Supplier: Transcat, Inc.
Description: The PSX2 is a compact and lightweight instrument incorporating the latest electronics and digital signal processing technologies, realizing high performance and easy operation. Series PSX2 Detectors are non-intrusive clamp-on sensors and are easy to install, require simple maintenance,
- Pipe Diameter: 1.97 to 15.75 inch
- Meter Technology: Ultrasonic Meter
Find Suppliers by Category Top
Featured Products Top
-
., established in 1980, has become a world leader in fan and fan accessories, power supplies, primary power components, EMI power line filters, cable assemblies, domestic and international power cords, and heat shrink products. Qualtek provides high quality, low cost products and superior customer service (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
Applications, these microwave cables feature; Inner Flat Braid or Strip Braid; High Temp Polyimide Foil; Dual Braided Shields; and Silver-Plated Copper throughout. (read more)
Browse RF and Microwave Connectors Datasheets for PIC Wire & Cable -
Vitube® Flexible Tubing of Viton® Known for its resistance to oils and chemicals, Vitube made from Viton retains its good mechanical and chemical resistance properties at extremely high temperatures (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
Wire Attack Test Lead XB Wire Clamp to Stacking Shrouded Right Angle Banana Plug Test Lead (636XB). Printable Data Sheet (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
In high-frequency applications, such as those operating on the X, Ku, and K bands, the demand for exceptional signal integrity and low insertion loss is paramount. PIC Wire & Cable's 50 Ohm microwave cable assemblies are engineered (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
Product Overview This high-temperature snap-in breather vent is a protective plastic vent plug rated for continuous use at up to 150°C, designed for motors and gearboxes as well as a wide range of sealed enclosures. It equalizes internal and external pressure while (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Need a rugged high flex life interconnect solution, ideal for harsh environments and demanding applications? Northwire designs and manufacturers DATA + POWER in one slag-resistant, high flex life custom cable. Ideal for robotic welding applications! 10 Million (read more)
Browse Multiconductor Cables Datasheets for Northwire, Inc. -
can be measured without making direct contact with the source conductor or metallic surface by means of clamp-on current probes. The BCP-615 Current Probe is designed to permit field intensity meters, spectrum analyzers, and other 50 ohm impedance instruments to measure quantitative magnitudes of (read more)
Browse Current Sensors Datasheets for A.H. Systems Inc. -
HellermannTyton Cable Tie Solutions HellermannTyton is a leading manufacturer of high performance fastening tools that help world-class customers better manage wire, cable and components. Cable ties (read more)
Browse Cable Ties Datasheets for Waytek, Inc. -
Power & Data Custom Cable Northwire designs and manufacturers POWER with DATA in one slag-resistant, high flex life custom cable—ideal for harsh environments and demanding applications, such as welding (read more)
Browse Datasheets for Northwire, Inc.
More Information Top
-
A COMPARISON OF CALIBRATION PROCEDURES FOR WELDABLE STRAIN GAGES TO OBTAIN APPARENT STRAIN DATA TO 400° C
HIGH TEMP CABLE CLAMPING PLATE .
-
Continuous Fiber Wound Ceramic Composite (CFCC) for Commercial Water Reactor Fuel. Technical progress report for period ending April 1, 2000
…inch inch plate for flanges -1” x 1”& 2“X2“ angle for drop mechanism Omega Type R (PtlRh) thermocouples and high temp cement Fluke Netdac Data … 304 SS Springs and cable for drop mechanism Cam locks and spring clamps for vessel flange release .
-
Insulated Bus Pipe (IBP) for Shipboard Applications
Very good fire survivability expected with high temp resin Very poor fire survivability against fire Excellent watertight integrity. .... Can be introduced to the switchgear and panels with no supplemental connections Parallel cable require supplemental connection to switchgear and panels Rigid IBP needs no trays Multiple cable require substantial trays with many clamps .
-
The Use of Broadband Microseisms for Hydraulic Fracture Mapping
* 0.5 V/CM/SEC, 1K-OHM GEOPHONE WITH OPA37HT HIGH TEMP AMP. .... space Corp., Houston.14 as the seismic receiver for these experi- ments, The receiver consists of two pressure housings fitted with standard Gearhart-Owens seven conductor cable heads, one on ei- ther end of the clamping section.
-
Suppliers to the Volkswagen Touran
…HA-subframes to Maha Korz Guedel Wheel bearings to Honsberg Lamb Guedel Hose clamps Muhr + Bender Electrical … Audio amplifier Delphi Level control Siemens VDO Audio cd-tuner Siemens VDO Multicomponent diecast parts for electrical systems Veritas Battery Johnson Controls Batteries Europe Navigation system Bosch Battery cables Draka Automotive Oil level … ring' Kerb-Konus-Vertriebs Temp Sensor Siemens VDO Battery .... Headlights Automotive Lighting Electrodepostion coatings [ced] Dupont High mounted stop light Seima Exterior mirror system Alfred Engelmann…
-
Extruders
Wayne Machine & Die Co. features ergonomically designed yellow jacket "crosshead style" extruders developed for Fine, Electrical, and High Temp (FEP) wire insulation; medical, industrial, and co-extruded tubing; cable , yarn, and cord coating; fiber optic sheathing, horizontally blown packaging film, or .... The second is the heated clamp that allows the operator to change crossheads by loosening one bolt…
-
High Temperature Clamp-On Ultrasonic Flowmeter
…s t author and f o r m s the basis for cryogenic clamp -on flowmetering (Fig .... CABLE . .... HIGH TEMP .
-
Calibration of Electromagnetic Flowmeters in the Enrico Fermi Atomic Power Plant
PERMANENT MAGNET CLAMPING RING. .... ~'...J.--- HIGH TEMP BRAZE. .... -----3·CONDUCTOR MINERAL· INSULATED CABLE 5.5.
-
Belden - 83269 009100 - Cable - Coaxial - Allied Electronics
COAXIAL CABLE , M17-113-RG316, 50 OHM IMP., 26AWG (7X.0067), HIGH TEMP BROWN. .... connector,rf coaxial,bnc str plug, clamp /solder,for rg174,179,187,188,316,50 ohm .
-
Belden - 8216 010100 - Cable - Coaxial - Allied Electronics
COAXIAL CABLE , M17-113-RG316, 50 OHM IMP., 26AWG (7X.0067), HIGH TEMP BROWN. .... connector,rf coaxial,bnc str plug, clamp /solder,for rg174,179,187,188,316,50 ohm .
Indicates content that may require registration and/or purchase.