-
Supplier: Chicago Pneumatic and Pneumatech
Description: Our high temperature air dryers consist of an integrated air-cooled after cooler, refrigerated dryer, centrifugal moisture separator, and electronic adjustable drain valve. An optional extra is an oil/dirt removing filter (coalescer). Eliminates water, oil
- Drying Capacity: 60 to 75 SCFM
- Maximum Pressure: 232 psi
- Minimum Output Dew Point: 39 to 50 F
- Motor Power (Refrigerated Style): 2.26497245048577 HP
-
Supplier: Aircel
Description: The Aircel DHT (20-125 scfm) high inlet temperature refrigerated air dryers are designed for air-cooled reciprocating type air compressors, this compressed air dryer combines an oversized refrigerated circuit, high-efficiency heat
- Drying Capacity: 20 to 125 SCFM
- Maximum Pressure: 200 psi
- Minimum Output Dew Point: 38 F
- Motor Power (Refrigerated Style): 0.33 to 1 HP
-
Supplier: BelAire
Description: A perfect complement to the BelAire With a maximum inlet temperature of 180°F, no aftercooler is required. Included filtration eliminates dirt and oil giving you clean, dry compressed air. The dryers are easy to install and have a compact design. Supplied with 115 Volt power
- Drying Capacity: 25 to 125 SCFM
- Power Source: AC Single Phase
- Dryer Technology: Refrigerated
-
-
Supplier: Champion
Description: High Inlet Temp Refrigerated Air Dryers CRH Series The CRH Series High Inlet Temperature refrigerated dryers feature a unique design which works directly with reciprocating air compressors. A unique heat exchanger allows the dryer to accept
- Drying Capacity: 20 to 125 SCFM
- Maximum Pressure: 250 psi
- Minimum Output Dew Point: 50 F
- Dryer Technology: Refrigerated
-
Supplier: Aircel
Description: The Aircel RTM Series (2,500 - 30,000 scfm) high-capacity cycling refrigerated compressed air dryers use multiple compressors with defined loading/unloading capacities and a thermal mass storage medium for energy-efficient operation. The refrigeration system cools the thermal
- Drying Capacity: 2,500 to 30,000 SCFM
- Maximum Pressure: 250 psi
- Minimum Output Dew Point: 38 F
- Motor Power (Refrigerated Style): 13 to 150 HP
-
Supplier: Quincy Compressor
Description: Accepts 180°F Inlet Temperature Designed for reciprocating compressors with high discharge temperatures, these dryers eliminate water, oil and dirt from air systems, preventing damage to pneumatic tools and cylinders. The result is fewer product defects and no
- Drying Capacity: 25 to 125 SCFM
- Maximum Pressure: 175 psi
- Minimum Output Dew Point: 39 F
- Dryer Technology: Refrigerated
-
Supplier: Kaeser Compressors, Inc.
Description: Model: HTRD Flow capacity: 20 to 145 scfm Kaeser High Temperature Refrigerated Dryers (HTRD) are specifically designed for use with 5-30 hp piston compressors. Containing an aftercooler, refrigeration units, demister separator, and a condensate drain, these high
- Drying Capacity: 18 to 145 SCFM
- Operating Temperature: 180 F
- Features: Automatic Condensate Drain, Integral Filter
- Dryer Technology: Refrigerated
-
Supplier: FS-Curtis
Description: DA modular dryer offers economy minded compressed air users a simple and effective no-nonsense approach to dry compressed air. Great for use with any type of compressor including piston, scroll, rotary vane or rotary screw technologies. The ability to function with inlet
- Drying Capacity: 20 to 120 SCFM
-
Supplier: FS-Curtis
Description: The perfect choice for reciprocating compressors, RNH dryers eliminate the need for a standalone separator and aftercooler. For compressors with a high discharge temperature, such as reciprocating models without aftercooler, RHN dryers are ideal. They provide a single
- Drying Capacity: 23 to 145 SCFM
-
Supplier: Accessorie Air Compressor Systems
Description: Dryer, Filter, and Drain in One Compact Package Kaeser High Temperature Refrigerated Dryers (HTRD) are specifically designed for use with 5-25 hp piston compressors, although they will work well with any similar sized compressor producing high discharge
- Drying Capacity: 114 SCFM
- Maximum Pressure: 175 psi
- Operating Temperature: 35 to 110 F
- Dryer Technology: Refrigerated
-
Description: suited for most applications. These innovative High Inlet Temperature models are engineered to accept hot inlet compressed air up to 93°C and cools it to acceptable temperatures. The maximum operating conditions of these dryers make them the perfect match for
- Drying Capacity: 14.12588 to 113.00704 SCFM
- Maximum Pressure: 203 psi
- Minimum Output Dew Point: 38 to 50 F
- Operating Temperature: 122 F
-
Supplier: Kaeser Compressors, Inc.
Description: HT Series High Pressure Refrigerated Dryers Easy installation Kaeser's HT Series refrigerated dryers are specifically designed for high pressure applications, such as leak testing and PET bottling. High-quality components and excellent manufacturing ensure your
- Drying Capacity: 115 to 2,400 SCFM
- Maximum Pressure: 680 to 725 psi
- Dryer Technology: Refrigerated
-
Supplier: Air Products PRISM Membranes
Description: One of the most cost-effective ways to generate a continuous stream of dry air on-site is with Air Products PRISM Membranes high-pressure dryers, which can be used as stand-alone equipment or between compressor stages to separate water vapor from an air stream. Our
- Drying Capacity: 38.3 to 187.1 SCFM
- Maximum Pressure: 1,200 psi
- Minimum Output Dew Point: -76 F
- Operating Temperature: 30 to 130 F
-
Supplier: Kaeser Compressors, Inc.
Description: Protecting compressed air quality Compressed air treatment systems are designed for a certain rate of air flow which, when the system is operating at full load, pushes against the pressurized air in the air distribution network. However, should this resistance not
- Valve Size: 2.5 to 8 inch
- Pressure Rating: 232 psi
- Media Temperature: 400 F
- Media: Air, Compressed Air
-
Supplier: Hebeler LLC.
Description: Description Vacuum enclosed systems are highly effective when products must be dried without exposure to high temperatures or reactive atmospheres Can be designed for sterile operations Can achieve continuous drying without breaking the vacuum by utilizing a variety of airlock
- Applications / Materials Handled: Free Flowing Powders / Granules
- Features: Other
- Equipment Type: Rotary Dryer (Internal Drum), Vacuum Dryer
-
Supplier: Witte Company, Inc. (The)
Description: Witte Vibrating Fluid Bed Dryers showcase the company's signature vertical air flow engineering. Featuring a porous conveying surface set within an enclosed vibrating vessel, Witte designs promote heat transfer air or gas to pass up vertically through the product, creating the
- Applications / Materials Handled: Bulk Materials / Briquettes, Foods / Grains, Mining / Ores / Minerals, Pharmaceutical, Waste / Sludge, Wood / Wood Products
- Equipment Type: Fluidized Bed Dryer, Vibratory Dryer
- Features: Other
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: Carrier has developed a line of fluid bed processors specifically designed for the industry. Sand & aggregate dryers/coolers are available as: Sand/Aggregate Dryer Only – A single, high-temperature fluid bed that typically uses 30-40% less fuel than a rotary dryer.
- Secondary Capability: Cooling / Freezing
- Equipment Type: Fluidized Bed Dryer
- Features: Other
-
Supplier: Komline
Description: contained in an enclosure in which heated air or gas is circulated by internal fans. Even, Thorough, Rapid, and Gentle Uniform inside temperature or zoned temperature regions give the closest product temperature control of any dryer possible. This can result in the
- Operating Temperature: 1,200 F
- Secondary Capability: Agglomeration / Granulation, Cooling / Freezing, Moisturizing / Humidifying
- Applications / Materials Handled: Bulk Materials / Briquettes, Chemicals / Fertilizers, Foods / Grains, Free Flowing Powders / Granules, Mining / Ores / Minerals, Pharmaceutical
- Equipment Type: Continuous Tray / Turbo Tray Dryer
-
Supplier: Kaeser Compressors, Inc.
Description: exchanger and refrigerant condenser surfaces further helps to enhance performance. High performance refrigerant condenser The dryer's generously dimensioned heat exchanger surfaces ensure dependable heat transfer even at high ambient temperatures. Robust fins with
- Drying Capacity: 12 to 159 SCFM
- Maximum Pressure: 232 psi
- Power Source: AC Single Phase
- Dryer Technology: Refrigerated
-
Supplier: FS-Curtis
Description: DLW series desiccant air dryers protect air systems exposed to temperatures below freezing. The fully enclosed wall-mounted package delivers dew points of ISO 8573.1 Class 1 and Class 2 with guaranteed flow rates of 7 to 50 scfm. Applications including labs, hospitals,
- Drying Capacity: 7 to 50 SCFM
- Dryer Technology: Desiccant
-
Supplier: Mile-X Equipment, Inc.
Description: pressure dew point provides dry air Stainless steel heat exchangers with high heat transfer coefficients allow inlet temperatures to 180°F (82°C) All models feature air-to-air and air-to-refrigerant heat exchangers Integral CFF Series Grade B
-
Supplier: Mile-X Equipment, Inc.
Description: pressure dew point provides dry air Stainless steel heat exchangers with high heat transfer coefficients allow inlet temperatures to 180°F (82°C) All models feature air-to-air and air-to-refrigerant heat exchangers Integral CFF Series Grade B
-
Supplier: Mile-X Equipment, Inc.
Description: pressure dew point provides dry air Stainless steel heat exchangers with high heat transfer coefficients allow inlet temperatures to 180°F (82°C) All models feature air-to-air and air-to-refrigerant heat exchangers Integral CFF Series Grade B
-
Supplier: Mile-X Equipment, Inc.
Description: pressure dew point provides dry air Stainless steel heat exchangers with high heat transfer coefficients allow inlet temperatures to 180°F (82°C) All models feature air-to-air and air-to-refrigerant heat exchangers Integral CFF Series Grade B
-
Supplier: Ebac Industrial Products, Inc.
Description: How It Works The unit is placed in the kiln structure. A powerful internal fan circulates dry air through the woodstack. The moisture from the wood is picked up by the flowing air and returned to one side of the LD800. The dehumidifier portion of the unit removes the moisture from the
-
Supplier: Komline
Description: contained in an enclosure in which heated air or gas is circulated by internal fans. Even, Thorough, Rapid, and Gentle Uniform inside temperature or zoned temperature regions give the closest product temperature control of any dryer possible. This can result in the
-
Supplier: Ebac Industrial Products, Inc.
Description: Compressor: High Efficiency Rotary BTU/HR: 5,600 Refrigerant: R-22 CFM: 282 Volts: 115 Running Amps: 2.5 Capacity: 51 ppd@AHAM (80F 60%RH), 13 Gallons at Saturation Height: 29", Width: 20", Depth: 16" The Ebac Triton Professional Dehumidifier is the ideal unit for commercial and residential
-
Supplier: Despatch - ITW EAE
Description: degree of firing repeatability and capability for cell efficiency optimization in a high capacity platform. The high performance Safire firing furnace has segmented and optimized critical components of the cell process for maximum control and stability. The Safire integrated with the
- Process Temperature: 1,100 C
- Height: 2,468.87866680552 mm
- Width / Tube O.D.: 1,752.599053596511 mm
- Length (Chamber / Tube): 6,578.5964475579185 mm
-
Supplier: Twin City Fan & Blower
Description: Application The versatility of the BEPL Plug Fan allows it to be used for air circulation in a variety of commercial and industrial applications including air curtains, air heaters, ceiling, wall and floor panel plenums, degreasers, dryers, dust collectors, evaporators,
- Air Flow Rate: 700 to 76,000 SCFM
- Static Pressure: 418.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 49 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Air Compressors Direct
Description: Efficient Operation •Air discharge pressure gauge; On/Off switch with lockout feature •Hour meter and high oil temperature shut down light •Reset button for high oil temperature shutdown and motor overload 5 Year Factory Warranty •Authorized startup required for 5
- Flow Capacity: 40.9 SCFM
- Horse Power: 10 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: Air Compressors Direct
Description: Efficient Operation •Air discharge pressure gauge; On/Off switch with lockout feature •Hour meter and high oil temperature shut down light •Reset button for high oil temperature shutdown and motor overload 5 Year Factory Warranty •Authorized startup required for 5
- Flow Capacity: 58.3 SCFM
- Horse Power: 15 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: Stoelting Cleaning Equipment
Description: Stand-Alone Conveyorized Drying System can be integrated into a production line, operating in conjunction with virtually any conveyorized parts washer. Spray dryers use a unique high temperature/high flow air drying technology to dry the most complex parts.
- Equipment Type: Belt Conveyor Dryer, Straight Pass Dryer
- Heat Source: Direct / Convection, Waste Heat
- Applications / Materials Handled: Electronics / Semiconductors
-
Supplier: Air Compressors Direct
Description: Efficient Operation •Air discharge pressure gauge; On/Off switch with lockout feature •Hour meter and high oil temperature shut down light •Reset button for high oil temperature shutdown and motor overload 5 Year Factory Warranty •Authorized startup required for 5
- Flow Capacity: 26.3 SCFM
- Horse Power: 7.5 HP
- Power Source: AC Single Phase
- Features: Other
-
Supplier: Air Compressors Direct
Description: Horse Power 3 Horse Power Tank Size 60 Gallons Voltage 230 V 3-Phase CFM 10.5 CFM @ 90 PSI Quiet, 3 HP Rotary Screw Power With Refrigerated Air Dryer •Ideal for applications where clean, dry compressed air is needed •Environmentally approved R134a refrigerant; automatic drain
- Flow Capacity: 10.5 SCFM
- Horse Power: 3 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: Edgetech Instruments Inc.
Description: facility with ISO/IEC 17025:2005 accredited calibration laboratory. Detects upset conditions in compressed air systems Constantly monitors pressure and dew/frost point temperature Strobe lamp and pulsing audible alarms for low pressure or high dew/frost point alert Displays
- Dew Point Range: -40 to 203 F
- Dew Point Accuracy: 1.8 to 3.6 F
- Operating Temperature: 32 to 122 F
- Variables Measured: Absolute Humidity, Dew Point, Moisture Content, Pressure
Find Suppliers by Category Top
Featured Products Top
-
Kaeser’s redesigned HTRD is perfect for systems with small piston compressors in the 5-30 hp range, or commercial shops with high discharge temperatures and troubled with dusty, humid ambient air. These small, compact dryers remove moisture and filter contaminants in one compact, easy to (read more)
Browse Compressed Air Dryers Datasheets for Kaeser Compressors, Inc. -
provide product-oriented, reliable, and high-precision drying processes. Product Features Customer-specific vacuum drying solutions Product-optimized heating: jacket heating, plate heating, circulating air temperature control Low vacuum (read more)
Browse Vacuum Ovens Datasheets for Weiss Technik North America, Inc. -
thermal energy as it cycles from a solid to a liquid state, greatly enhancing energy efficiency. The PCM module is 98% denser than conventional storage media. This, combined with topside air exhaust, creates a smaller overall footprint for the dryer. TF dryers also feature a variable (read more)
Browse Compressed Air Dryers Datasheets for Kaeser Compressors, Inc. -
Product Overview The PBL.1813 is a brushless blower platform for high-speed air dryers, with a 220 V reference configuration and a published no-load speed of 100,000 rpm. Reference Configuration Specification model: PBL.1813 (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Backer Marathon air heaters feature an open coil of high temperature resistance wire electrically isolated in a stainless steel sheath. Because the air being heated passes directly over the resistance wire, maximum heat transfer efficiency is achieved. Backer Marathon brand air heaters are used (read more)
Browse Air Heaters Datasheets for Backer Marathon, Inc. -
PX-1000 ultra-high efficiency centrifugal blower. Paxton’s CanDryer incorporates two air knife slots and six nozzles into a single manifold. The CanDryer will remove liquid from the sides, top and seams from (read more)
Browse Process Dryers Datasheets for Paxton Products, an ITW company -
Duct heaters are used in air ducts to heat air at various flows and temperatures. Suitable for high temperatures, these durable heaters are ruggedly designed for the toughest applications. Duct heaters come in a wide range of sizes, lengths and watt densities. (read more)
Browse Duct Heaters Datasheets for Gaumer Process -
INNOVACERA presented new material High temperature Magnesia Zirconia which is also called Magnesium Stabilized Zirconia Ceramic. It is a great refractory and insulating (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
powder over time. In addition, the design allowed only an extremely thin bond line, making low thermal resistance essential. After multiple material evaluations failed during high-temperature aging tests, the customer tested (read more)
Browse Conductive Compounds Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Halogen-Free Flexible Conduit, Type ZHLA, and High/Low Temperature Conduit, Type ATLA, are both available in a variety of colors, including: blue green yellow orange red white gray plus many more (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company
Conduct Research Top
-
High Temperatures Spell Trouble for Air Dryers
Charles is an owner and founder of Air and Vacuum Process in Houston, Texas. He began his career in the compressed air and gas industry in 1987, working for the Condit Company in Houston and Corpus Christi. Charles holds a BS in Industrial Engineering Technology from the University of Southern
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations Part I: Motors, Drives and Compressed Air Systems
Operational Excellence & Lean Six Sigma Use air receivers near high demand areas to provide a supply buffer to meet short-term demand spikes that can exceed normal compressor capacity. In this way, the number of required on-line compressors may be reduced. Replace single-stage compressors
-
Product Showcase and Marketplace
to keep the air line from becoming plugged, can withstand temperatures up to 350 F. It doesn't wear like fabric pads and resists tearing, hardening and cracking. The aerator can be used with high-pressure, low-volume compressed air or with low-pressure, high-volume blower air. If you process potentially
-
Pressure Sensor Application - Pressure Verification
pressure of the air before it gets transferred to the dryer. Load Cell | Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut Load Cell | High Capacity Load Cell | Low Capacity Load Cell | Miniature Load Cell | Pancake Load Cell | Precision Load