-
Supplier: Microwave Photonic Systems, Inc.
Description: The OFW-2320TRX RF Fiber Optic Transceiver is the principle hardware for long-haul transmission of RF signals in the frequency range of 100 MHz to 2500 MHz over singlemode fiber optic cable. The OFW-2320TRX is designed to provide full duplex signal transmission
- Wavelength: 1,310 to 1,550 nm
- Bandwidth: 2,500 MHz
- Maximum Optical Output Power: 3.000000000000001 dBm
- Light Source: Laser Diode
-
Supplier: Data Connect Enterprise, Inc.
Description: multi-mode fiber for FOIRL and 10BASE-FL links. The FT10 unit supports single mode fiber for very long fiber cable distances. Micro switches on the full-featured Magnum Mini-Transceivers simplify the job of network setup by supporting a variety of configurations. All
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Transceiver
-
Supplier: Microwave Photonic Systems, Inc.
Description: The OFW-3427 L-Band Fiber Optic IFL System is the principle hardware for long-haul transmission of RF signals in the frequency range of 800 MHz to 2250 MHz over singlemode fiber optic cable. The standard transmitter and receiver configuration provides transmission
- Wavelength: 1,310 to 1,550 nm
- Bandwidth: 800 to 2,250 MHz
- Signal Output:: RF
- Cable Type: Single Mode
-
-
Supplier: Microwave Photonic Systems, Inc.
Description: The OFW-2320TRX UHF Fiber Optic Interfacility Link (IFL) System is the principle hardware for long-haul transmission of UHF signals in the frequency range of 225 MHz to 400 MHz over singlemode fiber optic cable. The OFW-2320TRX is designed to provide full duplex signal
- Wavelength: 1,310 to 1,550 nm
- Bandwidth: 100 to 2,500 MHz
- Signal Output:: RF
- Cable Type: Single Mode
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant Customized high reliability Gigabit Ethernet Optical Transceiver, Customized, Gigabit Ethernet Optical Transceiver, slip ring desin, Slipring For Robot, slipring.slip ring, Product Description The optical transceiver can be used on radar monitoring system, field
- Cable Type: Single Mode
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: optical cables, defense, security, etc. Our advantage 1) Product advantage: Optical fiber slip ring uses optical fiber as the data transmission medium to provide reliable transmission and the best solution for connecting signals and data in the rotating parts of the equipment. Ingiant
- Operating Speed: 2,000 rpm
- Operating Temperature: -40 to 185 F
- Features: Military Grade, Moisture Proof
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: optical cables, defense, security, etc. Our advantage 1) Product advantage: Optical fiber slip ring uses optical fiber as the data transmission medium to provide reliable transmission and the best solution for connecting signals and data in the rotating parts of the equipment. Ingiant
- Operating Speed: 2,000 rpm
- Operating Temperature: -40 to 185 F
- Features: Military Grade, Moisture Proof
-
Supplier: Broadcom Inc.
Description: The Avago AFBR-79EAPZ is a 4-channel QSFP+ pluggable optical transceiver module device with an integrated push-pull tab for 40 Gigabit Ethernet (40GbE) and InfiniBand applications. The device is a high performance transceiver for short-range multi-lane data communication and
- Wavelength: 850 nm
- Data Rate: 10.3125 Gbps
- Maximum Optical Output Power: 2.4000000000000004 dBm
- Operating Temperature: 32 to 185 F
-
Description: including a x8 Gen3 PCI Express interface, dual GTH transceivers with a maximum data rate of 16.375 Gb/s, and up to 44 LVDS transceivers for user I/O. The XPedite2570 incorporates 12 high-data-rate, protocol-independent fiber-optic receivers. The
- Features: Bus Interfaces / Adapters
- Technology: VPX
-
Supplier: Glenair, Inc.
Description: Harsh-Environment Photonic and Fiber Optic Technologies ” leveraging MIL-DTL-38999 (M29504), Series 80 Mighty Mouse, GFOCA, ARINC 801, MIL-PRF-28876, MT and other high-performance connector technologies ” for Ethernet, Digital Video, High-Speed Data, and Signal
- Data Rate: 1 to 10 Gbps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: distance: 0~5KM Fiber type: single mode single fiber (Optional) Size: 76(L) x 70(W) x 28(H)mm (Optional) Working temperature: -40~+85°C, 20~90RH%+ Working voltage: 5VDC Indicator light description PWR: Power indicator light is on when the power is connected normally +: DC power
- Cable Type: Single Mode
-
Supplier: Smiths Interconnect, a Molex company
Description: MT parallel fiber connector RoHS Equalizer, pre-emphasis, adjustable output Monitoring: LOS, RSSI, temperature, etc. Integrated microcontroller Attaches to system board with 1 mm LGA interposer Applications Sensor connectivity including all-digital AESA radars High I/O density,
- Wavelength: 850 nm
- Data Rate: 10.3125 Gbps
- Operating Temperature: -40 to 185 F
- Cable Type: Multimode
-
Supplier: Microwave Photonic Systems, Inc.
Description: The OFW 7300 / IFL; L Band Fiber Optic Transceiver Subsystem provides “Best of Breed” optical long-haul transmission of RF signals in the frequency range of 950 MHz to 2250 MHz. The Subsystem can support the transmission of High Density L Band SATCOM traffi c over
- Bandwidth: 950 to 2,250 MHz
- Signal Output:: RF
- Cable Type: Single Mode
- Pigtail: Stand Alone
-
Supplier: Smiths Interconnect, a Molex company
Description: device (120G, half duplex) Multimode 850 nm wavelength laser Over 100 m reach on OM3 ribbon fiber Standard MT parallel fiber connector RoHS Equalizer, pre-emphasis, adjustable output Monitoring: LOS, RSSI, temperature, etc. Integrated microcontroller Industrial grade
- Wavelength: 850 nm
- Data Rate: 10.3125 Gbps
- Operating Temperature: -40 to 185 F
- Cable Type: Multimode
-
Supplier: Smiths Interconnect, a Molex company
Description: wavelength laser Over 60 m reach on OM3 ribbon fiber Standard MT parallel fiber connector RoHS Clock and data recovery, pre-emphasis, and adjustable output Monitoring: LOS, RSSI, temperature, etc. Integrated microcontroller Attaches to system board with LGA interposer
- Wavelength: 850 nm
- Data Rate: 28 Gbps
- Operating Temperature: -40 to 185 F
- Cable Type: Multimode
-
Supplier: Smiths Interconnect, a Molex company
Description: (4+4)-lane per device (40G, full duplex) 12 TX or 12 RX channel per device (120G, half duplex) Multimode 850 nm wavelength laser Over 100 m reach on OM3 ribbon fiber Standard MT parallel fiber connector RoHS Equalizer, pre-emphasis, adjustable output Monitoring: LOS, RSSI,
- Wavelength: 850 nm
- Data Rate: 10.3125 Gbps
- Operating Temperature: -40 to 185 F
- Cable Type: Multimode
-
Supplier: Broadcom Inc.
Description: The HFBR-59L1ALZ from Avago Technologies is a high performance, cost-effective optical transceiver for serial optical data communications applications operating at 1.25 Gb/s and 1.0625 Gb/s. This module is designed for multimode fiber and operates at a nominal wavelength of 850
- Wavelength: 850 nm
- Operating Voltage: 3.3 volts
- Receiver Rise Time: 0.15 ns
- Spectral Width: 0.85 nm
-
Supplier: Broadcom Inc.
Description: The Avago AFBR-57J9AMZ optical transceiver supports high speed serial links over multimode optical fiber at signaling rates up to 7.4 Gb/s for wireless base station applications involving the OBSAI or CPRI protocols, as well as related applications. The transceiver is
- Wavelength: 840 to 860 nm
- Operating Voltage: 2.97 to 3.63 volts
- Data Rate: 7.4 Gbps
- Spectral Width: 0.65 nm
-
Supplier: Glenair, Inc.
Description: Harsh-Environment Photonic and Fiber Optic Technologies ” leveraging MIL-DTL-38999 (M29504), Series 80 Mighty Mouse, GFOCA, ARINC 801, MIL-PRF-28876, MT and other high-performance connector technologies ” for Ethernet, Digital Video, High-Speed Data, and Signal
- Form Factor: Module
- Features: Other
-
Supplier: Glenair, Inc.
Description: Harsh-Environment Photonic and Fiber Optic Technologies ” leveraging MIL-DTL-38999 (M29504), Series 80 Mighty Mouse, GFOCA, ARINC 801, MIL-PRF-28876, MT and other high-performance connector technologies ” for Ethernet, Digital Video, High-Speed Data, and Signal
- Form Factor: Module
- Features: Other
-
Supplier: Broadcom Inc.
Description: Avago’s AFBR-57R6APZ optical transceiver supports high-speed serial links over multimode optical fiber at signaling rates up to 4.25 Gb/s. Compliant with Small Form Pluggable (SFP) Multi Source Agreement (MSA) mechanical and electrical specifications for LC Duplex
- Wavelength: 850 nm
- Data Rate: 32 Gbps
- Operating Temperature: 14 to 185 F
- Connector Type: LC
-
Supplier: Samtec Inc.
Description: Features Extended temperature range from -40 ºC to +85 ºC High-speed performance to 10.3125 Gbps per channel x12 simplex or x12 duplex optical transceiver system Data "flies over" the PCB for easier routing Integral heat sink provides optimal cooling for thermal operating
- Operating Temperature: -40 to 85 C
- Cable Type: Duplex, Multifiber Cable, Simplex
- Connector Type: MTP, None
- Fiber Mode: Multimode
-
Supplier: L-com, Inc.
Description: coupler. These highly durable connectors are built to withstand extreme temperature change, shock, vibration and corrosion. They are ideal for harsh environments and industrial process applications. The connectors are available in either a locking or non-locking variation and use a convenient
- Connector / Adapter: Connector
- Fiber Application: Multimode
- Connector Type: ST
-
Supplier: L-com, Inc.
Description: couplers. Contact L-com today about custom fiber assemblies to meet your exact application needs. Features Locking versions prevent optical disconnects from high shock or vibration environments Screw-On boot eliminates the need for a boot tool thereby making installation easy and
- Connector / Adapter: Connector
- Fiber Application: Multimode
- Connector Type: ST
-
Supplier: L-com, Inc.
Description: couplers. Contact L-com today about custom fiber assemblies to meet your exact application needs. Features Economical alternative to MIL-C-M83522 parts Locking versions prevent optical disconnects from high shock or vibration environments Screw-On boot eliminates the need for a boot
- Connector / Adapter: Connector
- Fiber Application: Multimode
- Connector Type: ST
-
Supplier: L-com, Inc.
Description: couplers. Contact L-com today about custom fiber assemblies to meet your exact application needs. Features Economical alternative to MIL-C-M83522 parts Locking versions prevent optical disconnects from high shock or vibration environments Screw-On boot eliminates the need for a boot
- Connector / Adapter: Connector
- Fiber Application: Multimode
- Connector Type: ST
-
Supplier: D-Link Systems, Inc.
Description: (DAC) cables, or with SFP+ optical transceivers over multimode or singlemode fiber optic cabling. These ports are also backward compatible with 1 GbE SFP transceivers. Energy Saving The DXS-1100-10TS incorporates D-Link Green technology for increased energy efficiency.
- Number of Ports: 10 #
- Data Rate: 200 Gbps
- Network Equipment: Switch
-
Supplier: D-Link Systems, Inc.
Description: ports can be connected to other 10GbE ports with low cost Direct Attach Copper (DAC) cables, or with SFP+ optical transceivers on multimode or single-mode fiber optic cabling. Energy Saving Incorporating D-Link Green technology, these switches are capable of powersaving without
- Number of Ports: 12 #
- Data Rate: 240 Gbps
- Network Equipment: Switch
-
Supplier: D-Link Systems, Inc.
Description: ports can be connected to other 10GbE ports with low cost Direct Attach Copper (DAC) cables, or with SFP+ optical transceivers on multimode or single-mode fiber optic cabling. Energy Saving Incorporating D-Link Green technology, these switches are capable of powersaving without
- Number of Ports: 12 #
- Data Rate: 240 Gbps
- Network Equipment: Switch
Find Suppliers by Category Top
Featured Products Top
-
The ODISI 6000 is a distributed fiber optic sensing solution for measuring temperature with very high spatial resolution. Using very small and flexible optical fiber sensors, the ODiSI 6000 can measure temperature either 1 cm or sub-millimeter intervals. Because the system uses (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Luna Innovations -
Customizable Solutions: Support for various fiber sizes, jumper lengths, and custom fiber types, standard 1.1m fiber length available Product Overview Our fiber optic rotary joints (FORJs) are high-precision, high-reliability rotary transmission (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Ingiant HS-1F Series Single-Mode Fiber Optic Rotary Joint The Ingiant HS-1F series fiber optic rotary joint is engineered to meet the rigorous demands of high-speed, high-reliability rotating systems where traditional electrical connectors fail. As a core component for (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
IP65 4-Channel Fiber Optic Hybrid Slip Ring with 38 Electrical Circuits Product Overview This IP65-rated fiber optic hybrid slip ring integrates 4 fiber optic channels for high-speed data (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Selecting the Right RS-232 Transceiver RS-232 remains a classic serial communication standard in industrial control, embedded (read more)
Browse Fiber Optic Transceivers Datasheets for Win Source Electronics -
Custom Single-Mode Multichannel Fiber Optic Rotary Joint (FORJ) for Radar Systems Overview Our custom single-mode fiber optic rotary joint (FORJ) is a high-performance non-contact optoelectronic connector engineered for critical radar applications. It (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
, low-SWaP and cost-effective alternative to bulky and expensive analog quartz accelerometers and FOG (Fiber Optic Gyros), demonstrating challenging performances at a fraction of their price, size and power consumption (read more)
Browse Datasheets for Tronics Microsystems -
standard. These active blind-mate optical interconnects are revolutionary solutions for VPX systems and meet the stringent SWaP requirements of today’s defense applications in which high-bandwidth fiber optic transceivers are replacing copper interconnects. Features (read more)
Browse Board to Board Connectors Datasheets for Smiths Interconnect, a Molex company -
The ODISI is a distributed fiber optic sensing solution for measuring strain and temperature with very high spatial resolution. Using very small and flexible optical fiber sensors, the ODiSI can measure strain at sub-millimeter intervals. These optical fiber sensors can be up to 100 m in length (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Luna Innovations -
-GBIC ports, SFP uplink ports accept SFP transceivers that allow multiple switches to be connected using fiber optic cable Power for PoE devices (select models) PoE+ ports support PoE to power connected PoE devices, such as IP phones, wireless access points, and security (read more)
Browse Fans and Blowers (industrial) Datasheets for DigiKey
More Information Top
-
Highly Reliable and Compact Plastic Fiber Optic Modules for Large Core Optics Fiber Video Link Applications
The important life time tests for the fiber optic transceiver include high temperature operating life (HTOL), low temperature operating life (LTOL), temperature cycling (TC), and temperature-humidity biased (THB).
-
High temperature Fabry-Perot probe interrogated with tunable fibre ring laser
A high temperature fibre - optic based probe is described based on a miniature Fabry-Perot with a maximum operating temperature of 7008C limited by the gold coated fibre transceiver link connecting the optical source to the probe.
-
High temperature fibre optic based sensor interrogated by a fast tuneable ring laser
Abstract---A High temperature probe, based on a miniature fibre optic Fabry-Perot, operational temperature 700°C set by the maximum temperature of the gold plated optical fibre transceiver link used is presented.
-
The Past, Present, and Future of Silicon Photonics
… more than a million transistors on a monolithic OE chip; 3) cost-effective fiber - optic links using Si OE transceivers exchanging data at 10–100 … … OEICs; 6) a room- temperature electrically pumped Ge/Si laser … … silicon PhC devices into high -performance silicon photonic circuits …
-
2007 Index Journal of Lightwave Technology Vol. 25
Heckler, M. V. T., +, JLT Jan. 2007 346-349 Fiber - Optic Transceiver Module for High -Speed Intrasatellite Networks. Heikkinen, V., +, JLT May 2007 1213-1223 Fictive- Temperature Mapping in Highly Ge-Doped Multimode Optical Fibers.
-
Advanced Microsystems for Automotive Applications 2005
The maximum operat- ing temperature of these modules is up to 105°C, much higher compared to typical datacom (85°C) or telecom (70°C) devices. 387High Performance Fiber Optic Transceivers for Infotainment Networks in Automobiles .
-
Optical data buses for automotive applications
… variations of, e.g., output power and emission wavelength, are necessary because both temperature effects and fabrication … Several suppliers have developed fiber - optic transceivers (FOTs) on the basis of red high -speed LEDs and large-area Si p-i-n diodes fulfilling these MOST specifications.
-
Integrated FDDI Transceiver
98 / SPIE Vol. 1176 Components for Fiber Optic Applications IV (1989 The high reliability, launched power and low temperature dependency allows the transceiver to comfortably guarantee a worst case end of life output of -18.5 dBm, 1.5 dB above the FDDI requirement.
-
Plastic packaging of VCSEL-based fiber optic transceivers for PCS fiber systems
We have developed high performance fiber optic transceivers for PCS fiber systems. … VCSEL based transmitter modules can operate up to 500Mb/s over a wide ambient temperature range up to …
-
Highly integrated plastic package transceiver modules for large core fiber systems
For other systems requiring a higher speed level up to the Gb/s range or an extended temperature range up to 105o C the VCSEL based transmitter modules are the right match. In this paper, we describe the technical details of the different fiber optic transceiver modules we have developed for the different applications.
Indicates content that may require registration and/or purchase.