-
Supplier: Magnus Mobility Systems, Inc.
Description: their solid construction means no vulnerable parts to expose. Jilson housings can be supplied with steel or plastic ball bearings, or plastic bushings – they’re available in standard size units which accept standard-size insert ball bearings. Plastic bearings and bushings are
- Application: Ball Screw Support
- Features: Inch, Pillow Block Unit
- Material / Plating: Plastic
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: FHD Bearings Co., Ltd.
Description: Oval flange ball bearing unit with extended inner ring and set screw locking, cast iron housing, JIS These oval flanged ball bearing units are compliant with JIS standards. They consist of an insert bearing, with an extended inner ring and set screw locking, and are suitable for
- Outside Diameter: 9.842525 inch
- Overall Width: 2.70472587 inch
- Application: Agriculture
- Features: Other
-
Supplier: NSK Americas
Description: efficient running. Additional protectors available for added bearing protection and safety. Available in steel for Self-Lube® units or plastic for Silver-Lube® units. Through hardened inner and outer rings with high quality steel. Rigid one-piece high quality cast iron housing
- Bearing Type: Ball Bearing, Cylindrical Roller Bearing, Needle Roller Bearing, Plain Bearing, Tapered Roller Bearing
- Bearing: Bearing Steel (52100), Bronze, Sintered
- Housing: Cast Iron, Stainless Steel
- Features: Other
-
-
Supplier: OILES America Corporation
Description: is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.
- Nominal Shaft / Bore Size: 0.787402 inch
- Base to Bore Center Distance: 0.7480319 inch
- Center to Center Mounting Hole Distance: 2.4803163 inch
- Shaft Securing Method: None
-
Supplier: OILES America Corporation
Description: is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.
- Nominal Shaft / Bore Size: 0.2362206 inch
- Base to Bore Center Distance: 0.2755907 inch
- Center to Center Mounting Hole Distance: 1.0236226 inch
- Shaft Securing Method: None
-
Supplier: OILES America Corporation
Description: is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.
- Nominal Shaft / Bore Size: 0.4724412 inch
- Base to Bore Center Distance: 0.5118113 inch
- Center to Center Mounting Hole Distance: 1.6535442 inch
- Shaft Securing Method: None
-
Supplier: OILES America Corporation
Description: is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.
- Nominal Shaft / Bore Size: 0.393701 inch
- Base to Bore Center Distance: 0.4330711 inch
- Center to Center Mounting Hole Distance: 1.4173236 inch
- Shaft Securing Method: None
-
Supplier: RegalRexnord
Description: 3" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, High Temperature Seal, Steel retainer, Increased C5 clearance, High temperature grease
- Nominal Shaft / Bore Size: 3 inch
- Base to Bore Center Distance: 3.5 inch
- Center to Center Mounting Hole Distance: 9.25 inch
- Maximum Speed: 2,550 rpm
-
Supplier: RegalRexnord
Description: 2 1/2" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, High temperature seals, steel retainer, increased C5 clearance, High temp grease
- Nominal Shaft / Bore Size: 2.5 inch
- Base to Bore Center Distance: 3 inch
- Center to Center Mounting Hole Distance: 8.25 inch
- Maximum Speed: 2,850 rpm
-
Supplier: RegalRexnord
Description: 2 3/16" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Viton Seal, High Temperature Modifications
- Nominal Shaft / Bore Size: 2.1875 inch
- Base to Bore Center Distance: 2.75 inch
- Center to Center Mounting Hole Distance: 7.5 inch
- Maximum Speed: 3,000 rpm
-
Supplier: RegalRexnord
Description: 2 7/16" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, High temperature seals, steel retainer, increased C5 clearance, High temp grease
- Nominal Shaft / Bore Size: 2.4375 inch
- Base to Bore Center Distance: 3 inch
- Center to Center Mounting Hole Distance: 8.25 inch
- Maximum Speed: 2,850 rpm
-
Supplier: RS Components, Ltd.
Description: High temperature stainless steel pillow
- Features: Other
- Housing: Stainless Steel
-
Supplier: SKF/Global
Description: SONL plummer (pillow) block housings are specially designed for oil lubrication. They can accommodate high temperatures and bearings operating at high speeds. They have a strong, stiff design and are characterized by a number of built-in features that
- Nominal Shaft / Bore Size: 2.9527575 to 9.448824 inch
- Bearing Type: Ball Bearing, Spherical Roller Bearing
- Housing: Cast Iron
- Features: Other
-
Supplier: SKF/North America
Description: SONL plummer (pillow) block housings are specially designed for oil lubrication. They can accommodate high temperatures and bearings operating at high speeds. They have a strong, stiff design and are characterized by a number of built-in features that
- Nominal Shaft / Bore Size: 2.9527575 to 9.448824 inch
- Bearing Type: Ball Bearing, Spherical Roller Bearing
- Housing: Cast Iron
- Features: Other
-
Supplier: Emerson Bearing Co.
Description: Wide inner race bearing Available with high temperature bearings.
- Nominal Shaft / Bore Size: 1.5625 inch
- Base to Bore Center Distance: 1.9375 inch
- Center to Center Mounting Hole Distance: 5.4375 inch
- Shaft Securing Method: Setscrew
-
Supplier: Emerson Bearing Co.
Description: Wide inner race bearing Available with high temperature bearings.
- Nominal Shaft / Bore Size: 3 inch
- Base to Bore Center Distance: 3.25 inch
- Center to Center Mounting Hole Distance: 8.5 inch
- Shaft Securing Method: Setscrew
-
Supplier: Spyraflo, Inc.
Description: The housings are manufactured in sintered aluminum, ensuring a high degree of consitent dimensional accuracy. Features ±5° static self-alignment Multiple bearing choices Lower profile and narrower than comparable self-aligning ball bearings Lightweight and corrosion resistant
- Nominal Shaft / Bore Size: 0.75 inch
- Base to Bore Center Distance: 1 inch
- Center to Center Mounting Hole Distance: 3.13 inch
- Maximum Speed: 5,090 rpm
-
Supplier: FMS USA, Inc.
Description: SMGZ force sensors are used in difficult ambient conditions, e.g. hydrocarbon media like, rolling oils or in high temperatures environments. They can be used in virtually any metal strip process. Features Advantages Overload protection, 10-times nominal measuring force No recalibration
- Tension Range: 449.6 to 8,992 lbs
- Accuracy: 0.5 ±% Full Scale
- Roll Diameter Range: 1.574804 to 3.3464585 inch
- Operating Temperature: 14 to 194 F
-
Supplier: igus® inc.
Description: Features Made from iglide® T500 (in two parts) Recommended for high temperature applications over 176°F and up to 482°F High chemical resistance Maintenance-free Very low moisture absorption Available for all adapters and pillow blocks (Ø12 mm – 30 mm) Recommended
- Outside Diameter: 0.5511814 to 1.7322844 inch
- Length: 1.2204731 to 3.1102379 inch
- Design Units: Metric
- Bearing Surface: Plastic
-
Supplier: FHD Bearings Co., Ltd.
Description: Split plummer block housings -SONL series SONL plummer (pillow) block housings are specially designed for oil lubrication. They can accommodate high temperatures and bearings operating at high speeds. They have a strong, stiff design and are
- Housing Bore / Bearing O.D.: 150.00000000000003 mm
-
Supplier: JTEKT North America, Inc.
Description: The steel production equipment operates in very severe circumstances accompanying high temperatures and splashes of water and scale (waste generating from iron making). Large loads and high-speed rotation are necessary for the bearing used there, and the total potential
- Nominal Shaft / Bore Size: 0.3149608 to 0.6692917 inch
- Bearing: Bearing Steel (52100)
- Housing: Cast Iron, Pressed Steel, Stainless Steel
- Bearing Type: Plain Bearing
-
Supplier: igus® inc.
Description: Open, anodized aluminum housing, standard Contains JUMO-01-XX liner made of iglide® J is fitted as standard Adjustable clearance: with 2 set screws (DIN 913) one side of the block can be adjusted Recommended tolerance for the shaft: h6-h10 Also available with the following liners: TUMO-01:
- Bearing Width: 1.6929143 to 5.1968532 inch
- Bearing Length: 1.5354339 to 4.4488213 inch
- Inside Diameter (Round only): 0.4724412 to 1.968505 inch
- Dynamic Load Capacity: 215.808 to 2,810 lbs
-
Supplier: SKF/North America
Description: With increasing demands placed on the output of paper machines, the operating conditions for housings, bearings and seals in this application are quite severe. Very high temperatures are typical and the risk of water contamination is always high. SKF provides housings for
- Nominal Shaft / Bore Size: 7.086618 to 12.598432 inch
- Housing: Cast Iron
- Features: Other
- Bearing / Housing Features: Plummer Block
-
Supplier: Spyraflo, Inc.
Description: feature provides a previously unavailable range of shaft motion that places less strain on materials and increases bearing durability and life. And our pillow-block, housing-flange, and flange-mount mounting options make replacing conventional bearings with a better
- Inside Diameter: 0.1885 to 0.1905 inch
- Outside Diameter: 0.375 inch
- Length: 0.28 inch
- Operating Temperature: -40 to 300 F
-
Supplier: Spyraflo, Inc.
Description: feature provides a previously unavailable range of shaft motion that places less strain on materials and increases bearing durability and life. And our pillow-block, housing-flange, and flange-mount mounting options make replacing conventional bearings with a better
- Inside Diameter: 0.7479 to 0.7491 inch
- Outside Diameter: 1.25 inch
- Length: 0.87 inch
- Operating Temperature: -330 to 540 F
-
Supplier: Spyraflo, Inc.
Description: feature provides a previously unavailable range of shaft motion that places less strain on materials and increases bearing durability and life. And our pillow-block, housing-flange, and flange-mount mounting options make replacing conventional bearings with a better
- Inside Diameter: 0.251 to 0.253 inch
- Outside Diameter: 0.5 inch
- Length: 0.4 inch
- Operating Temperature: -40 to 300 F
-
Supplier: Loren Cook Company
Description: components feature a Lorenized® powder coat finish. VAHB bearings are designed and tested specifically for use in air handling applications. Bearings are heavy duty regreasable ball or roller type in a cast iron pillow block housing selected for a minimum L50 life in
- Air Flow Rate: 1,000 to 116,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Material of Construction: Aluminum
- Design: Axial
-
Supplier: Hartzell Air Movement
Description: Belt Drive Vaneaxial Fan, High Temperature For installations where air is hot or contaminated, the Series 55 High Temperature Vaneaxial will provide substantially longer service life than standard belt drive vaneaxial fans. Belts, bearings, sheave and shaft are
- Static Pressure: 0 to 8 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Axial
Find Suppliers by Category Top
Featured Products Top
-
production faster. SDP/SI offers a wide range of miniature to small bearings available off-the-shelf. Miniature pillow block mounted ball bearings are lightweight, corrosion resistant, and double shielded. Perfect for (read more)
Browse Pillow Block Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
needs — High loads and high temperature capabilities — Excellent fatigue strength under dynamic and shock load conditions — Excellent wear resistance — Suitable for hydrodynamic operation — Suitable for oil and grease lubrication — Superior (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
. AEROSPACE - High Performance Bearings for Aerospace AEROSPACE - Tribological Polymer (read more)
Browse Aerospace Bearings Datasheets for GGB -
friction, high wear resistance, oil compatibility and precise rod guidance to deliver reliable, long-life performance in demanding conditions. Engineered Shock Absorber Bearing & Bushing Solutions (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
: Fiber Reinforced Composite Bearings Operate in dirty, aggressive environments Capable of high dynamic and static loads Excellent shock and edge loading capacity Dimensionally stable (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Extended component life cycle Environmentally friendly materials (RoHS compliant) Thermal management High temperature resistant (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Superior lifetime High temperature stability Large travel range High blocking force High degree of stiffness µs response time Sub-nanometer resolution UHV-compatible to 10-9 h (read more)
Browse Piezoelectric Actuators Datasheets for PI (Physik Instrumente) L.P. -
accreditation. Calibration Laboratory Features: Calibrated environmental monitors Quality Control Laboratory temperature range less than 0.3º Fahrenheit / hour [0.17º Celsius / hour] High accuracy Labmaster Universal calibrators (read more)
Browse Calibration and Repair Services Datasheets for Pratt & Whitney Measurement Systems, Inc. -
harsh environments with intense UV rays at a low cost. GGB understands these challenges and has bearing solutions designed to meet these needs. Specialized Solutions for High Performance As each solar facilities needs are different, the demand for specialized solutions (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
high loads and increase durability. Reduced Noise, Vibration and Harshness (NVH) compared to roller bearings? Plain bearings and polymer coatings solutions offer low NVH components compared to (read more)
Browse Industrial Coatings Datasheets for GGB
More Information Top
-
DAYTON Roof Vent,48 In,Less Drive Pkg - Axial Upblast Exhaust Ventilators - 2RB67|2RB67 - Grainger Industrial Supply
• Bearing Type High Temperature Regreaseable Pillow Block .
-
Laboratory Performance Tests for Antifriction Bearing Greases
Two hundred watt electric cartridge heaters F, two per pillow block , supply heat to the lower test bearing test bearings at elevated ambient tem- peratures , are Beacon additions to the original SKF design. .... The higher speed has been used for special investigations only, and no data are presented herein for…
-
Landfill gas operation and maintenance manual of practice
The secondary air damper pillow - block bearings which are part of the damper linkage should be greased monthly. .... The use of a high - temperature grease is usually recommended.
-
CR4 - Thread: Pillowblock Bearings
…degrees is too hot for most bearings, the bearing will heat damage at anything above 300F,even lower in some cases, As for the pillow block call the bearing manufacturer and tell him or her the usage, temperature conditions and loading both … will need some form of cooling for this operation unless you can find a high temp bearing.
-
Eclogite and carpholite‐bearing metasedimentary rocks in the North Qilian suture zone, NW China: implications for Early Palaeozoic cold oceanic subduction and ...
Photographs showing rock assemblage of the North Qilian high -pressure low- temperature complex. .... (a) Serpentinite block within felsic blueschist (meta-greywacke); (b) blocks of meta-chert and mafic … blueschist; (c) blocks of limestone (LS) and meta-basalt (MB) within glaucophane- bearing meta-greywacke, showing me´ … mafic blueschist with relic pillow structure; (e) outcrop of…
-
Tusk Introduces Teflon And Ceramic Plane Bearings
These new bearings operate over a wide temperature range with low friction and high load capacity. .... They are offered as unmounted bearings and in pillow block assemblies in single, twin, and flange block types.
-
The Dissertation Committee for Sanjiv Edlagan Shah Certifies that this is the
approved version of the following dissertation:
Feedback Control of Gas Metal Arc...
Another advantage to using steel for this assembly is its relatively high melting temperature . .... To allow the necessary lateral motion, the rectangular surface sits on four pillow blocks that house linear ball bearing elements.
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
…motor brushes; insulation sleeving; insulator bushing; electrical bushing; insulation; electrical insulators; insulator mica blocks ; splice piece insulators … valve checker tools; standard rulers; digital check gauges; metric scales; feeler gauges; handle line up gauges; oxygen masks; water temperature gauges; manifold temperature sensors … wireless weather stations; motor bearing detectors; barometers; PCB sensors … SWC RCI wheel sensors; high speed counters; train odometers … racks; computer steel shelves; steel shelves; aluminum cases; mounting arms; steel shelf brackets; pillows and cushions; cab…
-
Metcar Grade M-11 Offers Economical Lubricating Solution For Applications Up To 650°F
Metcar Grade M-11 is extensively used for bearings in equipment such as high temperature air dampers, continuous veneer board dryers, and high temperature conveyors. .... It is also available in all of the standard, self-aligning pillow block and self-aligning flange block assemblies offered by Metallized Carbon Corp.
-
Applied Tribology: Bearing Design and Lubrication 2nd Edition Complete Document
Softening and lowered density of the steel can lead both to decreased fatigue life and to lower internal clearance at any higher temperature unless specially heat-stabilized bearings are employed. .... These misalignments arise when mounting pillow blocks ; when shaft seats, bearing bores, and supporting shoulders are not machined in one operation; and from shaft and housing deformations during operation.
Indicates content that may require registration and/or purchase.